-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Hole plug for sealing holes that are not in use. IP67 rating is achieved through the use of a lock nut. Available in 6 sizes for φ12.2 to φ40.3 holes in Black and Light gray colors. Waterproofing is not guaranteed when directly secured through thread holes.
- Material: Nylon / Polyamide
- Shape / Application: Round
- Features: Slotted Head, Threaded
-
Supplier: Lapp Tannehill
Description: for Availability PRODUCT TYPES : Complete Kit SERIES : Multi-GFP THREAD TYPE : NPT THREAD SIZE : 3 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5032.206.070
-
Supplier: Allied Electronics, Inc.
Description: Self-Adhesive Gaskets • Designed to Meet IP-65 Ratings Includes: • Two Diecast Aluminum End Panels – Painted in a Durable, Black Stain Powder Paint • Extruded, Aluminum Body in Black Powder Paint Finish • Two Closed Cell Polyethylene Foam – End Plate Gaskets & Rubber “O”
-
-
Supplier: Allied Electronics, Inc.
Description: Perimeter Self-Adhesive Gaskets • Designed to Meet IP-65 Ratings. Includes: • Two Diecast Aluminum End Panels - Painted in a Durable, Black Satin Powder Paint • Extruded, Aluminum Body in Clear Anodized Finish • Two Closed Cell Polyethylene Foam - End Plate Gaskets & Rubber "O"
-
Supplier: Allied Electronics, Inc.
Description: Self-Adhesive Gaskets • Designed to Meet IP-65 Ratings Includes: • Two Diecast Aluminum End Panels – Painted in a Durable, Black Stain Powder Paint • Extruded, Aluminum Body in Black Powder Paint Finish • Two Closed Cell Polyethylene Foam – End Plate Gaskets & Rubber “O”
-
Supplier: Allied Electronics, Inc.
Description: Perimeter Self-Adhesive Gaskets • Designed to Meet IP-65 Ratings. Includes: • Two Diecast Aluminum End Panels - Painted in a Durable, Black Satin Powder Paint • Extruded, Aluminum Body in Clear Anodized Finish • Two Closed Cell Polyethylene Foam - End Plate Gaskets & Rubber "O"
-
Supplier: L-com, Inc.
Description: female side and maintain the IP67 rating when not mated with an appropriate cable. Order online today. Features Waterproof panel mount USB B female to 10" wire leads for USB 3.0 applications Threaded couplings and O-ring seals provide IP67 rating when mated properly to
- Port Type: USB
-
Supplier: L-com, Inc.
Description: female side and maintain the IP67 rating when not mated with an appropriate cable. Order online today. Features Waterproof panel mount USB A female to 10" wire leads for USB 3.0 applications Threaded couplings and O-ring seals provide IP67 rating when mated properly to
- Port Type: USB
-
Supplier: GIMATIC S.p.A.
Description: • Double-acting drive (normally closed on request). • High gripping force. • IP67 protection rating. • Double O-Ring sealing on the columns. • Suitable for harsh environments. • Optional magnetic sensors. • FDA-H1 food-grade grease.
- Number of Grips: 3
- Action: Double Action
- Style: Parallel
-
Supplier: Stearns®
Description: Features & Benefits Splined Heavy Duty Hub Specialty Designed Friction Disc - For Higher Operating Temperature & High Inertia Loads Cast Iron Endplate Internal Manual Release Housing Nut O-Rings Sealed Manual Release Hole in Housing IP54 Enclosure Rating
- Torque Rating: 50 to 125 Ft-lbs
- Diameter: 10.5 inch
- Weight: 42 lbs
- Configuration: Disc
-
Supplier: L-com, Inc.
Description: even over repeated mating cycles Rugged molded back-shells ensures durability Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 UV resistant jacket is appropriate for outdoor use
- Cable Length: 1.6404208333333334 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
- Features: USB 3.0
-
Supplier: L-com, Inc.
Description: are available in USB 2.0 and USB 3.0 standards. Browse L-com's large selection of waterproof cables to find the exact USB type your application requires. Features Waterproof USB A male to standard B male; USB revision 3.0 compliant Threaded couplings and O-ring seals provide IP67
- Cable Length: 4.9212625 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
- Features: USB 3.0
-
Supplier: Radwell International
Description: EURO-STYLE QUICK DISCONECT CABLE; 4-PIN STRAIGHT CONNECTOR FOR F&B APPLICATIONS; 5 M (15 FT) IN LENGTH ABRASION RESISTANT PVC CABLE; STAINLESS STEEL HEX COUPLING NUT AND EPDM O-RING; ENVIRONMENTAL RATING: IP69K, 84917. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
-
Supplier: Waytek, Inc.
Description: your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
-
Supplier: Waytek, Inc.
Description: your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
-
Supplier: Waytek, Inc.
Description: your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For
- Length / Height: 5.2 inch
- Width/Diameter: 2.6 inch
- Depth: 1.7 inch
- Height: 5.2 inch
-
Supplier: Littelfuse, Inc.
Description: current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting O-ring seal at bushing helps achieve an IP54 rating Silver contact surfaces
- Current Rating: 175 amps
- Operating Voltage: 36 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: Interpower
Description: Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: M20 x 1.5mm Mounting Hole: 20.0mm
- Diameter: 0.2362206 to 0.4724412 inch
- Mounting Size: 0.787402 inch
- Operating Temperature: -20 to 80 C
- Material: Brass
-
Supplier: Interpower
Description: Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 4.0mm to 8.0mm Male Thread Type: M16 x 1.5mm Mounting Hole: 16.0mm
- Diameter: 0.1574804 to 0.3149608 inch
- Mounting Size: 0.6299216 inch
- Operating Temperature: -20 to 80 C
- Features: Flame Retardant, Liquid Tight
-
Supplier: Interpower
Description: Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: M12 x 1.5mm Mounting Hole: 12.0mm
- Diameter: 0.1181103 to 0.25590565 inch
- Mounting Size: 0.4724412 inch
- Operating Temperature: -20 to 80 C
- Features: Flame Retardant, Liquid Tight
-
Supplier: Davies Molding, LLC
Description: V-2. ► Seal Rating: IP 67. ► Operating temperature: -30°C to 120°C Dynamic. ► RoHS and REACH complaint. ► Supplied pre-assembled with security plastic nut and NBR O-ring.
- Temperature Range: -22 to 248 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Davies Molding, LLC
Description: V-2. ► Seal Rating: IP 67. ► Operating temperature: -30°C to 120°C Dynamic. ► RoHS and REACH complaint. ► Supplied pre-assembled with security plastic nut and NBR O-ring.
- Opening Diameter: 0.4724412 inch
- Temperature Range: -22 to 248 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Davies Molding, LLC
Description: V-2. ► Seal Rating: IP 67. ► Operating temperature: -30°C to 120°C Dynamic. ► RoHS and REACH complaint. ► Supplied pre-assembled with security plastic nut and NBR O-ring.
- Opening Diameter: 1.44488267 inch
- Temperature Range: -22 to 248 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Lapp Tannehill
Description: LAPP MANUFACTURER PART NUMBER : 52032590 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT CN-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 1.06 BODY MATERIAL : Chromium-nickel steel BUSHING : FPM O-RING : FPM IP RATING : IP68
- Mounting Size: 0.4724412 inch
- Temperature Range: -40 to 392 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Lapp Tannehill
Description: LAPP MANUFACTURER PART NUMBER : 52032580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT CN-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 1.06 BODY MATERIAL : Chromium-nickel steel BUSHING : FPM O-RING : FPM IP RATING : IP68
- Mounting Size: 0.4724412 inch
- Temperature Range: -40 to 392 F
- Application: Cable & Wire
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : Blue Actuator Force (G) : 350 Actuator Material : Polycarbonate Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Case Material : Polyamide Sealing Method : Rubber O-Ring Configuration Features
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 29 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART
-
Supplier: Delta Controls Ltd.
Description: Enclosure options IP66 Protection. Nema 4 (Standard) Option Nema 4X Wetted parts options 316 Stainless Steel (Viton or Nitrile O-ring seals). NACE Nickel alloy (Monel) with Viton O-ring. NACE All welded construction Standard Electrical ratings 11 Amps silver
- Pressure Measurement: Absolute, Vacuum
-
Supplier: RAB Lighting
Description: 4-1/2 INCH W X 1-1/2 INCH D X 5-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL HEAVY DUTY ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Fixture Type: Flood Lights
- Lamp Type: LED
-
Supplier: TE Connectivity
Description: Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of
- Maximum Current Rating: 20 amps
- Switch Function: Maintained Contact
- Features: Other, Weather Resistant or Waterproof
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : PBT, PA Environmental Protection : IP67 Environmental Protection Type : Sealed O-Ring Material : EPDM Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium Configuration Features Contacts Preloaded : No
- Voltage Rating: 160 volts
- Number of Contacts: 12 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Color: Black Note: Contacts Not Included Includes: 6 pcs - 1 Connector, 1 Backshell, 1 O-Ring, 1 Ring, 1 Seal, 1 Washer Insert Material: Thermoplastic
- Contact Size (AWG): 16 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: MilesTek Corporation
Description: couplings and O-ring seals provide IP67 rating insuring protection against water and dust • Metal coupling nut provides 360 degree shield when mated • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Standard lengths are 0.5, 2, and
- Cable Length: 6.561683333333334 ft
- Product Type: USB
Find Suppliers by Category Top
Featured Products Top
-
, and high-speed data concurrently. The IP65 protection rating ensures reliable operation in wet, dusty, and harsh environments, making this slip ring suitable for both indoor (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Higher IP Ratings Begin with Complete Sealing Solutions Protection against dust, moisture and fluid ingress must be engineered into the overall design and production of electronic enclosures, especially in (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Key features IP66-rating provides protection from the ingress of water, fog, dust, sand, oil, salt, insects and other environmental contaminants; Diecast aluminum packages – robust, durable; I/O connectors: sealed cable glands or custom (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
/VDC Operating Speed 0~600 RPM Operating Temperature -40°C ~ +65°C IP Rating IP54 Insulation Resistance (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
to 8 IO-Link channels, 12 digital inputs and 16 outputs Provides better visibility with well-positioned light-emitting diode (LED) for block and/or channel level diagnostics, which can help reduce machine downtime Offers rating up to IP69K for On-Machine use (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. 50 to 125 A current ratings Up to 1,000 V (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
technical support team is available for remote or on-site assistance as needed. Q8: Can this slip ring be used in outdoor or wet environments? A: Standard IP rating is IP51. For outdoor or wet environments, we offer IP (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Custom Electric-Hydraulic-Pneumatic Combined Slip Ring | 1500A High-Power Industrial Rotary Solution Ingiant custom electric-hydraulic-pneumatic combined slip ring is a high-end integrated rotary transmission solution, engineered for extreme harsh industrial working (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Contact Material: Precious metal alloy with super-hard gold plating for wear resistance. Protection Rating: IP51. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
applications. Extreme Environment Adaptability for Rugged Industrial Operations Built to thrive in harsh conditions, the slip ring operates reliably across a temperature range of -20°C to +80°C and features an IP51 dust and water (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
http://www.alliedelec.com/images/products/mkt/pb/lapp/pdfs/brochures/LappWindEnergy.pdf
IP 68, 5 Bar when using an o - ring (Exceeds NEMA 6/ 6P Pressure rating .
-
$300-$400 Switches - Electrical - Grainger Industrial Supply
… 20 SAE Male, Housing Material Watertight 316 Stainless Steel, Wetted Materials 316 Stainless Steel Piston and Buna-N O - Ring , Compatible With Buna and … … Snap Switch, AC Contact Rating 5A @ 125/250 V … … Inductive, NEMA Rating 6, IP Rating 67, Varies by …
-
A study on the analysis of O-ring under uniform squeeze rate and internal pressure by photoelastic experimental hybrid method
As shown in Fig. 11, when the O - ring is only under uniform squeeze rate , that is , 0 ip = , distributions of xσ are symmetric in the right side and in the left side about …
-
Author Index
(II) Leakage Rates from a Scratch on O - ring Surface and Narrow Wires Adhering to O-ring Surface Certification Test for Safety of New Fuel Transport Package (Fire Test) Certification Test for Safety of New Fuel Transport Package (Fire Test) A Review … Development of 'MST-30' Packaging for Enriched Uranium Hexafluoride LLW Transport by IP -2 Packaging Regulatory system …
-
Altech Corp. - 6000290 - Cable Management - Liquid Tight Strain Relief Accessories - Allied Electronics
Nitril Outer Sealing O - Ring IP 68 Rating .
-
A study on the behaviors and stresses of O-ring under uniform squeeze rates and internal pressure by transparent type photoelastic experiment
… 1019); (c) Pi = 0.98 Mpa, gap: 0.5 mm (sr= 20%, mo: high temperature epoxy resin); (d) Pi = 0.98 Mpa, gap: 0.5 mm (sr= 20%, mo: XN 1019) (Pi: internal pressure, sr: squeeze rate , mo: material of O - ring ). iP =7.84 Mpa .
-
HEAVY-SECTION STEEL TECHNOLOGY PROGRAM SEMIANNUAL PROGRESS REPORT FOR PERIOD ENDING FEBRUARY 28, 1971.
Figure A3 is a closeup view of the seal showing the condition of the O - ring . … a useful prediction can be mide of the crack size and its growth rate as a function … … deflection increases about 20% (or to a total deflection of about 0.0035 ip .) the crack will …
-
Shopping In Flashlights & Lanterns - Big Bruin
One handed operation of momentary, variable intensity or strobe mode.- IP X4 rated design. All openings o - ring sealed to resist moisture.
-
Shopping In Flashlights & Lanterns - Big Bruin
One handed operation of momentary, variable intensity or strobe mode.- IP X4 rated design. All openings o - ring sealed to resist moisture.
Indicates content that may require registration and/or purchase.