Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edwards Vacuum
Description: booster with a Microvac rotary piston pump. These combinations deliver the high capacity needed to achieve faster pump-downs. Most importantly, these systems achieve the task more cost effectively than larger single stage pumps. Depending on the specific application, they
- Ultimate Operating Vacuum: 0.004 torr
- Pumping Speed: 1,299.48 CFM
- Motor Power: 7.505234155455792 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other
-
Supplier: Atos North America
Description: PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These
- Maximum Discharge Flow: 0.6335999999999999 to 9.504 GPM
- Maximum Discharge Pressure: 5,076.3195 to 7,251.885 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Mechanical: Rotary Piston
-
-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Mile-X Equipment, Inc.
Description: ARO LM2305A-11-B 3:1 Stub Oil Pump LM Series Piston Pumps Built tough to fit the way you work LM Series piston pumps deliver unmatched industrial-strength performance for pumping fluids with sizes to fit small (16-gal / 35-lb, 60.5 L / 15.8 kg) or large
-
Supplier: Mile-X Equipment, Inc.
Description: ARO LM2203A-11-C 3:1 Stub Oil Pump LM Series Piston Pumps Built tough to fit the way you work LM Series piston pumps deliver unmatched industrial-strength performance for pumping fluids with sizes to fit small (16-gal / 35-lb, 60.5 L / 15.8 kg) or large
-
Supplier: PTB Sales, Inc.
Description: The KT-Series pump has an oil circulating pump to provide adequate lubrication at all pressures including atmosphere. The vacuum pump has three cams and pistons pumping in parallel, driven by a common shaft. The cams are positioned on the shaft so as to dynamically
-
Supplier: PTB Sales, Inc.
Description: The Oerlikon Leybold Vacuum Trivac B are oil-sealed rotary vane vacuum pumps. Oil which is injected into the pump chamber is used for sealing, lubrication and cooling purposes. The pump body is assembled from individual parts without sealing components. The parts
-
Description: KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 144 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
-
Supplier: Cole-Parmer
Description: in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas
- Maximum Discharge Flow: 0.0174353553 GPM
- Maximum Discharge Pressure: 130 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Piston Pumps and Plunger Pumps - Variable-speed liquid piston pump, standard, 115 VAC -- GO-79306-00Supplier: Cole-Parmer
Description: in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas
- Maximum Discharge Flow: 0.7666272891 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Pumping Speed: 8 CFM
- Mechanical: Rotary Piston
-
Supplier: Eaton Hydraulics Group
Description: PVM Series Open Circuit Piston Pumps Eaton's PVM Series open circuit piston pumps lead the industry in noise reduction, compact size, pressure rating and compatibility with smarter components – empowering you to build machines that provide unprecedented controllability,
- Maximum Discharge Pressure: 3,300 to 5,000 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no
- Maximum Discharge Pressure: 6,815 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: optional factory-mounted oil filtration system lowers maintenance costs and increases uptime. All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between the pump piston and cylinder, and clearances are filled with oil. With options
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 500 CFM
- Mechanical: Rotary Piston
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible Applications Air
- Maximum Discharge Flow: 10.665600000000001 to 40.392 GPM
- Maximum Discharge Pressure: 50 to 175 psi
- Horsepower: 0.250085123822866 to 1.10568181754483 HP
- Power Source: AC Powered, DC Powered
-
Description: KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 300 CFM
- Motor Power: 15 HP
- Mounting: Floor / Skid
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder, and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Pumping Speed: 134 CFM
- Mechanical: Rotary Piston
-
Supplier: Dupont Molykote
Description: reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is maximized. FEATURES Lower
- Kinematic Viscosity (@ 40°C): 106.9 cSt
- Viscosity Index: 100
- Pour Point: 0.4 F
- Flash Point: 500 F
-
Supplier: General Pump
Description: Series 8090 Oil General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Titus Company (The)
Description: With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability.
- Ultimate Operating Vacuum: 2.5 to 3 torr
- Pumping Speed: 138 to 1,530 CFM
- Features: AC Single Phase, Other
- Mounting: Floor / Skid
-
Supplier: Dupont Molykote
Description: reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is maximized. FEATURES Lower
- Kinematic Viscosity (@ 40°C): 91.7 cSt
- Viscosity Index: 101
- Pour Point: 5 F
- Flash Point: 500 F
-
Supplier: Terra Universal, Inc.
Description: Lightweight, compact and quiet Continuous oil-free Pumping Non-Corrosive Vacuum to 9Torr (29.6, in. Hg) No water or oil: dry vacuum, Low maintenance, easy to replace worn parts with a Repair Kit Repairs easy, even "do it yourself" These oil-free pumps are compact,
- Ultimate Operating Vacuum: 8.16 torr
- Pumping Speed: 2.3 to 3.4 CFM
- Motor Power: 0.335055096225705 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: Cole-Parmer
Description: in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas
- Maximum Discharge Flow: 0.0174353553 GPM
- Maximum Discharge Pressure: 130 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas
- Maximum Discharge Flow: 0.7666272891 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Description: Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with
- Pumping Speed: 60 CFM
- Motor Power: 3 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Dupont Molykote
Description: reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is maximized. FEATURES Lower
- Kinematic Viscosity (@ 40°C): 63.1 cSt
- Viscosity Index: 113
- Pour Point: 0 F
- Flash Point: 445 F
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Flash Point: 465 to 515 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 to 0.89 specific gravity
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Straight Oil (Non-soluble), Synthetic / Semi-synthetic
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Flash Point: 444 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.965 specific gravity
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Straight Oil (Non-soluble), Synthetic / Semi-synthetic
-
Supplier: ASTM International
Description: distinguish between highly acceptable, acceptable and unacceptable fluid performance in piston pumps. They take into account the broad range of operating conditions piston pumps are subjected to, as well as the common variations in design and materials of construction
Find Suppliers by Category Top
Featured Products Top
-
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2″ (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
from Locon Sensor Systems include a manufacturer of water jet cutting machines and a manufacturer of concrete pumps. With the water jet cutting machines, the manufacturer uses high-pressure sensors to regulate the action of opposed, reciprocating pistons in the pressure intensifier. As for the concrete (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
your plumbing system and drum or tote of concentrate. Adjusting the length of the piston stroke is how the concentration is adjusted. Markings can be found on the dosing pump to provide guidance on concentration settings. Consider installation kits. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
mass transfer efficiency.? Rings and Seals Rider and piston rings: Maintain alignment and minimize friction between piston and cylinder wall in compressors or pumps. Packing and oil wiper rings: Seals shaft entry points and prevents oil (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial
Conduct Research Top
-
The Case for Vacuum Boosters, and the Case for Tuthill
it is placed in series with another vacuum pump. The booster then provides higher pumping capacity and lower pressures typically at lower cost and power consumption. The backing pump can be an oil-sealed piston or vane pump, a liquid ring pump sealed with a variety of different sealants from water
More Information Top
-
Modern Engine Technology from A to Z
It is driven by the en- gine, typically using the belt drive for other accesso- ries, and provides pressurized oil for the hydraulic power steering system through a high-pressure, vane- type gear or radial piston oil pump .
-
Analysis of KZB axial piston pump's self-cooling
… dividing the sketch of KZB pump into small control volumes, and use the law of conservation of energy in the control volumes to establish differential equations of the oil temperature in different oil cavity of the double-end with oil piston pump .
-
A study on the optimum design for the valve plate of a swash plate-type oil hydraulic piston pump
Relation between pressure variations and noise in axial type oil piston pumps , Korean Soc.
-
Measurment of fluid film thickness on the valve plate in oil hydraulic axial piston pumps (Part II: Spherical design effects)
… Internattonal Journal, VoI 17, No 2, pp 246--253 Jong KI Klrn, Hyoung-Em Kim, Jae-Youn Jung, Seok Hyung Oh and Seok-Hoon Jung 2004, "Relauon Between Pressure Variations and Nmse in Axial Type Oil Piston Pumps ," KSME International Journal …
-
Mechanical Vacuum Pumps (.pdf)
Fleuss’ oil piston pump (1892) pump and Gaede’s 1905 mercury sealed rotary vacuum and molecular drag pump of 1912 also played a role.
-
Piston Seals - Piston Seals Manufacturers, Suppliers
[ Related Keywords : axial flow pump, oil piston pump ] .
-
Enhanced Oil Recovery by CO Flooding in Homogeneous and Heterogeneous 2D Micromodels
double piston oil pump .
-
Modernization of the thrust bearing units of the rolls of tube piercing mills
In reservoir 1 is mounted piston oil pump 2, into airline 3 of which compressed air is delivered through pipes 4 and 8 .
-
Computational study on dynamic pressure in a swash-plate axial piston pump connected to a hydraulic line with an end resistance
Relation between pressure variations and noise in axial type oil piston pumps , KSME International Journal, 18 (6) (2004) 1019-1025.
-
A new design method for the transition region of the valve plate for an axial piston pump
Relation between pressure variations and noise in axial type oil piston pumps .
Indicates content that may require registration and/or purchase.