-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: Qualitrol Company, LLC
Description: Provides continuous indication of the liquid level within an oil filled transformer’s main tank, conservator tank or load tap changer compartment. Integrated switches allow limit and alarm functions. Features UL and CSA approved switch Magnetically coupled for leak
- Media Type: Liquid
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
-
Supplier: FineTek
Description: level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level transmitter
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Transmitter
-
Supplier: Gems Sensors & Controls
Description: Ideal for Controlling Filling Operations and Preventing Overflow Ideal in Oils and Water These units are ideal for use in oils and water. Precisely monitors liquid level and is ideal for controlling filling operations and preventing overflows. Permanent magnet attaches unit
- Maximum Operating Pressure: 10 psi
- Material Temperature Range: -40 to 230 F
- Switch Type: Electromechanical Switch
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: Large Size 1" NPT High Pressure/Temperatur These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Switch Type: Electromechanical Switch
-
Supplier: Gems Sensors & Controls
Description: Small Size Cushioned Float Ideal for Oils and Water These units are ideal for use in oils and water. Cushioned float and switch for turbulent liquids or excessive vibration. Easily grounded. Ideal for tank trucks, construction equipment or mobile applications.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Switch Type: Electromechanical Switch
-
Supplier: Barksdale Control Products
Description: and Buna-N float ensure broad chemical compatibility and are ideal for most hydraulic oils and water. Barksdale level switches have performed reliably for years in applications as diverse as Solvent Recovery Systems, Marine, HPU Reservoirs and Sump Tanks. Features
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: Gems Sensors & Controls
Description: tanks. FDA approved materials. P/N 46999 - Bottle Level: For external mounting on tanks too small to accommodate internally mounted switches. (See note below) P/N 76707 - For Low Level: For detecting levels as low as 5/8" (16 mm) from tank bottom. Use
- Number of Switch Points: 1 (#)
- Measuring Range: 0.45 to 0.75 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
-
Supplier: Madison Company
Description: The M3200 liquid level switch has a stainless steel housing and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks and bilges where oil or fuel may be present.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 199.4 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Qualitrol Company, LLC
Description: Mechanical oil (liquid) level indicator with adjustable contacts (switches) for low oil level alarming. Magnetic couple minimizes potential leak paths. Gas sampling valve supplied as an option. Features Easy-to-read display with at a glance indication (red for
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: various tank geometry Field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal Up to 2 adjustable SPDT switches Magnetically coupled for leak free operation Low level and high level alarm control is made
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: Hydro-mechanical, capillary based, oil level indicator (liquid level gauge). Provides accurate indication of level at the safest and most convenient location, eye level. Designed for use in even the highest conservator tanks. Includes integrated
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Oil-Rite Corp.
Description: tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Oil-Rite Corp.
Description: Two Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply approaches a level that is too high or recedes to a level that is too low. They can be wired to flash a warning light, sound a howler, shut
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 212 F
- Switch Type: Electromechanical Switch
-
Supplier: Oil-Rite Corp.
Description: helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in a clear
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material.
- Number of Switch Points: 1 (#)
- Measuring Range: 0.651575155 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 15.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material.
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material.
- Number of Switch Points: 1 (#)
- Measuring Range: 0.6299216 inch
- Maximum Operating Pressure: 73 psi
- Media Type: Liquid
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material.
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Solutions with Innovation, LLC
Description: within a single tank. With only a single entry, the L312 can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels. These
- Number of Switch Points: 1 to 5 (#)
- Measuring Range: 48 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
-
Supplier: Solutions with Innovation, LLC
Description: only a single entry, the L500 can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels. These sensors can also be equipped with a
- Number of Switch Points: 1 to 8 (#)
- Measuring Range: 180 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 500 F
-
Supplier: Solutions with Innovation, LLC
Description: liquid level points within a single tank. With only a single entry, the L312E can track changing levels within the tank as well as monitor liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Switch Type: Electromechanical Switch
- Media Type: Liquid
-
Supplier: Solutions with Innovation, LLC
Description: mounted at the bottom of the tank using a specially designed adhesive backed mounting surface. The L001U can also be provided with a Buna-N float for oils and other lower density fluid. A wide assortment of special connectors and cable options are available.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Liquid specific gravity: 0.75 (Specific Gravity #)
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to
- Measuring Range: 76 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
it is now possible to continuously measure even larger filling heights with a single sensor. So far, cascading switches have usually been used for flat non-contact measurements. However, switch solutions on the outer wall of the tank are very complex due to the required cabling and at the same time (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Engineering’s Floating Oil Spill Alarm: 2852-HCF The 2852-HCF Floating Oil Spill Alarm is a dependable tool designed to monitor sumps, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
: The 2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm offers a reliable solution for monitoring oil spills in sumps, tanks, and lagoons. This model uses a hydrocarbon float sensor, particularly effective in separated oil-on-water scenarios. It’s (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm provides reliable monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
way to control the liquid level in a tank. It opens or closes a valve depending on when a float senses that the level of the liquid has risen or fallen. Hydraulic Valves Hydraulic valves are a fluid power control type that regulates the flow and pressure of fluids in a hydraulic circuit (read more)
Browse Wrenches Datasheets for Lowell Corporation -
application layer. The infrastructure already exists. The Vanguard WirelessHART gas detector is perfect for industrial processes and life safety applications in chemical, petrochemical, oil and gas, and tank farms. Key applications are in: Tank farms (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company
More Information Top
-
Application of Automatic Gaging and Controlling Equipment to Oil-field Production Operations
Check valve When oil level in tank is below float , mercury switch shuts off shipping Pump .
-
A Lease Consolidation, Telemetering and Supervisory Control Project
If the BS&W monitor detects bad oil, it is diverted to a tank where it is recirculated through the heater-treater, The bad- oil tank is equipped with a high- level float switch that, if actuated, will shut in lease production and …
-
Case Study: Float Switch Technology Replacement with Electronic Sensor for Cost Reduction
Our customer was using a stainless steel electro mechanical float switch to measure high levels of oil in a tank .
-
A computer-controlled 300-kV pulse generator
They are set up to check the interlocks, check the float switches to measure the oil level in the test tank , make four-wire resistance measurements of the oil and air temperature thermistors, and convert the resistance values to temperatures.
-
CR4 - Thread: transformre oil level indicators
Vertical Float level indicator with reed switches is normally use inside the hydraulic oil tank to indicate the oil level of the hydraulic system.
-
A Quarter Century of Production Practices
These include floats for skimming oil from salt water disposal tanks , capacitance-type liquid level switches , battery standby power for net .
-
Isolated Waterflood
The oil then goes to the 100 bbl storage tank that is equipped with a high level float switch that will stop the flow of oil and an indicator light will show the operator that he has a full tank of fuel …
-
Progress in Oil-field Automation
These trap farms contain several tanks and a number of oil and gas separators which are equipped with high- level float switches .
Indicates content that may require registration and/or purchase.