-
Supplier: Nidec Power
Description: Kato Engineering generators for gas & steam turbines are designed for efficiency and durability for use in demanding industrial applications. They operate with extremely low levels of vibration, can be easily sound-attenuated and require minimal maintenance. For high efficiency, KATO™
- Output Power: 100 to 25,000 kwatts
- Output Voltage: 400 to 15,000 volts
- Engine Speed Requirement: 1,500 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR DESIGN OF STEAM TURBINE GENERATOR OIL SYSTEMS
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR DESIGN OF GAS TURBINE GENERATOR LUBRICATING OIL SYSTEMS
-
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The
-
Supplier: ASTM International
Description: 1.1 This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kw and larger. 1.1.1 The lubricating oil system is defined as that assembly which utilizes and circulates the turbine generator lubricating oil
-
Supplier: Accuris
Description: Recommended Practices for Flushing and Cleaning of Gas Turbine Generator lubricating Oil Systems
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The
-
Supplier: GE Power Conversion
Description: Meets various Oil & Gas application requirements GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications.
-
Supplier: ASTM International
Description: 1.1 This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kW and larger. 1.1.1 The lubricating oil system is defined as that assembly which utilizes and circulates the turbine generator lubricating oil
-
Supplier: Rogers Machinery Company, Inc.
Description: The Rogers Engineered Multistage Turbine Vacuum System is ideal for the following applications/industries: House vacuum systems Liquid slurry or dust containment (wet vac, arsenic and other) Vacuum conveying Municipal and industrial wastewater treatment / Aeration Petrochemical refineries /
-
Supplier: Nordex AG
Description: continuously lubricated with oil. Generator The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage is that only 25 – 30% of the energy produced
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Siemens Energy Sector
Description: consists of an auxiliary oil pump with electric start-motor, a mechanically driven main oil pump, an exchangeable duplex oil filter and air-cooled oil cooler. Generator A highly efficient low-voltage motor is used for power generation in generator mode.
-
Supplier: Siemens Energy Sector
Description: burners for premix and diffusion mode operation with natural gas, fuel oil and special fuels such as heavy oil and refinery residues Low-NOx combustion system Siemens Gas Turbine Packages are the combination of standardized design with a variety of modular add-ons to meet
-
Supplier: Siemens Energy Sector
Description: variable-pitch inlet guide vanes Optional fast inlet guide vanes for peak load operation and frequency stabilization Four stage turbine All blades removable with rotor in place Hybrid burners for premix and diffusion mode operation with natural gas, fuel oil and special fuels such as
-
Supplier: Siemens Energy Sector
Description: Offshore platforms and FPSO vessels Reliable, compact, lightweight solution for power generation applications High availability, low environmental impact Burns heavy fuel oils (HFO), crude oils, residual oils from refining processes, Medium Heavy Crude Oils and Extra
-
Supplier: Alfa Laval Inc.
Description: Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120 t/h. Aalborg
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: The I-HRSG design has been optimized for modern plant requirements. Indeck's history includes the design of numerous installations worldwide. Natural Circulation, Horizontal Gas Flow Multiple Pressure Capability Bare and Fin Tube Designs Gas Turbines below 18 MW Dirty Gas Waste Heat Recovery
-
Supplier: Caterpillar Oil & Gas
Description: pump Gear-driven high pressure transfer pump Double-walled high pressure fuel lines Fuel pressure, temperature, and leak detection sensors Lubrication System Engine-driven, gear-type oil pump Integral lube oil cooler Front-mounted oil drain lines and valve Oil sampling
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: ASME Standards and Certification
Description: This Code provides rules and instructions for conducting performance tests of fuel fired steam generators. These include coal, oil, and gas fired steam generators as well as steam generators fired by other hydrocarbon fuels. The scope also includes steam generators
-
Supplier: ASME
Description: This Code provides rules and instructions for conducting performance tests of fuel fired steam generators. These include coal, oil, and gas fired steam generators as well as steam generators fired by other hydrocarbon fuels. The scope also includes steam generators
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g)
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g)
-
Supplier: SAB North America
Description: cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 6 AWG
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g)
-
Supplier: John Crane, Inc.
Description: Electric Motors Gearboxes Steam Turbines Gas Turbines Centrifugal Compressors Other Compressors Other Rotating Equipment Generators
- Bore Diameter: 12 inch
- Rated Torque: 845,132.743362832 In-lbs
- Rated Speed: 24,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Conax Technologies
Description: oil-filled bearing housing. Typical applications include the sealing of these leads on large motors, generators, turbines, pumps, compressors and journal bearing pedestals. Features: Stainless Steel Fitting For Bearing Oil Sealing Easy Installation - No "Potting" Seals 2
- Mounting Diameter: 0.132 inch
- Temperature Range: 37.800000000000004 C
- Features: Electrical
- Feedthrough Mount: Threaded Mount
-
Supplier: Conax Technologies
Description: bearing housing. Typical applications include the sealing of these leads on large motors, generators, turbines, pumps, compressors and journal bearing pedestals. Features: * Stainless Steel Fitting * For Bearing Oil Sealing * Easy Installation – No “Potting” * Seals 2 to 14
- Mounting Size: 0.5 to 0.75 inch
- Number of Wires: 2 to 14 #
- Opening Diameter: 0.044 to 0.127 inch
- Pressure Rating: 50 psi
-
Supplier: Assured Automation
Description: PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Specifications • Max 140°F • Max 1500 PSI • Accuracy 1, 1.5, or 2% (depending on size) Interactive Demo - see how it works End Connections • 1/2" to 2" NPT • 3/4" to 2 1/2" Tri-Clamp (Flanged
- Pipe Diameter: 0.5 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 200 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 14 to 140 F
-
Supplier: SAE International
Description: a new method has emerged. Recent advances in high speed electrical machines have enabled the power turbine to be coupled to an electric generator. Decoupling the power turbine from the crankshaft and coupling it to a generator allows the power electronics to control the
-
Supplier: American BOA, Inc.
Description: American BOA exhaust expansion joints are used in a variety of applications including but not limited to: land-based, stationary reciprocating engines used for power generation; propulsion engines aboard small boats and large ships; and gas turbine generators and pumps on offshore
- Maximum Pressure: 25 psi
- Maximum Temperature: 900 F
- Mounting Size: 48 inch
- Length: 11 inch
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings horizontal bearing assemblies include highly customized journal or combined journal and thrust bearings designed to interface with an external pressurized oil system or operate fully self-contained. Expertly engineered to meet each customer’s specifications, these horizontal
-
Description: on which types of units are covered in this document, see Annex A. Machine sets covered by this document can have the following configurations: a) generators driven by hydraulic turbines; b) motor-generators driven by pump-turbines; c) motor-generators driven by
-
Supplier: Kingsbury, Inc.
Description: lubrication or directed lubrication systems. Our hydrodynamic journal technology is utilized in high-speed turbine bearing, generator, pump, compressor and gear drive applications for power generation, oil and gas, and general industry.
Find Suppliers by Category Top
Featured Products Top
-
effectively in removing spent steam from the discharge of the turbine. Some other types of pumps used in power generation include: Feedwater pumps are liquid pumps, not vacuum: the boiler or steam generator is heated to create steam. The steam is then used to turn the turbine (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
program will keep important assets such as engines, gearboxes, hydraulic systems, turbines, compressors, generators and any other oil-wetted machinery in operation by reducing unexpected failures and costly unscheduled down time. Analysis of bunker fuels is also a critical application when (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
condensate. Filtering lubricating and hydraulic oils for turbines and generators. Treating scrubber water and cooling water. Agriculture: Filtering irrigation water to protect drip emitters and sprinklers. Filtering liquid fertilizers and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures caused by the (read more)
Browse Temperature Probes Datasheets for Pyromation -
For miniature bearing and babbitt bearing applications. Pyromation's miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very (read more)
Browse Temperature Probes Datasheets for Pyromation -
Common Applications: Turbomachinery: Compressors, turbines, and generators requiring high-speed balance (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
exiting an oil-filled bearing house. They may also be used to seal all types of insulated instrumentation lead wire. These sealing assemblies can be found in large motors, generators, turbines (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
performing NASM specified pressure testing. EQUIPMENT APPLICATIONS Oil and Gas Pipelines; Tanks Hydraulic Pumps, HVAC Systems Wind Turbines Solar Panels Nuclear Power Generators (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Bush v. Gore and the Effect of New Source Review on Power Plant Emissions
We use the vector Gi to denote the generating capacity of the following types of generators: steam turbine natural gas generators, other natural gas generators, steam turbine oil genera- tors , other oil generators, hydroelectric generators and nuclear generators.
-
A Summary of U.S. Activities in Low-Temperature Reject Heat Utilization
The Milwaukee, Wisconsin Metropolitan Sewerage District has been using exhaust gases from a 16-MW gas- oil turbine generator to help dry sewage sludge.45 After 2 yr of operation, total energy consumption for drying and power generation has been reduced 20%…
-
Identification of hazards in non-nuclear power plants. [Public health hazards of fossil-fuel, combined cycle, combustion turbine, and geothermal power plants]
Electrical System Turbine Generator Oil and Hydrogen Systemsa 0 .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
dard Practice for Design of Steam Turbine Generator Oil Sys- tems, and the American Petroleum Institute (API) Standard .
Indicates content that may require registration and/or purchase.