Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,STRAIGHT,SPDT,OFF-ON-OFF-ON,Number Of Positions:4,PC TAIL Terminal,ROTARY SHAFT,PCB Hole Count:6 RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Cole Hersee 75712-04 Reverse Rotary Switch Category: Rotary Switches Manufacturer: Cole Hersee Switch Type: Mechanical Contact Action: (Reverse On)-Off-(On) Contact Type: (4) 10-32 Screws Spring returns to Off from both On positions Allows
- Maximum Current Rating: 50 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,RIGHT ANGLE,SPDT,OFF-ON-OFF-ON,Number Of Positions:4,PC TAIL Terminal,ROTARY SHAFT,PCB Hole Count:6 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,STRAIGHT,SP4T,OFF-ON-ON-ON,Number Of Positions:4,SOLDER Terminal,ROTARY RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch,STRAIGHT,DP4T,OFF-ON-ON-ON,Number Of Positions:8,QUICK CONNECT Terminal,ROTARY SHAFT RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Carling Technologies RV16D2FCHCB-K9C Rotary Switch Category: Rotary Switches Manufacturer: Carling Technologies On-Off-On 3 position SPDT rotary switch IP67 water/dust resistant Easy Install: 0.250" Quick Connect Terminals Same terminal positioning as
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Allied Electronics, Inc.
Description: 700 Series Rotary Switch, 1-Pole, 1.125 in. Dia. Features a nylon actuator in a metal clad construction along with a self-cleaning silver plated contact design Black color actuator. 100 Megohms (Min.) insulation resistance.
-
Supplier: Radwell International
Description: ROTARY SWITCH, 40 A, SINGLE POLE, HAND OPERATED, FOUR POSITION STAYPUT OFF / ON / OFF / ON. FREE 2 YEAR RADWELL WARRANTY
- Construction: Single Deck
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches DPDT ON-OFF-ON
-
Supplier: Carling Technologies, Inc.
Description: The R135-Series rotary switches are AC/DC rated single pole, single throw switches. They are "L" rated up to 3 amps, and feature an On-Off repeating action. They are available with a black or white nylon actuating knob, nylon snap-in bracket or nickel plated brass
- Mechanical Life: 100,000 cycles
- Number of Poles: 1 poles
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: BARTEC
Description: rotary two-way switches, rotary change over switches, and motor control switches. The motor control switches of this series can be secured to the structure using slots positioned on the body.
- Operating Temperature: -60 to 60 F
-
Supplier: Allied Electronics, Inc.
Description: Switch, Key, 2 Position, Interchangeable Bezel, Off-On
-
Rotary Switches - Switch, Key, 3 Pos, Screw Term, Key Removable in Off Pos, Off-On-Start -- 70111534Supplier: Allied Electronics, Inc.
Description: Switch, Key, 3 Pos, Screw Term, Key Removable in Off Pos, Off-On-Start
-
Supplier: Utmel Electronic Limited
Description: Switch Rotary ON OFF ON DPDT 2 Flush Screwdriver Gull Wing 0.1A 16VAC 16VDC 0.5VA Bulk
- Operating Temperature: -13 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: High Security Keylocks, Contact Rating 3 A, Solder Lug Termination, Contact Resistance 20 Milliohms Epoxy sealed terminals prevent entry of flux and other contaminants Interior construction provides seal for contact area Rugged, die cast housing 19 mm CKL models designed for higher security
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Control and Load Switch, OFF-ON 90° (inverted), 12 Amp, 1 Pole, Available as Custom Order , Base / DIN Rail
-
Supplier: NSI Industries LLC
Description: SPST CONTACT CONFIGURATION OFF/ON/ON/ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 3 AMPERE AT 125 VAC, 1 AMPERE AT 250 VAC CURRENT RATING WIRE LEAD TERMINAL TYPE 773 MODEL
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 250 volts
- Features: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Terminal Type: Wire Leads
-
Supplier: Utmel Electronic Limited
Description: Limit Switch, Right Angle, Spst, Off-On, Surface Mount Terminal
- Operating Temperature: -40 to 85 C
- Switch Configuration: Single Pole, Single Throw (SPST)
-
Supplier: Waldom Electronics
Description: SP3T CONTACT CONFIGURATION OFF/ON/ON/ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 3/8 INCH-27 TPI X 0.41 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
- Number of Poles: 1 poles
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
- Terminal Type: Wire Leads
-
Supplier: OMEGA Engineering, Inc.
Description: at the wire junctions. The low resistance of the silver or gold plated contacts also enables switching of temperature sensitive resistance devices, such as RTDs and thermistors. Two pole SW and OSW series switches have a convenient . off. position. The . off. position may be
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Contact Style: Non-Shorting, Shorting
- Features: Other
-
Supplier: APEM Components, Inc.
Description: The most robust seal offered on any DIP rotary. 4 to 16 position DIP rotaries with extensive coding. Thru-hole mounting, completely sealed for process compatibility.
-
Supplier: Panel Components & Systems, Inc.
Description: The S612 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 600 volts
- Operating Temperature: -13 to 122 F
-
Supplier: Condor Electronics, Inc.
Description: INLINE ON/OFF ROTARY SWITCH
- Gender: Male / Plug
-
Supplier: Waytek, Inc.
Description: Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 95522-A, 2-Position Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Ignition Amps: 10A Start:
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Features: Other
-
Supplier: APEM Components, Inc.
Description: Ultra-compact size with 10 or 16 positions available in thru-hole or surface mount. Completely sealed for process compatibility. Tape and reel packaging for SMT models.
-
Supplier: C&K Components
Description: Features/Benefits Thru-hole and surface mount models Miniature size with robust stainless steel cover Rotary SPDT, SP3T, SP4T functions Rotary binary-decimal and hexadecimal coding RoHS compliant Typical Applications Timers, automation components Computer and peripherals Alarms, access
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 1,500 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: Waytek, Inc.
Description: Pollak 31-601 Ignition Switches Category: Ignition Switches Manufacturer: Pollak Number of Screws: 3 Accessory Amps: 30A Ignition Amps: 8A Actuator: PK-556 Coded Tumbler Lock, 2 Keys 0.75" mounting holes
- Maximum DC Voltage Rating: 14 volts
- Actuator Type: Keylock
- Actuator Material: Metallic
-
Supplier: Ruskin Company
Description: The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are
- Supply Voltage: 120 volts
- Maximum Torque: 53 In-lbs
- Operating Temperature: -25 to 140 F
- Torque: 53 In-lbs
-
Supplier: APEM Components, Inc.
Description: Contacts with abrasion resistant hard gold plating have low and stable contact resistance. 100% electronic final inspection and testing guarantee reliable operation. Low profile package size of 2.5mm height.
-
Supplier: C&K Components
Description: Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS compliant Typical Applications Address switching applications Data storage devices
- Max AC Voltage Rating: 20 volts
- Max DC Voltage Rating: 20 volts
- Max Mechanical Life: 200,000 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Control and Load Switch, OFF-ON 90°, 16 Amp, 2 Poles, Available as Custom Order , Base / DIN Rail
-
Supplier: Grayhill, Inc.
Description: Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: incandescent and halogen light bulbs. Neutral Wire is required. | Control from anywhere: Monitor your light status. Turn electronics on and off from anywhere with your smartphone using the ELEGRP HOME App, whether you are at home, in the office or on vacation. | Voice control:
- Lamp Type: Fluorescent Lamps, Halogen Lamps, Incandescent Lamps, LED Lamps
- Application: Interior, Residential
- Features: Other
- Controller Type: Rotary Dimmer
-
Supplier: Legrand
Description: RFI Rotary Dimmer Preset 660W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI
- Lamp Power (Watts): 659.9999999999999 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Rotary Dimmer
-
Supplier: Electro Standards Laboratories
Description: separately via four knobs located on the front panel, one knob per dual channel. • Each dual channel simultaneously switches dual OnLine/ OffLine Cat 6 switches between On and Off positions. • All 8 pins of the RJ45 interface are switched via break-before- make
- Number of Channels: 4 #
- Number of Ports: 16 #
- Form Factor: Rack Mount
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
include any electrical device requiring on/off switching, including garbage disposers, drill presses, pumps, lights, farm equipment, industrial machines, lab devices, and more. Learn about these controller (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
include any electrical device requiring on/off switching, including garbage disposers, drill presses, pumps, lights, farm equipment, industrial machines, lab devices, and more. Learn about these controller (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
Counts to 44-Turns . . . Even When You Lose Power The MC1-2800 Rotary Sensor counts turns, measures angles down to the last degree, and remembers shaft positions even when power is lost. MC1-2800 Rotary Sensors provide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
choose from three models to suit your needs—each designed for durability and a long service life. Every rotary has a convenient screw-off cap for easy access to internal components and new wire guides to make installation and wiring simple. Plus, the (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, contacting, polymeric rotary shaft seals have a shorter historic basis, are sized according to OEM specifications, designed for specific applications, and are sensitive to over loading. On new applications, often a design review is needed to match the correct seal to the application parameters. The (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
The History of the Rotary Solenoid
it turns can be controlled. When the solenoid is activated, the core is once again pulled into the center and the disk rotates. A spring pushes it back to its starting position as soon as power is removed. As power is generally not provided continuously, this means most rotary solenoid switches
-
DC Motors: Principle of Operation
polarity. A recommended Zener diode is used to ensure a fast current decay in the switched-off coil. This will give an increased motor torque especially at higher frequencies. Bipolar indicates that every coil end has both polarities. The coil will be positive and negative during each drive cycle. Since
More Information Top
-
Kite/Kite In-Line weapon-mounted night sight
Kite has a rotary ON / OFF switch , graticule brightness adjustment and a large collar focusing control.
-
Offset Tactical Aiming Laser (OTAL)
The OTAL system is activated using a pressure pad with remote cable or an integrated positive on / off rotary switch .
-
MAGNEX 105 SP Magnetic Anomaly Locator
The locator is operated by a combined rotary ON / OFF switch and sensitivity adjuster.
-
Qioptiq Kite weapon-mounted night sight
Kite has a rotary ON / OFF switch , graticule brightness adjustment and a large collar focusing control.
-
Atomic absorption method for the measurement of metal fumes
The power supply to the photomultiplier is a stack of ten 90 v batteries (Ever Ready V126) which are readily available, and is controlled by a rotary on - off switch .
-
Path planning of robot assisted sheet metal bending to improve productivity
The only function on the actual cabinet is a rotary on / off switch .
-
Design and development of a roll-to-roll machine for continuous high-speed microcontact printing
63 ROTARY ON / OFF SWITCH , 25A 1 M-C 6759K231 S FI1 I.q NlnlnFR 4 M-C 7641 K351 .
-
Low cost laser level from Cole-Parmer
Level has a brass rotary on / off switch .
-
Multifrequency phase-coherent pulse NMR spectrometer: description and operation
Front panel controls are simple, con- sisting of an OFF - ON rotary switch , therf amplifier plate-tuning capacitor, a power amplifier screen voltage control which allows therf ovtput power to be adjusted, andrf phase controls for thethree rf channels.
-
AN/VAS-3 Driver's Thermal Viewer (DTV)
…elevation Field-of-regard: 100° azimuth × 40° elevation Magnification: Unity Cooling: Split Stirling 0.25 W Frame/field rate: 25/100 Hz Display Type: Electrostatic CRT Aspect ratio: 2:1 Viewer: Biocular Controls Power: Rotary switch off / on standby Contrast: Potentiometer Polarity…
Indicates content that may require registration and/or purchase.