-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Det-Tronics
Description: The evolution continues with the new X2200 UV Flame Detector. Approved to FM 3260 (2000), the X2200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector
- Maximum Response Time: 1 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Det-Tronics
Description: Approved to FM 3260 (2000), the X9800 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both automatic and manual optical integrity test
- Maximum Response Time: 0.04 to 15 seconds
- Maximum Detector Range (Sensitivity): 2 to 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
-
Supplier: Det-Tronics
Description: a 90-degree cone of vision. When both sensors simultaneously detect the presence of a flame, an alarm signal is generated. The detector has Division and Zone explosion-proof ratings and is suitable for use in indoor and outdoor applications. Automatic, manual or magnetic optical
- Maximum Response Time: 15 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: MSA Safety
Description: The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid response to
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 45 to 90 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Honeywell Analytics, Inc.
Description: Fire Sentry SS3 Multi-Spectrum Optical Fire and Flame Detectors are fast reacting, digital, reprogrammable, computerized — smart technology. The Fire Sentry SS3 fast-reacting, Ultraviolet (UV), Wide Band Infrared (IR) and Visible spectral brand electro-optical digital
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 30 ft
- Operating Temperature: 32 to 170 F
- Device Classification: Sensor
-
Supplier: MSA Safety
Description: The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight or
- Maximum Response Time: 10 seconds
- Maximum Detector Range (Sensitivity): 70 to 310 ft
- Operating Temperature: -67 to 176 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Det-Tronics
Description: Approved to FM 3260 (2000), the X9800 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both automatic and manual optical integrity test
- Operating Temperature: -4 to 158 F
- Output Options: Analog Current, Switch or Alarm
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
-
Supplier: Spectrex, Inc.
Description: The Spectrex Military Optical UV/IR Detector is the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous
-
Supplier: Hamamatsu Photonics Europe
Description: The UVTRON ultraviolet ON/OFF detector that makes use of the photoelectric effect of metal and the gas multiplication effect. It has a narrow spectral sensitivity of 185 nm to 260 nm, being completely insensitive to visible light. Unlike semiconductor detectors, it dose not require
- Operating Temperature: -40 to 257 F
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: ASTM International
Description: 1.1 This practice is intended as a guide for the use of a flame photometric detector (FPD) as the detection component of a gas chromatographic system. 1.2 This practice is directly applicable to an FPD that employs a hydrogen-air flame burner, an optical filter for
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Operating Temperature: -4 to 185 F
- Detectivity: 3.44 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Operating Temperature: -4 to 158 F
- Detectivity: 2.95 to 3.5 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Operating Temperature: -4 to 185 F
- Detectivity: 3.6 to 7.2 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Hamamatsu Photonics Europe
Description: The C9536/H9958 series are optical power meters designed to measure absolute optical power of UV light (mW/cm2). These optical power meters have a flat spectral response over a wide UV wavelength region, and are capable of measuring the optical power independent of the
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Terra Universal, Inc.
Description: The ideal monitoring system for wet benches, exhaust fume lines, and other potentially hazardous cleanroom equipment involving volatile chemicals Multi-spectral IR flame detector senses all types of fires, even through gases and vapors Electro-optical sensor design meets Factory
- Maximum Detector Range (Sensitivity): 8 ft
- Output Options: Analog Voltage, Switch or Alarm
- Sensor Technology: Multi-IR Detector
- Device Classification: Sensor System
-
Supplier: Hamamatsu Photonics Europe
Description: Capable of detecting from UV to IR The K1713-003 has a two-level structure in which an infrared transmitting Si photodiode is mounted over an infrared detector element. This structure allows you to design instruments using the same optical path. Features - Wide spectral response range
- Sensing Range: 0.0053 mm
- Color Types Detected: Near IR, RGB (Visible), UV
- Number Of Colors Detected: Two
-
Description: This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: DigiKey
Description: SENSOR PIR FLAME DIGITAL SMD
- Type: Passive Infrared, PIRs
-
Noncontact Infrared Temperature Sensors - Cambridge CMOS Single Channel MEMS SOI Thermopile DetectorSupplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Detectivity: 0.38 to 0.42 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: SAE International
Description: be used for, e.g., determining the flame-front's propagation speed [Aleiferis et al., Combust. Flame 136 (2004) 283-302]. However, on one hand such optical engines are limited in their speed and load range, on the other, typical UV endoscopes make wide-field imaging at low light
-
Supplier: Emerson Automation Solutions – Rosemount
Description: inclement weather, wind direction, leak direction or any potential gas dilution. When utilized together with Net Safety Monitoring's advanced point gas detection and our optical flame detection, a complete and comprehensive safety system is ensured.
- Operating Temperature: -40 to 185 F
- Operating Humidity: 0 to 100 %
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Switch
-
Supplier: SAE International
Description: molecules. A characteristic spectral band is emitted by the OH radical, which is created in the flame front and corresponds to the number of reactants that are burned. A research engine was equipped with an access for an optical measurement system for chemiluminescence and light
-
Supplier: Transcat, Inc.
Description: ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at refractories,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: LAND
Description: Non-contact infrared thermometer custom-designed for accurate preform temperature measurements in optical fiber manufacture. The temperature of the preform in the burner zone, where the deposition takes place, is one of the critical control parameters which determines fiber strength and
- Fahrenheit Scale: 1,830 to 4,530 F
- Celsius Scale: 1,000 to 2,500 C
- Spectral Range: 4.8 to 5.2 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Ensinger North America
Description: standard metal detection methods. It is also visible to those systems that rely on optical inspection equipment due to the addition of blue colored pigment. All additives are suitable for food contact. Main Features: Detectable via metal detector Very good chemical resistance
- Tensile Strength (Break): 14,500 to 16,100 psi
- Tensile Modulus: 624 ksi
- Elongation: 4 %
- Electrical Resistivity: 100,000,000,000,000 ohm-cm
-
Description: flame detectors or gas analyzers made of sapphire, fused silica, silicon and bk7 glass Has extensive experience in filters.
- Features: Specialty / Other
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The MDGC/GCMS-2010 is a MDGC system which gives you a excellent separation performance and high reproducibility with the multi-deans switching technology, and supports analyses of complex matrixes like petroleum products, aromas, and optical isomers, with intuitive operation, and ease of
- Oven Temperature Range: 39.2 to 662 F
- Application: Agricultural Chemicals / Pesticides, Industrial Gases, Inorganic Chemicals, Organic Chemicals, Petroleum
- Remote Interface: Application Software Included, Computer Interface
- General Features: Built in Chromatogram, Programmable
-
Supplier: Ensinger, Inc.
Description: Features detectable via metal detector very good chemical resistance hydrolysis and superheated steam resistant good heat deflection temperature high creep resistance inherent flame resistance good machinability Target industries food processing food technology engineering for beverage
- Tensile Strength (Break): 14,500 to 16,100 psi
- Tensile Modulus: 624 to 638 ksi
- Elongation: 4 %
- Use Temperature: 500 to 572 F
-
Supplier: LAND
Description: for flames and smoke. UNIQUE DESIGN The SPOT+ TMT has been specifically designed for this application with a precise optical design and high sensitivity for a wide range of tube temperatures and sizes. HAZARDOUS AREA OPTION Many furnaces in petrochemical applications are located in
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Features: "Output" is a switch or alarm signal, Digital Front Panel, Digital Thermometer, Industrial
-
Supplier: SAE International
Description: Laser-Induced Incandescence (LII) has traditionally been considered a straightforward and reliable optical diagnostic technique for in-cylinder soot measurements. As a result, it is nowadays even possible to buy turn-key LII measurement systems. During recent years, however, attention has
-
Supplier: UL Standards & Engagement
Description: Performance requirements of detectors for flammable gases - IEC 60079-29-4: Gas detectors - Performance requirements of open path detectors for flammable gases - IEC/IEEE 60079-30-1: Gas and dust - Electrical resistance trace heating - General and testing requirements. - IEC
-
Supplier: CSA Group
Description: optical radiation – IEC 60079-29-1: Gas detectors – Performance requirements of detectors for flammable gases – IEC 60079-29-4: Gas detectors – Performance requirements of open path detectors for flammable gases – IEC/IEEE 60079-30-1: Gas and dust – Electrical
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch Application: Semiconductor
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
500 optical flame detector is FM performance approved for seven different fuel sources: butane, ethane, heptane, hydrogen, methane, methanol, and propane. It offers a wide field of view up to 130° for optimum protection. It features three external LED indicators for local (read more)
Browse Flame Detectors Datasheets for MSA Safety -
FL5000 MSIR Flame Detector The MSA General Monitors® FL5000 is an advanced multi-spectrum infrared (MSIR) flame detector that provides superior false alarm discrimination over long distances. The FL (read more)
Browse Flame Detectors Datasheets for MSA Safety
More Information Top
-
Investigation on the Performance of Fire Detection Systems for Tunnel Applications––Part 2: Full-Scale Experiments Under Longitudinal Airflow Conditions
A second study was conducted by the Japan Highway Public Corporation to evaluate the effect of longitudinal airflow on the performance of optical flame detectors in an operating road tunnel [7].
-
Advanced Mechanical Engineering II
The optical flame detector is a detector that uses optical sensors to detect flames.
-
Investigation on the Performance of Fire Detection Systems for Tunnel Applications––Part 1: Full-Scale Experiments at a Laboratory Tunnel
Europe and Japan were focused on the performance of linear heat detection sys- tems and optical flame detectors [6–17].
-
Rapid Detection and Suppression of Mining Equipment Cab Fires
The National Institute for Occupational Safety and Health (NIOSH/PRL) conducted a series of large-scale experiments to evaluate the effectiveness of optical flame detectors , photoelectric smoke detectors, and combined ionization and photo- electric smoke detectors for rapidly detecting mining equipment cab fires.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
OPTICAL FLAME DETECTORS .
-
Applying Neural Network Technology To Next Generation Flame Detectors
The development of Neural Network Technology (NNT) for multi-spectral optical flame detectors by General Monitors helps to resolve the problems described above.
-
Development and Evaluation of Fire Barriers to Reduce Fire Hazards on large mining Equipment
Mini- optical flame detector .
-
Findings of the International Road Tunnel Fire Detection Research Project
A few test programs that mainly focused on the performance of linear heat detection systems and optical flame detectors were conducted in Europe and Japan [5–9].
-
Video Image Detection Systems Installation Performance Criteria
Advancement in technologies has allowed the second type of architecture where both the video processing and alarm algorithm execution are performed at the camera in a single, spot-type device (Fig. 2.2), just like a typical optical flame detector .
-
Study of a Video Image Fire Detection System for Protection of Large Industrial Applications and Atria
There are also con- cerns on the effectiveness of the optical flame detectors to detect smouldering fires and obstructed fires, when they are used for large industrial application protec- tions and aircraft hangars [2].
Indicates content that may require registration and/or purchase.