-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Fused Silica Glass Properties Low thermal expansion with high resistance to thermal shocks. High radiation resistance. High chemical purity and resistance. High softening temperature and thermal resistance. High transmission for UV to IR wavelegnth. UV Grade Fused
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: The fused silica dome is a high performance optical protection element for scenarios where UV, high temperature, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Yutai Optics recommends the use of fused silica JGS1.
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective
- Diameter, Square Side, or Rectangular Length: 0.10000000000000002 to 1,000.0000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective
-
-
Supplier: Shanghai Optics
Description: Our fused silica windows can be made of Corning 7980 fused silica, JGS1, JGS2, or Heraeus fused silica. Corning 7980 is high purity non crystalline silica glass that features very low refractive index variations. It has exceptional transmittance from
- Window Material: UV Grade Fused Silica
-
Supplier: Artifex Engineering
Description: These optical windows are precision manufactured using UV - grade synthetic fused silica. In addition to superior transmission characteristics, synthetic fused silica exhibits better thermal properties, exceptional purity, and excellent environmental
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 to 50 mm
- Thickness: 2 to 10.000000000000002 mm
- Surface Flatness: λ/10, λ/2
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Abrisa Technologies
Description: GE 124 is a very pure fused quartz, made from crystalline silica. GE 124 is very similar to fused silica, with the exception of less transmission in the UV spectrum and much lower OH content. Other features besides its purity include excellent thermal properties and high
- Materials: UV Grade Fused Silica
-
Supplier: Abrisa Technologies
Description: Corning ® 7980 is a very pure, non - crystalline silica glass. It features very low thermal expansion and excellent optical qualities, including very high transmission in the UV spectrum. Features: Excellent optical properties Low thermal expansion High UV transmission
- Materials: UV Grade Fused Silica
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: What is UV Fused Silica Lenses? UV Fused Silica Lens is an optical lens made from fused silica, Yutai offers different fused silica material:Chinese fused silica: JGS1, JGS2, JGS3 and Corning 7980, Corning 7979. What is the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Advanced Optics, Inc.
Description: Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Advanced Optics offers fused
- Diameter/Width: 25.400000000000002 to 152.4 mm
- Thickness: 12.700000000000001 to 25.400000000000002 mm
- Surface Flatness: λ/10, λ/20, λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Shanghai Optics
Description: exceptional performance in demanding applications. For high energy laser applications. These spherical singlet lenses are manufactured from UV Grade fused silica and can be supplied AR coated or uncoated. Factory Standard Substrate Material: Corning 7980 fused
- Lens Type: Spherical Lens
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics produces UV & IR fused silica with different dimension and shapes. The materials include Corning 7980, JGS1, JGS3 etc.
- Diameter, Square Side, or Rectangular Length: 3 to 200 mm
- Parallelism or Wedge Angle: 0.5 arcmin
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
-
Supplier: Accuratus Corporation
Description: deposits provide the raw material for bulk refractory grade, which is electric arc melted at extremely high temperatures. Optical and general purpose fused silica rods and tubing are drawn from a melt made from high purity chemicals. Fiber optic purity is made by thermal
- Features: Dielectric Ceramic, Silica / Fused Silica
- Shape / Form: Fabricated / Custom Shape
- Material Type: Silica / Silicate Materials
-
Description: a plano concave lens will be a better alternative. This page features Shalom EO’s Off-the-shelf UV Fused Silica Double Concave Lenses. UV Fused Silica, equivalently known as JGS1, is an optical glass material with exception transmittance to the UV wavelengths,
- Features: Other
- Materials: UV Grade Fused Silica
-
Description: Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings could
- Diameter / Length: 5.000000000000001 to 50.800000000000004 mm
- Surface Flatness: λ/4
- Features: Other
- Materials: UV Grade Fused Silica
-
Supplier: Qioptiq
Description: Three fully reflecting surfaces oriented to each other at an angle of 90° Return incident beams along axis of incidence Require no alignment Ideal choice for optical-ranging applications Ideal for interferometry Unmounted Optionally available with HR-coatings and protective lacquering on
- Largest Dimension: 12.700000000000001 to 31.700000000000003 mm
- Coating Options: Reflective Coating
- Prism Material: UV-grade Fused Silica
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: other equipment. What is fused silica? Fused silica: high purity amorphous silica for refractories, iron & steel and glass production. What are the advantages of fused silica cylindrical lenses? High transmittance: excellent performance in the UV to
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Materials: UV Grade Fused Silica
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused silica is an ideal material for UV application and is transparent from 220nm to 4.0um. it is characterized by excellent chemical and radiation resistance, low coefficient of thermal expansion, low fluorescence, and resistance to scratch.
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 to 50 mm
- Thickness: 2 to 5.000000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Ross Optical Industries
Description: These are Optical Windows made of Fused Silica Material. In additional to excellent transmission in the UV to NIR regions, fused silica windows exhibit more shock resistance, lower thermal expansion, higher laser damage threshold and better chemical homogeneity.
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 10.000000000000002 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/10
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Fused Silica protective windows are specially designed optics made of Fused Silica optical glass, offering excellent transmission properties in the visible and near-infrared wavelength ranges. Highly resistant to thermal shock and capable of withstanding high laser
- Surface Quality: 40-20 Scratch / Dig
- Features: Other, Specialty / Other
- Wedged or Parallel?: Parallel
- Window Shape: Rectangular
-
Supplier: HG Optronics, Inc.
Description: 3.2.What kinds of materials can HG OPTRONICS use to make penta prism? N-BK7, Grade A optical glass, Fused Silica
- Largest Dimension: 42.42 mm
- Surface Flatness: λ/2, λ/4
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Coating Options: Antireflection Coating
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused Silica is the material used in UV region and imaging applications. It has high transmission from 200nm to 2.5µm. In addition, it also can be used in higher operating temperatures. Fused silica positive lenses are most commonly used for focusing parallel rays of
- Focal Length: 15 to 800 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: UV Grade Fused Silica
-
Supplier: CeNing Optics Co., Ltd.
Description: Fused silica glass has an exceptional high transmissivity and a very low absorption for ultraviolet light. Already at 185 nm more than 80 % of the light can be transmitted. The incredibly high operating temperature range and the thermal strength of quartz glass is remarkable. It
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 50.800000000000004 mm
- Thickness: 1 to 5.000000000000001 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Shanghai Optics
Description: 180 degree deflection uses with hypotenuse as the entrance and exit face The mail application of it is used as a retroreflector provided that the plane of incident beam includes the vertex Factory Standard Material: UV Grade Fused Silica Dimension Tolerance: +0.0, -0.1 mm Clear
- Prism Type: Right Angle
- Prism Material: UV-grade Fused Silica
-
Supplier: Ross Optical Industries
Description: Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it
- Focal Length: 250.00000000000003 mm
- Diameter / Length: 25 mm
- Diameter: 25 mm
- Center Thickness: 2.7 mm
-
Supplier: Newport MKS
Description: The FSW18 is an uncoated, 50.0 mm in diameter and 5.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 5.000000000000001 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The FSW11 is an uncoated, 10.0 mm in diameter and 1.3 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1.3 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The FSW15 is an uncoated, 25.0 mm in diameter and 3.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The 20Q20-NL Wedged Window Substrate is 2.0 inch (50.8 mm) diameter uncoated fused silica substrate. Optically finished substrates are made to stringent standards, ready for your specialty coating. These high quality substrates have high flatness, low scratch-dig, and low parallelism.
- Diameter, Square Side, or Rectangular Length: 50.800000000000004 mm
- Thickness: 9.4 mm
- Parallelism or Wedge Angle: 15 arcmin
- Surface Flatness: λ/10
-
Supplier: HG Optronics, Inc.
Description: Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR. 6.3. Note for Fused
- Thickness: 1 to 50 mm
- Parallelism or Wedge Angle: 0.049999999999999975 to 3 arcmin
- Surface Flatness: λ/10, λ/2
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR.
- Diameter, Square Side, or Rectangular Length: 2 to 350 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused Silica is the material used in UV region and imaging applications. It has high transmission from 200nm to 2.5µm. In addition, it also can be used in higher operating temperatures. A plano-concave lens diverges parallel input rays and has a negative focal length. The output rays
- Focal Length: -15 to -80.00000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: UV Grade Fused Silica
-
Description: Features: • Off-the-shelf mirrors available • Made of Corning UV grade Fused Silica • Coating options: Enhanced Al, Protective Ag and Protective Au • Flatness option: λ/10 and λ/4 Shalom EO’s UV Fused Silica Metallic Mirrors consist of UV Fused Silica
- Surface Flatness: λ/10, λ/4
- Mirror Coatings: Enhanced Aluminum, Protected Gold, Silver
- Features: Other Mirror Coating
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused Silica is regarded as very good material to be used in UV laser and imaging applications. It has high transmission from 200nm to 2.5um. In addition, it also can be used in higher operating temperatures. Right angle often used, instead of mirrors, in applications where deformation
- Largest Dimension: 10.000000000000002 to 24.5 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Prism Type: Right Angle
Find Suppliers by Category Top
Featured Products Top
-
It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms UV laser systems Spectrometers and interferometers Fluorescence detection and (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
- Factory standard features: Diameter range of 2-50mm Scratch & Dig of 20/10 Sphericity of 0.05mm Surface Quality of 40-20 Diameter Tolerance of +/-0.05mm - Selection based on numerical aperture for fiber optics coupling - Common materials used: UV grade fused silica, sapphire, and BK7 (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
micromachining, and precision glass molding Tight tolerances for surface accuracy, thickness, and centering Optional AR coatings for maximum transmission Premium Materials UV-grade fused silica, BK7, SK2, and other optical-grade glasses Superior (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
substrate options including BK7, H-K9L, Sapphire, UV-grade fused silica, IR-grade fused silica, calcium fluoride (CaF2), magnesium fluoride (MgF2), zinc selenide (ZnSe), zinc sulfide (ZnS), gallium arsenide (GaAs), germanium (Ge), and silicon (Si), with coatings matched to your operating wavelength and damage threshold requirements. (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance requirements of optical systems operating at different precision and power levels. Key Features Reflectivity up to (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
: Visible Spectrum Domes – Made from optical glass (e.g., BK7, fused silica) for high transmission and minimal distortion in camera and vision systems. UV Optical Domes – Constructed from UV-grade fused silica, ideal for scientific (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
45° angle of incidence configurations Front surface (S1) HR-coated at the specific wavelength; rear surface uncoated Highlight Specifications Substrate material: N-BK7 or UV fused silica Commercial Grade: dimensional tolerance (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
Applications We utilize lightweight substrates such as SiC, fused silica, aluminum honeycomb cores, and glass-ceramics to achieve high strength with minimal mass. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
-performance Ritchey-Chrétien telescopes using aluminum and silicon carbide (SiC). These lightweight, athermal designs ensure stable imaging performance while helping reduce launch mass and cost. Designed for space-grade optical systems, scientific instrumentation, and mission (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88″ View Dia, 6.00″ Conflat Flange. A15035-1-CF | DUV Grade (Laser) Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88″ View Dia, 6.00″ Conflat Flange (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC.
More Information Top
-
MRS Online Proceedings Library - Carbon Implanted in Optical Grade Fused Silica: Annealing Effects in Reducing and Oxidizing Atmospheres - Cambridge Journals O...
• Carbon Implanted in Optical Grade Fused Silica : Annealing Effects in Reducing and Oxidizing AtmospheresCarbon Implanted in Optical Grade Fused Silica: Annealing Effects in Reducing and Oxidizing Atmospheres .
-
UHF dielectric parameters
Figures 4 and 5 show the frequency dependence of ε and tanδ for BA-35 and 22KhS ceramics as well as for KV optical grade fused silica (DPKD-4).
-
In-Situ Spectroscopic Ellipsometry Investigation Of Ion Beam Damage: A Kinetic Study
Quarter -inch thick optical grade fused silica windows of one -inch diameter were sandwich -mounted to the port flanges via two O- rings.
-
ALPD technology from PCS to single-mode
We review the historical development of silica deposition methods using an atmospheric pressure plasma torch, from the Verneuil process for optical grade fused silica ingots to the Axial Lateral Plasma Deposition (ALPD) process for single and multimode fiber produc- tion.
-
Planar And Channel Waveguides Fabricated By Nitrogen Ion Implantation In Fused Silica
Nitrogen ion (N+) implantations were done in highly -polished optical grade fused silica (5) substrates (size: 7.5cm X 2.5cm X 0.3cm; refractive index at 633nm .
-
New advances and steam laser cleaning of opaque and transparent critical substrates: with IR-lasers to new laser cleaning mechanism
Recently, successful DLC and SLC experiments (cleaning of micron-sized contaminating organic and inorganic particles from UV/vis transparent BK7 glass and optical grade fused silica substrates) with nanosecond IR CO2-lasers were reported [26].
-
Advanced dry and steam laser cleaning of opaque and transparent critical substrates
… absorbing ETM fluid were performed in late 80s and early 90s.5,8 Recently, successful DLC and SLC experiments (cleaning of micron-sized contaminating organic and inorganic particles from UV/vis transparent BK7 glass and optical grade fused silica substrates) with nanosecond IR …
-
Femtosecond laser-induced long-range self-organized periodic planar nanocracks for applications in biophotonics
The set-up used to fabricate the nanoporous capillaries in optical grade fused silica disks (Suprasil II from Heraeus) is the same, as shown in Fig. 1.
-
Laser induced diffusion of ion-implanted bismuth in fused silica
ABSTRACT The near surface regions of optical grade fused silica discs (Spectrosil A) were modified by implantation with bismuth ions at 160 and 320 keV and at room temperature.
-
Optical and structural characterization of zinc implanted silica under various thermal treatments
The effort made in the present work is first to utilize ion implantation to inject low melting metal, Zn, into optical grade fused silica , Then, the Zn implanted silica substrates are thermally and laser annealed under reducing (H2+Ar) and oxidizing (02 …
Indicates content that may require registration and/or purchase.