Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PTB Sales, Inc.
Description: We have two centrotherm furnaces available. An oxidation system and an LPCVD system.
-
Supplier: Harper International Corporation
Description: Harper’s mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000°C. Our experience with a variety
- Process Temperature: 2,000 C
- Configuration: Belt, Continuous / Conveying
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Firing / Sintering
-
Supplier: Harper International Corporation
Description: chamber environment from ambient as well as efficient purging of ambient atmosphere entrained within the load entering the furnace without the use of mechanical doors and seals. Harper offers a distinct advantage in pusher furnaces in gas, electric, microwave, and hybrid heated
- Process Temperature: 2,800 C
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Drying, Firing / Sintering
- Features: Other
-
-
Supplier: Harper International Corporation
Description: Whether the precursor is unsupported by its weight requiring a belt furnace or is a tow, Harper provides solutions for these emerging precursors throughout the full process. Harper Slot Furnace Innovations – Energy Utilization Harper is constantly innovating to serve the evolving
- Process Temperature: 1,200 C
- Heat Source: Combustion, Natural Gas
- Features: Other
-
Supplier: L&L Special Furnace Co., Inc.
Description: elements, program control, high limit control, low mass ceramic fiber insulation, etc. that are normally options on many of L&L's other furnaces. This makes for a very complete and "choice free" versatile furnace. The maximum temperature of 2250°F (1230°C) allows this furnace to
- Process Temperature: 1,230 C
- Height: 469.899746254137 mm
- Width / Tube O.D.: 431.79976682812594 mm
- Length (Chamber / Tube): 736.5996022362149 mm
-
Supplier: 3X Ceramic Parts Company Limited
Description: temperature vacuum tube furnace, vacuum atmosphere furnace, tin bath tube for float glass industry, protective tube for solar glass, wire support tube for electric furnace, chlorine pipe for aluminum trichloride industry, muffle furnace tube, etc. the service temperature
- Density: 3.799997601717178 to 3.9399975133593905 g/cc
- Thermal Conductivity: 35 W/m-K
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Harper International Corporation
Description: Furnace option Typical Rotary Tube Furnace Applications Pyrolysis Drying Calcination Reduction Controlled oxidation Carburization Solid-solid reaction Purification Waste remediation
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Inductotherm Group
Description: operations such as tempering Fully integrated and automated loading systems are provided with larger furnace systems The experience and installations of Consarc are extensive. Consarc Group has supplied numerous furnaces including customized systems for unique applications. Consarc
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Description: Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: Inductotherm Group
Description: operations such as tempering Fully integrated and automated loading systems are provided with larger furnace systems The experience and installations of Consarc are extensive. Consarc Group has supplied numerous furnaces including customized systems for unique applications. Consarc
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
-
Supplier: Inductotherm Group
Description: link via furnace PC to Consarc allows on line support for software updates and on line support Consarc can supply complete furnace system including all interconnecting services, water lines, air lines, gas lines and electrical cables. Consarc vacuum heat treatment furnace
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: 3X Ceramic Parts Company Limited
Description: SiC Silicon Carbide Heat Exchange Furnace Tube Pipe SiC heat exchange furnace tube is used in diffusion furnaces in semiconductor and photovoltaic industries as atmosphere sintering furnace tubes. Silicon carbide furnace tube, also known as fire-resistant
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: resistance. They are used in various heat treatment electric furnaces and metallurgical sintering furnaces. However, the medium frequency furnace forging, non-ferrous metal smelting, chemical industry and other industries need to be transported after production due to the weight
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Description: Aluminium oxide has the chemical formula Al2O3 and is an amphoteric oxide. It is known as alumina, corundum in its crystalline form, and a variety of other names, reflecting its widespread occurrence in nature and industry. Its primary application is in the manufacture of aluminum metal, but it is
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: Accuratus Corporation
Description: high temperature induction furnaces. With the attachment of platinum leads, nernst glowers used in spectrometers can be made as a light emitting filament which operates in air. Pure zirconia exists in three crystal phases at different temperatures. At very high temperatures (>2370°C) the
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: insulation. Chemical Processing: Reactor vessels, pump components, and valves. Textile Machinery: Wear parts, guide rollers, and nozzles. Metalworking: Cutting tools, dies, and furnace linings. Electronics: Substrate materials and electrical insulators. Food Processing: Wear linings, mixer
- Density: 4.599997096815532 to 5.5999964656884735 g/cc
- Applications: Electrical / HV Parts
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: CSA Group
Description: ISO 13577-2:2014 specifies the safety requirements for combustion and fuel handling systems that are part of industrial furnaces and associated processing equipment (TPE). It deals with significant hazards, hazardous situations and events relevant to combustion and fuel handling systems, when
-
Supplier: CSA Group
Description: The methods specified are based on heating a portion of the test sample at a temperature of at least 1100 °C to 1200 °C in an oxygen atmosphere, passing the evolved oxidation products over a purification trap filled with manganese dioxide catalyst and silver permanganate catalyst (that
-
Description: The methods specified are based on heating a portion of the test sample at a temperature of at least 1100 °C to 1200 °C in an oxygen atmosphere, passing the evolved oxidation products over a purification trap filled with manganese dioxide catalyst and silver permanganate catalyst (that
-
Supplier: ASTM International
Description: method covers the determination of 5 to 500 µg of residual carbon. 1.4 This test method describes an induction furnace carrier gas combustion system equipped with an infrared detector. It may also be applied to a similar instrument equipped with a thermal conductivity detector. 1.5 The
-
Supplier: Marposs Corp
Description: DESCRIPTION The machine provides one station assembled on aluminium profile frames, covered by removable panels. It is mainly composed of a furnace, which main body slides horizontally in order to manually enclose the stack to be tested. Automatic closing (by pneumatic or electrical devices)
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: ASTM International
Description: 0.05 to 200 g of residual hydrogen. 1.4 This test method describes an electrode furnace carrier gas combustion system equipped with a thermal conductivity detector. 1.5 The preferred system of units is micrograms hydrogen per gram of sample (g/g sample) or micrograms hydrogen per gram of
-
Supplier: ASTM International
Description: 0.05 to 200 μg of residual hydrogen. 1.4 This test method describes an electrode furnace carrier gas combustion system equipped with a thermal conductivity detector. 1.5 The preferred system of units is micrograms hydrogen per gram of sample (μg/g sample) or micrograms hydrogen per gram of
-
Supplier: ASTM International
Description: 1.1 This test method is for the determination of the carbon and sulfur contents in plutonium oxide (PuO2) powder. The method utilizes an induction furnace purged with oxygen for combustion of the sample. Carbon dioxide and sulfur dioxide produced by the combustion are swept into absorption
-
Supplier: EFD Induction a.s.
Description: Ideal for high-precision melting and pouring, and for investment casting applications. High-frequency power sources ensure short melt times (and eliminates oxidation). Mould filling is extremely quick and precise. To learn more about our HeatLine FAR please contact your nearest EFD Induction
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted into the furnace or flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion optimization, process control and furnace atmosphere
- Operating Temperature: -4 to 212 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Rath USA Inc.
Description: furnaces industrial furnaces special furnace construction
- Max Use / Curie Temperature: 600 to 1,800 C
- Material Type: Alumina / Aluminum Oxide
- Features: Preforms / Precast
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: Rath USA Inc.
Description: the energy input can be significantly reduced with infeed concepts using modules made of high-temperature wool. This reduces CO2 emissions as well as costs. roller hearth furnaces shuttle kilns forging furnaces shaft furnaces hood furnaces chamber furnaces
- Max Use / Curie Temperature: 1,000 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Features: Specialty / Other
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: CeramSource Inc.
Description: reverberatory furnace, blast furnace and converter, alumina and magnesia electrolytic cell lining, carbon sintering furnace, synthetic ammonia change furnace, tunnel kiln, down draft kiln, rotary kiln, shaft furnace, glass furnace, gas furnace,
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Supplier: G.L. Huyett
Description: Cut-to-fit stainless steel tool wrap creates an airtight envelope around your part. This helps protect from scale and oxide buildup during heat treating in atmospheric furnaces and eliminates decarburization buildup.
-
Supplier: United Performance Metals
Description: and other applications requiring moderate strength and good oxidation resistance at high temperatures. The alloy can also be used in industrial furnace applications such as muffles and liners in high temperature kilns. Common Applications of Cobalt Alloy L605 Aircraft engine combustor
- Overall Width / OD: 0.25 to 36 inch
- Overall Thickness: 0.022 to 0.066 inch
- Overall Length: 96 to 120 inch
- Specifications: AMS, UNS
-
Description: (Nickel Alloy 214) Strip, Coil, Foil, Wire, ROLLS ROYCE MSRR7238 IS2 APPLICATIONS Furnace parts, Honeycombs DESCRIPTION Haynes® 214 is a nickel-chromium-aluminum-iron alloy, designed to provide the optimum in hightemperatures oxidation resistance for a wrought austenitic material,
- UNS Number: 7,214
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 25 %
-
Supplier: Fuji Electric Corp. of America
Description: NO2 to NO converter for NOx measurements. NOx Converters are utilized in combustion plants, incineration, steel plants, furnace control, CEMS, research labs, and more.
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Gas Types: Nitric Oxide (NO), Nitrogen Dioxide (NO2)
-
Supplier: Fuji Electric Corp. of America
Description: NO2 to NO converter for NOx measurements. NOx Converters are utilized in combustion plants, incineration, steel plants, furnace control, CEMS, research labs, and more.
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Gas Types: Nitric Oxide (NO), Nitrogen Dioxide (NO2)
-
Supplier: CeramSource Inc.
Description: CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes, like delta roof for electric arc furnace, iron runner
- Density: 2.9000000000000004 to 3 g/cc
- Max Use / Curie Temperature: 815.5555555555555 C
- MOR / Flexural Strength: 1,450 to 1,740 psi
- Compressive / Crushing Strength: 8,700 to 13,050 psi
Find Suppliers by Category Top
Featured Products Top
-
oxidation process, the silicon wafer is exposed to an oxygen-rich environment at high temperatures. The most commonly used method for oxidation is thermal oxidation, where the wafer is heated in a furnace or an oxidation chamber. As the wafer is heated, oxygen molecules react with the (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Product Overview Great Ceramic provides custom beryllium oxide (BeO) ceramic crucibles for specialized high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with electrical insulation, making it suitable for (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Harper offers advanced Oxidation Oven technology to complement its industry-leading furnaces for carbon fiber processing. Our state-of-the-art oven designs available for tow-bands from 300mm to greater than 4000mm. Harper's designs incorporate a multitude of improvements beyond what's available on the market today.
(read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
Beryllium Oxide (BeO) Ceramics — High Thermal Conductivity Insulator Overview Beryllium oxide (BeO) is a high-performance ceramic material that uniquely combines metal-like thermal conductivity with excellent electrical insulation (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, metalizing, debinding, and waste remediation. Harper's furnaces also address solutions for those materials where oxidation is a concern with revolutionary design considerations. Harper offers extraordinary gas-tight designs and superior sealing system with unique purge chambers (read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
isolation of internal tunnel chamber environment from ambient as well as efficient purging of ambient atmosphere entrained within the load entering the furnace without the use of mechanical doors and seals. Harper approaches the design of a conveyor furnace as a complete system, with the ability to (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Product Overview 99.5% high purity beryllium oxide (BeO) crucibles are precision ceramic components designed for high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
With the development of technology, more and more companies need high temperature electrical furnaces with shorter production cycles and faster heating and cooling speeds. These oxide (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The main advantages of this process are: • Bright oxide-free finishes • No carburisation or decarburisation • Fluxless brazing • Controlled heating • Repeatability • No hazardous fumes or toxic waste. Consarc vacuum (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
8 tows. It is highly customizable and can be configured as a complete system including Oxidation Ovens, LT, HT, and UHT furnaces up to 2800°C, material handling equipment, and all pre and post treatment process stages found on commercial scale plants. More (read more)
Browse Laboratory Ovens Datasheets for Harper International Corporation
Conduct Research Top
-
White Paper - Computational Fluid Dynamics (CFD) Analysis for Off-gas Mixing and Ventilation
the carbon fiber from oxidation. Defining the off-gas in carbonization performed in the furnace system is the first step in understanding the mixture of nitrogen and off-gas. The thermodynamic and transport properties of this gas mixture and heat effect of reaction are also defined in terms of the range
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/82456/863062633-MIT.pdf?sequence=2
Figure 32: (Left) Water bath and water pot which provide moisture to the oxidizing furnace cover gas.
-
Industrial Furnaces 6th Edition Complete Document
In a way, this scenario gives some proof to the hypothesis that the melting of the scale changed the rate of scale formation because of the oxidizing furnace atmosphere.
-
Comparison of classical oxidation and laser oxidation of a chromium PVD coating on a pure-iron substrate
collected in Table IV, and it can be observed that the oxygen-grain-boundary diffusion coefficients in chromia are of the same order of magnitude whatever the type of oxidation ( furnace or laser), D'~ .
-
Introduction to Microfabrication 2nd Edition
Even though silicon is easily oxidized, oxidation furnaces are by no means cheap or simple equipment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/71483/795571500-MIT.pdf?sequence=2
123 5-3 Temperature profile of the oxidation furnace showing a uniform central heat- ing zone of -1.5 inches. . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Development of Next Generation Heating System for Scale Free Steel Reheating
… proposed system developed and analyzed during Phase I of this program uses products of sub-stoichiometric (rich) combustion of natural gas generated by a preheated air burner or oxygen enriched air burner to produce a non- oxidizing furnace within the furnace itself.
-
Secure Automated Fabrication: a system design description (SDD), section 1. [LMFBR]
1.3.1.2 Oxidation Furnace Charge Make-Up .
-
Melt Infiltrated Ceramic Composites (Hipercomp) for Gas Turbine Engine Applications
… it was not clear whether the degradation seen in this shroud was caused by the rig exposure or by the steam oxidation treatment since exposure of as-fabricated bars of DIMOX Al2O3- SiC in the steam oxidation furnace also causes degradation of …
-
Introduction to Semiconductor Manufacturing Technology
Highly stable silicon dioxide can be easily grown on a silicon wafer surface in a high-temperature oxidation furnace and can be used as the electric isolation and diffusion mask.
-
MEMS Materials and Processes Handbook
fluxes, namely: (1) flux of oxidants from the main gas flow regime of the oxidation furnace to the substrate surface, (2) flux of oxidants through a pre-existing oxide to the oxide/Si interface, and (3) flux that describes the chemical conversion process.
Indicates content that may require registration and/or purchase.