-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a
- English Size: 0.75 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Accuris
Description: PIPE, COUPLING, STEEL (BUTTRESS THREAD)
-
Supplier: Accuris
Description: PIPE, STEEL (SEAMLESS AND WELDED)
-
-
Supplier: ASTM International
Description: Specification for Austentic Steel Forged and Bored Pipe for Hi GH-Temperature Service (Withdrawn 1995)
-
Supplier: Accuris
Description: PIPE, CARBON STEEL, SEAMLESS
-
Supplier: Accuris
Description: PIPE, STEEL: GROOVED OR PLAIN ENDS
-
Supplier: Atkore International
Description: ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 3 INCH NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 3 NUMBER OF
- Pipe Size: 3 inch
- Maximum Load: 800 lbs
- Support Type: Pipe Clamp
-
Supplier: Atkore International
Description: ONE PIECE, TWO HOLE TYPE ELECTROGALVANIZED FINISH 5-3/4 INCH STRAP LENGTH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS
- Pipe Size: 2 inch
- Support Type: Pipe Strap
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 5406-P - MALE NPT HEX PIPE PLUG
- English Size: 0.375 inch
- Fitting Type: Adapter
- Features: English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: Rite-Lok Stainless Steel Hi Temperature Pipe Sealant 250mL
-
Supplier: ASTM International
Description: This specification covers seamless ferritic alloy-steel pipe for high-temperature service. The pipe shall be suitable for bending, flanging (vanstoning), and similar forming operations, and for fusion welding. Grade P2 and P12 steel pipes shall be made by
-
Supplier: DK-LOK U.S.A.
Description: pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
- English Size: 0.375 to 0.5 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: Optimal Handling Solutions
Description: Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for
-
Description: ISO 11960:2010 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three product specification levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are
-
Supplier: CSA Group
Description: ISO 11960:2014 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three Product Specification Levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are
-
Supplier: ESAB Welding and Cutting Products
Description: Features Sureweld 710P is an all-position cellulosic electrode that is especially suited for welding high strength pipe. It produces the consistent, deep penetration required to maintain a proper keyhole when vertical-down welding in open root pipe joints. X-ray quality joints can be
- Tensile Strength (UTS): 81,220.63004003032 psi
- Yield Strength: 69,617.68289145456 psi
- Elongation: 22 %
- Approvals / Conformance: ASME, CWB
-
Description: RECOMMENDED USAGE Immersion Service - Potable water: Meets NSF Standard 61 for use in potable water storage for composition of coatings used in potable water, tanks of 60,000 gallons and larger, 120" pipe interior and larger. Recommended uses include: Fabrication and new construction
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 0 to 120 F
- Operating / Use Temperature: 0 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 2.49" (63mm) Dia. Min 2.35" (60mm) Lngth, Overall 1.9" (48mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Pipeline Max PSI 13 psi (0.90 bar) Pressure Pipeline Max Head 30 ft (9.14 m) Range Of
- Features: Other
- Shape / Application: Round
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 inch [3 mm] through 1-1/2 inch [38 mm], using 98% argon plus 2% oxygen shielded gas metal arc welding (spray transfer mode). It cites the base metals and operating conditions necessary to
-
Supplier: Essentra Components
Description: Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw mount application result in a secure fastening
- Diameter: 0.875 inch
- Operating Temperature: -60 to 95 C
- Features: Other
- Material: Steel
-
Supplier: SSP Fittings Corp.
Description: NPT pipe threads meet ANSI B1.20.1 & MIL-P-7105B requirements
- English Size: 0.5 inch
- Features: English
- Material: Stainless Steel
- Fitting Type: Union
-
Supplier: Southco
Description: These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications.
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 0.5 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Compression Fitting, English, Gas Fitting
- Fitting Type: Tube Fitting
-
Supplier: Radwell International
Description: CUSH A CLAMP, CUSHIONED PIPE CLAMP, STAINLESS STEEL, 3/8IN N.P.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are
- English Size: 0.25 to 0.375 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are
- English Size: 0.375 to 0.75 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China S235JR Plate Flange Manufacturer Landee Provides S235JR Plate Flange, Smooth Surface, Standard DIN 2576, DN250 (10 Inch), Pressure PN10.
- Metric Size: 250.00000000000003 mm
- Material: Carbon & Alloy Steel
- Connection Type: Flange
- Features: Metric
-
Supplier: Cole-Parmer
Description: Sensor/Fittings |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings horizontally or vertically.|Choose from polyvinyl chloride
- Operating Temperature: 122 F
- Meter Technology: Turbine Meter
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Flanges, Made of A105, LF2, F304, F304L, F316, F316L and Q235 Steel. Model Number: LD 013-FL Key Specifications/Special Features: Types: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS and SP Size
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Red Valve Company, Inc.
Description: is an economical, abrasion- resistant replacement for steel and cast iron pipe, either in straight lengths or where a specified radius is required. B-1 Rubber Pipe may be used in conveying ore, corrosive chemicals, sand, and other abrasive slurries. B-1 Pipe is available
- Maximum Pressure: 150 psi
- Maximum Temperature: 180 F
- Mounting Size: 1.5 to 12 inch
- Type: Rubber / Elastomer Bellows
-
Supplier: Tompkins Industries, Inc.
Description: Steel pipe adapters - plug
- English Size: 0.25 inch
- Material: Carbon & Alloy Steel
- Features: English, Pipe Fitting
- Connection Type: Threaded
-
Supplier: Victaulic Co. of America
Description: Fast, easy reliable way to join Schedule 10S stainless steel pipe • 45° Elbow for Type 304 Sch. 10S – Style P571 • Sizes ½” – 2”/DN15- DN50 • Pressures up to 500 psi/3450 kPa
- English Size: 0.5 to 2 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Pipe Wrench Head Adapter. Turns any breaker bar, square male drive ratchet or torque wrench into a pipe wrench. Fits any standard 1/2 inch square male drive, and is rated to a 285 lb-ft torque capacity. Jaws open from 1-1/2″ to 5-1/4″ 3-1/4 lb assembly weight All
-
Supplier: NIBCO INC.
Description: requirements. These fittings are joined by threading or solvent cementing and can easily be connected to steel or copper through the use of transition fittings
- English Size: 0.5 to 2 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee
- Material: Copper, PVC/CPVC
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
CO2 source with stainless steel piping split run to as many as 16 injection wells. Even with 16 pipe runs, the V-Cone master meter maintains excellent accuracy when the volumes of the16 pipe runs are added together. The meter itself also requires virtually no maintenance-only a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
1.88” (1.65” Ø), 2.75” (2.44” Ø) or 2.36”/1.57” (2.12” x 1.33”). The suspension pipes are steel with diecast aluminum system elements. Standard colors are: diecast aluminum components (powder coated), window gray (RAL 7040 (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
Ware Shoals, South Carolina, has been plagued in recent winters by expensive repairs caused by freezing pipes. One particular application, a two-inch line mounted on the Marion P. Carnell Bridge over the Saluta River, was especially troublesome. As a result, pipes were constantly being repaired (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Hastelloy C-276, Duplex 2205, Chromeloy P22/P11, Monel K400/K500, Inconel 625 and many more. With its unique ability to self-condition flow, the V-Cone Chem Flow Meter is also a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Group acquires TECNOVIELLE S.p.A. specializing in gas ball valves, pipe fittings and hose fittings. Description: Tecnovielle S.p.A. was set up in 1980 as an Italian brass ball valves manufacturers, but the level of the quality of our products and an efficient customer service have allowed (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Carbon Steel Seamless Pipe Exporters, Carbon Steel Seamless Pipe Selling Leads
Sell EN10216-1 Seamless Carbon Steel Pipe P235GH P265GH .
-
Improvement of Complete Technology for Seamless Pipe Manufacture from Carbon and Low-Alloyed Steels
… ments: GOST 632 is for pipes of steel of strength groups D, E, K; DIN EN 10216-1 is for pipes of steels grades P195TR2, P235TR2, and P265TR2; DIN EN 10216–2 is for pipes of steels grades P235GH , P265GH; DIN EN 10216–3 …
-
Union S 1 PROPRIETARY
Steels S185 up to S235JR, boiler plates P235GH , shipbuilding steels and pipe steels up to S275N, fine grained structural steels up to P275N, S275N.
-
Regional planning and town planning, Public building right / traffic systems and traffic installations
The steel quality of the medium tubes of steel must correspond to the class P235GH after DIN EN 10216-2 (2007), DIN EN 10217-2 (2005) or DIN EN 10217-5 (2005).
Indicates content that may require registration and/or purchase.