Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95% filtration
- Type: Booth - Hood / Cabinet
-
Supplier: Accessorie Air Compressor Systems
Description: The Spray Systems Semi Downdraft paint booth offers the business owner and painter the advantages of the down draft air flow without the expense of the pit area. In the Semi Downdraft Paint Booth fresh air is pulled through filters located at the top of the booth,
- Air Flow Consumption: 12,600 SCFM
- Type: Booth - Spray Room
- Features: Component / Sub-system
-
Supplier: Accessorie Air Compressor Systems
Description: The Spray Systems Modified Downdraft paint booth, in principle has airflow like the conventional downdraft booth. The air is forced through filters at the top of the booth, flows around the car and out through the plenums located along the sides of the booth. The
- Air Flow Consumption: 14,000 SCFM
- Type: Booth - Spray Room
- Features: Component / Sub-system
-
-
Supplier: Accessorie Air Compressor Systems
Description: The Front Flow booth draws air in through filtered front doors, and exhausts the air out through the filter banks located at the rear of the booth. This traditional style booth has been a favorite among painters for years in providing a clean environment to work and
- Air Flow Consumption: 12,600 SCFM
- Type: Booth - Spray Room
- Features: Component / Sub-system
-
Supplier: Accessorie Air Compressor Systems
Description: The D-2000 Downdraft is Spray Systems’ premier booth. Using the true downdraft air design, the air flows over the top of the vehicle, around the sides, and is pulled down through the filters beneath grating, set in a trench/pit. The downdraft air movement creates an environment where little
- Air Flow Consumption: 12,600 SCFM
- Type: Booth - Spray Room
- Features: Component / Sub-system
-
Supplier: Accuris
Description: Paint Shop Booth Foam Equipment Cover
-
Supplier: Twin City Fan & Blower
Description: Application The TCBS Tubeaxial Fan is designed for reliable and cost effective air movement in paint spray booth applications. This unit offers cost effective, reliable air movement for commercial and light industrial ducted and non-ducted applications. The TCBS is available with cast
- Air Flow Rate: 1,020 to 36,100 SCFM
- Static Pressure: 408.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Accuris
Description: PAINT SPRAY BOOTHS - WATER WASH TUNNEL TYPE
-
Supplier: SAE International
Description: 1 Inside a paint booth to spray paint on vehicle bodies, bumpers, and other parts (hereinafter referred to as "works"), air whose temperature and humidity are controlled by air-conditioner is supplied by blower fans through filters. Dust-eliminated and regulated air flow is sent
-
Supplier: B&B Engineered Systems
Description: B&B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire
- Air Flow / Gas Consumption: 5,250 to 25,000 SCFM
- Features: Automatic, Component / Sub-system, Conveyor / Part Loader, Electrostatic Spray, Floor / Skid, None - Manual, Oven / UV Curing Unit, Spray / Atomization (Wet Coating)
- Type: Booth - Spray Room
- Materials of Construction: Steel / Aluminum
-
Supplier: Accuris
Description: PURGE MATERIAL (PAINT SPRAY BOOTH)
-
Supplier: Accuris
Description: Paint Shop, Booth Knit/Woven Equipment Cover
-
Supplier: Larson Electronics LLC
Description: T5 to T6, which is NOT appropriate for paint spray booth applications. The fixture is still Class 1 Division 1 rated, however, this fixture is no longer paint spray booth certified with the 110 watt Very High Output lamp.
-
Supplier: Larson Electronics LLC
Description: resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and the entire cart and fixture unit is U.L. approved for use in paint spray booths. The cart allows the entire fixture to be adjusted through a wide degree of rotation
-
Supplier: Larson Electronics LLC
Description: 4L Explosion Proof, Paint Booth Approved, Fluorescent Light Fixture with Emergency Battery Backup is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable petrochemical vapor or combustible dust exists or has the potential to
-
Supplier: Nordson Corporation
Description: No Description Provided
- Features: Automatic, Color Change, Component / Sub-system, Dust Collection / Air Filtration System, Floor / Skid, Handheld, Machine / Reciprocator, None - Manual
- Type: Booth - Hood / Cabinet
- Process Applications: Electrostatic Coating, Powder Coating
- Materials of Construction: Steel / Aluminum
-
Supplier: Larson Electronics LLC
Description: heavy gauge aluminum coated with a high gloss reflective finish. This fixture can operate on voltages ranging from 120V-277V 50/60Hz and is U.L. approved for use in paint spray booths. The EPL-48-2L-UV provides operators in hazardous locations with a reliable and durable UV lighting
-
Supplier: Filter 1 Clean Air Consultants
Description: even the hidden dust. The dust is then captured and filtered within the auto-clean self-contained booth. The booth can also be used to blow dust off equipment or pallets of material. The BOB can effectively remove potentially hazardous materials, including dust generated from
- Door Width: 108 inch
- Nozzle Discharge Speed: 1,500 CFM
- Height: 104 inch
- Length: 48 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: English with the following text: SPRAY PAINT BOOTH PAINT FUMES MAY BE PRESENT. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: Filter 1 Clean Air Consultants
Description: Wet Type Environmental Control Booth The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that
- Airflow: 16,500 SCFM
- Collector Type: Collection Booth
- Applications: General Cleaning, Metalworking Chips / Fluids
- Features: HEPA / ULPA Filters
-
Supplier: Nex Flow Air Products Corp.
Description: The unique Nex Flow™ drying air gun Model 48001 is used to dry applied water and solvent based paints rapidly by blowing air at the painted or coated surfaces. Also useful for blow-drying small areas.
- Style: Pistol Grip
-
Supplier: Surventis Surface Treatment LLC
Description: Gardofloc Q 8721 is a liquid cationic coagulant which detackifies or "kills" over-sprayed paint in wet paint spray booth systems. The unique combination of primary actives in this product detackifies today's paints by chemically attacking the paint resin and by
- Type: Cleaner / Cleaning Agent
- Features: Specialty / Other
-
Supplier: CSA Group
Description: ISO 3668:2017 specifies a method for the visual comparison of the colour of films of paints or related products against a standard (either a reference standard or a freshly prepared standard) using artificial light sources in a standard booth. It is not applicable to coatings
-
Supplier: Surventis Surface Treatment LLC
Description: Gardofloc Q 8740 is a high molecular weight cationic emulsion polymer. This product is designed to work in conjunction with Chemetall Detac products as a spray booth sludge conditioning aid.
- Type: Cleaner / Cleaning Agent
- Features: Specialty / Other
-
Supplier: Sames North American Corporation
Description: steel for increased lifetime Reduced overspray decreases spray booth maintenance Brass nickel plated aircap ensures high resistance to water-based materials
- Air / Supply Pressure: 36.259425 psi
- Air Flow Consumption: 14.11992 to 8.295453 SCFM
- Air Supply Pressure: 36.259425 psi
- Air Flow / Gas Consumption: 14.11992 to 8.295453 SCFM
-
Supplier: RobotWorx
Description: The ABB IRB 5400-24bsp;In-Booth rail system is an enhanced version of the Paint Process Robot IRB 5400 family. The In-Booth configuration yields an amazingly large and very useful work envelope.
- Number of Axes: 7 #
- Load Capacity: 25 kg
- Reach: 1,620 mm
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters for towlines, AGV's. industrial waste and scrap bins, paint booths and tool and die carts. Noise and chatter reducing design.
- Load Capacity: 1,350 to 1,800 lbs
- Wheel Tread Width: 2.25 to 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Features: Brake, Other
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® S-WT DEFOAMER 2491 WATER TREATMENT is a non-silicone emulsion based on active defoaming agents specifically designed for use in control and reducing foam in paint spray booth water treatment systems.
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner
-
Supplier: Ellsworth Adhesives
Description: 3M Dirt Trap Protection Material is a specially engineered adhesive-backed material that is designed to trap dust and overspray, protect paint booth walls and floors, and brighten work areas. 6 in x 300 ft Roll.
-
Uncategorized Products - 3M 36852 Dirt Trap Material 28 in x 300 ft Roll -- 36852 DIRT TRAP MATERIALSupplier: Ellsworth Adhesives
Description: 3M Dirt Trap Protection Material is a specially engineered adhesive-backed material that is designed to trap dust and overspray, protect paint booth walls and floors, and brighten work areas. 28 in x 300 ft Roll.
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class I, Division 2, Groups C & D Class II, Division 1 & 2, Groups E,F & G Class III Wet Locations UL844 Hazardous Location Paint Spray Booth (75 watt maximum) LIGHT SOURCE Incandescent The XPI series fixture is an incandescent option that has
- Light Fixture Wattage: 300 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
- Lamp Type: Incandescent
-
Supplier: Clark Solutions
Description: paint spray booth pressures and other commercial and industrial differential pressure relationships.
- Switch Point Range: 0.4 to 4 psi
- Operating Temperature: -22 to 185 F
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
-
Supplier: RobotWorx
Description: The ABB IRB 5400-04 features an In-Booth rail. This configuration yields an amazingly large and very useful working envelope. Combined with ABB's hollow wrist, it is the ideal robot for applying high quality, class A finishes to automotive bodies and large parts. The wrist design minimizes
- Number of Axes: 7 #
- Load Capacity: 15 kg
- Reach: 1,620 mm
-
Supplier: LS Industries
Description: The powerful new overhead blaster allows the user to clean up to 30 painted or powder coated rims per hour. A complete turnkey system includes washer, blaster, powder coating booth and gun, infrared oven, monorail and hoist. Initial customer testing of the RB2002 Rim blast System has been
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
- Power Source: Electric Motor
Find Suppliers by Category Top
Featured Products Top
-
surface, including edges and grooves, maximizing efficiency. Reduced Paint Booth Maintenance – By extending the travel distance of paint particles, Vortex Technology minimizes bounce-back, keeping your booth (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
can also cause fatigue, slow down productivity, and cloud judgment. Cadillac of South Charlotte is a stand-alone Cadillac dealer with a 9,300-square foot collision center. They have two paint booths, which keep Nutter and his two assistants plenty busy with prep, painting, and moving cars (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Every gallon of coating that becomes overspray increases material costs, waste disposal expenses, and overall finishing costs. For metal fabricators, OEMs, agricultural equipment manufacturers, transportation suppliers, and other industrial finishers, reducing paint consumption (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
support reliable spray performance and repeatable finish quality throughout the production process. When paired with Sames Airmix® technology, the 35C50 helps maximize paint utilization by delivering more coating to the part and less into the spray booth. This improvement in transfer (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
perfect for working with sensitive surfaces due to extreme low-lint and antistatic properties, such as mechanical repair and maintenance areas as well as sensitive instrument areas and paint booths. (read more)
Browse Wipes and Wipers Datasheets for Tork -
industrial and pilot applications where the transceiver is to be deployed in an explosive environment (paint booth, chemical plant, etc.). Features include: Full transceiver functionality, collinear design, solvent resistant lens, and capable of being steam cleaned. (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
growth. Industrial Air Filtration: Used in HVAC systems, paint booths, and chemical plants to filter oily aerosols and moist (read more)
Browse Filter Media Datasheets for Harbory Filtration -
The TRP sprayer allows the application of solvent or watersoluble liquid paints in automotive and general industry. It ensures a perfect finishing combined with a significant paint saving. The additional interest of the TRP is to apply very high flow rates (up to 1200 cm3/min in some (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
Conduct Research Top
-
Enhanced Paint Holding Capacity and Run-Off Characteristics Realized in New Booth Filter
This disclosure deals with a new booth filter that has demonstrated improved paint retention characteristics when compared to booth filters that are currently available. This new filter incorporates a two-ply construction consisting of a white polyvinyl acetate layer and a green polyethylene
-
Peterbilt Batching Application
Mini-Flowmeter and Flowstar Batch Controller were installed just outside the paint booth. Manufacturer set Flowstar 2007 to close a valve after 31.5 ounces of solvent have been dispensed via a spray gun. The operator is then required to press a reset button in the paint booth before the next chassis
-
Life Fitness Doubles Production with Gas Catalytic Infrared
catalytic infrared oven and a corresponding paint booth. For the final curing, the lines run through the existing convection oven. This system achieved the desired 2.4m/min. line speed along with the option of going to 3m/min. More importantly, even though the line speed has not changed, the output
More Information Top
-
The Automotive Body Manufacturing Systems and Processes
4.5.2 Painting Booth Conditioning, Waterborne, Solvent-borne .
-
Industrial powder coating
By the inlet in the pretreatment, the data set carried by the Power&Free-Wagenzug is read and possibly a warning is delivered to the color cabin respectively.
-
The Lean Enterprise
A typical example of such a process is in the flow painting booth .
-
Wasp-like Agents for Distributed Factory Coordination
We benchmark the performance of our system on the real-world problem of assigning trucks to paint booths in a simulated vehicle paintshop.
-
Automotive Painting Technology
Why they need such a large size spray paint booth ?
-
A decomposition-based approach for manufacturing system design
Another operator programs the color at the entry of the paint booth .
Indicates content that may require registration and/or purchase.