-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, PANEL MOUNT
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, C SIZE, PANEL MOUNT; Battery Sizes Accepted:C; No. of Batteries:3; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, AA SIZE, PANEL MOUNT; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, D SIZE, PANEL MOUNT; Battery Sizes Accepted:D; No. of Batteries:3; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: AA Size Battery Holder, 1 Battery, PC⁄Base Mount, Nickel Silver Open style Interlocking for multiple assemblies UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base
-
Supplier: Allied Electronics, Inc.
Description: D (R20) Size Battery Holder, Glass Filled Nylon Moulding Body Material Open style Interlocking for multiple assemblies UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting
-
Supplier: Allied Electronics, Inc.
Description: Phosphor Bronze Material Body AA Size Battery Holder 4 cell Flanged panel mount Drawer function UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA,
-
Supplier: Allied Electronics, Inc.
Description: AA Size Battery Holder, Flanged Panel Mounting, 2.8 series Tabs⁄Solder Tags Terminal Type Bayonet with finger⁄coin slot release Supplied with gasket and sealing grommets for screws UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Snap-in panel mount battery box. Suitable to be installed into enclosures with a panel thickness of 1.0mm to 3.0mm. Screw mounting is also possible with built-in M3 countersunk holes. Lead-free soldered lead wire (UL certified, L = 140mm). +/- markings are available to
- Battery Voltage: 3 to 9 volts
- Cell Size: 9V, AA
- Cell Capacity: Multiple Cells, Single Cell
- Type: Plastic Holder
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BATTERY HOLDER MODULE, IQ MOTION CPU, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell
- Cell Size: D
- Cell Capacity: Multiple Cells
- Features: Other
-
Supplier: Ushio America, Inc.
Description: pound! This kit includes a professional-grade dimmer with a battery plate built in (specify V-Lock or A/B Gold Mount) and DMX controls. It also includes a 1-stop Diffuser, an X-Bend Holder for mounting to stands or booms, a Ball Head Stand Mount, and a 16ft extension
- Light Fixture Voltage: 12 to 30 volts
- Light Fixture Wattage: 50 watts
- Features: Bulb Included, Dimmer, Other
- Lamp Type: LED
-
Supplier: Traceable® Products
Description: alkaline battery. RTD Platinum probe is 1/8 x 5 inches. High-impact, chemical-resistant ABS case is 2-3/4 x 4-1/4 x 3/4 inches. Weight is 4-1/4 ounces. Replacement battery Cat. No. 1112.
- Celsius Scale: -99.9 to 199.9 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius
- Local Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Comes complete with probe, probe holder, 4 “AAA” alkaline batteries and wall mount hardware. Replacement probe can be purchased separately.
- Fahrenheit Scale: -50 to 230 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -10 to 110 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Ningbo Best Group Co., Ltd.
Description: is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below:
- Frame Depth: 27 mm
- Frequency: 2,800 Hz
- Sound Pressure Level: 100 dB
- Operating Voltage Rating: 6 to 14 volts
-
Supplier: Micropower LLC
Description: Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of
- Input Voltage: 220 to 240 volts
- Charging Current: 40 amps
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of
- Input Voltage: 220 to 240 volts
- Charging Current: 60 amps
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Hammond Manufacturing Company Inc.
Description: 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery
- Length / Height: 8.66 inch
- Width/Diameter: 5.5 inch
- Depth: 1.6 inch
- Height: 8.66 inch
-
Supplier: Micropower LLC
Description: Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of
- Input Voltage: 120 to 240 volts
- Charging Current: 50 amps
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: OKW Enclosures, Inc.
Description: prevent unauthorized access; integrated battery compartment for 2 x AA or 1 x 9 V slot-in panels (accessories) can be used to separate the electronics and terminal areas snap-on side panels allow installation without disassembly of the top panel (S, M, L) hinged lids in
- Length / Height: 5.91 to 12.99 inch
- Width/Diameter: 6.1 to 7.87 inch
- Depth: 1.46 to 1.89 inch
- Material: ABS
-
Supplier: Phoenix Mecano Inc.
Description: panel, a wall-mount bracket, battery holder, and cable gland.
- Length / Height: 11.023628 inch
- Width/Diameter: 5.511814 inch
- Depth: 3.3858286 inch
- Height: 11.023628 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn Battery Holder PL 3 POS 2mm Solder ST Thru-Hole 3 Terminal 1 Port Product overview: 2199011-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
-
Supplier: ACCES I/O Products, Inc.
Description: Removable lithium disk battery holder Buzzer: Round board mounted Bottom Mounted Board Connectors ETX: Four standard ETX specified Hirose connectors Environmental Operating temperature range: 0 to 70°C (-20 to 85°C optional) Storage temperature range: -50 to +120°C Humidity: Up to 95%
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset: 2-pin header Power Switch: 2-pin header CMOS Backup: Removable lithium disk
Find Suppliers by Category Top
Featured Products Top
-
Battery boxes, battery holders, and battery cases are available at TAKACHI and is available from purchase from just 1 piece. Coin cell holders for SR621, LR44, CR1220, CR1632, CR2032, CR2430, and CR2450 are available both in SMT (Surface Mount Technology ) and through (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Maxi-Mount Holder for 20mm Coin Cell Battery applications Coin Cell holder designed for maximizing PC board capacity (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A broad, new selection of Keystone’s popular plastic battery holders now includes the option to have (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone offers the most complete, proven line of battery holders, components and hardware worldwide. For over 75 years their products have been Designed and engineered for equipment manufacturers who produce electronic instruments, apparatus and systems, the prime feature of their products is (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A new series of low profile, SMT and THM Lithium-Ion holders for 18650 batteries have been released by Keystone Electronics Corp to meet increased demands for (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone’s popular plastic battery holders’ selection now includes a new Thru-Hole mountable (THM) holder to support the high energy Lithium-Ion 10450 cells as well as non-standard length AAA cells. This durable battery holder is molded from Polypropylene and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
-and-place device, the new “Auto-In” coin cell battery holder Part#1058 (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
For secure retention of #2450 type Lithium Coin Cell Keystone Electronics Corp holders are extremely rugged and ideal for retaining cells securely under shock and vibration in high-density applications for PCB requirements. These Low Profile coin cell holders feature polarized dual (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A broad, new selection of polarized SMT and THM CR2 and CR123A Lithium Battery Holders has joined the Keystone Electronics roster of premium battery holders. With polarized contacts, a principal design feature, the advanced design holders accommodate all, CR2 or CR123A batteries from major (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
BX0003/1 RoHS Compliant | Mouser
Cylindrical Battery Contacts, Clips, Holders & Springs PANEL MOUNT 3 C .
-
Battery Holders, Clips & Contacts | Mouser
Cylindrical Battery Contacts, Clips, Holders & Springs PANEL MOUNT 1 AA .
-
Bulgin Products | Mouser
Cylindrical Battery Contacts, Clips, Holders & Springs PANEL MOUNT 1 AA .
-
An Aircraft Radio Receiver for Use with Rigid Antenna
DIMENSIONS Overall dimensions, receiver in mounting Dash control panel Reed box in holder Combination B and C battery WEIGHTS Receiver with tubes and shock-proof frame Dash contol panel and cables Reeds in shock-proof mounting Combination B and C battery Antenna …
-
Structure steel / polymer / steel-Property sandwich, markets and applications | Techniques of the Ingénieur
… of dressing or of closure (hood, flag, door panel...), crate in white out of opening (upper rail of bay and of flag, bar), pieces of basement (cup of spare tire), non welded structural panels , structures of seat, support of tray of batteries ...
Indicates content that may require registration and/or purchase.