Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Royal Purple, Ltd.
Description: Royal Purple® Paper Mill Grease is a high performance, aluminum complex, syntehtic grease designed to lubricate a wide range of typical paper / pulp processing applications using a single grease. Paper Mill Grease is the appropriate bearing lubricant for all
- Kinematic Viscosity (@ 40°C): 244 cSt
- Viscosity Index: 122
- Composition / Chemistry: Aluminum Complex, Specialty / Other, Synthetic / Semi-synthetic
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Process Equipment, Specialty
-
Supplier: Prater
Description: uniform grinding with less heat build-up and a unique bearing and shaft arrangement that creates a smoother, quieter operation, 24 hours a day and 7 days a week. Tests have continuously shown that our Mega Mill machines run more efficiently and at a lower volume than conventional
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Waste / Recycling, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: NETZSCH Premier Technologies LLC
Description: as any of the following mill types: Pin Mill, Blast Mill, Beater Mill or Attrition Disc Mill. One design variant with 2 housing doors can be used either as a single rotor or a counter-rotating pin mill. Impact mill Condux® Compact Simple Sugar
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
-
Supplier: NETZSCH Premier Technologies LLC
Description: requirements have changed, the grinding tools can be changed as well. The Universal Mill can be used as a pin mill, blast mill or wing beater mill. Technique Finenesses from d99 30 µm to d99 800 µm Rotor impact mill with exchangeable grinding tools for the grinding
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: NETZSCH Premier Technologies LLC
Description: CS-Z Fine Cutting Mill The finest cut! General The fine cutting mill CS-Z for the size reduction of non-friable and soft products. By maximizing the cutting strokes (rotational speed of the rotor x number of rotor knives x number of stator knives) and the use of special screen inserts,
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill
- Scale: Production
- Applications: Wood / Pulp & Paper
-
Supplier: NETZSCH Premier Technologies LLC
Description: evenly loaded than in machines with vertical shaft classifier wheels. The easy to open machine housing enables fast, complete cleaning of the machine when products are changed. Technique Finenesses from d97 10 µm to d97 150 µm (based on limestone) Rotor impact mill with
- Applications: Abrasives / Ceramics, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Demag Cranes & Components
Description: In the paper industry, the wet and dry ends of paper machines need to be supplied with a high level of reliability and be equipped for any required maintenance work. In addition, rolls of paper have to be stored and retrieved gently, precisely and efficiently. To meet
- End Effector / Tooling: Mechanical
- Type: Robotic Manipulator
-
Supplier: Vecoplan, LLC
Description: that the biomass feedstock is prepared precisely to fit the specifications needed for particular biofuel conversion technologies for a biofuel pellet machine, paper pellet equipment, paper pellet mill equipment, biomass pelleting maker machine, commercial biomass
-
Supplier: Norplex-Micarta
Description: NP605 is a paper phenolic sheet used as a drill-backer material. A non-NEMA economy grade, the product is used in jigs and templates. Its hard, flat surface and low sheet thickness variance facilitate superior drilling by helping to maintain the vertical axis. It is also frequently used as a
- Use Temperature: 302 F
- Coeff. of Thermal Expansion (CTE): 7.222222222222222 to 9.444444444444445 µin/in-F
- Water Absorption: 8 %
- Tensile Strength (Break): 13,000 to 17,000 psi
-
Supplier: Dynapar Corp.
Description: process industry's answer to a large thru-shaft option for precise speed control.Constructed of ductile cast iron, it ensures maximum strength and endurance for possible exposure to acid wash down in pulp and paper applications. The enclosure accommodates both end-of-shaft and thru-shaft
- Resolution (counts per revolution): 60 to 2,048 (counts/revolution)
- Diameter or Width: 12.5 inch
- Maximum Mechanical Shaft Speed: 7,000 rpm
- Operating Temperature: -40 to 176 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: Field of application The surface strength, ink proofing machine paper refers to the bond strength between the surface of the fiber, paper sizing material , filler or paper surfacecoating particles and coating and paper base , representing the ability of
-
Supplier: Security Engineered Machinery Co., Inc.
Description: SEM Model 2226CC/3 is listed on NSA/CSS 02-01 Evaluated Products List for High Security Paper shredders. The system produces a particle size of .8mm x 5mm and is the newest High Security Paper Shredder offered by SEM. This Unit is a Medium Duty paper shredder, loaded with the
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The SEM Model 5140C/4 is listed on the NSA /CSS 02-01 Listed for High Security Paper Shredder. This system is designed for heavy duty use and is loaded with all of the latest in shredder technology including a 60 Gallon Waste Collection System and Built-in Auto Oiler. The 5140C/4 Bundled
-
Supplier: Security Engineered Machinery Co., Inc.
Description: prevent accidents and/or overfeeding. Energy Savings Mode - ESM shuts shredder off when not in use for prolonged periods. Electronic Capacity Control- ECC - LEDs provide a visual indication of infeed sheet capacity being utilized to help prevent overfeeding and paper jams. Easy-Switch -
-
Supplier: IKA Works, Inc.
Description: laboratory dispersing machine LABOR-PILOT 2000/4 can be upgraded to a high-speed dispersing machine with the LABOR-PILOT-CONTROLLER. The LABOR-PILOT 2000/4 differs from the alternative PROCESS-PILOT 2000/4 machine due to the applied seal technology and two additional process
- Motor Speed: 8,050 rpm
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Features: Homogenizer
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The Model 2226CC/3 is listed on NSA/CSS 02-01 Evaluated Products List for High Security Paper shredders. The system produces a particle size of .8mm x 5mm and is the newest High Security Paper Shredder offered by SEM. This Unit is a Medium Duty paper shredder, loaded with the
-
Supplier: IKA Works, Inc.
Description: particularly in the chemical, cosmetic, pharmaceutical and food industries. It is an ideal machine for continuous, circulating and batch processing with interchangeable modules. Many work parameters of the magic LAB® are identical to those of the IKA 2000 inline production machines:
- Motor Speed: 3,000 to 26,000 rpm
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- User Interface: Digital Front Panel
-
Supplier: IKA Works, Inc.
Description: PROCESS-PILOT is the most versatile and highly reliable inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The PROCESS-PILOT 2000/4 is suitable for a wide range of applications, particularly in the chemical,
- Motor Speed: 8,050 rpm
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Features: Homogenizer
-
Supplier: SAE International
Description: The paper explains the compact fixturing based on magneto-rheological (MR) fluids that have been designed and validated for aeronautic stringers milling. The MR fluid based tooling developed is flexible and reconfigurable as it can be adapted to different profile's lengths and sections and it
-
Supplier: SAE International
Description: In order to machine a wide variety of materials with a single spindle and setup, a multi-purpose spindle for machine tools has been developed. The spindle achieves both high power/ torque for heavy duty milling operations and higher rotational speed. The developed spindle is equipped
-
Supplier: IKA Works, Inc.
Description: It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip
- Motor Speed: 3,000 rpm
- Motor Power: 7.37121211696551 to 200 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: SAE International
Description: market pressure has forced vehicle manufacturers to simultaneously reduce operating expenses along with further improving product quality. This paper examines the achievability of surface roughness specifications within efforts to reduce automotive component manufacture cycle time,
-
Supplier: Bepex International LLC
Description: The RD Disintegrator Machine employs a bolted, 360 degree screen which surrounds a series of either fixed or swing hammers pinned to a series of rotor flanges. Rugged, versatile design gives outstanding performance in dry pulverizing, wet grinding, and high-moisture shredding applications
- Feed: Continuous, Dry, Wet
- Type: Hammer / Cage Mill
- Features: Other
- Applications: Wood / Pulp & Paper
-
Supplier: Mobil Industrial Lubricants
Description: The Mobilith SHC PM series has become the choice for many paper mill operators worldwide, earning a reputation for exceptional quality, reliability and proven performance. These synthetic greases are designed specifically for today’s severe paper machine applications,
- Kinematic Viscosity (@ 40°C): 460 cSt
- Features: Bearings, Lubricant
- Type: Grease / Gel
- Composition / Chemistry: Lithium Complex, Synthetic / Semi-synthetic
-
Supplier: ABB Measurement & Analytics
Description: The PillowBlock comes in three versions: The standard version, PFTL 101A/B, is often used for accurate measurement in the paper industry, for instance paper machines, calenders, coaters and winders. For web tension measurement in dryer sections in paper machines,
- Force / Load Rating: 112.4 to 4,496 lbs
- Technology: Magnetoelastic
- Package: Plate / Platform
- Device: Sensor / Transducer
-
Supplier: Products Finishing, Inc.
Description: Machining Ace Roll & Shaft Inc. Custom Industrial Rolls Precision Shafting and Machining Servicing: OEM's, Steel, Aluminum, Plastic, Paper, Textile and Glass Industries Lathe Up to 35 inch maximum diameter CNC Lathe capabilities - 30 in OD (outside diameter) up to 120 inch length Grinding 30
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Rubber, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Honing, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Turning
- Services: Low Volume Production, Reverse Engineering
-
Supplier: Benchmark Maintenance Services, Inc.
Description: Intrinsically safe products are used in a number of industries: Petrochemical, Oil/Gas,Refineries, Pharmaceutical, Paper mills, Bulk materials such as grain, fertilizer, sugar and salt mills, diverse Chemical industries such as the manufacture of Dyes and Bleaches. The list goes
-
Supplier: NETZSCH Pumps North America, LLC
Description: The NETZSCH M-Ovas solid grinding machine is used in a wide variety of industries where solids in the product interfere with process safety. The solids are sufficiently ground by the M-Ovas to prevent clogging of pipelines and of subsequent equipment.
- Feed: Continuous, Wet
- Applications: Food Processing / Grain, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill
- Scale: Production
-
Supplier: Prater
Description: efficiency and uniform particle size. This provides our customers with confidence in knowing that we have the ideal machine for their unique particle reduction applications. Screen Size and Placement Matters Our exclusive Full Screen design is a proven system that ensures use of the entire
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Power / Coal & Coke, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: KADANT
Description: Mist in and around paper machines is a common occurrence impacting mill operations. This problem can lead to production loss due to extra clean-up time, sheet breaks, and poor sheet quality. In extreme cases, it can even be hazardous to operators. Mist elimination solution The
Find Suppliers by Category Top
Featured Products Top
-
Paper Mill Dewatering Solutions VOONER® vacuum pumps, compressors, and paper machine components are supplied to the paper industry as a part of a paper dewatering process system (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Vooner – Paper Industry Solutions Brochure PAPER MILL FABRIC CONDITIONING AND VACUUM DEWATERING (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vooner – Paper Industry Solutions Brochure PAPER MILL FABRIC CONDITIONING AND VACUUM DEWATERING (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Vooner FloGard LLC -
PAPER MILL FABRIC CONDITIONING AND VACUUM DEWATERING EQUIPMENT As paper machines age, with more grades produced, or the machine speed is increased, productivity is lost. Using older equipment at faster (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
PAPER INDUSTRY Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the cost of dewatering paper. Dewatering fabric on a paper machine consumes energy to (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
At Vooner, we’ve been leading the way in designing advanced shower systems tailored specifically for the paper industry for over 30 years! Our expertise ensures effective solutions for every application on a paper machine, including: • Felt Cleaning Showers (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
PAPER MILL FABRIC CONDITIONING AND VACUUM DEWATERING EQUIPMENT As paper machines age, with more grades produced, or the machine speed is increased, productivity is lost. Using older equipment at faster (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Innovative Shower Systems for Paper Machines For over 30 years, Vooner has been at the forefront of designing advanced shower systems tailored for the paper industry. Our (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
tailored shower systems for various paper machine applications, including felt cleaning and lubrication. Vooner will also highlight the (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Dewatering solutions for paper mills VOONER® vacuum pumps, compressors, and paper machine components are supplied to the paper industry as a part of a paper dewatering process system. Download VOONER – PAPER INDUSTRY SOLUTIONS BROCHURE (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
MAKING IT EASIER TO UNWIND AT THE PAPER MILL
A&F Corporation, a machinery builder for the. paper industry, recently completed the start-up. of a slitter/ rewinder machine at a North. American paper mill. The slitter/ rewinder is. used for processing heavy paperboard into. liner-board for beverage packaging.
-
Dewatering Solutions for Paper Mills
Dewatering fabric on a paper machine consumes energy to physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section
-
Case Story - Chipping Machine
Gruvön's paper mill annually produces 600 000 tons (1,323 million-lb) of sulphate paper pulp. In the wood room the bark is removed and the chipping machine hacks up the timber.
-
Pulp and Paper: Improve Employee Health with Dust Control (Part 1)
Paper product manufacturing facilities see their fair share of dust. Over the years, mill workers have complained of respiratory symptoms like chronic cough, chest tightness and wheezing and blame their prolonged exposure to paper dust for these health issues. In 2008, nearly 500 mail industry
-
BillerudKorsnäs board mill and PillowBlock load cells
BillerudKorsnäs' machines for manufacturing of packaging paper, consumer board and container board are running with Pressductor PillowBlock. load cells providing accurate wire and web tension measurement.
-
M-clean TM Cleaning System Twin S Case Study
A Swedish paper mill was experiencing silicon-based residue making its way onto the dryer fabrics and other places in the machine. The residue negatively impacted the machine stability, runnability, speed, and end-product quality. We installed a MultiJet Twin S cleaning system on its number 5 dryer
-
Paperboard Web Unwinds with Ease (.pdf)
A&F Corporation, a machinery builder for the paper industry, recently completed the start-up of a slitter/ rewinder machine at a North American paper mill. The slitter/ rewinder is used for processing heavy paperboard into liner-board for beverage packaging. The machine's web unwind-stand has
-
PT 101: Accelerometers Measure Slow Speed Rollers and Detect High Frequencies
Successful vibration monitoring of paper machines depends on quality sensors, field proven for reliability. Accelerometers used in paper mill applications must survive harsh thermal, electrical and chemical environments while performing demanding bearing measurements. Wilcoxon piezoceramic
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/25895/dissertation.pdf?sequence=1
Mill Paper Machine Sampling points .
-
E-maintenance
When vibration levels of some frequencies are higher than the normal level, the probability of failure increases if nothing is done and product quality, e.g., in paper mill machines , may also be influenced (see Al-Najjar (1998) and references cited therein).
-
Identification of bacteria contaminating pulp and a paper machine in a Canadian paper mill
Over the last two decades, studies dedicated to the identification of bacteria in pulp samples and slimes present on the surfaces of paper mill machines have been conducted in several countries.
-
Plant-derived compounds as natural antimicrobials to control paper mill biofilms
to the treatments currently applied to limit biofilm forma- tion in the environment of paper mill machines .
-
Improved removal of sticky and light contaminants from wastepaper. Final report, April 1, 1995--December 31, 1997
This makes their yieId typically much higherthanbatchpilotplantsand makesthemmuchmorecost-effec- tiveforproducinglargequantities of stock for pilot or in- mill paper machine trials.
-
Plant-derived compounds as natural antimicrobials to control paper mill biofilms.
The use of green antimicrobials could constitute a very promising alternative or supplement to the treatments currently applied to limit biofilm formation in the environment of paper mill machines .
-
Improvement of paper strength via surface application of sugar beet pectin
Fluting of the basis weight 175 g m−2 was prepared on a mill paper machine in Smurfit Kappa Štúrovo, Slovak Republic, from a mixture of 55 % soda-AQ semichemical hardwood pulp and 45 % recovered fi- bres from OCC (old corrugated …
-
Where others fear to tread
An example of this type of system is the installation of a PAC on a paper mill paper machine .
Indicates content that may require registration and/or purchase.