-
Supplier: Royal Case Company, Inc.
Description: Our custom silicone cases provide a flexible yet durable solution for protecting sensitive equipment in demanding environments. Designed with high-impact, heat-resistant silicone elastomers, these cases offer superior shock absorption and a non-slip grip for enhanced usability.
- Features: Instrumentation Case
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: rapid and uniform. Despite being thin and flexible, silicone rubber heaters are rugged and maintain dimensional stability, due to the fiberglass grid that reinforces the silicone sheets that encapsulate the heating elements of these heaters. Silicone rubber heaters are moisture
-
Supplier: Andax Industries
Description: Pelican IS2917-1103 Inter-Stacking Pattern Case - No Foam Gray. Our Pelican stackable pattern case has a disc pattern bottom that interlocks with a wave pattern on a lower shipping case. This cargo case has a watertight silicone O-ring & integrates with standard logistics platforms. Own a
- Height: 16 inch
- Length: 32 inch
- Width / Diameter: 20 inch
- Inside Height: 14 inch
-
-
Supplier: Andax Industries
Description: Pelican IS2917-1103 Inter-Stacking Pattern Case - Foam Black. Our Pelican stackable pattern case incorporates a disc pattern bottom that interfaces with a wave pattern on a previous shipping case. This cargo case has a watertight silicone O-ring & harmonizes with standard logistics platforms.
- Height: 16 inch
- Length: 32 inch
- Width / Diameter: 20 inch
- Inside Height: 14 inch
-
Supplier: Andax Industries
Description: Pelican IS3721-1103 Inter-Stacking Pattern Case - No Foam Gray. Our Pelican stackable pattern case carries a disc pattern bottom that interfaces with a wave pattern on a previous shipping case. This cargo case has a watertight silicone O-ring & conforms to standard logistics platforms. Choose
- Height: 16 inch
- Length: 40 inch
- Width / Diameter: 24 inch
- Inside Height: 14 inch
-
Supplier: Andax Industries
Description: Pelican IS2917-1103 Inter-Stacking Pattern Case - Foam Gray. Our Pelican stackable pattern case features a disc pattern bottom that interfaces with a wave pattern on a previous shipping case. This cargo case corresponds to standard logistics platforms & has a watertight silicone O-ring. Order
- Height: 16 inch
- Length: 32 inch
- Width / Diameter: 20 inch
- Inside Height: 14 inch
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N291 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. Special features ready to use resistant to high temperature resistant to mineral oil and coolant solvent free long
- Viscosity: 45,000 cP
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 200 %
- Industry: Automotive
-
Supplier: Bluestar Silicones USA Corp.
Description: Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a curing agent, cures at room temperature to a strong, flexible
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 10000 Hardness Sha 25 Description Bluesil V-330 is a two component, addition cure, room temperature or heat accelerated cure silicone rubber compound. It is designed as a variable hardness rubber with high strength properties, long library life, excellent detail
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 640 to 650 psi
- Elongation: 500 to 510 %
- Viscosity: 20,000 cP
-
Supplier: Adhesive Applications
Description: resist undercutting. The tape can be removed without leaving adhesive residue, eliminating the need for subsequent solvent scrubbing. High-performance silicone tape Excellent conformability Controlled adhesion level allows clean removal High temperature, chemical resistant silicone
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Electronics (PCB, Semiconductor), Removable
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 25000 Hardness Sha 47 Description Bluesil V-340 is a two component, addition reaction, room temperature or heat accelerated cure silicone rubber compound. It is designed as a variable hardness rubber with high strength properties, long library life, excellent detail
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 640 to 650 psi
- Elongation: 500 to 510 %
- Viscosity: 20,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: 60 Shore A Two-Component, Addition Cure, moldmaking silicone Properties Viscosity 100000 Hardness Sha 60 Description BLUESIL V-240 is a two component, addition cure, room temperature or heat accelerated cure silicone rubber compound. It is designed as a 60 Durometer (Shore A) rubber
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 850 psi
- Elongation: 160 %
- Electrical Resistivity: 1,600,000,000,000,000 ohm-cm
-
Supplier: Allied Electronics, Inc.
Description: measurement. DMM test leads (red, black) with safety shrouded, standard diameter banana plugs Right angle connector on both ends Reinforced strain relief 1.5 meter silicone-insulated wire resists heat & cold CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed One year warranty Increased
-
Supplier: Gelest, Inc.
Description: often employed in 2-part addition cure silicone elastomers where special thermal or optical properties are required. PDV-1635 Properties Viscosity: 5,000 cSt Molecular Weight: 35,300 g/mol Vinyl (eq/kg): 0.052-0.060 Refractive Index: 1.465
- Viscosity: 5,000 cP
- Index of Refraction: 1.465
- Features: Silicone
-
Supplier: Honeywell Sensing & IoT
Description: The C3200 Series Silicone Chemically-etched Flexible Heaters contain resistive foil traces encased between two layers of fiberglass-supported silicone rubber. The silicone/resistive foil components are bonded together using temperature and pressure. Heater trace patterns are
- AC Voltage Required: 110 volts
- kWatts: 0.12 kW
- Watt Density: 5 W/in²
- Length: 6.00000324 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3200 Series Silicone Chemically-etched Flexible Heaters contain resistive foil traces encased between two layers of fiberglass-supported silicone rubber. The silicone/resistive foil components are bonded together using temperature and pressure. Heater trace patterns are
- AC Voltage Required: 12 volts
- kWatts: 0.075 kW
- Watt Density: 5 W/in²
- Length: 5.0000027 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3200 Series Silicone Chemically-etched Flexible Heaters contain resistive foil traces encased between two layers of fiberglass-supported silicone rubber. The silicone/resistive foil components are bonded together using temperature and pressure. Heater trace patterns are
- AC Voltage Required: 110 volts
- kWatts: 0.32 kW
- Watt Density: 10 W/in²
- Length: 8.00000432 inch
-
Supplier: Honeywell Sensing & IoT
Description: The C3200 Series Silicone Chemically-etched Flexible Heaters contain resistive foil traces encased between two layers of fiberglass-supported silicone rubber. The silicone/resistive foil components are bonded together using temperature and pressure. Heater trace patterns are
- AC Voltage Required: 110 volts
- kWatts: 0.15 kW
- Watt Density: 10 W/in²
- Length: 5.0000027 inch
-
Supplier: Midwestern Industries, Inc.
Description: Applying silicone beads in a bulls-eye pattern between the sizing screen and backup mesh reduces friction while extending the life and performance of the screen.
-
Supplier: Gluefast Company, Inc. (The)
Description: The PAT Sprayer for the PAT Adhesive Applicator from Gluefast When you want to spray water-based glues or adhesives, the PAT Sprayer from The Gluefast Company, Inc. is the product to choose. Use the PAT Sprayer to apply adhesive for case and carton sealing, palletizing loads, or performing just
- Application: Adhesive / Silicone
-
Supplier: Techsil Limited
Description: The Spraytec™ 6300 is an extremely robust 43mm spray glue gun designed for bonding large areas. The output and spray pattern can be quickly adjusted to meet the requirements of each application. Bead, swirl and spray patterns are all achieved with one simple adjustment. No expensive bulk tanks and
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techsil Limited
Description: The Spraytec™7300 is the world's most powerful output spray gun - nothing else comes close! This is an extremely robust, 43mm spray glue gun which offers interchangeable spray heads allow you to change the spray patterns from wide to narrow and over conventional systems - reducing downtime and
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Cole-Parmer
Description: Embossed diamond pattern provides superior wet and dry grip. Latex-free nitrile gloves resist punctures, cuts, snags, and abrasion. Silicone free
suitable for use in paint and powder coat applications. Hypoallergenic. | Compliance: USDA accepted per 21CFR 177.2600 for food and - Clothing Type: Gloves
- Material: Nitrile
-
Supplier: Cole-Parmer
Description: Embossed diamond pattern provides superior wet and dry grip. Latex-free nitrile gloves resist punctures, cuts, snags, and abrasion. Silicone free
suitable for use in paint and powder coat applications. Hypoallergenic. | Compliance: USDA accepted per 21CFR 177.2600 for food and - Clothing Type: Gloves
- Material: Nitrile
-
Supplier: Cole-Parmer
Description: Embossed diamond pattern provides superior wet and dry grip. Latex-free nitrile gloves resist punctures, cuts, snags, and abrasion. Silicone free
suitable for use in paint and powder coat applications. Hypoallergenic. | Compliance: USDA accepted per 21CFR 177.2600 for food and - Clothing Type: Gloves
- Material: Nitrile
-
Supplier: Cole-Parmer
Description: Embossed diamond pattern provides superior wet and dry grip. Latex-free nitrile gloves resist punctures, cuts, snags, and abrasion. Silicone free
suitable for use in paint and powder coat applications. Hypoallergenic. | Compliance: USDA accepted per 21CFR 177.2600 for food and - Clothing Type: Gloves
- Material: Nitrile
-
Supplier: Nordson EFD
Description: Fluids Activators Coatings Inks Liquid fluxes Oils Silicones Solvents The complete system includes the 787MS-SS MicroSpray valve, ValveMate™ 8040 controller, fluid reservoir, and dispense tip. Integrate with an EFD automated dispensing system for even faster throughput. For even faster
- Application: Adhesive / Silicone, Coatings / Paint, Flux / Solder
- Dispensed From: Barrel / Syringe
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: Zurn Industries LLC
Description: Reduced pressure backflow preventer 112-975XL is reliable top performer with low life-cycle costs which come with bronze body wye pattern design. This backflow prevention device comes with Noryl replaceable seats and silicone rubber check discs and is available in multiple options which
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: U.S. Plastic Corporation
Description: Green nitrile formulation with no inert filler for superior chemical resistance. Contains natural rubber proteins and is silicone free. Features a "Z" pattern grip to provide an excellent grip even on hard to grasp materials. Ergonomic curved finger fit with tapered wrist. Case hardened
- Clothing Type: Gloves
-
Supplier: PVA - Precision Valve & Automation
Description: The RD100 is a programmable rotary table that is ideal for dispensing circular or angled patterns. This simple dispense system uses a single stepper motor on the base to rotate a part as the dispense head above accurately applies a bead of fluid. Flexibility and adjustment of the dispense head,
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar F1300N.2 Rotary Dispensing Table provides an efficient method of dispensing a circular pattern on areas that are difficult to access. The tilting Z-axis allows controlled rotary dispensing on a fixed angle. Used for dispensing adhesives, silicones, grease, and lubricants, the F1300N.2
- Dispensing Equipment Type: Dispense Only
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female-threaded or butt weld pipe connections Easy
- Maximum Pressure: 5,000 psi
- Maximum Flow: 17.9 to 89.4 GPH
- Orifice Size: 0.043000000000000003 mil
- Material: Carbide, Steel - Stainless
-
Supplier: Nordson EFD
Description: Experience a new level of accuracy, consistency, and process control when dispensing fluids that change viscosity with Nordson EFD’s Ultimus™ V High Precision Dispenser. Ideal for applications that involve two-part epoxies, UV-cure adhesives, and other fluids that thicken over time or get thinner
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Dot
-
Supplier: Hapco, Inc.
Description: RAPIDFIL™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000 parts. Filtration -
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
Find Suppliers by Category Top
Featured Products Top
-
dispensing circular patterns. It utilizes a fully adjustable, tilting Z-axis that enables controlled dispensing at an angle or on a vertical/horizontal, internal, or external wall of a component part. The (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
and microwave power circuits, as well as printed circuit boards. Flexible heaters are produced from metal-clad insulating substrates into which the resistor heating element pattern is chemically etched. Resistor element alloys include stainless steel, copper and some nickel-copper alloys. Substrates may be may from rubber, silicone or polyamide materials. (read more)
Browse Datasheets for Conard Corporation (The) -
-handle bolts. Types of nuts Nuts are available in a variety of shapes, sizes, materials and thread patterns. While selection of a nut is somewhat constrained by the choice of bolt—particularly in terms of size and threading — users still should (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
-handle bolts. Types of nuts Nuts are available in a variety of shapes, sizes, materials and thread patterns. While selection of a nut is somewhat constrained by the choice of bolt—particularly in terms of size and threading — users still should (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Surface Tension in Microsystems
The microdevices were fabricated through a single mask process using a commercial photo- patternable silicone polymer to mimic the mechanical characteristics of plant cellulose.
-
Process development for waveguide chemical sensors with integrated polymeric sensitive layers
(a) Excitation and emission spectra of ruthenium complex in patternable silicone on bare glass.
-
Transpiration actuation: the design, fabrication and characterization of biomimetic microactuators driven by the surface tension of water
Microdevices were fabricated through a single mask process using a commercial photo- patternable silicone polymer to mimic the mechanical characteristics of plant cellulose.
-
Photo-patterned silicone bump bonds for sensor interconnects
We use photo- patternable silicone (polydimethylsiloxane, or PDMS) in combination with a metal coating to generate flexible and reversible bump bonds.
-
Photopatternable Polymeric Membranes for Optical Oxygen Sensors
For the optimization of composition, several mixtures of dif- ferent concentrations of platinum porphyrin in patternable sil- icone were spin coated on glass wafer.
-
Flexible and stretchable micro-electrodes for in vitro and in vivo neural interfaces
Elastomers are Sylgard 184 Dow Corning (poly- dimethylsiloxane PDMS) and photo- patternable silicone WL5150 Dow Corning.
-
http://etd.auburn.edu/bitstream/handle/10415/2920/huihuashu-final.pdf?sequence=2
These patternable silicones were .
-
Photopatternable thin films from silyl hydride containing silicone resins and photobase generators
In addition to hydrogen silsesquioxane, this technology offers the potential for creating a wide range of patternable silicone resin materials for high-temperature appli- cations.
-
Fabrication of a normally-closed microvalve utilizing lithographically defined silicone micro O-rings
4 157–71 [4] Niklaus F, Stemme G, Lu J Q and Gutmann R J 2006 Adhesive wafer bonding J. Appl. Phys. 99 031101 [5] Meynen H et al 2004 Ultra low stress and low temperature patternable silicone materials for applications within microelectronics …
-
MRS Online Proceedings Library - Stretchable Dielectric Material for Conformable Bioelectronic Devices - Cambridge Journals Online
We use a photo- patternable silicone polymer to fabricate an elastically deformable encapsulation film on stretchable gold lines that electrically conduct while stretched to >50% strain.
Indicates content that may require registration and/or purchase.