Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment
-
Supplier: Allied Electronics, Inc.
Description: KEU Series Electronic Enclosures, ABS Plastic Keyboard enclosures. A sloped design with removable front and rear panels make it easy to modify. ABS 94HB. The enclosure made from ABS plastic material.
-
Supplier: Allied Electronics, Inc.
Description: ABS⁄PC Blended Plastic Enclosure, Steel Panel Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is
-
-
Supplier: Allied Electronics, Inc.
Description: ABS Plastic Enclosure Desktop enclosures with removable panels for easy modifications. ABS 94HB. The enclosure made from ABS plastic material.
-
Supplier: Haida International Equipment Co., Ltd.
Description: flow state of various polymers, it is applicable to the high melting temperature of polycarbonate, poly-aryl sulfone, fluorine plastic, nylon and other engineering plastics, also applicable to polyethylene (PE), polystyrene (PS), polypropylene (PP), ABS resin, poly (POM),
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Imao-Fixtureworks
Description: A slightly tapered tapped hole in the knobs provides positive lock. If an adhesive agent is applied, it should be adaptive to the ABS plastic. Use in hot or highly humid circumstances can deteriorate the plastic material properties.
- Diameter / Width: 0.7874015748031497 to 1.968503937007874 inches
- Height: 0.7480314960629921 to 1.889763779527559 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes
-
Supplier: Dymax
Description: 3069 adhesive cures in seconds upon exposure to UV/Visible light to rapidly bond and laminate both flexible and rigid substrates. The fast-curing material adheres to many different plastics including PVC, polycarbonate, polyurethane, PET, PETG, as well as ABS. The bond strength
- Viscosity: 450 cP
- Elongation: 175 %
- Features: Other
- Substrate Compatibility: Plastic
-
Supplier: Dymax
Description: 9211-W low-stress plastic bonding adhesive cures with UV/Visible light energy for ultra-fast bonding and sealing of camera module components found in consumer wearable devices. This product forms excellent bonds to PC, LCP, ABS, and FR4 substrates and is specifically designed
- Viscosity: 20,000 cP
- Elongation: 191 %
- Features: Other
- Substrate Compatibility: Plastic
-
Supplier: Dymax
Description: resin. Recommended substrates include tin-plated brass, PC, ABS, PMMA, and even PET flex circuit. This is a permanent protective resin and is not intended for removal. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds
- Viscosity: 8,500 cP
- Features: Other
- Substrate Compatibility: Plastic
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Running Industry Co., Ltd
Description: The categories of plastic parts are very diverse and can meet the needs of various occasions. We are equipped with various injection molding machines ranging from 50-680T, which can provide Plastic Molding service, parts weighing around 0-6000g, The materials include PC,
- Industry: Agricultural / Forestry, Appliances, Automotive, Consumer, Electrical / Electronics, General Industrial, Transportation Services, Utilities
- Supplier Capability: Assembly Services, Machining, Packaging / Shipping, Tool / Mold Making
- Molding Type: Compression Molding, Thermoplastic Injection Molding, Thermoset Injection Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other
-
Supplier: Delmar Company
Description: Delmar Company offers plastic welding services. Hot Gas Welding is another name for this service. Materials must be in virgin form and include PVC, Polypropylene, Polyethylene, and PVDF. Weld rods are warmed and melted into plastic corners to create finished goods. Simple items
- Materials: ABS, CPVC, Kynar®, PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyolefine, Polypropylene (PP)
- Capabilities: Assembly, Machining, Welding
- Services: Design, Prototype, R&D
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy works with a network of suppliers to source high-quality, cost-effective plastics for your applications. We then custom fabricate your components from extruded or molded plastic materials. Examples include plastic parts made from polyvinyl chloride (PVC),
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, Vinyl
- Capabilities: Assembly, Laminating, Welding
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Services: Design, Model, Prototype, R&D, Test / Inspect
-
Supplier: Win Source Electronics
Description: Manufacturer: Bud Industries Win Source Part Number: 1021381-PC-11462 Color: Gray Features: Card Guides, PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.120" (3.05mm) Height: 2.283" (57.99mm) Material: Plastic, ABS Design: Split Sides and End
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Designed to house P.C. boards sealed from dust and water (not for outdoor use). Molded in light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part styled lid construction. Top half includes smooth
- Length / Height: 9.84 inch
- Width/Diameter: 7.87 inch
- Depth: 5.12 inch
- Height: 9.84 inch
-
Description: Suitable for stress-sensitive materials, PC/PVC/PMMA/ABS strong bonding. Mainly used for polycarbonate bonding, and will not produce stress cracking under typical compression stress. Under sufficient intensity of UV or visible light, it can be cured quickly to form a flexible
- Use Temperature: -67 to 302 F
- Elongation: 260 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: LG Chemical of America Inc.
Description: workability and impact strength Impact modifier for engineering plastics EM500 Excellent impact strength PC, PC/PBT, and PC/ABS alloys EM505 Excellent impact strength and thermal stability EM520 Excellent workability and dimensional stability Sheet, window profile,
- Function: Foaming / Blowing Agent, Hardness / Strengthening Agent, Impact Modifier / Toughening Agent
- Applications: Plastics / Composites
-
Supplier: OKW Enclosures, Inc.
Description: Compact handheld plastic enclosures The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use high protection class IP 65 with sealing for tough environment or
- Length / Height: 5.35 to 8.11 inch
- Width/Diameter: 2.91 to 4.33 inch
- Depth: 1.26 to 1.85 inch
- Height: 5.35 to 8.11 inch
-
Supplier: Snap-on Industrial Brands
Description: 11 INCH BLADE LENGTH 19 TEETH PER INCH BAHCO[R] BRAND RAZOR SHARP TEETH CUT MATERIAL PVC, ABS, WOOD, PLYWOOD, DRYWALL, PLASTIC PIPE
-
Supplier: OKW Enclosures, Inc.
Description: standard materials ABS (UL 94 HB), approved as a terminal mounting case PC (UL 94 HB), a solid and robust case, with high heat resistance for use in adverse environments usable as a handheld, desktop or wall mount enclosure, and also as a DIN rail enclosure (with accessory DIN
- Length / Height: 3.15 to 14.17 inch
- Width/Diameter: 3.15 to 9.45 inch
- Depth: 2.362 to 6.299 inch
- Height: 3.15 to 14.17 inch
-
Description: -25...55 ºC > Connection: M12 4 pins connector, 2m cable > Housing material: Nickel copper alloy/ PC+ABS > Complete circuit protection: Short-circuit, overload, reverse polarity protection
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical
- Optical Technology Type: Diffuse
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2489CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
- Cell Size: AAA
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2484CN # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with position PC connector
- Cell Size: AAA
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Description: -25...55 ºC > Connection: M12 4 pins connector, 2m cable > Housing material: Nickel copper alloy/ PC+ABS > Complete circuit protection: Short-circuit, overload, reverse polarity protection
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical
- Optical Technology Type: Diffuse
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2487CN # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Description: > Sensing distance: 10cm unadjustable > Housing size: Φ18 short housing > Output: NPN,PNP,NO/NC adjustment > Voltage drop: ≤1.8V > Response time: ≤0.5ms > Ambient temperature: -25...55 ºC > Connection: M12 4 pins connector, 2m cable > Housing material: Nickel copper alloy/
- Operating Distance: 3.93701 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Optical Technology Type: Diffuse
-
Description: -25...55 ºC > Connection: M12 4 pins connector, 2m cable > Housing material: Nickel copper alloy/ PC+ABS > Complete circuit protection: Short-circuit, overload, reverse polarity protection
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical
- Optical Technology Type: Diffuse
-
Description: Features Best price / performance ratio in the laser marking world Easy assembly, simple structure Small volume, portable and mobile Air cooled with ultra-compact design Applicable marking materials Metal (gold, silver, copper, Iron, aluminum, titanium, zinc, steel...) Plastic
- Cutting / Traverse Speed: 16,535.433070866147 in/min
- Laser Output Power: 200 watts
- Marking Area Width: 0.00393701 inch
- Type: Complete / Turnkey System
-
Supplier: Polymer Technologies Inc.
Description: Resins and Material Selection PTI specializes in the production of advanced plastic components, including complex geometries and technologically-demanding and engineered materials. The types of resins that we mold include: PEEK, Ultem Implantable PLA, PMMA, PVOH, PVA PPA, TPE
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Tool / Mold Making
- Features: North America, Northeast US Only, United States Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
-
Supplier: TelephoneStuff.com
Description: standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists Proper Alignment - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0
- Type: Data Jack Wall Plate
- Material: Plastic
-
Supplier: Laird Plastics, Inc.
Description: specifications. Die Cutting and Stamping: Laird Plastics aims to reduce material costs by limiting material waste and consistently repeating parts with a high yield per sheet utilizing the nesting process. Through the use of these practices, Laird Plastics can easily die
- Materials: ABS, PVC, Polycarbonate (PC), Polyethylene (PE)
- Capabilities: Machining, Polishing
- Features: North America, Southern US Only, United States Only
-
Supplier: TelephoneStuff.com
Description: standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists Proper Alignment - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0
- Type: Data Jack Wall Plate
- Material: Plastic
-
Supplier: TelephoneStuff.com
Description: standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists Proper Alignment - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0
- Type: Data Jack Wall Plate
- Material: Plastic
-
Supplier: TelephoneStuff.com
Description: standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists Proper Alignment - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0
- Type: Data Jack Wall Plate
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Hammond’s 1591 series offers a simple, multipurpose plastic housing for a variety of electronics and vertically mounting printed circuit boards via integral card guides. A wide range of sizes and colors are available, with or without mounting flanges, and in flame retardant or economy ABS (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
1591XX Series Enclosures Multipurpose ABS plastic enclosures from Hammond Manufacturing Hammond’s 1591XX series offers simple, multipurpose plastic housings ideally suited for a variety of electronic components as well as horizontally (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
or UV stabilized polycarbonate plastic. ABS versions are ideal for indoor use and are designed to meet IP66. Polycarbonate versions are molded in UV stabilized plastic which resists sun damage in outdoor conditions. PC versions are designed to meet IP68 (NEMA 4, 4X, 6, 6P (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
more. Easy maintenance with detachable panel design. Material : Flame-resistant ABS UL94V-0 Operating temperature : -10°C ~ +60°C Colors : enclosure in Off-white and Dark gray, corner guards in Dark gray, Emerald, and Indigo (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
injection molding enterprises in the local area that can serve various types of customers, Materials PE, PP, PVC, PS, PC, Pa, PU, PES, PET, PTFE, ABS, POM,etc, Industry: (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
, MOUETTE helps identify potential issues such as weld lines, sink marks, warpage, and shrinkage before tooling begins. Supporting materials including ABS V0 flame-retardant plastics, ABS anti-UV materials, glass-filled nylon, polypropylene, and PPS, MOUETTE manufactures HVAC grilles (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
customizations to be performed. The detachable panels on the sides enable ease of maintenance and additional customizations. Material : Flame-resistant ABS UL94V-0 Operating temperature : -10°C ~ +60°C Colors : Off-white and Dark gray (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
applications. 6 sizes available in Off-white and Black. Material : Flame-resistant ABS (UL94V-0) Protection class : IP67 Operating temperature : -10°C ~ +60°C (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Polypropylene or ABS with polarity tabs and markings to ensure proper polarity and connectivity. Spring contacts are made from steel with nickel plating. The new PC Connector (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
The Ultimate Tapping Screw for Plastics
, etc. Sometimes it appears as though they're all overlapping versions of the same technology. The plastic industry continues to develop dynamic alloys and new applications; fasteners have maintained pace. By definition the materials we are concerned with are called thermoplastics, all of which
More Information Top
-
Active folded loop antenna with reconfigurable feed and ground points
constant of the PC _ ABS plastic material used in simulation compared to the prototype.
-
Development of a Wind Turbine Test Rig and Rotor for Trailing Edge Flap Investigation: Static Flap Angles Case
The modular aerodynamic parts were 3D printed using plastic PC - ABS material .
-
Interior structural optimization based on the density-variable shape modeling of 3D printed objects
In this part, we use a plastic PC - ABS material with an ultimate strength of ^σ =33 Mpa.
-
Derivation of optimal design of cockpit module considering vibration and heat-resistance characteristics
The audio box was made of the plastic material PC - ABS , and the side cover, of PPF.
-
A Study on Fracture Characteristics of Plastics and Application to Head Impact Simulation for Instrument Panels
In this paper, high speed tensile tests and fracture tests of specimens representing typical stress-states were performed to make a fracture criterion of a plastic material ( PC / ABS ).
-
Sell Meter Seal
Material : PC & ABS plastic .
-
A Study on Fracture Characteristics of Plastics and Application to Head Impact Simulation for Instrument Panels
In this paper, high speed tensile tests and fracture tests of specimens representing typical stress-states were performed to make a fracture criterion of a plastic material ( PC / ABS ).
-
Digital Product and Process Development Systems
Installing the first FDM machine in 1995, Festo invested continuously on this promising technology resulting in a company-wide network of currently 8 machines handling plastic materials like ABS , PC or PA12 and 2 laser melting sys- tems for metal powders (tool…
-
Cold Spray Coating Deposition Mechanism on the Thermoplastic and Thermosetting Polymer Substrates
In this study, commercial copper (Cu), aluminum (Al), and tin (Sn) particles are sprayed onto a range of plastic materials ( PC / ABS , polyamide-6, polypropylene, and polystyrene) along with a glass-fiber-reinforced composite.
-
Advanced cold spray technology: Deposition characteristics and potential applications
In their studies, com- mercial copper, aluminium, and tin have been sprayed onto a range of plastic materials ( PC / ABS , polyamide-6, poly- propylene, and polystyrene) and a glass-fibre reinforced composites.
Indicates content that may require registration and/or purchase.