Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: CURRENT SENSOR, 25A, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Current Sensors Closed Loop Linear 5Vdc,66Ohm,PCB Mount
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-E Features and Benefits
- Measuring Range: 6 to 25 amps
- Input Voltage: 5 volts
- Response Time: 0.3 µs
- Accuracy: 0.5 to 1 %FS
-
-
Supplier: Win Source Electronics
Description: Manufacturer: LEM USA Inc. Win Source Part Number: 1336533-CAB500-C/SP5 Category: Sensors, Transducers>Current Sensors Packaging: Bulk Standard Package: 1 Mounting: PCB, Through Hole Output: Ratiometric, Current Polarization: Unidirectional Current - Supply
- Measuring Range: 500 amps
- Input Voltage: 8 to 16 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSDUCER, 25A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.3%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSDUCER, 50A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.25%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSDUCER, 100A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.25%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSDUCER, 6A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:0.3µs; Accuracy %:0.8%; Product Range:CAS Series;RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors PCB Curr Sense Xfmr 1:500,50-500KHz
-
Supplier: Honeywell Sensing & IoT
Description: CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero
- Input Voltage: 6 to 16 volts
- Response Time: 100 µs
- Operating Temperature: -13 to 185 F
- Current Type: AC Current, DC Current
-
Supplier: Honeywell Sensing & IoT
Description: CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero
- Input Voltage: 6 to 16 volts
- Response Time: 100 µs
- Operating Temperature: -13 to 185 F
- Current Type: AC Current, DC Current
-
Description: CE;UL;UKCA
- Measuring Range: 0 to 10 amps
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.1 to 0.2 %FS
- Operating Temperature: -13 to 185 F
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS711 offers a cost-effective solution for current sensing in low- and high-side applications, with integrated overcurrent fault protection and a low-noise analog signal path. Eliminates the need for an external sense resistor, reducing component count and PCB space. * Note: If
- Measuring Range: 0 to 50 amps
- Input Voltage: 3.3 to 5 volts
- Frequency Range: 100,000 Hz
- Operating Temperature: -40 to 185 F
-
Supplier: Coilcraft CPS
Description: • For use from 50 kHz to nearly 1 MHz • Two different pinouts to meet the requirements of different applications. • Low primary DC resistance • 500 Vac isolation from secondary to the core
- Operating Frequency Range: 50,000 to 1,000,000 Hz
- Impedance Ratio: 50 :1
- Operating Temperature: -55 to 125 C
- Maximum Secondary Voltage Rating: 500 volts
-
Supplier: Takex America, Inc.
Description: Features Reflective type photo sensor with light axes of transmitter and receiver converging at between 10 to 30mm from sensor for a limited detection zone Detection method is less affected by disturbing external or background reflection. Highly-accurate detection achieved by
- Operating Distance: 1.181103 inch
- Electrical Output: Current, Voltage
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Allied Electronics, Inc.
Description: Uncompensated/Compensated and Compensated Calibrated: The CPX/CPXL and the CPC/CPCL Series sensors integrate silicon micro-machined sensing technology, temperature compensation and calibration in a complete family of low cost packages. This series offers the most cost-effective solution for
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA128T is a standard industrial output dual-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, meanwhile output dual axis tilt sensor/inclination, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA118T is a standard industrial output single-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional be used to work on engineering machinery and equipment
- Tilt Angle: 1 to 180 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA518T is current output angel tilt sensor/Inclinometer, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for production, made precise compensation and correction
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA528T is a high accuracy dual-axis inclinometer/tilt sensor, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for tilt sensor, internal using high-resolution
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: American Aerospace Controls, Inc.
Description: Space flight; output 0 to +3.5V (Isolated); accuracy 2%FS; power +4.5 to +5.5Vdc; input current by in-line connection; response 1m-sec; temperature -55° to +85°C; pcb mount; solder terminations
- Measuring Range: 0 to 10 amps
- Input Voltage: 4.5 to 5.5 volts
- Response Time: 1,000 µs
- Accuracy: 2 %FS
-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensors. 5 to 40 Amp Applications - Open Loop. Compact PCB Mount Design. Dual Integrated Primary. Withstanding Voltage of 2000 Vrms. 5A - 40A Unipolar +5VDC Supply Voltage. Low Cost.
- Measuring Range: 10 amps
- Input Voltage: 5 volts
- Technology: Hall-Effect
- Loop Type: Open Loop
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1357183-TSSP4056 Category: Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Semiconductor Opto Division
- Operating Distance: 78.7402 inch
- Features: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Div Package: Bulk Product Status: Active Package / Case: PCB Mount Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Current - Collector (Ic) (Max): 20 mA Voltage - Collector Emitter Breakdown (Max): 30 V Output Configuration: Phototransistor Response Time: 4µs, 4µs
- Operating Distance: 0.118 inch
- Features: Photoelectric Sensors
-
Supplier: FX PCB Co., Ltd.
Description: copper PCBs to be used in high-end jobs. Improved current carrying capacity: The more powerful devices you build, the more current it needs to work correctly. Thankfully, heavy copper circuit boards are designed to carry more electricity to run powerful devices that need more
-
Supplier: Dexter Research Center, Inc.
Description: Features: Available in three amplifier gains: 300, 500 and 1,000, this PCB includes a LM20 temperature sensor and 1.25V voltage reference. Although sized for single channel TO-5 packages, this amplifier is electrically compatible with all Dexter Research Center detectors, providing
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Bandwidth: 0.0159 kHz
- Operating Temperature: -40 to 185 F
-
Description: Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar voltage outputs > Front PCB accessible coarse and fine calibration controls >
- Operating Temperature: 32 to 132 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Output: Voltage
-
Supplier: Win Source Electronics
Description: Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Current - Sensing: 300mA Linearity: ±0.5% Accuracy: ±1.9% Family Name: CTSR 0.3-P Categories: Sensors, Transducers Maximum Supply Current: 21.6mA Introduction Date:
- Measuring Range: 0.3 amps
- Input Voltage: 4.75 to 5.25 volts
- Frequency Range: 3,500 Hz
- Response Time: 50 µs
-
Supplier: Infineon Technologies AG
Description: previous comparable products, the sensor paves the way for new design options. Due to the small WLB-5 package (1.13 mm x 0.93 mm x 0.59 mm) and the low current consumption of 7 nA in power-down mode, the magnetic sensor is also suitable for use in applications that previously
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current
- Input (Supply) Voltage: 3 to 32 volts
- Operating Temperature: 31.999999999999996 to 170 C
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range - 0-25% O2 Signal Output (Air) - 35-55 µA Sensitivity - 1.67-2.63 µA/% O2 Response Time (T90) - 13 Seconds Humidity non-condensing - 0-99% RH Electrical Connection - PCB 2 Ring Replacement Sensor For: Southland Sensing PO2-160 Oxygen Sensor For Use
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range - 0-25% O2 Signal Output (Air) - 35-55 µA Sensitivity - 1.67-2.63 µA/% O2 Response Time (T90) - 13 Seconds Humidity non-condensing - 0-99% RH Electrical Connection - PCB 2 Ring OEM Equipment: Southland Sensing PO2-24 Replacement oxygen sensor for:
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
Find Suppliers by Category Top
Featured Products Top
-
KEMET's FG sensors are a high-sensitivity AC and DC leakage current sensor with individual open-drain alarms and an analog output for leakage current indication. In addition, its integrated test coil can be (read more)
Browse Current Sensors Datasheets for DigiKey -
, and compliance for household use; size constraints on boards; and need for energy savings. The G2RL relays are designed to meet these challenges head-on—offering high switch currents, compact form, robust insulation, and compliance with safety standards. Key (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
-volume production Ideal for miniature applications Flexible design (sensor on PCB) Side shifted measurement (dampers arrangement) Output signal (current, voltage, PWM...) Increased pressure resistance Frequency response up to 20kHz (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
-In-line-Package (DIP) Easy to mount on PCB Measures positive pressure and vacuum Measuring pressure range: 34 to 168 kPa Pressure type: Absolute pressure Pressure media: Non-corrosive gas Supply current: 1.5 mA (constant current) Output span (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The XS118BLNAL2 generates a high-frequency electromagnetic field in front of its active sensing face. When a conductive metal target enters this field, eddy currents form within the target and absorb energy from the sensor’s oscillator. The internal electronics detect (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
The FPM Series has a small dual in-line package (DIP) that can be easily mounted on a printed circuit board. The sensor measures both positive pressure and vacuum and has a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Shaft length Technical data (voltage, current, torque, speed) Drive PCB board & Hall sensor Cable length Highlight Specifications Voltage range: 12–24V DC; normal operating voltage: 12V No (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
state-of-health (SoH), state-of-charge (SoC) and state-of-power (SoP) need to be recorded. Isabellenhütte‘s analog sensors, which consist of a busbar shunt and a soldered-on printed circuit board (PCB), can be used to precisely monitor the incoming and outgoing currents in the battery pack (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
Rethink What Is Possible for PCB Current Sensing
approaches to measure currents up to 600 A in PCB: a near lossless Hall-based current sensor with an integrated conductor and a non-invasive standalone core-free and shield-free differential Hall current sensor.
-
Common Mode Field Rejection in Coreless Hall-Effect Current Sensor ICs
Allegro current sensor ICs use the Hall-effect to measure the magnetic field produced by an integrated, current carrying loop, translating the magnetic field to a voltage which is proportional to the current flow. This technology has many advantages, including galvanic isolation, low power loss
-
New 400 kHz Current Sensors Enable More Sustainable Designs in Switch-Mode Power Designs
This article will discuss two new innovative approaches to measure currents up to 600 A in PCB: a near-lossless Hall-based current sensor with an integrated conductor and a non-invasive standalone core-free and shield-free differential Hall current sensor.
-
display-controller sensor for boom of excavator
? PRODUCT INTRODUCTION. SMI826C is a display and control integrated equipment independently developed by RION Company. It is equipped with RION brand professional tilt sensor, which can monitor the tilt data of display carrier in real time.The product has four relay alarm signal output, the user
-
SME Capabilities & Solutions - Why SME Reed Relays & Sensors
To meet the current electronic manufacturing trends surface mountable reed sensors and reed relays offer a long list of exceptional features when designed and packaged for surfacing mounting on printed circuit boards (PCBs). Their adaptable designs, rugged packaging, and capability of switching
-
Introduction to Capacitive Sensing
a frequency or duty cycle which is changed by the intro- CREATING A GOOD SENSOR duction of additional capacitance from a person's finger A quick background on the natural capacitance of a to ground. Some other methods use charge balancing PCB pad, and the process that occurs when pressing a or rise
More Information Top
-
Online and offline isolated current monitoring of parallel switched high-voltage multi-chip IGBT modules
D. Mini PCB Rogowski Current Sensor .
-
Electric current sensors: a review
Another geometry for a PCB fluxgate current sensor with an electroplated core was used by O’Donnell et al (2006).
-
Nonlinear Modeling of the Self-Oscillating Fluxgate Current Sensor
[8] A. Tipek, T. O’Donnell, A. Connell, P. McCloskey, and S. C. O’Mathuna, “ PCB fluxgate current sensor with saturable inductor,” Sens. Actuators A, vol.
-
Advanced protection solutions for improved power system dynamics performance
Multi-layer PCB Rogowski Coils (non- encapsulated and encapsulated) The PCB RC current sensor has the following characteristics: .
-
Electrical drivetrain without rare earth magnets and integrated inverter with inherent redundancy
A lower phase current enables also the design of a less complex PCB instead of a bus bar, PCB mounted current sensors and smaller gate drivers.
-
Novel relay protection systems using low-power sensors (part ii)
Now, PCB RC current sensors and multifunction relays can provide reliable main and backup protection.
-
Development of an Advanced Electrical System for a Solar Powered
Racing Vehicle with an Emphasis on the Battery Protection and
Management System
APPROVED BY
SU...
…Schematics ...............................................232 A3 Voltage Slave Board schematics........................................................236 A4 Current Sensor Board schematic........................................................238 Appendix B BPS PCB Foils and Pictures..........................................................239 B1 Master Board PCB .............................................................................240 B2 Temperature Sensor Board PCB........................................................248 B3 Current Sensor Board PCB ................................................................256 B4 Voltage Slave…
-
Excitation of PCB fluxgate sensor
The construction is derived from the current sensor in PCB technology [12].
-
Design and characteristics analysis of PCB rogowski coil--《Machinery Design & Manufacture》2009年08期
【Key Words】: Current sensor head PCB Rogowski coil Optimum design Frequency characteristics Sensitivity .
-
A hybrid technology for miniaturised inductive device applications
Keywords: Planar transformer; Fluxgate sensor; Thin inductive devices; Current sensor ; PCB technology; Flex-foil technology .
Indicates content that may require registration and/or purchase.