-
Supplier: RS Components, Ltd.
Description: Min PCB mount pressure switch,0.9psi
- Working Pressure Range: 0.9 psi
- Vacuum Range: 46.54112923200034 torr
- Measurement Type: Differential, Gauge
- Features: Other
-
Supplier: First Sensor AG
Description: The HDU pressure sensors provide uncalibrated and uncompensated analog mV output signals and are intended to be used with dry and non-corrosive gases. The sensors offer a wide selection of standard pressure ranges. Further, First Sensor can provide custom specific
- Working Pressure Range: 1 to 70 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas
-
Supplier: First Sensor AG
Description: The LDE differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LDE technology features superior sensitivity especially for ultra low pressures. The extremely low gas
- Working Pressure Range: 0.0036259209839299184 to 0.07251841967859836 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Differential
-
-
Supplier: First Sensor AG
Description: The HDO pressure sensors are calibrated and temperature compensated and intended to be used with dry and non-corrosive gases. The sensors offer a wide selection of standard pressure ranges. Further, First Sensor can provide custom specific pressure ranges
- Working Pressure Range: 0.1450377 to 72.51885 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential, Gauge
- Media: Gas
-
Supplier: All Sensors Corp.
Description: All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and significantly reduced position sensitivity. The ELVR sensors can communicate
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -1.08381 to 1.08381 psi
- Pressure Type: Differential
-
Supplier: Sensata Technologies
Description: The P6000 series pressure sensors incorporate a silicon, piezo resistive sensing element in a compact package. Using a 5VDC input, the sensors provide a 0.5 to 4.5VDC output, proportional to pressure. Internal temperature compensation provides an accurate, easy to use
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: First Sensor AG
Description: The HCE-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure measurement. A
- Working Pressure Range: 0.1450377 to 72.51885 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Radial; Supply Current:2mA; Product Range:-; External Depth:10mm; Sensor Interface:PCB Mount RoHS Compliant:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1356281-BMP390L Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Bosch Sensortec Package: Tape & Reel (TR) Product Status:
- Working Pressure Range: 4.35 to 18.13 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: pressure sensor, the 26PC SMT offers reduced size with true SMT capability. The smaller size reduces the sensor's footprint on the PCB, thereby reducing the size of the PCB. The 26PC SMT is the first pressure sensor capable of being used with other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989055-MPX4100AS Termination: PCB Mounting: SMD (SMT) Operating Supply Voltage: 5.1 V Weight: 3.005503 g Number of Pins: 6 Pressure Type: Absolute Output Voltage: 5.032 V
- Output Voltage: 5,032 millivolts
- Pressure Type: Absolute
- Features: Other, Pressure Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; External Depth:9.4mm; Mounting Type:PCB; No. of Ports:1; Operating Pressure Max:15psi; Operating Pressure Min:0psi; Operating Pressure Range:0-15 Psi; Output Type:Voltage; Port Style:Straight; Sensor Output:Voltage RoHS Compliant: Yes
-
Supplier: All Sensors Corp.
Description: All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and significantly reduced position sensitivity. The ELVR sensors can communicate
- Working Pressure Range: -1.08381 to 1.08381 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Gauge
- Features: Other
-
Pressure Sensor Chips - Pressure Sensors, Transducers - NPC-1210-10WD-3S -- 1123820-NPC-1210-10WD-3SSupplier: Win Source Electronics
Description: Manufacturer: Amphenol Advanced Sensors Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123820-NPC-1210-10WD-3S Packaging: Bulk Termination: PC Pin Output Type: Wheatstone Bridge Accuracy: 0.5 % Pressure Type: Differential Port Style:
- Output Voltage: 100 millivolts
- Packing Method: Bulk Pack
- Pressure Type: Differential
- Features: Other, Pressure Sensor
-
Supplier: SST Sensing Ltd.
Description: repetitive, 30G incidental Accuracy up to ±5mbar oxygen partial pressure The Miniature PCB Mounted Zirconium Dioxide Oxygen Sensor is supplied pre-soldered to a PCB and includes a heat-isolating PTFE spacer. This configuration simplifies mounting and cable connection for
- Operating Temperature: -58 to 122 F
- Gas Types: Oxygen (O2)
-
Supplier: FX PCB Co., Ltd.
Description: twisted. It is made up of a Rigid substrate, which gives the board rigidity and strength. There are three types of Rigid PCB i.e. Single Sided Rigid PCB Double Sided Rigid PCB Multilayer Rigid PCB FX PCB Rigid Board Capability Item - Process Capability Layer Counts
- Thickness: 0.007874015748031496 to 0.31496062992125984 inches
- Type: Rigid
- Features: Specialty / Other
-
Supplier: Richardson RFPD
Description: The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing. Features PSI Pressure Ranges PCB
- Measurement Type: Absolute, Compound, Differential, Gauge
- Device Category: Transducer
-
Supplier: Allied Electronics, Inc.
Description: The product is ideal for Variable Air Volume (VAV) HVAC Systems, duct static pressure measurements and modulated furnace controls and is compatible with dry air and gases. The innovative design eliminates mounting position effects found on other low-pressure differential sensors
-
Supplier: Allied Electronics, Inc.
Description: The product is ideal for Variable Air Volume (VAV) HVAC Systems, duct static pressure measurements and modulated furnace controls and is compatible with dry air and gases. The innovative design eliminates mounting position effects found on other low-pressure differential sensors
-
Supplier: Honeywell Sensing & IoT
Description: The 26PC SMT (Surface Mount Technology) pressure sensor, the first offering in the 20PC SMT family of pressure sensors, is a small, low cost, high value, pressure sensing solution for use with printed circuit boards (PCBs). Based on the long established
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: The 26PC SMT (Surface Mount Technology) pressure sensor, the first offering in the 20PC SMT family of pressure sensors, is a small, low cost, high value, pressure sensing solution for use with printed circuit boards (PCBs). Based on the long established
- Working Pressure Range: 1 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
- Media: Gas, Liquid
-
Supplier: FX PCB Co., Ltd.
Description: size and weight. Single layer aluminum backed PCBs: Single-layer PCBs with an aluminum substrate is known as single-layer PCBs with an aluminum substrate. The boards’ layout is quite similar to copper-backed PCBs, but there is a distinction in that aluminum PCBs
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
-
Supplier: Radicom Research, Inc.
Description: Features: Small size PCBA embedded Sensor functions: G-sensor, Humidity & Temperature, and Pressure sensor Multi power supply: Solar cell or CR2032 Low power consumption: 1 year by single CR2032 coin cell Slim Design: easy to carry Support LED detect & Buzzer alert
-
Supplier: GasLab
Description: The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications. The secret to the sensors long life and low maintenance is MPS™ - Molecular
-
Supplier: GasLab
Description: Cubic SJH Series Methane Sensor CU-1000 ExplorIR®-W 5% CO2 Sensor GC-0015 ExplorIR®-W 20% CO2 Sensor GC-0006 ExplorIR®-W 100% CO2 Sensor GC-0016 Luminox LOX-02 Oxygen Sensor OX-0052 Oxygen O2 Transmitter TX-1 SprintIR®-W 100% CO2 Sensor GC-0018 Any 20mm
-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Transducer 45 KHz Part Number: SMATR15F45H5 -- SIMILAR PRODUCTS Low Profile Compact Piezo Air Transducer, Water proof and Transmitter/Receiver. Excelent for small PCB mounting. Housing Material: Aluminum Dimensions: 15mm Diameter x 5 mm Height Nominal frequency fr: 45 KHz Sound
-
Supplier: SST Sensing Ltd.
Description: Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter: 12 mm
- Operating Temperature: -148 to 482 F
- Gas Types: Oxygen (O2)
-
Supplier: OMEGA Engineering, Inc.
Description: Component’s Temperature and PCB Response and Reliability Heat Sink Characterization: Natural or Forced Convection Sensor Calibration with Calibrated Flow Sensors (Sold Separately) Aerodynamic and Pressure Drop Measurement: Measure the Effect of Air Flow on Drag and
-
Fans and Blowers (industrial) - Gelid Silent12 Temperature Controlled 120mm Silent Case Fan -- 70705Supplier: Xoxide
Description: the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber Fan Mounts Air Flow
Find Suppliers by Category Top
Featured Products Top
-
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
The FPM Series has a small dual in-line package (DIP) that can be easily mounted on a printed circuit board. The sensor measures both positive pressure and vacuum and has a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
89 series pressure sensor starter kit is composed of an Arduino Nano board, a PCB, an 89 series I2C sensor and Arduino-Code. The sensor is pre-soldered to the PCB, which in turn can easily be attached to the Arduino board. The code (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PCB-mounted oxygen Sensor is designed for easy integration into electronic systems requiring reliable oxygen measurement. Its PCB-mountable format allows direct installation onto circuit boards, reducing wiring complexity and simplifying system design for OEM (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
consumption, and long-term stability in a convenient package for mounting and electrical connection. Compatible with natural gas, air, and other gaseous media, the 8MPP2 is an atmospheric pressure reference sensor that accurately measures the pressure in the 0-1 psig to 0-5 psig range (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Churod Americas, Inc. Churod Sensing’s third generation Battery Pressure Sensor has been completely redesigned. The sensor is scaled down to a PCB-mounted LGA package (5.5x4mm). Featuring low power use (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about Sensata's Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
OKW has added four new sizes to its EASYTEC range of fast-mount flanged enclosures. The new larger sizes suit more complex applications that require extra installation volume – such as IT network technology and smart factory sensor equipment. EASYTEC can be mounted quickly and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Gas Main Sensor and Communications Network System
* Future versions should consider using different PCB - mountable pressure sensors with more sensitivity in the sub-one-psi range (low-pressure cast-iron mains) and a higher range (up to 125 psig) for the higher-pressure steel mains.
-
ECU Development for Diesel Engine Aggregates (POWERTRAIN - I)
PCB mounted Atmospheric Pressure Sensor .
-
The XK8 engine management system and electronic engine control module
A PCB mounted atmospheric pressure sensor is used for fkelling and diagnosticadaptions.
-
Numerical and experimental study of shock waves emanating from an open-ended rectangular tube
A set of piezoelectric PCB pressure sensors is mounted inside the tube for synchronization purposes and the calcu- lation of incident shock Mach numbers.
-
Pressure waves generated by metastable intermolecular composites in an aqueous environment
Acrylic windows permit for optical access while two wall- mounted pressure sensors ( PCB 113B27) and one underwater free-field shock gauge (Neptune Sonar Tourmaline Model TII) are used to monitor the pressure.
-
ACOUSTIC EMISSION MEASUREMENTS FOR CHARACTERIZING HYDROCARBON/OXYGEN DIFFUSION FLAME BEHAVIOR
Figure 3: Photograph showing a PCB 116B pressure sensor mounted on top .
-
Advanced Computational Intelligence Paradigms in Healthcare 6. Virtual Reality in Psychotherapy, Rehabilitation, and Assessment
Pressure sensors used PCB mounted sub-miniature micro-switches.
-
Topics in Modal Analysis, Volume 10
Two line arrays of flush mounted wall pressure sensors ( PCB -105 M147, sens.
-
Schlieren visualization for high-speed flows based on laser-induced fluorescence
The model is instrumented with 8 flush- mounted fast-response PCB 132A31 piezoelectric pressure sensors mounted along a generatrix of the cone.
-
New Results in Numerical and Experimental Fluid Mechanics VII
Instrumentation and Model: The boundary layer instabilities were measured with four flush mounted pressure sensors of type PCB -M132A31.
Indicates content that may require registration and/or purchase.