-
Description: A PCB vibration test bench is designed to simulate the vibrations that a PCB might experience during its operation. The test bench typically consists of a base plate, on which the PCB is mounted, and a vibration generator that produces vibrations of
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: SST Sensing Ltd.
Description: repetitive, 30G incidental Accuracy up to ±5mbar oxygen partial pressure The Miniature PCB Mounted Zirconium Dioxide Oxygen Sensor is supplied pre-soldered to a PCB and includes a heat-isolating PTFE spacer. This configuration simplifies mounting and cable connection for ambient
- Operating Temperature: -58 to 122 F
- Gas Types: Oxygen (O2)
-
Supplier: Essentra Components
Description: Rubber spacers provide shock and vibration protection. Pull mount ends are easily fed into panel holes and pulled into a locked position. Once installed, the ends are easily cut off leaving low profile mounting ends. Available in 5 different spacer lengths.
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
-
Supplier: FX PCB Co., Ltd.
Description: Description Prototype PCB Assembly – Understanding Introduction Prototype PCB assembly refers to the process of assembling and testing printed circuit boards (PCBs) before larger-scale production. PCB assembly is a critical part of any electronic product development
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
-
Supplier: TDK-Lambda Europe GmbH
Description: The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155,
- DC Input Voltage: 8.5 to 160 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.833 amps
- DC Output Power: 20 watts
-
Supplier: Smiths Interconnect, a Molex company
Description: With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact technology. Features & Benefits Single row PCB connector meeting the requirements of Test and
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: HPW series is a medium density PCB connector with mixed signal and power contacts, up to 15A each. The HPW Series has been designed to resist to the high levels of shock and vibration in the harshest environments of the commercial aerospace and defense markets. Features & Benefits
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Essentra Components
Description: These push spacers have a flexible "spring" spacer that absorbs vibration and shock. They mount to the chassis to support the PC board.
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Smiths Interconnect, a Molex company
Description: The MDP Series has been designed to resist the high levels of shock and vibrations in the harshest environments of the Commercial Aerospace. MDP is a plastic shell connector only available on a 200 signal contacts layout. Equipped with signal contacts. Features & Benefits Signal contacts
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: termination types. Features & Benefits Immunity to detrimental fretting due to shock and vibration Conforms to MIL-DTL-55302 general requirements and TPR 02013 Light weight connector High shock and vibration proof (no micro interruptions - test: 2ns)
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Aratas America LLC
Description: Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal
- Number of Contacts: 3
- Contacts Pitch: 2.54 mm
- Voltage Rating: 160 volts
- Current Rating: 6 amps
-
Supplier: Allied Electronics, Inc.
Description: Screwdriver to Unmate the Plug from the Header Ensuring a Secure Connection in Vibration-Prone Applications and Reduces the Overall Space Required on the Board By Eliminating the Need for Traditional Mounting Ends PCB Headers Are Molded from High-Temperature Glass-Filled PA46 Nylon to
-
Supplier: Allied Electronics, Inc.
Description: Screwdriver to Unmate the Plug from the Header Ensuring a Secure Connection in Vibration-Prone Applications and Reduces the Overall Space Required on the Board By Eliminating the Need for Traditional Mounting Ends PCB Headers Are Molded from High-Temperature Glass-Filled PA46 Nylon to
-
Supplier: Allied Electronics, Inc.
Description: TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz
-
Supplier: Allied Electronics, Inc.
Description: receptacle, using a tri start thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device for high vibrations. On the receptacle side, one A USB receptacle is soldered onto a PCB allowing for
-
Supplier: L-com, Inc.
Description: Category 6a or 7 use. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. IXJ-H-A is a PCB mount type ix Industrial jack/female with A type
- Gender: Female / Jack
-
Supplier: Essentra Components
Description: Slt depth of .200" allows for maximum PCB retention Good for high vibration and shock applications Accepts PCB thicknesses: 1/16", 3/32" and 1/8" PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack UL94 V-0 rated Nylon 6/6
- Orientation: Horizontal Card Guide
- Guide Mounting: Press-in Card Guide
-
Supplier: L-com, Inc.
Description: Category 6a or 7 use. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. IXJ-VU-B is a PCB mount type ix Industrial jack/female with B type
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: Category 6a or 7 use. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. IXJ-H-B is a PCB mount type ix Industrial jack/female with B type
- Gender: Female / Jack
-
Supplier: XCEL Power Systems, Ltd.
Description: Open Frame Casting solution ¨ Through-Hole Technology utilised ¨ Designed to meet High Vibration Levels ¨ Custom in-house Design – Mechanical, PCB, Electrical & Electronic ¨ Dimensions: 102 x 104 x 50 (mm)
- DC Input Voltage: 280 volts
- DC Output Voltage: -5 to 300 volts
- DC Output Current: 0.3 amps
- Type: DC/DC Converter
-
Supplier: XCEL Power Systems, Ltd.
Description: ¨ Complex Sequencing ¨ Combined SM and Through-hole Technology ¨ Designed to meet High Vibration Levels ¨ Custom in-house Design – Mechanical, PCB, Electrical & Electronic ¨ Dimensions: 158 x 141 x 75 (mm)
- DC Input Voltage: 28 volts
- DC Output Voltage: 5 to 50 volts
- DC Output Current: 6 to 15 amps
- Type: DC/DC Converter
-
Supplier: Rego Electronics Inc.
Description: CFast card vertical mount host connectors Features & Benefits - Available for vertical-top mount Vertical mount to save PCB space Well-designed card locking mechanism - work under industrial shock and vibration conditions High quality, high reliability Target
- Features: Board Mount Connector, Memory Card Connector, Other
- Gender: Female / Jack
- Category: PC Card Connector
-
Supplier: RS Components, Ltd.
Description: Surface-mount clips for AAA and N batteries. Resistant to impacts and vibration. For Battery Size = AAA, N Number of Cells = 1 Mount = PCB Type = Clip Dimensions = 9.5 x 12.7mm Terminal Contact Material = Spring Steel
- Cell Size: AAA, N
- Type: Component Clips
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Allegro MicroSystems Inc.
Description: The A5985 provides quiet and precise control of stepper motors with output current up to 1A per phase, featuring adaptive current control to minimize noise and vibration, an integrated translator, and selectable step modes for simplified design. * Note: If you have issues logging into this
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A5984 offers quiet and precise control of stepper motors, featuring adaptive current control to minimize noise and vibration, along with an integrated translator and selectable step modes for simplified design. * Note: If you have issues logging into this feature you may need to enable
- Configuration: IC / PCB-Mounted
- Motor / System: Microstepping Motor
-
Supplier: Allegro MicroSystems Inc.
Description: The A5940 offers low-noise and efficient control of medium power fans. Sinusoidal drive minimizes audible noise and vibration, while sensorless operation simplifies design. Available in automotive and commercial grades. * Note: If you have issues logging into this feature you may need to
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: SCHURTER Inc
Description: Description High breaking capacity of 20 kA @ 1000 VDC Bolt-on mounting and PCB / THT mounting for vehicle applications Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance Chemical load resistance Applications Battery Management
- Voltage Rating: 1,000 volts
- Current Rating: 63 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: Microchip Technology, Inc.
Description: bill-of-material make the MTD6508 device extremely cost efficient in fan applications. For example, the CPU cooling fans in notebook computers require designs that provide low acoustic noise, low mechanical vibration, and are highly efficient. The frequency generator (FG) output enables
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high vibration environments The latch, when used as an ejector, removes DIP packages without pin damage
- Current Rating: 3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 14 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: Richardson RFPD
Description: Power Bridge Rectifier|•Glass passivated silicon chips|•Low thermal impedance through use of direct copper bonded aluminum substrate (DCB) base plate|•Blocking voltage up to 1800 V|•Suitable for PCB mounting and wave soldering|•For applications with high vibrations we recommend to
- IF: 83,000 mA
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
-
Supplier: EPCOS AG
Description: makes automatic winding possible, resulting in isolation transformers that can provide stable output. Even in terms of reliability, the separation of the connecting wire terminals for windings from the board connection terminals has yielded improvements in vibration resistance as well as
- Transformer Type: Isolation Transformer
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
-
Supplier: EPCOS AG
Description: winding possible, resulting in isolation transformers that can provide stable performance characteristics. Even in terms of reliability, the separation of the connecting wire terminals for windings from the board connection terminals has yielded improvements in vibration resistance as well as
- Other Transformer Types / Applications: Isolation Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
- Features: Surface Mount Technology (SMT)
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: antennas also comes with cable and connectors which can be customized on request. FEATURES Low VSWR Low Profile PCB Mount
- Primary Frequency Range: 864 to 868 MHz
- Gain: 3 dB
- Features: Other Antennas & Arrays
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: antennas also comes with cable and connectors which can be customized on request. FEATURES Low VSWR Low Profile PCB Mount
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 2 dB
- Form Factor / Mounting: Internal / Chip
- Features: Other Antennas & Arrays
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: antennas also comes with cable and connectors which can be customized on request. FEATURES Low VSWR Low Profile PCB Mount
- Form Factor / Mounting: Internal / Chip
Find Suppliers by Category Top
Featured Products Top
-
density packaging on .062 and .093 thick PC boards, the parts provide outstanding electrical, mechanical, thermal and chemical characteristics. These terminals are rugged and resistant to mechanical shocks and vibrations and an operational temperature range of -85° F (-65° C) to +400° F (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
for retaining cells securely under severe shock and vibration in high-density applications for PCB requirements. These new surface mount holders are polarized and compact in design. Manufactured with dual-spring, Gold-plated Phosphor Bronze contacts and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Benefits The VF476 Fast Acting SMD Ceramic Fuse combines rapid fault response, compact surface mount packaging, and ceramic construction to provide dependable circuit protection for modern electronic designs. Its SMT-compatible format and international certifications support integration into high-density PCB assemblies and industrial electronic equipment. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
during startup. With a compact 12.3 × 4.45 × 4.45 mm surface mount package, the VF465 supports space-efficient PCB designs and automated SMT assembly processes. Its ceramic body construction provides mechanical strength, thermal stability, and (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
for retaining cells securely under shock and vibration in high-density applications for PCB requirements. In applications where the battery must be automatically inserted via a vacuum or mechanical pick (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Thermal Shock: MIL-STD-202G Method 107 Vibration Resistance: MIL-STD-202G Method 201 Salt Spray Resistance: MIL (read more)
Browse Fuses Datasheets for VICFUSE -
For secure retention of #2450 type Lithium Coin Cell Keystone Electronics Corp holders are extremely rugged and ideal for retaining cells securely under shock and vibration in high-density applications for PCB requirements. These Low Profile coin cell holders feature polarized dual (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Bill Of Materials - LG Watch Urbane LTE (LG-W120L)
Vibration Motor PCB Mounting Bracket, Injection Molded Plastic, w/ PSA .
-
Bill Of Materials - Lenovo Vibe X S960
Vibration Motor PCB Mounting Carrier, Die-Cast Magnesium Alloy, Machined .
-
Bill Of Materials - Nokia Lumia 1520 (RM-939)
Vibration Motor PCB Mounting Tab, Stamped / Formed Stainless Steel .
-
PDF - LG Watch Urbane LTE (LG-W120L)
Vibration Motor PCB Mounting Bracket, Injection Molded Plastic, w/ PSA 1 .
-
PDF - Lenovo Vibe X S960
Vibration Motor PCB Mounting Carrier, Die-Cast Magnesium Alloy, Machined1 .
-
PDF - Nokia Lumia 1520 (RM-939)
Vibration Motor PCB Mounting Tab, Stamped / Formed Stainless SteelT1-1, V3.1 .
-
Bill of Materials - SonyEricsson Xperia Arc LT15i Mobile Handset
Optical Sensor / Vibration Motor PCB Mounting Bracket - Injection Molded Plastic .
-
Application of digital still camera to improve the extracting process of holographic vibration fringe pattern from interferogram
Fukuda, T.Takagi and I. Akasaki,”Hologra- phic PatternMeasurement of Printed CircuitBoard ( PCB ) Vibration dueto Mounted Electromagnetic Relay Operation ”,=ICE Tras.
-
Plastic Ball-Grid-Arrays (PBGA): Are they ready for environmentally harsh Aerospace applications?
Figure 5 shows the vibration table with PCBs mounted in place.
-
Accelerated testing and finite element analysis of PBGA under multiple environmental loadings
Figure 3 shows the vibration table with PCBs mounted in place.
Indicates content that may require registration and/or purchase.