Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ellsworth Adhesives
Description: ACL Staticide Mighty Mask 8691 Peelable Solder Masking Agent is used for electronics and print circuit board manufacturing. It is fast curing, heat resistant, non-corrosive, and peels off easily. Pink, 8 oz Bottle.
- Operating / Use Temperature: 509 F
- Coating Material: Acrylic / Latex, Rubber / Elastomer Based
- Type: Masking Compounds
-
Supplier: Newark, An Avnet Company
Description: TC527 Techform Peelable Solder Mask
-
Supplier: Ellsworth Adhesives
Description: Dymax SpeedMask® 9-318-F Peelable Masking Compound Yellow is designed for rapid masking of electronic components and assemblies. It offers UV/Visible light cure, very low VOC's, and is solvent free. 550 mL Cartridge.
-
-
Supplier: Ellsworth Adhesives
Description: Dymax Speedmask® 734-BT Peelable Masking Compound Blue is used to provide good surface protection during chemical milling/etching, plating, anodizing, and aggressive grit-blasting operations. It has UV/VIS light cure, easy peel-off, trimmable after cure, and acid resistance. 15 L Pail.
-
Supplier: Newark, An Avnet Company
Description: Peelable Solder Mask, Ammonium Free / 8.5 fl oz Bottle
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Peelable Coating Mask (PCM) is a flexible, solvent-resistant latex designed for masking components, connectors, and other items during the conformal coating process. It ensures that sensitive items and areas requiring further processing are not coated. This product is
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Features: Film / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide pink latex peelable solder masking agent is sold 12 per case and is another quality product from ACL. Supports the following applications methods squeeze bottle / syringe. Drying time is 20 minutes. Additional, and potentially important, information was collected about this
-
Supplier: Accuris
Description: MASK PEELABLE - VINYL BASED, LIQUID APPLIED, HEAT CURING
-
Supplier: R. S. Hughes Company, Inc.
Description: The Techspray Techform latex peelable liquid solder mask is sold 12 per case and is another quality product from Techspray. Supports the following applications methods squeeze bottle / syringe.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Chemask pink rubber peelable liquid solder mask is another quality product from Chemtronics. Drying time is 15 min.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Chemask pink latex peelable liquid solder mask is sold 1 per case and is another quality product from Chemtronics. Drying time is 15 min.
-
Supplier: RS Components, Ltd.
Description: Soldering peelable coating mask,250ml
- Solder Alloy: Lead Free
- Features: Other
-
Supplier: Dymax
Description: Light-curable SpeedMask® 726-SC maskant offers excellent protection during surface finishing of metal components used in aerospace engines, orthopedic implants, and general masking applications. The resins are resistant to plating, anodizing, air-plasma spray, and grit-blasting, as well as
- Type: Masking Compounds
- Industry: Medical / Healthcare
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Dymax
Description: masking for conformal coating applications as well as masking for wave solder and reflow processes. The material is halogen-free and has no solvents added This peelable mask protects keep-out areas during conformal coating applications and is compatible with gold and copper pins.
- Substrate: Ceramic / Porcelain
- Industry: Electronics
- Type: Masking Compounds
- Features: Other
-
Supplier: Caplugs
Description: EZ Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking
- Features: Specialty / Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Print & Peel is a water-based, screen-printable lacquer designed for selective application on a wide range of surface finishes, serving as an easily removable protective mask. Print & Peel offers a cost-effective alternative to expensive, difficult-to-position over laminates.
- Applications: Electronics / Microelectronics
-
Supplier: Allied Electronics, Inc.
Description: Chem Mask, Squeeze Bottle Dispensing Method of Solder Mask The fast curing, peelable temporary solder maskingagent. CM8. 8 Oz. Liquid Squeeze Bottle. Dries Tack Free in 30 Minutes Easy to Use — Just Peel Off Dried Chemask Masking Agent Latex Material Is Compatible with Flux
-
Supplier: Daemar Inc.
Description: E-Z Peel™ Discs - Description E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line.
- Width: 0.40599999999999997 inches
- Materials of Construction: Paper
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Flatback Masking Tape 250 features a rubber adhesive that instantly adheres to a wide variety of surfaces. It detaches easily and provides clean removal, making it ideal for paint adhesion testing applications. Special flatback paper backing has good tensile strength to resist breakage. Product
- Width: 1 inches
- Peel Strength / Adhesion: 4.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Rubber
-
Supplier: Matexcel
Description: Application: This product is a white, viscous solution which can be smeared easily on surfaces, dry quickly and turn into an elastic, long-lasting and transparent layer. No further treatments are needed. Once formed on skin, it may function as an invisible but peelable mask that
-
Supplier: Can-Do National Tape
Description: Protective Paper Mask-Off PROTEX 40s Single-sided Paper with Base Acrylic Latex Adhesive PROTEX 40s Protective Paper is a 4 mil latex saturated paper used for protection of stretched and flat acrylic, plexiglass, polycarbonate, and other plastic surfaces either in flat sheet or formed states.
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: DigiKey
Description: PEELABLE SOLDER MASK, AMMONIUM F
-
Supplier: CSA Group
Description: Provides requirements for the qualification of temporary solder resist coatings. Requirements stated in this specification will also have some limited validity for assessing the suitability of printed boards which are supplied with peelable solder masks.
-
Description: Provides requirements for the qualification of temporary solder resist coatings. Requirements stated in this specification will also have some limited validity for assessing the suitability of printed boards which are supplied with peelable solder masks.
-
Supplier: Henkel Corporation - Industrial
Description: TECHNOMELT AS 8998, Hot Melt Polyolefin, Masking TECHNOMELT® AS 8998 peelable hot melt adhesive is recommended for use for masking off areas that needs protection before conformal coating applications. It is formulated to have excellent slump resistance up to 100 °C. TECHNOMELT AS 8998 is
- Viscosity: 4,000 cP
- Features: Encapsulanting / Potting
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Henkel Corporation - Electronics
Description: 170°C), are UL approved and are available in customizable color options. TECHNOMELT AS 8998 Easily peelable with excellent slump resistance. Applications: Peelable Mask for Conformal Coating Performance Temperature: Up to 100°C Color: Translucent Yellow Shore Hardness: 10A
- Operating / Use Temperature: 212 F
- Industry: Electronics
- Features: Other
- Substrate: Plastic
-
Supplier: Budnick Converting, Inc.
Description: 15CV01c is a polyolefin film coated with a custom formulated, premium aqueous based acrylic adhesive system. This adhesive system adheres to both textured and smooth surfaces. These attributes, combined with a smooth buttery peel upon removal and a low adhesion build make this a premium masking
- Thickness: 0.0015 inches
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: State Safety & Compliance
Description: "Can be for painting applications or where full head and shoulder coverage is desired. Workers can select the length that is right for them. Tyvek« for most applications; Saranex« coated for additional chemical protection. Protects the lens from splatter. For use with Compact Air PAPR. Complete
-
Supplier: State Safety & Compliance
Description: "Can be for painting applications or where full head and shoulder coverage is desired. Workers can select the length that is right for them. Tyvek« for most applications; Saranex« coated for additional chemical protection. Protects the lens from splatter. For use with Compact Air PAPR. Complete
-
Supplier: State Safety & Compliance
Description: "Can be for painting applications or where full head and shoulder coverage is desired. Workers can select the length that is right for them. Tyvek« for most applications; Saranex« coated for additional chemical protection. Protects the lens from splatter. For use with Compact Air PAPR. Complete
-
Supplier: BREN Inc.
Description: A unique combination of magnetic vinyl, as is used for magnetic vehicle signs. With a heavy backing, Mag-Cut™ adhesive holds the magnetic vinyl in place while the cuts are made. When cutting is complete, the stencil is easily peeled from the backing, leaving the waste and adhesive on the backing.
-
Supplier: Adhesive Applications
Description: PolySil™ S8512-2DL is a polyester (PET) film tape coated with a high-temperature cross-linked silicone adhesive. It is laminated to and protected by a clear PET release liner. Designed for die cutting and masking applications requiring high-temperature resistance. The tape removes easily from the
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Entech Electronics Inc.
Description: · Scoring (V Grooving) · Panel Routing · Screen Printed Component Legends · Liquid Photoimageable Solder Mask Inks (LPSM) · Dry Film Solder Mask (DFSM) · Peelable Solder masks (For temporary protection from solder during wave soldering) · Screen Printed Conductive Inks
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards, THT Components
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
- Supplier Capability: Just-In-Time Capability, PCB Assembly, Production Quantities, Prototype Quantities, Testing and Evaluation
-
Supplier: Custom Fabricating & Supplies
Description: Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to the surface. Quick peel off performance leaves not residue on the finished part. Excellent for Class A finished
- Peel Strength / Adhesion: 0.3125 lbs/in
- Features: Protective Tape, Transparent
Find Suppliers by Category Top
Featured Products Top
-
the customer only producing eight parts a day, we proposed supplying them with a “kit” of die-cuts. Meaning, we would provide them with a sheet of the various sizes they needed to mask off on a sheet that they could peel off and stick to the part. Enhanced (read more)
Browse Masking Tapes Datasheets for Budnick Converting, Inc. -
Efficient Masking for Surface Finishing Manufacturers using traditional wax, tape, or lacquer masking methods often face challenges with precision, cycle time, and solvent exposure. Dymax SpeedMask® surface protection maskants offer a faster, cleaner alternative that (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
More Information Top
-
Textbook of Chemical Peels: Superficial, Medium and Deep Peels in Cosmt Practice
Post- peel mask cream .
-
Introduction to Microfabrication 2nd Edition
20.3.1 Peeling masks /nested masks .
-
UV Curable Masking Technical Article
Peelable Masking Resins .
-
Local formation of macroporous silicon through a mask
Silicon Peeled mask .
-
GPU-based point radiation for interactive volume sculpting and segmentation
After composing the peeling mask , we cast parallel rays from the mask plane into the volume space to find the individual surface pos- .
Indicates content that may require registration and/or purchase.