Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Demag Cranes & Components
Description: DSE Control Pendants are mutually actuated pushbutton switches for the contactor control of machinery. They are particularly suitable for the control of hoists and materials handling equipment from ground level in your applications Benefits The curved housing of the
- Number of Buttons / Keys: 10
- Operating Temperature: -13 to 158 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Gullco International Limited
Description: Supplied with 10 ft. (3048mm) cable providing control of numerous KAT functions.
- Features: Specialty / Other
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Responsive Arc Positioning Control - Less operator fatigue and error compared to hand crank-operated manual slides. Easy Installation and Set Up - Minimal fixturing required. Lowest cost entry to hard automation. Easy to Operate - simple two axis joystick control. Simple
- Equipment Type: Monitor / Controller
- Process Capability: Welding Equipment
-
-
Supplier: Radwell International
Description: PENDANT CONTROL STATION, EMPTY, 4 VERTICAL OPENINGS, XACA SERIES, 22 MM HOLE SIZE, YELLOW, RUBBER SLEEVE WITH STEPPED ENTRY, 8-26 MM CABLE, IP65. FREE 2 YEAR RADWELL WARRANTY
- Pendant Type: Control Pendant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTELLIGENT PENDANT, OSAI NUMERICAL CONTROL, 10 METERS CABLE LENGTH, 9 PIN D-SUB MALE CONNECTOR . FREE 2 YEAR RADWELL WARRANTY
- Features: Teach Pendant
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments. Features such
- Operating Temperature: 32 to 122 F
- Features: Control Pendant, Emergency Stop, Teach Pendant
- Control Type: Handwheel
- Speeds: Single
-
Supplier: LINAK U.S. Inc.
Description: LINAK handset control unit, ideal for actuator systems in patient lifts, treatment chairs, couches and tables. Available for both analogue and OpenBus control boxes. The hand control HB30 is designed for a better user experience and ergonomic fit for carers' hands. The compact
- Number of Buttons / Keys: 4
- Operating Temperature: 41 to 104 F
- Pendant Type: Control Pendant
- Control Type: Multifunction Keypad
-
Supplier: TMP Pro Distribution
Description: long 2 mm (0.077 in) high-tensile galvanized-steel wire rope suspension cable with spring-clips for clipping onto the loudspeaker bracket and Gripple™ brand adjustable-height cable fasteners for infinitely adjustable height. Cables have SWL rating of 45 kg (99 lb). Safety Agency
- Application: Music / Audio Systems
-
Supplier: Eaton Corporation
Description: BREAK GLASS BUTTON TYPE DIE CAST ZINC MATERIAL RED FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE EMERGENCY OFF LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY BLACK OPERATOR COLOR INDUSTRIAL GRADE OPERATING TEMPERATURE RANGE
- Number of Buttons / Keys: 1
- Pendant Type: Control Pendant
- Control Type: Pushbutton
- Non-Hazardous: Type 12, Type 13, Type 4, Type 4X
-
Supplier: Eaton Corporation
Description: INTERLOCKED PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 2NO CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE UP/DOWN LEGEND (2) FLUSH ROUND OPERATOR TYPE 2 ELEMENT(S) 0.75 INCH CABLE/CONDUIT ENTRY 10250H MODEL
- Number of Buttons / Keys: 2
- Pendant Type: Control Pendant
- Control Type: Pushbutton
- Non-Hazardous: Type 13, Type 3, Type 3R, Type 4, Type 4X
-
Supplier: Radwell International
Description: CABLE FOR PENDANT, 5 METER, CONTROL CABLE SET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TMP Pro Distribution
Description: long 2 mm (0.077 in) high-tensile galvanized-steel wire rope suspension cable with spring-clips for clipping onto the loudspeaker bracket and Gripple™ brand adjustable-height cable fasteners for infinitely adjustable height. Cables have SWL rating of 45 kg (99 lb). Safety Agency
- Application: Music / Audio Systems
-
Supplier: TelephoneStuff.com
Description: provides loop-through to next speaker - Easy to use cable suspension system that includes three suspension cables with attached forged eyebolts - Threaded brass insert point for optional safety cable eye bolt - Low-resonance cabinet structure - Off-white or dark gray textured
- Application: Security / Paging
-
Supplier: RS Components, Ltd.
Description: Maximum system length: 75 m. Switch function: 2 NC + 2 NO (standard). Built-in reset button. Cable pull eyelet, low cost. Visualisation of correct cable tension. Meets EN418 and IEC947-5-5. Protection class IP67 Series = SR Reset Button = Yes Pole Configuration = SP Normal State
- Number of Buttons / Keys: 3
- Pendant Type: Control Pendant
-
Supplier: steute
Description: outdoor applications. The sealed housing (without cable entry) guarantees resistance to dust and dirt. With ranges of 40 m indoors and up to 450 m outdoors, these wireless controls are an ideal way to optimize all kinds of control and notification functions.
- Number of Buttons / Keys: 1 to 3
- Operating Temperature: -4 to 149 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: LAPP
Description: ÖLFLEX® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain
- Number of Conductors: 2 to 48 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 18 AWG
-
Supplier: Euchner-U.S.A., Inc.
Description: The black body handheld top button ZSA enabling switch provides complete range of switching contacts and cables in an ergonomic design. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Single-hand operation ASI compatible
- Number of Buttons / Keys: 1 to 2
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: LAPP
Description: ÖLFLEX® CRANE NSHTÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load.
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 14 to 18 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal
- Number of Conductors: 10 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal
- Number of Conductors: 4 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal
- Number of Conductors: 7 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Optimal Handling Solutions
Description: Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional
-
Supplier: MY-TE Products, Inc.
Description: FEATURES Worm & worm gear drive for positive load holding Improved dynamic braking and brake motor Single-phase motor Grooved drums for 1/4″ cable Low-voltage pendant control Many available options
- Load Capacity: 20,000 lbs
- Line Diameter: 0.25 inch
- Maximum Loaded Line Speed: 37 ft/min
- Type: Electric
-
Description: lever pendant control two brakes Two limit switches Spark resistant models available Full range of air hoist accessories Air motors are sealed against dust, moisture, and corrosive gases. Air hoists perform well where heat may be a problem-either from extremely heavy duty cycles or
-
Description: or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high torque
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits Compact and lightweight design which allows easy mounting. Upper and lower limit switches. Double safety brake device including an electromagnetic brake for instant braking. Operates on single phase 115 volt power supply. Hand held control pendant with safety
- Load Capacity: 500 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Suspension Hook
-
Description: or overkill. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high torque operation. Pendant throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose
-
Supplier: Certex UK
Description: operation. The Minifor™ TR125 SY hoist is available with different voltages and is suitable for various applications. It is operated through a push button pendant control. Options: Plugin pendant control + 10, 15 or 25 m extensions cable. Radio remote
- Load Capacity: 275.5775 lbs
-
Supplier: MY-TE Products, Inc.
Description: loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing. FEATURES Worm gear reduction for positive load holding Rugged construction Pneumatic power 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible
- Load Capacity: 1,250 to 2,500 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: MY-TE Products, Inc.
Description: departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10′ switch cord. FEATURES Worm gear reduction Rugged construction 12V permanent magnet motor 10′ pendant control Frictionless bearings
- Features: Capstan Winch
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: feeding mechanism, temperature control, heating element and soldering iron head.The soldering iron unit can be adjusted to any direction, 360° free rotation for R-axis. Data cable soldering machine is for XYZ movements with teaching pendant for easy programming, even beginner
- Number of Axes: 5 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 300.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Conductix-Wampfler
Description: load them into carriers. Reduces time and material costs associated with replacing cable chain or trolleys. Conductor bar shoes are easy to replace. Eliminates the need to monitor cable wear and replace cables. Replaces pendant control with radio control
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES 115V brake
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Mounting: Base/Lug Mount
-
Supplier: Demag Cranes & Components
Description: flange widths from 7.87 to 15.75 in Universal travel wheels for sloping and parallel flanges Standard contactor control Two-stage cross travel at 100/25 ft/min, control via DST control pendant Electrical equipment for hoist and trolley control integrated into the
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
Find Suppliers by Category Top
Featured Products Top
-
maximum shaft size Typically inclined at 75 degrees to allow loading by overhead crane. Also can be vertical or mounted on their backs. Cabled pendant controls or radio control available to enhance productivity. Powered pins are available to eliminate climbing up (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
Conduct Research Top
-
Radio Controls For Cranes
Greater productivity, improved crane safety, more flexibility: radio controls for cranes offer crane operators all of these benefits and more across a range of applications. Not only can radio controls free operators from the confines of a cab, but from crane pendant control cables as well.
More Information Top
-
TORUS: toys operated remotely for understanding science
To effect computer control the pendant cable was cut close to the pendant, the paring of wires for each motor (8 wires for 4 degrees of freedom) was identified, and 9-way male and female D-connectors were inserted to reform the…
-
Installation of the Light-Water Breeder Reactor at the Shippingport Atomic Power Station (LWBR Development Program)
The remote control cable and pendant attaches to the remote RF output unit and .
Indicates content that may require registration and/or purchase.