-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance,
- Regulated Output Voltage (Volt): 2.8 volts
- Output Current (IOUT): 0.15 amps
- Dropout Voltage (VD): 0.1 volts
- Quiescent Current (IQ): 0.00012 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Performance 3A Linear Regulator; DFN10; Temp Range: -40° to 125°C Product overview: ISL80103IR25Z from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Regulated Output Voltage (Volt): 2.5 volts
- Output Current (IOUT): 3 amps
- Dropout Voltage (VD): 0.12 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail,
- Regulated Output Voltage (Volt): 1.8 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -25 C
- Input Voltage (VIN): 14 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 500 mA, high performance low dropout linear regulator Product overview: LDLN050PU33RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Features: Linear Regulator
-
Supplier: Utmel Electronic Limited
Description: LDO Voltage Regulators 150mA CMOS High Performance LDO
- Regulated Output Voltage (Volt): 3 volts
- Output Current (IOUT): 0.15 amps
- Dropout Voltage (VD): 0.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: LDO Voltage Regulators High Performance Dual 500mA ULDO
- Features: Linear Regulator
-
Supplier: RS Components, Ltd.
Description: Single, High Performance 150mA LDO
- Quiescent Current (IQ): 0.029 amps
- Features: Other
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: The MAQ5281 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 25mA. Ideal for high input voltage applications such as industrial and telecom, the MAQ5281 offers ±3% initial accuracy,
- Output Current (IOUT): 0.025 amps
- Dropout Voltage (VD): 2 volts
- Volt Tolerance: -3 to 3 %
- Input Voltage (VIN): 6 to 120 volts
-
Supplier: Newark, An Avnet Company
Description: Linear Voltage Regulator, CMOS LDO, High Performance, 300 mA, with Enable and Enhanced ESD Protection / REEL
-
Supplier: Accuris
Description: Minimum Performance Standards for Engine Driven D.C. Generators/ Starter-Generators and Associated Voltage Regulators
-
Supplier: Richardson RFPD
Description: The LT3042 is a high performance low dropout linear regulator featuring Analog Devices ultralow noise and ultrahigh PSRR architecture for powering noise sensitive RF applications. Designed as a precision current reference followed by a high performance voltage buffer, the
- Regulated Output Voltage (Volt): 15 volts
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.35 volts
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: DUAL, HIGH PERFORMANCE 150 MILLA
- Features: Linear Regulator, Other
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers the general minimum performance standards for generators/starter-generators and associated voltage regulators for use in direct current (DC) electric systems for civil aircraft.
-
Supplier: Renesas Electronics Corporation
Description: The ISL80102 and ISL80103 are low voltage, high-current, single output LDOs specified for 2A and 3A output current, respectively. These LDOs operate from the input voltages of 2.2V to 6V and are capable of providing the output voltages of 0.8V to 5.5V on the adjustable VOUT
- Regulated Output Voltage (Volt): 0.8 to 5 volts
- Output Current (IOUT): 2 amps
- Dropout Voltage (VD): 0.081 volts
- Input Voltage (VIN): 2.2 to 6 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL80102 and ISL80103 are low voltage, high-current, single output LDOs specified for 2A and 3A output current, respectively. These LDOs operate from the input voltages of 2.2V to 6V and are capable of providing the output voltages of 0.8V to 5.5V on the adjustable VOUT
- Regulated Output Voltage (Volt): 0.8 to 5 volts
- Output Current (IOUT): 3 amps
- Dropout Voltage (VD): 0.12 volts
- Input Voltage (VIN): 2.2 to 6 volts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Regulated Output Voltage (Volt): 2.5 volts
- Output Current (IOUT): 0.02 amps
- Output Voltage Type: Fixed
- Features: Other
-
IC Linear Voltage Regulators - Voltage Regulators - DC DC Switching Regulators -- MIC33M356-FAYMP-TRSupplier: ODG (Origin Data Global)
Description: HIGH PERFORMANCE 5.5V, 3A I2C CO
- Features: Linear Regulator, Other
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Output Current (IOUT): 1.5 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 2 amps
- Dropout Voltage (VD): 0.002 volts
- Volt Tolerance: 4.1 %
-
Description: 18V, 3A, 1MHZ, HIGH-PERFORMANCE
- Regulated Output Voltage (Volt): 18 volts
- Features: Switching Regulator
-
Supplier: Waytek, Inc.
Description: epoxy to deliver improved performance and resistance to failure. Pollak 63-138 Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage
- Input Voltage: 24 volts
- Features: Other
-
Supplier: DigiKey
Description: 300MA, 16V, HIGH-PERFORMANCE AUT
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.3 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Renesas Electronics Corporation
Description: The ISL80101A is a low dropout voltage, single output LDO with programmable current limiting. This LDO operates from input voltages of 2.2V to 6V, and is capable of providing output voltages of 0.8V to 5V. Other custom voltage options are available upon request. A
- Regulated Output Voltage (Volt): 0.8 to 5 volts
- Output Current (IOUT): 1 amps
- Dropout Voltage (VD): 0.09 volts
- Input Voltage (VIN): 2.2 to 6 volts
-
Supplier: Waytek, Inc.
Description: epoxy to deliver improved performance and resistance to failure. Pollak 63-104P Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak The voltage regulator controls the voltage capacity that goes to the battery Excessive
- Input Voltage: 12 volts
- Features: Other
-
Supplier: Texas Instruments
Description: High Performance, Single Sync Step-Down Controller with Differential Voltage Feedback 16-WQFN -40 to 85
- Regulated Output Voltage (Volt): 0.5 to 2 volts
- Output Current (IOUT): 20 amps
- Quiescent Current (IQ): 0.00056 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: IPOL 3 A single output high-efficiency buck regulator module with integrated inductor The TDM3883 IPOL power module with an integrated inductor is an easy-to-design, fully integrated 3 A buck converter. It offers a high-efficiency load and line regulation over a wide input supply range with a
- Regulated Output Voltage (Volt): 0.5 to 5 volts
- Output Current (IOUT): 3 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Nexperia B.V.
Description: High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of
- VF: 0.9 to 0.0009 volts
- IF: 250 mA
- IR: 0.02 mA
- Tj: 150 C
-
Supplier: Renesas Electronics Corporation
Description: The ISL62870 IC is a Single-Phase Synchronous-Buck PWM voltage regulator featuring Intersil's Robust Ripple Regulator (Rsup3/sup) Technology™. The ISL62870 provides a low cost solution for compact high performance applications.The wide 3.3V to 25V input voltage
- Output Voltage (Volt): 0.5 to 3.3 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 887000-NCP5332ADW Operating Temperature Range: 0°C ~ 70°C Features: series Controller, High Performance Processor Voltage Regulator IC 2 Output 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The
- Features: Other
-
Description: It is the purpose of this code to define uniform acceptable methods of making tests to determine that the rating, performance and other characteristics of generator voltage regulators for aircraft comply with specifications and application requirements.<>
-
Description: This IEEE Standards product is part of the C57 family on Power Distribution and Regulating Transformers. Electrical, mechanical, and safety requirements are set forth for step-voltage and induction-voltage regulators, single-phase and three-phase, oil-filled and dry-type, not
-
Description: IEC 60879:2019 specifies the performance-measuring methods of comfort fans and regulators for household and similar purposes, including conventional fans, tower fans and bladeless fans, their rated voltage being not more than 250 V for single-phase fans and 480 V for other fans,
-
Supplier: Semtech Corp.
Description: Semtech offers a wide range of high performance DC-DC switching regulator ICs with both integrated and non-integrated switches and synchronous and non-synchronous voltage regulators. These buck and boost voltage regulators and converters operate from input
- Regulated Output Voltage (Volt): 0.5 to 40 volts
- Output Current (IOUT): 0.09 to 1,500 amps
- Input Voltage (VIN): 0.7 to 40 volts
- Switching Frequency (fsw): 100 to 4,000 kHz
-
Supplier: Allegro MicroSystems Inc.
Description: High-Performance, Safety BLDC Three-Phase MOSFET Driver for ADAS High-Performance Part number: A89199KJPTR-3-T The A89199 is the next generation of Allegro's popular A4918 MOSFET driver, designed for the demanding requirements of automotive applications Key specifications Three-phase
- Continuous Output Current: 10 to 25 amps
- Supply Voltage (DC): 50 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
Find Suppliers by Category Top
Featured Products Top
-
performance. The LM317 adjustable voltage regulator addresses these challenges by combining feedback control with internal compensation. When load conditions change, its transient response determines how quickly the output voltage returns to a stable level. A faster (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
capacity in the medium to high power range, 1250kVA is widely used in key fields such as steel, chemical, data center, medical, and new energy. Its performance directly affects the continuity of industrial production and the safety of equipment operation. Servo voltage regulators rely on (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Embedded electronic systems require stable and reliable voltage regulation to maintain consistent performance under changing input conditions and load variations. The LM7805 is a three-terminal linear voltage regulator designed to deliver a fixed 5V (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
Microchip Technology MIC5219-2.5YM5-TR Overview The MIC5219-2.5YM5-TR is a high-performance linear voltage regulator designed to provide a fixed 2.5V output with exceptional accuracy and efficiency. This regulator is capable of sourcing up to 500mA of continuous current (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
for a wide range of applications requiring efficient power conversion, including automotive and industrial designs. With their combination of features and benefits, ROHM BD9x switching voltage regulators are a strong choice for designers seeking a compact, efficient, and versatile power solution (read more)
Browse Pressure Switches Datasheets for DigiKey -
Product Overview The TLF35584QKVS2XUMA2 is part of the TLF35584 family of ICs and is used primarily as a series voltage regulator in various electronic applications. Key Features Package Type: LQFP64 (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, allowing for high-frequency operation. The gate drive voltage of the LTC7893 can be precisely adjusted from 4 V to 5.5 V to optimize performance and to allow the use of different GaN FETs or even logic-level MOSFETs. When biased from the boost converter regulator output, the LTC7893 (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey
Conduct Research Top
-
CMOS LDO Regulators for Portable Devices (.pdf)
ROHM CMOS LDO (low drop-out) regulators are tailored for use in portable devices such as PDAs, mobile phones, digital cameras and camcorders. Lower in cost and small in packaging, ROHM CMOS LDOs offer designers a superior alternative to PWM regulators in many point-of-load regulation applications
-
Application Note - Measuring High Output Voltage Regulator Noise
Electric-Vehicles, 48V telecom/data centers, 240W USB power delivery, and so on... these electronics applications utilize higher voltage power supplies than the 3.3V, 5V and 12V rails that we are more used to. These supplies often need to have very low output ripple and noise voltage to avoid
-
DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices)
battery for their power source. Digital cameras contain high-speed memory ICs, which require tight voltage regulation at moderate loads to meet the required timing parameters of the system. Precision low dropout (LDO) regulator devices can be used to meet these requirements but in doing so, the LDO
-
How to Improve DC/DC Converter Performance with Phase Shifting Time Delay
In most step-down power conversions where multiple output voltages are required to regulate off a single input source, the switching regulators can impose high input RMS current and noise to the POL FPGAs, DSPs and MPUs. To combat this, designers will typically implement high input filtering
-
How Can I Extend My Application's Battery Life without Sacrificing Performance?
Decreased power consumption results in longer battery life, and, in some cases, enables the use of a smaller, less expensive battery. Traditional MCUs perform the voltage conversion with inefficient linear regulators, which waste energy and create excess heat.
-
Preventing Subsystem Brownouts in Mobile Devices
With the ever-increasing performance of application processors and GPUs used in mobile devices, the need for a buck-boost regulator to stabilize the Li-ion battery supply-voltage terminals is becoming more and more important. This white paper examines a typical power subsystem architecture used
-
What Is A MultiVolt TM Oscillator?
The ECS Inc. International MultiVolt TM quartz-based oscillators utilize a cutting-edge small form factor high-performance ASIC. The oscillator circuit stage uses a low-current linear voltage regulator. This significantly reduces current consumption compared to traditional oscillator designs
-
Eliminating Power Supply Design Complexity with 'Simple Digital' Modules
voltages decreasing progressively, but still satisfy demands for tighter regulation and reduced noise performance. Learn how to meet these daunting demands while delivering maximum efficiency and peak performance with a reduced BOM cost and a minimum overall size.
-
Application Note: AAT3190 Positive/Negative Bias Supply for CCD Camera Sensors
and output power supply ripple for the best circuit performance. CCD camera sensor applications demand several different power supply requirements: • Need to create high voltage positive and negative bias supplies from a single cell lithium-ion/polymer battery source. A single cell lithium-ion/polymer
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
to load the MCP1702 device to be used with standard 12V variations and lower dropout voltages. supply voltages. The higher junction temperature The MCP1702 was developed to extend the range and ratings of the MCP1702 allows the device to supply performance of the MCP1701 line of regulators. The more
-
Anaren AIR Module Users Manual: A2500R24x (.pdf)
This is a users manual to assist engineers in the use of Anaren's A2500R24A and A2500R24C surface mount "AIR" modules, which incorporate TI CC2500 low-power RF chip technology and include an integrated crystal, internal voltage regulator, matching circuitry and filtering. The A2500R24A has
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
(USB) port, and a voltage regulator on the same device, according to the Taipei-based fabless design house. The IC is compliant with USB specification 1.1, ISO 7816, and PC/SC 1.0 standards for smart card technology. Commentary & analysis of week's chip news, Nov. 6-10 IBM announces Unix server based
-
Precision RTD Instrumentation for Temperature Sensing
, the system accuracy reference voltage (Figure 1) and accurately measure depends on several factors such as the RTD type, temperature ratiometrically. A low drop out linear biasing circuit tolerance and stability, error due to regulator (LDO) is used to provide a reference voltage. power