Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: Permanent magnet brake designed for industrial and mobile applications. Brake force is produced via magnets which reduces both size and weight of brake versus spring applied brakes. Armature is mounted via springs which eliminates backlash. Standard brakes can accommodate temperatures up to
- Torque Rating: 3.5 to 265 Ft-lbs
- Speed: 5,000 to 10,000 rpm
- Operating Voltage: 24 volts
- Weight: 0.18 to 4.22 lbs
-
Supplier: Industrial Magnetics, Inc.
Description: Ideal for handling heavy, thick steel sheet stock or plate, the Permatrol® offers the security of a permanent magnet with the on/off benefit of an electromagnet, without the need of a high maintenance battery backup system. IMI's Permatrol® magnets require only a momentary flow of
- Maximum Load Capacity: 0.2625 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Supplier: Ogura Industrial Corp.
Description: UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given
- Torque Rating: 8.83333333333333 Ft-lbs
- Power: 0.0241239669282508 HP
- Operating Voltage: 24 volts
- Bore Diameter: 1.181103 inch
-
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, 25 AMPERES, SPDT, HERMETICALLY SEALED
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC PERMANENT MAGNET DRIVE, 25 AMPERES, SPDT, HERMETICALLY SEALED
-
Supplier: Industrial Magnetics, Inc.
Description: permanent magnet for load handling with the controlled-release capability of an electromagnet, the FXE uses virtually no energy and does not require a battery backup system.A built-in load sensor prevents the load from being released until it's at rest and the fail-safe
- Holding Force: 660 to 10,580 lbs
- Weight: 51 to 445 lbs
- Width: 4.6 to 8.7 inch
- Length: 4.6 to 27.6 inch
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, TYPE I, PERMANENT MAGNET DRIVE, 10 AMPERES, 6PDT, HERMETICALLY SEALED
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, 25 AMPERES, 3 PDT, TYPE I, HERMETICALLY SEALED, PERMANENT MAGNET DRIVE
-
Supplier: GEEPLUS Inc.
Description: armature plates. Options for our Electromagnets are: Ejector Pin: preloaded spring pin to overcome residual magnetism, reduces the holding force by about 10% armature plate (ferromagnetic, nickel plated) as magnetical counter part to the electromagnets custom windings permanent
- Holding Force: 404.64 to 472.08 lbs
- Weight: 3.19725 lbs
- Thickness / Height: 1.574804 inch
- Outside Diameter: 3.149608 inch
-
Supplier: jbj Techniques Limited
Description: Small clutches for use in copy machines, printers, and other peripheral devices. This one-piece assembly features a custom-molded gear or timing pulley designed to your specifications. Most clutches use a permanent magnet to disengage the armature when it is not in use. All clutches are
- Torque Rating: 0.16666666666666666 to 0.5833333333333333 Ft-lbs
- Rotational Speed: 300 rpm
- Operating Voltage: 24 volts
- Weight: 0.11 to 0.26 lbs
-
Supplier: Eriez
Description: iron removal protects costly processing machinery and assures the purity of the product. The uniquely designed magnetic circuit is long and flat, providing a greater area of magnetic coverage with a maximum depth of field and with less head room required than with an electromagnet. Operating
-
Supplier: Industrial Magnetics, Inc.
Description: IMI's Permanent-Electro Hybrid Rail is commonly used for automated conveying and transferring of steel sheets and parts in transfer conveyors. Hybrid rail consists of a powerful permanent magnet with an electrically triggered release circuit to move and hold sheets and blanks during
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 0.75 lb force output, cylindrical, permanent magnet, reaction-type shaker
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 10 lb force output, compact, ring-shaped permanent magnet shaker
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 20 lb force output, ring-shaped permanent magnet shaker
- Features: Other
-
Supplier: SAE International
Description: The paper proposes a design optimisation of an Interior Permanent Magnet synchronous motors with maximum output power density and suitable for wide constant-power region operation. In this paper, analytical magnetic and electrical models of the machine are developed to calculate parameters
-
Supplier: Siemens Process Instrumentation
Description: rubber liner for all water and wastewater applications Increased low flow accuracy for water leak detection Suitable for underground installation and permanent immersion (IP68) or underwater installation Integrated grounding electrodes - no grounding rings required for many applications Short
- Pipe Diameter: 0.5 to 48 inch
- Media Temperature Range: 14 to 158 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 158 F
-
Supplier: Ogura Industrial Corp.
Description: clutch has the ability to drive clockwise or counterclockwise. PERMANENT MAGNET RETURN All standard units come with a permanent magnet armature return attached to the inside of the gear. This provides a fast and smooth disengagement of the armature when power is released to the clutch
- Torque Rating: 0.591666666666667 Ft-lbs
- Power: 0.00509283746263072 HP
- Rotational Speed: 300 rpm
- Operating Voltage: 24 volts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable magnetic field measuring
- Number of Axes: 1
- Sensing Accuracy: 5 ±% Full Scale
- Resolution: 0.01 to 0.1 µG
- Output: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation detector or gauss meter that detects both static (DC) permanent magnet (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable magnetic field
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic field meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable magnetic field measuring device
- Magnetic Field Range: 0 to 30,000,000,000 microgauss
- Operating Temperature: 0 to 50 C
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: Eriez
Description: depths and are ideal for almost any application – wet, dry, fine, or coarse. As plants continue to increase in size to take advantage of economies of scale, the Eriez’ force cooled electromagnets have been engineered to achieve better performance at a smaller size than traditional magnets.
-
Supplier: CSA Group
Description: ISO 22200:2008 specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings, including the basic safety requirements regarding their electromagnetic compatibility (EMC) environment.
-
Description: ISO 22200:2008 specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings, including the basic safety requirements regarding their electromagnetic compatibility (EMC) environment.
-
Supplier: SAE International
Description: Electric motors and generators produce vibrations and noise associated with many physical mechanisms. In this study, we look at the vibrations and noise produced by the transient electromagnetic forces on the stator of a permanent magnet motor. In the first stage, electromagnetic simulation
-
Description: IEC 62040-2:2016 is a type test product standard for electromagnetic compatibility (EMC) and applies to movable, stationary, fixed or built-in, pluggable and permanently connected UPS for use in low-voltage distribution systems with an environment being either residential, commercial, light
-
Supplier: CSA Group
Description: NEW! IEC 62040-2:2016 is available as IEC 62040-2:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 62040-2:2016 is a type test product standard for electromagnetic compatibility (EMC) and
-
Supplier: ASTM International
Description: 1.1 This test method describes how to determine the magnetic characteristics of magnetically hard materials (permanent magnets), particularly their initial magnetization, demagnetization, and recoil curves and such quantities as the residual induction, coercive fields, knee field, energy
-
Supplier: SAE International
Description: In this paper, an improved analytical model accounting for thermal effects in the electromagnetic field solution as well as efficiency map calculation of an outer rotor surface permanent magnet (SPM) machine is described. The study refers in particular to an in-wheel motor designed for
-
Supplier: SAE International
Description: This paper presents a mathematical investigation of the influence of the slot/pole number combination on the iron loss of permanent magnet (PM) motors. A simplified electromagnetic model of PM motors was used to develop a mathematical method of evaluating iron loss for any combination of
-
Supplier: Flow Technology, Inc.
Description: Insertion mag meter The EL 1222 is a compact insertion electromagnetic flowmeter that can be used for temporary or permanent installations. Its compact size and bi-directional measurement capability delivers excellent accuracy for customers who do not want to or have space restrictions to
- Pipe Diameter: 1.5 to 40 inch
- Media Temperature Range: -13 to 266 F
- Liquid Volumetric Flow Rate: 9.9 to 62,254 GPM
- Operating Pressure: 290 to 209 psi
-
Supplier: FIPA Inc.
Description: Safe handling of sheet metal or ferromagnetic workpieces with or without recesses Very high holding force thanks to high-performance electromagnet / permanent magnet Short cycle times for thin and / or alloyed metal sheets thanks to negligible residual magnetism after switching off the
- Holding Force: 35.968 to 161.856 lbs
- Weight: 0.441 to 1.9845 lbs
- Thickness / Height: 1.181103 to 1.7716545 inch
- Outside Diameter: 0.9842525 to 1.574804 inch
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: must be initialized. The initializing field can come from an electromagnet or permanent magnet with inherent advantages and disadvantages for each. An electromagnetic field can be switched on and off, but power supplies and cooling can add to clean room costs. Permanent magnet
- Features: Magnetic Assembly
Find Suppliers by Category Top
Featured Products Top
-
We offer materials such as ultra-thin metals, #electromagnets, and (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
Geeplus supplies both pure steel (magnetic attraction when energized) and permanent magnet (electrical release) versions of electromagnets. We also offer an optional spring loaded ejector pin to overcome residual magnetism, as well as optional armature plates as a magnetic counterpart for optimum performance. Learn more about Electromagnets from Geeplus (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
a new cable exit grommet to prevent wear. Geeplus supplies both pure steel electromagnets (magnetic attraction when energised) and permanent magnet (electrical release) versions, as well as an optional spring loaded ejector pin to overcome residual magnetism, and, where required, armature (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
article will discuss design considerations and challenges, including some specific materials that can help increase efficiency. Electromagnetic components are used in electric motors and (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
Thailand’s top industrial real estate zone, allowing Arnold to play a key role in driving growth on a regional and global level. The state-of-the-art 26,250 square foot facility has begun operations as of October of 2024 with the production of various types of permanent magnet assemblies (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
them directly compatible with the Model 480 fluxmeter. As a result, little or no user inputs are required. These coils are particularly valuable when testing permanent magnets. Values such as operating flux density, operating field strength, coercive force, and residual flux density, and maximum energy product can be derived from the measured moment value. (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
? Like an AC motor, a permanent magnet motor uses electromagnetism to generate torque. PMDC motors have permanent magnets in the stator that provide the magnetic field needed to make it function. This is an alternative to (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Linegard® 30-Amp Permanent Series Single & Multiphase GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Overview The LineGard® 30 Amp Permanent Series single and multiphase (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
motors flip this arrangement around. The permanent magnets mount on the rotor while the electromagnets stay fixed in the outer shell (stator). Instead of mechanical brushes switching the current, an external controller has to provide AC power at a specific frequency and phase to the coils to keep the motor rotating. (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices
Conduct Research Top
-
Permanent Magnets and Electromagnets - Different Magnet Types Feature Different Properties
Magnets work in hundreds of applications around you daily. Depending on the use, the magnet could be a permanent magnet or an electromagnet. Permanent magnets and electromagnets both possess different characteristics and benefits.
-
Exploring Permanent Magnet Motors
As its name would suggest, a permanent magnet motor contains a permanent magnet that is composed of a material that can be magnetized. In a permanent magnet motor, the magnetic field of the rotor or stator is produced by this permanent magnet, generating a constant motor flux; this is unlike
-
Magnets Speed up Production
Permanent and electro-magnets play a crucial role in many automated and semi-automated manufacturing plants.
-
Dexter Helps Companies Go Green!
A rare permanent magnet system can replace a high power consumption electromagnet in the beam bending or deflection section a mass spectrometer.
-
State-of-the-Art Technology to Obliterate Boundaries in Science and Medicine
Two examples will be introduced to demonstrate the permanent magnet technology and its feasibility in the medical and scientific applications, where in general electromagnets have been used
-
Stepper Motor Theory
motors incorporate a permanent magnet rotor, coil windings and magnetically conductive stators. Energizing a coil winding creates an electromagnetic field with a north and south pole as shown in figure 1. The stator carries the magnetic field which causes the rotor to align itself with the magnetic
-
Brushed DC Motor Fundamentals
, and how a drive circuit can be interfaced to a PIC (R) microcontroller. The stator generates a stationary magnetic field that surrounds the rotor. This field is generated by either permanent magnets or electromagnetic windings. The different types of BDC motors are distinguished by the construction
-
EC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC (Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
More Information Top
-
Physics Course/Electricity - Wikibooks, open books for an open world
○ 10.3 Permanent ElectroMagnet .
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol9-issue1/Version-2/C09121827.pdf
permanent electromagnet (tip) mass(m), Kg .
-
Physics Course/Magnet/Permanent ElectroMagnet - Wikibooks, open books for an open world
Physics Course/Magnet/ Permanent ElectroMagnet .
-
0908_Workholding.html
An Alpha Workholding Solutions permanent electromagnet in use during a through-workpiece application.
-
Robust Control Design with MATLAB®
The VCM consists of a voice coil, mounted at the end of the head arm assembly, and permanent electromagnets .
-
Estimation of physical parameters of magnetic nanoparticles
The permanent electromagnet FL 1 (14) switched to the power source (15) serves as a mag netic field source.
-
book reviews
The 'azimuth method' (for which the azimuths of the light ellipse for three polariser settings are required) is recommended, and a photoelectric magnetopolariscope (i.e. a 'tracking' polariscope fitted with a permanent electromagnet ) is described.
-
Society News
The 'azimuth method' (for which the azimuths of the light ellipse for three polariser settings are required) is recommended, and a photoelectric magnetopolariscope (i.e. a 'tracking' polariscope fitted with a permanent electromagnet ) is described.
Indicates content that may require registration and/or purchase.