Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: FSH - DS428 is Guangzhou Ascend Company’s latest online low volume fluid dispensing system. The system incorporates industry leading USA made micro pumps with medium or large scale XYZ dispensing platform for fast and high precision automated fluid dispensing. It
- Dispensing Equipment Type: Dispense Only
- Application: Medical / Pharmaceutical
- Features: Other
- Dispensing Type: Solid Stream
-
Supplier: Sulzer Ltd.
Description: Sulzer offers solutions for packaging, metering, mixing and applying one- and multi-component materials in various healthcare markets such as dental, pharmaceuticals, veterinary, diagnostics, cosmetics, medical and nutrition. Safety, hygiene, precision and maximum reliability when in
- Application: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Fill ("Potting")
- Mounting: Hand Held
-
Description: DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot
- Metering Accuracy: 1 %
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Application: Medical / Pharmaceutical
-
-
Description: DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot
- Metering Accuracy: 1 %
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Application: Medical / Pharmaceutical
-
Supplier: CSA Group
Description: ISO 11418-1:2016 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. It is applicable to drop-dispensing glass bottles used in pharmacy.
-
Description: ISO 11418-1:2005 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. ISO 11418-1:2005 is applicable to drop-dispensing glass bottles used
-
Supplier: Nordson EFD
Description: solutions Optical monomers Pill coating Solvents Vial filling Food processing The complete system includes the 754V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even greater yields, integrate with an EFD automated dispensing system. Also
- Shot Size: 0.0005000528064848634 to 60.00000000000001 cc
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
- Dispensing Application: Dot
-
Supplier: Watson Marlow Pumps Group
Description: microliters to liters, in laboratories and industry, there is a Watson-Marlow dispensing, sampling or filling pump which will be right for your application. NEW - Flexicon Aseptic filling and capping machinery Flexicon peristaltic filling systems join the Watson-Marlow range of
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) Shenzhen Jewellok Technology Co., Ltd. provides
- Body Material: Stainless Steel
-
Supplier: Powder Systems Limited (PSL)
Description: systems ensure that optimum operator safety and protection is assured at all times during the dispensing and sampling process. Dispensing and sampling glovebox benefits: Analysis of work flows including assessing ergonomics and functionality Interface with interconnecting
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) Shenzhen Jewellok Technology Co., Ltd. is a premier
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery
- Body Material: Stainless Steel
-
Description: FSH-DS128 series spraying system is a new high-precision CNC micro spray atomization system launched by Guangzhou Ascend company. The system includes a set of high-precision micro ceramic pump system, a XYZ three-axis platform, and a set of micro precision atomization
- Media Viscosity: 0 to 12,500 cps
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage, Fuel / Oil, High Viscosity, Medical / Pharmaceutical
-
Supplier: McClellan Automation Systems
Description: without unwelcome surprises. Our expert automation engineers can design and build any of the following systems: Pumping Systems Rotary Tables Linear Conveyor Systems Pick and Place Systems Dispensing Systems Web Handling Systems O-Ring Installation
- Industries Served: Aerospace / Aeronautics, Agriculture, Biotech, Defense / Military, Electrical, Environmental, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Government, Medical, Pharmaceutical, Plastics, Telecommunications, Transportation, University / Education
- Services: Automated Testing / Inspection, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, SCADA Systems, Systems Design
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling, Welding
- Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection, Web Handling / Converting
-
Supplier: Clear Automation, LLC
Description: Clear Automation is a systems integrator specializing in flexible and fixed automation equipment. Our core strengths include industrial robotics, machine vision, PLCs, line tracking and custom PC applications. We deploy these technologies to assemble, inspect, label, laser mark, dispense and
- Industries Served: Aerospace / Aeronautics, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Government, Medical, Microelectronics / Semiconductor, Paper, Pharmaceutical, Plastics, Telecommunications
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
- Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection
-
Supplier: Isotech, Inc.
Description: Robotics Video Production & Automation Systems Sorting Systems Inspection Systems Camera Mounts & Scanners Robotics Indexing Systems Packaging Handlers & Dispensing Systems Product Lifts, Dumbwaiters & Elevators Theatrical Automation Waterjet & Laser Cutting
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Environmental, Fiber Optics, Food / Beverage, Furnace / Heat Treatment, Gas and Oil, General Industry / Manufacturing, Government, Marine, Medical, Microelectronics /
- Features: Assembly Press, Automated Storage and Retrieval (ASRS), Automatic Guided Vehicles (AGV), Automatic Insertion, Brazing and Soldering, Carousel Systems, Carts / Trucks / Dollies, Clinching / Stitch folding, Continuous Motion, Conveyors, Cranes / Hoists / Winches, Eyeletting, Flexible Assembly, High
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, Building / HVAC Automation, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Instrumentation / Calibration, Laboratory Automation, Manufacturing Cells,
-
Supplier: Nordson EFD
Description: The u-TAH™ Nano is a revolutionary single-use packaging system for mixing and applying two-component “paste-paste” materials with greater precision and ease than others used in the healthcare market. The cartridge system works with existing Centrix®-type dispensers already owned by
- Container Size: 1 cc
- Application: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
-
Supplier: ATS Automation
Description: From advanced processes such as pharmaceutical dose dispensing and counterfeit protection, to more traditional cartoning and bar code labeling, ATS provides a wide range of integrated packaging solutions. Cost-Effective Reconfigurable, Modular Solutions ATS provides cost-effective
- Type: Automatic, Robotic Automation
- Machine Type: Blister Pack Machines, Cartoning Machines, Fill and Seal Machines, Filling / Packer Machines, Labeling Machines
- Packaging: Box / Carton, Case, Pallet / IBC
- Industry: Industrial / General Use
-
Supplier: Hebeler LLC.
Description: Patterson-Kelley has taken the proven technology of the Zig-Zag® continuous blender and reduced the size specifically for the pharmaceutical and research and development industries. The new continuous powder processing system is small enough to provide a perfect lab unit while matching
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Additional Capabilities: Granulating
- Features: Industrial, Interchangeable Rotors, Lined or Coated, Other Applications / Industry, Other Mixer Type, Programmable
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new and innovative precision volume dosimeter eco-PEN 300 made by ViscoTec offers a wide range of applications for low to high-viscosity dispensing. preeflow® eco-PEN is a rotating and perfectly pressure-tight displacement system. Self-sealing rotor/stator design. Conveyance action
- Dispense Rate: 0.00012007820454545455 to 0.001480964522727273 L/min
- Metering Accuracy: 1 %
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
-
Supplier: Scheugenpflug, Inc.
Description: Multi-piston dispensers are used for the output of large batch quantities and for short cycle times. These systems can pot several workpieces in a single potting cycle. They are particularly suited for potting a large number of small workpieces, especially when dispensing in a vacuum.
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity, Medical / Pharmaceutical
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical
- Body Material: Stainless Steel
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series: FSL40
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled volumes
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled volumes
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled volumes
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled volumes
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: International Polymer Solutions Inc.
Description: applications. This Panel Mount unit functions with a manual push level to actuate a metered flow. The metered flow ensures a controlled dispensing of fluid for manual sampling. Commonly used for dispensing controlled amounts of media for element verification tests; for manual
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 60 psi
- Media Temperature: 32 to 200 F
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic
- Number of Axes: 3 to 1 #
- Load Capacity: 20 to 40 kg
- Reach: 50 to 1,200.0000000000002 mm
- X-axis Travel: 50 to 1,200.0000000000002 mm
-
Supplier: TSI Incorporated
Description: semiconductor, pharmaceutical and medical device industries. The High Output PSL Aerosol Generator produces 1x108 PSL spheres per cubic foot when injected into 720 cfm of air flow for testing 24 ”x 48” (61 cm x 122 cm) filters at 90 ft/min (0.46 m/s) face velocity, sufficient to produce a
- Valve Dispensing Technology: Spray Valve
-
Supplier: RAINBOW ROBOTICS
Description: adaptability. This makes it an excellent choice for tasks such as production, assembly, components fastening in manufacturing, as well as applications in the food and beverage industry, disinfection and sanitizer systems, and robot studios.
- Number of Axes: 6 #
- Load Capacity: 5 kg
- Reach: 850 mm
- Industry / Application: Assembly, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Medical / Pharmaceutical
-
Supplier: Georgia-Pacific Corporation
Description: Just one wave under the enMotion® automated touchless soap dispenser with its rich, luxurious foam soaps and stylish design and you too, will experience a triumph of engineering and innovation. Featuring a closed hygienic system that houses pump, bag and nozzle and adjustable 0.4 or 0.7 ml
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Type: Disinfectant / Sanitizer
-
Supplier: Georgia-Pacific Corporation
Description: Just one wave under the enMotion® automated touchless soap dispenser with its rich, luxurious foam soaps and stylish design and you too, will experience a triumph of engineering and innovation. Featuring a closed hygienic system that houses pump, bag and nozzle and adjustable 0.4 or 0.7 ml
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Type: Hand Cleaner / Soap
-
Supplier: Georgia-Pacific Corporation
Description: Just one wave under the enMotion® automated touchless soap dispenser with its rich, luxurious foam soaps and stylish design and you too, will experience a triumph of engineering and innovation. Featuring a closed hygienic system that houses pump, bag and nozzle and adjustable 0.4 or 0.7 ml
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Type: Hand Cleaner / Soap
-
Supplier: Kinova Inc.
Description: System (ROS) and Kinova's proprietary software, allowing seamless integration into existing systems. Its low power consumption makes it an energy-efficient choice for industrial automation. Additionally, the robot's specialized tolerance for extreme temperatures expands its potential
- Number of Axes: 7 #
- Load Capacity: 2.4 kg
- Reach: 985 mm
- Industry / Application: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Medical / Pharmaceutical, Packaging, Security / Military
Find Suppliers by Category Top
Featured Products Top
-
Numerous biomedical applications, such as pipetting, biological and pharmaceutical assays and sample handling require the precise dispensing of fluids. In many cases, the fluid volumes are incredibly small, on the order of micro-milliliters (or micro (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
- Photoresist and chemical dispensing systems - Precision dosing pumps in analytical and pharmaceutical equipment - Fluid handling in CVD and ALD precursor delivery systems - High-purity liquid transfer in fab chemical delivery modules Manufacturing Capability (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
, Glue Dots has the capabilities to manufacture adhesives ranging in viscosity, bond strength, application temperature, and more. GDl develops and manufactures innovative pressure-sensitive adhesive patterns and application systems that offer simple and instant bonding solutions (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 µL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
said Thomas Clapes, Product Manager at Hamilton. Breaking the barriers of traditional microliter systems, the ALLDROP® nanoDispenser is powered by the PIPEJET® technology, a non-contact piezo-actuated dispensing mechanism capable of delivering volumes as small as 20 (read more)
Browse Laboratory Dispensers Datasheets for Hamilton Company
Conduct Research Top
-
Automation Speeds Pharmaceutical Dispensing
Lines at your local pharmacy will be a thing of the past, if ScriptPro (Mission, Kansas) has anything to say about it. The company's automated pharmaceutical dispensing systems can handle everything from tablets and capsules to packages of ointments, offering complete labeling and traceability
-
Pharmaceutical / Nutraceutical Processing Applications: Pharmaceutical Dispensing Applications
Automated dispensing systems are utilized throughout the pharmaceutical industry for the loading. of excipients, active pharmaceutical ingredients (API's), and lubricants into Intermediate Bulk. Containers (IBC's) and other large vessel devices. In most pharmaceutical plants, separate broaching
-
Weighing and Dispensing: Do it Right
By Nick Phillips, CH2M Hill Lockwood Greene Every pharmaceutical manufacturing plant features an area in which raw materials are weighed and transferred to clean containers. This area goes by various names, including Weighing, Weighroom, Central Weigh, Pharmacy, Dispensary, Dispensing
-
Weighing and Dispensing: Do it Right
By Nick Phillips, CH2M Hill Lockwood Greene Every pharmaceutical manufacturing plant features an area in which raw materials are weighed and transferred to clean containers. This area goes by various names, including Weighing, Weighroom, Central Weigh, Pharmacy, Dispensary, Dispensing
-
The Role of Precision Tubing in Liquid Dispensing Systems: Part 1
From food science and the controversial GMOs, to pharmaceutical development and medical research, to the routine tests that are part of an annual checkup, liquid dispensing systems play a largely unseen (to most of us) but critical part in our everyday lives.
-
Pharmaceutical Packaging Market to Exceed $22 Billion
World demand for pharmaceutical packaging will reach $22.2 billion in 2007, after increasing 4.3 percent annually, according to a recent report by the Freedonia Group (Cleveland, Ohio). Nearly 80 percent of demand will come from the U.S., Japan, China, Germany, France, the U.K., Italy
-
Protect Life-Saving Pharmaceuticals with Fluorinated Resin Coatings for Glass Packaging
The COVID-19 pandemic brought public attention to the complex pharmaceutical supply chain -- product development, production and distribution. Playing an important role in the worldwide vaccination effort are the glass vials that contain the billions of doses needed for global distribution. To get
-
A Trace-and-Track Future
(FDA) proposed a rule that would mandate barcoding, at the unit-dose, for pharmaceuticals dispensed at hospitals and nursing facilities. The following month, the Agency rolled out a new initiative intended to examine technologies that could help secure U.S. pharmaceuticals against a rising tide
-
There Must Be A Better Weigh
Most pharmaceutical companies have made major inroads in applying advanced control technology to improve their manufacturing processes. However, these efforts often stop abruptly at weigh-and-dispense operations. The weighing and dispensing of pharmaceutical ingredients may seem mundane
-
Liquid Dosing Innovation Success Story
manufacturing process to integrate a liquid active pharmaceutical ingredient (API) into a solid tablet. This process required dispensing droplets of a dosing solution of a highly potent API onto the surface of placebo tablets in a 24 x 24 array moving at high speed.
More Information Top
-
Developing a DSS for a distribution facility: An application in the healthcare industry
…and D budgets, professional conferences, and journals geared toward achieving quality decision support and patient care systems.1"3'5'12This paper details the design and im- plementation of a decision support system (DSS) for a large hospital's pharmaceutical dispensing system and focuses on management's…
-
Automation Speeds Pharmaceutical Dispensing
The company’s automated pharmaceutical dispensing systems can handle everything from tablets and capsules to packages of ointments, offering complete labeling and traceability, along with 99.7% counting accuracy.
-
Using pharmacy data to identify those with chronic conditions in Emilia Romagna, Italy.
Using the Chronic Disease Score, a list of chronic conditions related to the consumption of drugs under the Italian pharmaceutical dispensing system was created.
-
Automation Speeds Pharmaceutical Dispensing
The company's automated pharmaceutical dispensing systems can handle everything from tablets and capsules to packages of ointments, offering complete labeling and traceability, along with 99.7% counting accuracy.
-
Diagnostic and Therapeutic Antibodies
They are filled using a standard pharmaceutical dispensing syringe system in a Class 100 environment.
-
Multi-objective optimization of collation delay and makespan in mail-order pharmacy automated distribution system
The design of pharmaceutical auto- dispensing systems has been proposed and implemented to increase the feasibility and accuracy of dispensing process [21].
Indicates content that may require registration and/or purchase.