Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Design, installation and use of pharmaceutical isolators
-
Supplier: Accuris
Description: Guidelines for the design, installation and use of pharmaceutical isolators
-
Supplier: Accuris
Description: Points to Consider for the Aseptic Processing of Sterile Pharmaceutical Products in Isolators
-
-
Supplier: Accuris
Description: Separative devices - Biological and cytotoxic drug safety cabinets, clean workstations and pharmaceutical isolators - Methods of test
-
Supplier: Heinkel USA
Description: active or passive isolator (glove box). On smaller filter units the isolator permits contained sampling, product discharge and heel removal all in one system. For larger filters different heel break-up and heel removal devices are available. Standard Features for Pharmaceutical
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Daemar Inc.
Description: alternative PTFE fillers extends the physical properties and capabilities into such areas as food production and pharmaceuticals. DMR bearing isolators can normally replace existing sealing devices, without modification to the equipment. Extending equipment operating life across these
- Shaft O.D. or Seal I.D.: 4.5275615 inch
- Housing Bore Diameter or Seal O.D.: 5.511814 inch
- Axial Cross Section or Thickness: 0.7086618 inch
- Seal Type: Bearing Isolator
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s dispensing isolators and sampling isolators are specifically designed for laboratories, clinical trials and production facilities. Our dispensing isolators and sampling isolators can accommodate all sizes of pharmaceutical containers and achieve maximum
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Managing Hazardous Chemicals with a Custom Bulk Liquid Chemical Delivery System (BCDS) in Pharmaceutical Facilities In pharmaceutical manufacturing, the safe and precise handling of hazardous etchants, volatile solvents, and reactive precursors is a foundational requirement. A Custom
- Body Material: Stainless Steel
-
Supplier: PIERCAN USA, INC.
Description: We provide a wide range of comb0 sleeves, groove o ring/isolator gloves, or isolator gloves alone. Adapted for pharmaceutical industries whenever frequent replacement is required. Materials available for the sleeves and gloves: Butyl / CSM / Neoprene / Polyurethane /
- Clothing Type: Gloves
-
Supplier: Baker
Description: pharmaceutical compounding performance in the laboratory. As one of the most comfortable barrier isolators in the industry, the SterilSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment.
- Number of Glove Ports: 2
- Main Chamber Width: 39.375 inch
- Main Chamber Depth: 20.625 inch
- Main Chamber Height: 26.5 inch
-
Supplier: Baker
Description: A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction
- Number of Glove Ports: 3 to 4
- Main Chamber Width: 75 inch
- Main Chamber Depth: 35.6875 inch
- Main Chamber Height: 94 inch
-
Supplier: Riva Europe
Description: This machine is a rotary tablet press used for Research & Development as well as pharmaceutical application. It has been designed to be used in isolators, making it suitable for working at both positive and negative pressures thanks to its airtight design. It also admits washing
- Applications: Pharmaceutical / Sanitary
-
Supplier: Cole-Parmer
Description: • Ideal for pharmaceutical, biotechnology, cleanroom, and animal science work These self-contained glove boxes are designed for isolating sensitive research studies from a hostile exterior environment, and are economical and portable. Glove box features double-layered, closed cellular
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: • Ideal for pharmaceutical, biotechnology, cleanroom, and animal science work These self-contained glove boxes are designed for isolating sensitive research studies from a hostile exterior environment, and are economical and portable. Glove box features double-layered, closed cellular
- Main Chamber Width: 55 inch
- Isolator Type: Glovebox
-
Supplier: Heinkel USA
Description: chamber isolators are required. Passive isolators, used for less demanding containment requirements, are operated under ambient pressure and are vented to the exterior using HEPA filters. Active isolators operate under a slight vacuum to prevent powder or gas exiting the
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Heinkel USA
Description: V 200 – 500 TP Pilot plant centrifuges Special properties for the benefit of the customer Mobile, compact design Very simple installation “plug and use” application Ideal for “upscaling” Very simple to operate CIP cleaning For installation within isolators/glove boxes
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Cosmetics, Sanitary / Pharmaceutical
-
Supplier: Terra Universal, Inc.
Description: Automates low-humidity processing to prevent degradation of moisture-sensitive parts Gas control system auto-adjusts nitrogen purge to maintain humidity set point Ideal for work with semiconductor components, medical devices and pharmaceutical powders Fully integrated turnkey system takes
- Number of Glove Ports: 2
- Main Chamber Width: 26 inch
- Main Chamber Depth: 20 inch
- Main Chamber Height: 18 inch
-
Supplier: Terra Universal, Inc.
Description: airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes. These boxes include an anti-static ionizer
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Imao-Fixtureworks
Description: Feature Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information Working
- Maximum Load Capacity (Per mount): 3,596.8 to 4,046.4 lbs
- Height or Thickness (Before loading): 3.1102379 to 9.4881941 inch
- Mounting Size (To Support Structure): 3.149608 inch
- Application: Leveling
-
Supplier: Terra Universal, Inc.
Description: applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes.
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Kawasaki Motors Corp., USA
Description: The MC004V clean robot helps prevent human errors, contamination risks, and exposure to High Potency Pharmaceutical Ingredients, such as anticancer drugs. The robot meets the healthcare industry’s processing equipment specifications for accuracy, consistency and cleanliness, making it ideal
- Load Capacity: 4 kg
- Robot Type: Articulated Robot
-
Supplier: Vlier
Description: defend from dirt intrusion which completes the hygienic sealing system. All Vlier solid base levelers are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage
- Height or Thickness (Before loading): 0.6692917 inch
- Features: Stainless Steel Construction
-
Supplier: diaago
Description: Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: Vlier
Description: defend from dirt intrusion which completes the hygienic sealing system. All Vlier solid base levelers are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage
- Maximum Load Capacity (Per mount): 8,992 lbs
- Height or Thickness (Before loading): 0.67 inch
- Features: Stainless Steel Construction
-
Supplier: Spirax-Sarco
Description: can put product quality at risk. The low maintenance, clean design is suitable for steam, liquid and gas services ranging from vacuum to the higher temperatures and pressures. Applications include the pharmaceutical, biotech, food and beverage and cosmetics industries.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 725.1885 psi
- Number of Ports: 2
- Media Temperature: -4 to 356 F
-
Supplier: diaago
Description: Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: Spirax-Sarco
Description: product quality at risk. The low maintenance, clean design is suitable for steam, liquid and gas services ranging from vacuum to the higher temperatures and pressures. Applications include the pharmaceutical, biotech, food and beverage and cosmetics industries.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 899.23374 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 392 F
-
Supplier: diaago
Description: Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: Vlier
Description: approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized FDA NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal
- Height or Thickness (Before loading): 0.787402 inch
- Features: Stainless Steel Construction
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Transfer Sets The single-use transfer lines offer a range of aseptic transfer ports for the secure transfer of components, fluids and powders while maintaining the integrity of the critical area in isolators, RABS and cleanrooms or allow aseptic liquid transfer between two areas with
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Application: Chemical, Medical / Pharmaceutical
- Features: Coiled / Spiral, Rubber (Synthetic)
-
Supplier: Heinkel USA
Description: PH 50 - PH 4000 Pharmadry® Vacuum Paddle Dryers The Pharmadry® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines Agitator supported at the
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical, Slurries
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
-
Supplier: TSI Incorporated
Description: Pharmaceutical Online Continuous Microbiological Environmental Monitoring for Process Understanding and Reduced Interventions in Aseptic Manufacturing Source: PDA Journal of Pharmaceutical Science and Technology Microbiology Roundtable Source: American Pharmaceutical Review
- Measurement Type: Count
-
Supplier: Hayward Flow Control
Description: with optional voltages, auxiliary switch control and cycle speed controls. Typical applications or installations include but are not limited to waste and water treatment, chemical transfer and processing, aquatic and animal life support systems, food and beverage, pharmaceutical, pulp and
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
- Actuation Time: 0.5 seconds
- Operating Temperature: -4 to 176 F
-
Description: Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging Meat Packing Vacuum Chucking & Holding Central Vacuum Systems Medical/Dental
- Ultimate Operating Vacuum: 0.5 torr
- Motor Power: 7.5 HP
- Features: AC Three Phase, Single Stage
- Mounting: Benchtop
Find Suppliers by Category Top
Featured Products Top
-
high-pressure bearing capacity, long-term stable operation in harsh media environments such as chemical liquid, food raw materials and pharmaceutical fluids. Dual Flange Connection DesignStandard double flange structure matches global universal flange pipelines. Simplifies (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
panel with diaphragm valves is a critical component in industries requiring precise gas delivery, such as semiconductor manufacturing, pharmaceuticals, and chemical processing. Designed to handle high-pressure gases while ensuring safety and accuracy, these panels incorporate diaphragm valves for (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. When working with hazardous pharmaceutical compounds, chemotherapy agents, or IV mixtures that can be harmful to pharmacy personnel, a contained and leak-tight negative pressure work area is required. Baker’s barrier isolator creates a unidirectional HEPA-filtered airflow of better than ISO (read more)
Browse Clean Benches Datasheets for Baker -
the curtain track trail bracket can be used for door pvc curtain, such as the supermarket, garage,warehouse partition wall, isolate the different parts by the soft wall. workplace shield,such as the grinding room (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
an inert gas – which also acts to clear the rotating seal faces of product and debris. In addition, the purge gas helps isolate the process from the atmosphere. The MB seal is best suited to rotary feeders and airlocks and can be an effective solution where conventional stuffing box (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
is Mass Spectrometry? For anyone outside the industry, mass spectrometry might sound highly technical – and it is – but the technology touches far more of everyday life than most people realize. It’s used in everything from pharmaceutical development and (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC.
Conduct Research Top
-
Isolator Systems Take On Clean Rooms
in two varieties: open and closed. Open isolators used in aseptic pharmaceutical filling "allow for the continuous or semi-continuous ingress and/or egress of materials,while maintaining a level of protection over the internal environment. " Open isolators are becoming popular in fill areas
-
Isolator Systems Take On Clean Rooms
Despite the need for higher sterility, Lysfjord and Porter's biennial review of "barrier isolators, " published in in 2001, suggests that interest in new installations has leveled or may be declining. The authors note that a combination of complexity and limited personnel are causing manufacturers
-
Mobile Isolators Drive Kentucky s New Aseptic Facility
By Paul Thomas, Managing Editor In the summer of 2004, six men met at a Princeton, N.J. hotel to brainstorm a new aseptic filling facility for the University of Kentucky s Center for Pharmaceutical Science and Technology (CPST): CPST managing director, an expert in business turnarounds, Frank
-
Aseptic Processing, the Japanese Way
By Jim Akers, Akers Kennedy and Associates, Kazuhito Tanimoto, Shibuya Kogyo Co., Ltd., and Masahito Kawata, Handai Biken While the global pharmaceutical industry tends to be conservative in nature, its implementation of newer technologies for aseptic processing has been impressive and nowhere
-
Managing Risk in the Manufacture of Oncology Drugs
in an isolator compared to an in-line system where there are no transfer points between machines. Generally speaking, lyophilization cycles for cytotoxic agents are no longer than traditional pharmaceuticals. Most cancer therapies are very potent, thus requiring small doses and subsequently, smaller
-
Handling Highly Active Ingredients
the past decade, pharmaceutical containment strategies and technologies have changed as radically as the industry itself, says Eliot Cook of Absolute Control Systems (Golden, Colo.). A few short years ago, the industry seemed to be stuck on barrier isolator technology over-engineered boxes
-
From Drinks to Drugs: A Proposal for Advancing Aseptic Processing and Eliminating Contamination Risk
are known in pharmaceutical aseptic processing as isolators. Of course, since the regulations are different, some important differences exist, perhaps the most noteworthy of which is the use of turbulent air flow systems instead of unidirectional ( "laminar ") airflow. However, air entering
-
Containment Technologies Group
. This article will describe an approach for processing potent compounds using pharmaceutical solid dosage form equipment. Isolating the worker from the potent compound prevents worker exposure without relying on PPE. The isolator systems, the work practices necessary to maintain containment of
More Information Top
-
Clean room technique
The GMP-konforme operation of pharmaceutical insulators requires a profound first certification of (validation) in particular the critical processes like, e.g., biodecontamination.
-
Containment Technology
The final focus is mainly on the qualification of pharmaceutical isolators , including the necessary ‘‘cycle development’’ for the predominantly used decontamination with vaporized hydrogen peroxide (H2O2).
-
Gene Therapy and Cell Therapy Through the Liver
Around the end of the 1950s, devices that have similar characteristics to a modern- day pharmaceutical isolator had already been used in European nuclear power industry to protect personnel from risk associated with handling radiation and high toxic materials, such as plutonium.
-
Hydrogen Peroxide Vapor Penetration into Small Cavities during Low-Temperature Decontamination Cycles
Pharmaceutical isolator . Vapor.
-
Ayliffe's Control of Healthcare-Associated Infection A Practical Handbook
Whether prepared in a controlled environment, such as a pharmaceutical isola- tor , or an uncontrolled open environment such as a ward, contamination of medicinal products can occur.
-
06.10.2010 -- Practical Guidelines For M&A Success
SKAN AG, the developer of the integrated hydrogen peroxide (H2O2) decontamination system, is the world's leading provider of pharmaceutical isolators for product and personal protection.
-
Contamination and ESD Control in High Technology Manufacturing
With class III biological and medical/ pharmaceutical isolators , differential pressure may exist, but no leakage is permitted.
-
Practical Nuclear Medicine
The design of any such facility should comply with the principles laid out in “ Pharma- ceutical Isolators : A Guide to their Application, Design and Control” [14].
Indicates content that may require registration and/or purchase.