Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermal Fluid Systems, Inc.
Description: completely skid mounted units. All custom engineered process skids are built to exacting standards, upholding the rigorous industrial regulations for quality and functionality. Our designs are flexible, meeting the particular specifications for customer applications. All
- Maximum Working Pressure: 300 psi
- Temperature Range: 200 to 750 F
- Construction Features: ASME Certified, NEMA Rated
- Application / Industry: Chemical Processing, Food and Beverage Processing
-
Supplier: Heinkel USA
Description: PF/TD 5 - PF/TD 100 Pressofiltro® / Turbodry® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro® agitated Nutsche filters or filter dryers are versatile units
- Operating Temperature: 14 to 275 F
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical, Slurries
- Secondary Capability: Cooling / Freezing, Filtration, Washing / Rinsing
- Heat Source: Indirect / Contact / Conduction
-
Supplier: Hebeler LLC.
Description: In 2016 Buflovak and PK joined the Hebeler Group of Companies, and together became known as Hebeler Process Solutions, LLC (HPS). Buflovak and PK brands will continue developing their internationally recognized product lines, as well as offering custom process solutions. What this
- Process: Blending / Mixing, Crystallization, Distillation, Drying, Evaporation
- Industry Served: Chemicals, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
- Operation / Mounting: Floor / Field, Pilot Plants, Production Plants, Skidded
-
-
Supplier: MXD Process
Description: CUSTOM EQUIPMENT FOR ANY PROCESS At MXD Process, we excel in the end-to-end process of designing, engineering, and fabricating all our custom processing equipment in-house. Our skilled team of fabricators work to ensure that each project precisely meets the required
- Process: Blending / Mixing
- Industry Served: Chemicals, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Inspection / Optimization, Installation / B.O.T. / Commissioning
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
-
Supplier: InCon Process Systems
Description: Equipment & Systems Technology WE DELIVER YOUR COMMERCIAL SYSTEM Using InCon’s process knowledge and GIG Karasek's process and internationally acclaimed fabrication expertise, we will design, fabricate, test, deliver, and startup your system. GIG Karasek, the world’s largest thin film
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery
- Operation / Mounting: Clean in Place, Floor / Field, Laboratory / Bench, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Piping, Pressure Vessels, Pumps, Separators, Tanks
- Services: Complete Machine / Turnkey System, Installation / B.O.T. / Commissioning, Repair / Overhaul Services
-
Supplier: Edwards Vacuum
Description: Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be mounted separately
- Pumping Speed: 949.62 to 1,199.52 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
- Configuration: Individual Vacuum Pump
-
Supplier: Custom Milling & Consulting, Inc.
Description: Even a simple mill installation can require tanks, mixers, piping, electronics, and filtration. Custom Milling & Consulting Engineering Services can assist by turning that single piece of equipment into a ready to operate Turnkey Process Skid Package. If you’re not looking for a mobile
- Process: Blending / Mixing, Filtration / Extraction, Milling
- Industry Served: Chemicals, Cosmetics, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Repair / Overhaul Services, Training / Consulting
- Components: Controllers, Heaters, Mixers, Piping, Pumps, Tanks
-
Description: valves; self-contained liquid recovery and recirculation are also available. KLRC liquid ring vacuum pumps can achieve vacuum of 4 Torr (5.3 mbar a). Please note that final pressure is limited by the vapor pressure of the sealing liquid, which can be water, oil or process liquids.
- Ultimate Operating Vacuum: 4 torr
- Motor Power: 100 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mounting: Floor / Skid
-
Supplier: SynSysCo
Description: Pharmaceutical PVD Sintering Vapor Recovery VIM-VAR SynSysCo brings decades experience and proven performance to your application. Is your vacuum process vaporizing off a lot of water, or have heavy by-product outgassing? If it does, then the SDS Series and GHD Series pumps are well
- Ultimate Operating Vacuum: 0.001 torr
- Pumping Speed: 1,528.8 CFM
- Features: AC Three Phase
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: IKA Works, Inc.
Description: into the dispersing unit by means of pumps that feature very stable characteristics. Various sensors and an electric control with optional upgrades for the process automation round out the entire unit. All devices of the plant are arranged on a common base frame as a compact skid with
- Media Viscosity: 50,000 cps
- Feed Rate: 3,962.58078 GPH
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
-
Supplier: SynSysCo
Description: Pharmaceutical PVD Sintering Vapor Recovery VIM-VAR SynSysCo brings decades experience and proven performance to your application. Is your vacuum process vaporizing off a lot of water, or have heavy by-product outgassing? If it does, then the SDS Series and GHD Series pumps are well
- Ultimate Operating Vacuum: 0.05 torr
- Pumping Speed: 237 CFM
- Motor Power: 20.1033057735423 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: Busch Vacuum Solutions
Description: processing Pharmaceutical Chemical Solar Pneumatic conveying Plastics Automation Packaging Printing Environmental Woodworking Paper
- Ultimate Operating Vacuum: 157.51338863799 to 425.63437054515 torr
- Pumping Speed: 188.16 to 789 CFM
- Operating Temperature: -22 to 104 F
- Motor Power: 30.8250688527649 HP
-
Supplier: Busch Vacuum Solutions
Description: processing Pharmaceutical Chemical Solar Pneumatic conveying Plastics Automation Packaging Printing Environmental Woodworking Paper
- Ultimate Operating Vacuum: 662.865850661161 to 533.976306346163 torr
- Pumping Speed: 185.22 to 365 CFM
- Operating Temperature: -22 to 104 F
- Motor Power: 6.3 HP
-
Vacuum Pumps and Vacuum Generators - AF Single Stage Liquid Ring Vacuum Pumps -- AF OSR System 5-20
Description: AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing Soil Vapor Extraction
- Pumping Speed: 10 to 35 CFM
- Motor Power: 3 HP
- Mechanical: Axial Blower
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
-
Supplier: BMT USA, LLC
Description: The design of CIP systems for the Biotech and Pharmaceutical Industries requires an in-depth knowledge of handling high quality water, as well and the process knowledge to clean high quality process equipment in a safe, effective and repeatable way. The flows and pressures
-
Supplier: Ascension Industries, Inc.
Description: Custom Fabrication Modular Design & Fabrication Complete, assembled, and tested industrial equipment. From design to turnkey manufacturing, Ascension Industries offers a full range of capabilities to produce skid-mounted process systems, simulators, machine assemblies and more.
- Industry Served: Chemicals, Foods / Beverages, Liquid Recycling, Offshore / Marine, Oil Refining, Pharmaceuticals, Pulp and Paper, Research and Development, Solvent Recovery, Waste Water Treatment
- Services: Complete Machine / Turnkey System, Design Assistance, Repair / Overhaul Services
- Process: Filtration / Extraction, Milling
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced.
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 80 to 389 SCFM
- Horse Power: 100 HP
- Lubrication Style: Oil-free
-
Supplier: Mar Cor Purification
Description: Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with
- Maximum Liquid Flow: 2.5 to 20 GPM
- Application / Industry: Biopharmaceutical, Semiconductor Processing
- Configuration: System
- Features: Water
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced.
- Discharge / Operating Pressure: 72.51885 to 101.52639 psi
- Flow Capacity: 94.643396 SCFM
- Horse Power: 24.1239669282508 HP
- Lubrication Style: Oil-free
-
Supplier: Thermal Fluid Systems, Inc.
Description: and 12 rating and recognized industry codes. A maintenance plan is available for increased longevity and optimal operation of machinery. Industry Focus Plastics Chemical Food Industry Laundry Asphalt Petrochemical Pharmaceuticals Process Equipment Specialty Paper Textiles Intended
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: U.S. Plastic Corporation
Description: 100% recyclable stackable pallet. Reusable pallet with long service life. Economic, environmental and efficient alternative to wood pallets or skids. Flow-through, hygienic design makes it ideal for pharmaceutical, food processing and chemical applications. One-piece, double-faced
- Size: 48" x 48"
-
Supplier: Hebeler LLC.
Description: Description Most versatile and widely applied dryers Used to dry food, chemicals, and pharmaceuticals Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials Effective for heavy sludges that become saturated and deposit salts Products sensitive to
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Pastes, Pharmaceutical, Solutions / Liquids
- Heat Source: Indirect / Contact / Conduction, Steam
- Features: Other
- Equipment Type: Rotary Dryer (Internal Drum)
-
Description: General Polymers SANIFIBER is a fiber reinforced epoxy resin system designed for application to walls and ceilings in demanding environments such as food processing and pharmaceutical facilities. This unique resin combines the toughness expected of a fiber reinforced epoxy with the ease of
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Location / Orientation: Ceiling, Wall
- Features: Chemical / Oil Resistant, Coating, Other, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Heinkel USA
Description: efficient and complete cleanability, complete discharge-ability, highest drying efficiency, process safety and monitoring, ease of validation and a compact design are important requirements for this type of equipment. Pressofiltro® pilot nutsche filters and filter dryers designed to meet
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Stoelting Cleaning Equipment
Description: washer, regardless of manufacturer. Standard Features Can interface with any existing conveyorized inline washer, regardless of manufacturer. Provides chemistry cleaning capability to an existing cleaner that may not support a chemical wash process, or may have poor chemical isolation.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Chemical and Food Grade No. 250 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 250 is a pour and spread material for quick and easy application. Where greater skid resistance is required, use the No. 251 Broadcast
- Coverage: 30.000000000000004 ft²
- Wet / Applied Thickness: 0.125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 150 F
-
Supplier: ECE Global
Description: ECE Global provides validation and approval services for the integration of components or skids in operating facilities. Our familiarity with internationally applied industrial codes and standards together with our hands on fabrication/inspection experience makes ECE Global a reliable and
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Pulp and Paper
- Process: Blending / Mixing, Condensation / Cooling, Distillation, Drying, Filtration / Extraction, Reactor / Fermentation
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
-
Supplier: Gardner Denver, Inc.
Description: Compressors Gardner Denver is a global leader in the design, manufacture, installation and service of innovative compressor technologies for a diverse range of industries. From manufacturing to construction, mining to pharmaceuticals, our compressors work hard to increase efficiency, reduce
-
Supplier: IPI Fabrication
Description: or schematics, IPI can deliver complete turnkey shop fabricated, skid mounted modular process systems which meet the client's schedule and budget demands. Typically, IPI's services include project planning, cost estimates, scheduling, layout, drafting, procurement, quality control,
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery, VOC Recovery / Abatement, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Milling, Reactor / Fermentation
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning
-
Supplier: Sauereisen, Inc.
Description: various system options. ConoSpread is commonly specified as protective flooring for process areas in the food & beverage, chemical processing, pharmaceutical, steel, mining, power, and metal finishing industries. The ConoSpread system should be used with an appropriate Sauereisen
- Coverage: 134 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Stoelting Cleaning Equipment
Description: contamination of bath. Drying process begins with an ambient blowoff stage of convection type air which strips off excess water by use of high velocity adjustable air knives. Final dry process uses convection type heated air (250°F) for uniform heating. Adjustable air knives direct
- Temperature: 180 to 250 F
- Spray Pressure: 120 psi
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
-
Supplier: Waters Corporation
Description: Rapid Expansion of Supercritical Solutions (RESS) SuperParticle RESS Systems are versatile, skid-mounted, PC-controlled systems capable of producing micron-size powders of thermally labile materials. The RESS process incorporates carbon dioxide as a solvent, which reduces processing
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT
- Pump Type: Sanitary Pumps
-
Supplier: Thermal Fluid Systems, Inc.
Description: 4, 4X, 7, and 12 NEMA ratings. Typical lead times for customized units are 3 to 4 weeks, and we handle prototype to small production volume. Industry Focus Plastics Chemical Food Industry Laundry Asphalt Petrochemical Pharmaceuticals Process Equipment Specialty Paper Textiles Intended
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Description: About us Sunkaier is a leading global supplier of process equipment, providing professional products and solutions to customers worldwide, and dedicated to the core technologies: mixing equipment, reacting equipment, thermal separation equipment, mechanical separation equipment. MIXING
Find Suppliers by Category Top
Featured Products Top
-
cover, perforated bag support basket, and bottom drain. The side inlet arrangement directs flow into the housing without requiring high overhead piping, making installation and maintenance easier in skid-mounted and compact process areas. The (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Redefining Process Automation
or too large. It has been specifically designed with a small footprint to provide DCS functionality to new industry segments and applications, such as skid vendors and secondary processing, as well as pilot plant applications. Packaged in a compact industrial PC system, PCS 7 Box is a modular
-
Reliance's Biotech Plant on the Fast Track
is taking a fast track approach to the facility s construction, using modular skids, standard plant modules complete with documents and drawings based on known and pre-tested process cells. All skids will be integrated at the site, to ensure automation consistency across the manufacturing
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
-
Fieldbus Part 2
Genzyme Corp. recently installed a multi-bus control system platform at its 12-year-old pharmaceutical facility in Allston, Mass. This was our first introduction to bus technology at Genzyme, and our subsequent selection of bus technologies was based on the process equipment needs within
-
Liquid Mixing: Solid Challenges
This quick, one-time registration gives you access to members-only site benefits. TechniKrom has specialized in process-scale liquid chromatography equipment for some time. The company s offerings include custom-configured, modular, PLC- and HMI-controlled process skids featuring highly accurate
More Information Top
-
CR4 - Blog Entry: 5 Contributions of Chromium to Steels
I am a controls engineer, but I put those controls on all stainless steel pharmaceutical process skids manufactured by the company that employees me.
-
07.02.2009--Prescription Drugs Market To Cross $897B By 2015
Pharmaceutical Process Skids .
-
10.27.2009 -- Development Of A System For The Early Diagnosis Of Breast Cancer
Pharmaceutical Process Skids .
-
CR4 - Thread: Foundation Fieldbus Instrument Testing
My company custom builds process skids for pharmaceutical use.
-
CR4 - Blog Entry: To Network or Not to Network? That is the Question
If I understand the concept you are presenting in "hybrid systems", this hybrid approach is being used even on many new systems in the pharmaceutical industry for remote mounted process skids .
-
A&B Process Systems’ Newest Facility Built To Meet Pharmaceutical Industry Standards
… under 18 months, A&B Process Systems expanded its manufacturing capacity with the erection of the new Plant 1 â a 36,000 square foot ASME certified facility specially designed to produce large-scale process vessels and super skids for the pharmaceutical industry.
-
Stainless Steel Fabrication And Process Skids Helping Hans Pedersen In The Industry Pharmaceutical Online Interview With Jeff Stevens, Hans Pedersen
Stainless Steel Fabrication And Process Skids Helping Hans Pedersen In The Industry Pharmaceutical Online Interview With Jeff Stevens, Hans Pedersen .
-
CR4 - Thread: Live Feed From Spy in the Sky
Then, as a controls designer for sanitary process skids , I am often asked why pharmaceutical companies don't want to go wireless.
-
INTERPHEX 2008: Notes From The Exhibition Floor
The facility is designed to produce large-scale, stainless steel process vessels, tanks, and super skids for the pharmaceutical industry.
-
ABC Expands Scope With New Facility
The new facility expands ABC's scope to making large-scale production for pharmaceutical and biotech machinery, especially with tanks and modular process systems, or " skids ." .
Indicates content that may require registration and/or purchase.