-
Supplier: Accuris
Description: Phenolic Laminated Sheet
-
Supplier: Redwood Plastics
Description: Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE” grade ideally suited for high load and high impact applications.For applications that require a lower
- Tensile Strength (Break): 13,000 to 42,000 psi
- Use Temperature: 300 F
- Dielectric Strength: 0.005080000000000011 to 0.015240000000000031 kV/in
- Dielectric Constant: 5.1 to 5.2
-
Supplier: Accuris
Description: Phenolic laminated sheet
-
-
Supplier: Total Plastics, Inc.
Description: 2-3/4” 2-3/4” 3” 3” 3-1/4” There are more than a thousand different sizes of phenolic tubing in many grades. To help you in fill your phenolic tubing requirements we list the most common sizes and grades in our inventory. For sizes not listed, please call for prices and availability.
- Chemical System: Phenolics
- Form / Shape: Plate, Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: Accuris
Description: RESIN, PHENOLIC, LAMINATING
-
Supplier: Accuris
Description: RESIN, PHENOL-FORMALDEHYDE, LAMINATING
-
Supplier: Albion Casters and Wheels
Description: Laminated tread is highly resistant to chipping or fraying. Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. Color is brown
- Load Capacity: 8,000 lbs
- Wheel Diameter: 6 inch
- Wheel Tread Width: 5 inch
- Hub Length: 5.25 inch
-
Supplier: ASTM International
Description: Methods of Test for Product Uniformity of Phenolic Laminated Sheets (Withdrawn 1962)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the punching quality of phenolic laminated sheets 1/8 in. (3.2 mm) and under in thickness. It involves the use of a standard punching die and standard punching practice to form punched specimens both at room temperature, designated as cold
-
Supplier: ASTM International
Description: Test Method for Acetone Extraction of Phenolic Molded or Laminated Products (Withdrawn 1998)
-
Supplier: U.S. Plastic Corporation
Description: Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE CE - Brown color, canvas base phenolic laminate having high impact strength for mechanical
- Chemical System: Phenolics
- Form / Shape: Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Georgia-Pacific Corporation
Description: and marine paint. Phenolic resins are also used as curing agents or hardeners for epoxy resins in applications such as molding materials, laminates, coatings and adhesives. The phenolic novolac resins used are non-heat reactive materials by themselves, but have
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the amount of acetone-soluble matter in molded or laminated phenolic products. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This standard does not purport to address all of the safety problems, if any, associated
-
Supplier: Interstate Plastics, Inc.
Description: Paper "economy" grade is a paper-based laminate with low phenolic resin content. A non-nema economy grade, economy paper phenolic is typically hot punched for numerous low voltage electrical applications. Economy paper offers fair electric properties in dry conditions, but the
- Overall Thickness: 0.25 to 3 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Description: Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic resin bonded cellulose paper laminate) with
-
Description: Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base phenolic resin bonded cellulose paper laminate with metal foil bonded to one or
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This material is extremely versatile because of its unusual combination of properties. All grades are lightweight, structurally strong, and moisture-resistant. High-pressure laminates do not soften appreciably under reapplication of heat, and their high dielectric strength and strength in
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: Norplex-Micarta
Description: NP338 is a combination of two Norplex-Micarta grades, NP310 which is a canvas phenolic, on one side of the laminate, and NP315, a canvas phenolic with graphite added as a solid lubricant on the otherside of the laminate. NP338 is ideal for applications requiring high
- Water Absorption: 1.7 %
- Tensile Strength (Break): 11,500 to 13,900 psi
- Form / Shape: Film / Sheet
- Features: Flame Retardant (e.g. UL 94 Rated), Other, Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked, UL Approved
-
Supplier: Norplex-Micarta
Description: NP602 is a paper-based laminate with low phenolic resin content. A non-NEMA economy grade, NP602 is typically hot punched for numerous low voltage electrical applications. NP602 offers fair electric properties in dry conditions, but the product is not suitable for applications that
- Use Temperature: 302 F
- Water Absorption: 8 %
- Tensile Strength (Break): 13,000 to 17,000 psi
- Industry: Electronics
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of water and alcohol soluble thermosetting PF adhesive binder resins specifically designed and customized to meet individual high-pressure laminate customer needs in terms of strength, emissions and post-formability.
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Description: Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, economic quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic resin bonded cellulose paper laminate) with metal foil bonded to one or both
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of water soluble thermosetting MF adhesive binder resins specifically designed and customized to meet individual high-pressure laminate customer needs in terms of strength, emissions and post-formability.
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Description: Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base (phenolic resin bonded cellulose paper laminate with defined flame resistance) with
-
Supplier: SAE International
Description: This specification covers phenol/formaldehyde-resin-impregnated, cotton fabric laminates in the form of sheet.
-
Supplier: SAE International
Description: This specification covers a phenol/formaldehyde-resin-impregnated, cotton fabric laminate in the form of sheet.
-
Supplier: Allied Electronics, Inc.
Description: Pan Head Screws, Phenolic Box with Covers Black color Black Phenolic Housing Black XP Laminated Paper Base Phenolic Cover +150°C (+302°F) Max. Rating Two #2-56 Cover Screws Included
-
Supplier: Redwood Plastics
Description: Offer virtually no water absorption Good insulating and electrical properties Excellent dimensional stability Good temperature and chemical resistance
- Tensile Strength (Break): 50,000 psi
- Use Temperature: 356 F
- Dielectric Strength: 0.01397000000000003 kV/in
- Dielectric Constant: 5
-
Supplier: Allied Electronics, Inc.
Description: Pan Head Screws, Phenolic Box with Covers Black color Black Phenolic Housing Black XP Laminated Paper Base Phenolic Cover +150°C (+302°F) Max. Rating Two #2-56 Cover Screws Included
-
Supplier: CSA Group
Description: This part of IEC 61249 gives requirements for properties of phenolic cellulose paper, reinforced copper-clad laminated sheets of high electrical grade in thicknesses of 0,8 mm to 3,2 mm. This standard covers materials with different requirements on flammability and are designated according to
-
Supplier: CSA Group
Description: This part of IEC 61249 gives requirements for properties of non-halogenated phenolic cellulose paper copper-clad laminated sheets, economic grade, in thicknesses of 0,8 mm up to 3,2 mm. This standard covers materials with different requirements on flammability and are designated according to
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage
Find Suppliers by Category Top
Featured Products Top
-
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50 (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
product. APPLICATIONS Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine, silicone, polyester (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
, the work surface remains completely clear. Work surfaces Choose from a variety of tops: laminated hardwood, painted steel, stainless steel, laboratory (phenolic), plastic laminate, acrylic/PVC, or dissipative. Painted (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
, including: Ferrites Powdered irons Kool Mu Phenolics MPP High-flux To provide additional design and construction flexibility, we may implement other conducting materials into custom inductors, such as magnetic (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
… gelatinizing agent, plasticizer for colloidon cotton; plasticizer w/o gelatinizing properties for acetyl cellulose; reduces flamm. of NC and acetyl cellulose-based plastic compds. and lacquer films; flame retardant plasticizer for photographic film materials, surf. coatings, phe- nolic laminates , cellulose acetate film/compds., rubber …
-
Fire Properties of Polymer Composite Materials
The fire reaction properties and flammability of phenolic laminates are described in next chapter.
-
Interlaminar shear properties of some glass‐fiber‐reinforced phenolic and polyester laminates
This has led to a subsequent improvement of the interlaminar shear strength of these materials from 20 up to 100MPa.6 On the other hand,there is a complete lack of information for new phenolic laminates and little published data for standard …
-
phenolic paper laminated sheet - offers from phenolic paper laminated sheet manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : paper based phenolic laminate , paper reinforced phenolic, bakelite phenolic resin laminates, bakelite board ] .
-
Characterization of Carbon Nanotube Based Composites under Consideration of Defects
210 Figure 5.32 Experimental results for friction coefficient curves (a) and specific wear rates (b) of CNFs/HSGF/ phenolic laminate (Liu et al. 2015). . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Fire performance studies on glass‐reinforced plastic laminates
Phenolic laminates showed a long ignition time and relatively low rate of heat release (RHR).
Indicates content that may require registration and/or purchase.