-
Supplier: Linde North America, Inc.
Description: gas production plants worldwide are strategically located in key manufacturing markets. This gives you the benefit of timely deliveries, flexibility and security of supply. Electronic special gases, including silane, nitrogen trifluoride, ammonia and dopant mixtures are shipped in a variety
- Features: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Industrial Gases: Phosphine, Phosgene and Phosphorous Compounds
-
Supplier: Accuris
Description: Phosphine (Standard Reference Gas)
-
Supplier: DOD Technologies Inc.
Description: The 04 Series single gas monitor is designed to operate for many years with field replaceable sensors and filters. The 04 Series can be operated continuously for up to 9,000 hours on (2) AAA size alkaline batteries (depending on model). The 04 Series has 3 preset alarms that are user
- Display: Digital
- Features: Intrinsically Safe
- Instrument Type: Monitor
- Mounting Type: Portable
-
-
Supplier: Safeguard Analytics
Description: Model SA2-PH3 smart sensor modules are designed to detect and monitor phosphine gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 131 F
- Operating Humidity: 15 to 95 %
- Gas Types: Combustible Gas, Phosphine (PH3), Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: Linde North America, Inc.
Description: Methane, Propane and others are available in a variety of purity grades and package sizes to meet every requirement Portable calibration gases including the environmentally friendly, refillable ECOCYL® Often it may not just be a question of the gas purity, but the degree and type of impurity
- Concentration: 99.999 %
- Supply Options: Gas Cylinder, Other
- Product Form: Liquid / Liquid Gas
- Composition: Pure Gas
-
Supplier: Accuris
Description: Determination of Trace Arsine and Phosphine in Polymer Grade Ethylene & Propylene by Gas Chromatography Mass Spectrometry
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 0.04 ppm Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 2% of full scale Zero Drift ................................................... < 5% change per year
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Gas Types: Combustible Gas, Phosphine (PH3), Toxic Gas
- Features: Intrinsically Safe
-
Supplier: Industrial Scientific Corporation
Description: Built to Industrial Scientific's highest quality and reliability standards, GasBadge® Pro provides a lifetime of gas hazard protection. Interchangeable sensors enable the GasBadge Pro to be quickly adapted to monitor unsafe levels of oxygen or any one of the following toxic gases: carbon
- Number of Channels: 1
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Features: Audible or Visual Alarms, Data Logger
-
Supplier: MSA Safety
Description: gas (chlorine dioxide, hydrogen cyanide and phosphine) or percent oxygen. Purpose-built for superior dust and water protection, excellent impact resistance and excellent RFI performance. Unit detects O2, ClO2, HCN and PH3 Gas concentration (chlorine dioxide, hydrogen cyanide and
- Operating Temperature: -4 to 122 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Number of Channels: 1
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen
- Electrical Outputs: Analog Current, Switch
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 32 to 104 F
- Gas Types: Combustible Gas, Phosphine (PH3), Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: DigiKey
Description: SOLID POLYMER SMART PHOSPHINE GA
- Operating Temperature: -40 to 131 F
-
Supplier: DOD Technologies Inc.
Description: low-level detection limit (down to ppb) and quick response (10 seconds), the XP-703D is an ideal emergency response unit. Gas Name - Gas - LDL Arsine AsH3 200 ppb Diborane B2H6 300 ppb Hydrogen H2 100 ppb Phosphine PH3 500 ppb Silane SiH4 1 ppm
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company with guidance
- Features: Hazardous Environments
- Gas Types: Phosphine (PH3)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Honeywell Analytics, Inc.
Description: Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 41 to 95 F
- Operating Humidity: 80 %
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Combustible Gas, Hydrogen (H2), Phosphine (PH3), Toxic Gas
-
Supplier: Safeguard Analytics
Description: Model SA-200 is an advanced single gas sensor transmitter designed for use with Safeguard Analytics complete range of Model SA2 "smart sensor modules". A diffusion based sensor, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Gas Types: Ammonia (NH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2),
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Industrial Scientific Corporation
Description: The Ventis Pro5 multi-gas monitor is the most flexible connected monitor on the market, giving you the power to manage worker safety anytime, anywhere - even in the most remote settings. Wireless connectivity in the Ventis Pro5 connects workers to live monitoring software via cellular, wi-fi,
- Number of Channels: 5
- Operating Temperature: -20 to 50 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
-
Supplier: DOD Technologies Inc.
Description: The GX-6000 6 Gas, Sample Draw Gas Monitor With PID, IR & Super Toxic Sensor! The GX-6000 is a game changer. This powerful hand-held instrument is capable of simultaneously monitoring up to 6 gases. In addition to the standard 4 confined space gases which include combustibles, O2, CO,
- Operating Temperature: -4 to 122 F
- Measurement Type: %LEL, %Volume
- Gas Types: Combustible Gas
- Display: Digital
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 8
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 104 F
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
- Gas Types: Arsine (AsH3), Combustible Gas, Diborane (B2H6), Hydrogen (H2), Phosphine (PH3), Silane (SiH4), Toxic Gas
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to four channels of remote monitoring
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane
- Display: Analog, Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Conspec Controls Inc.
Description: Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0 - 5 VDC
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 16
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 60 seconds
- Operating Temperature: 14 to 95 F
- Operating Humidity: 30 to 90 %
- Application: Ambient Air Monitoring
-
Supplier: R. S. Hughes Company, Inc.
Description: proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: PHOSPHINE.
- Marker Type: Adhesive Label
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Ozone (O3),
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: State Safety & Compliance
Description: "The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This
-
Supplier: State Safety & Compliance
Description: "The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This
-
Supplier: State Safety & Compliance
Description: "The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: detected leak or exhaust failure, the system triggers an immediate Emergency Shut-Off (ESO), isolating the gas source and protecting both personnel and expensive process tools. Constructed from electropolished 316L stainless steel, the internal gas sticks maintain ultra-high purity
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Semiconductor Semiconductor manufacturing involves the use of toxic and flammable gas. Phosphine (PH3), (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
high heat. It is vital in many industries, such as automotive, construction, and manufacturing, as it forms permanent and strong components in structures. There are several welding processes available, including electron beam and laser welding, gas metal arc welding (GMAW/MIG), and gas tungsten arc (read more)
Browse Datasheets for Environics, Inc. -
Hazards of hydrogen leaks are present in many areas of semiconductor manufacturing facilities. While the need to continuously monitor is essential, proper selection & placement of hydrogen sensors requires careful consideration.
(read more)
Browse Gas Sensors Datasheets for Control Instruments Corp. -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor-transmitters is accomplished through a (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation.
(read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
The Acme TwinSet and its microprocessor-based system features a high quality stand-alone controller providing all the necessary hardware for the continuous monitoring of two gases in the following combinations: CO/CO, CO/CO2, CO/ NO2, CO/COMB. This unit is primarily geared towards providing (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals. The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4″ high LCD display option is readable (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
Go back to the basics of gas detection & solvent vapor monitoring. First and foremost - Analyzers improve safety, economy and performance. The purpose of a combustible gas analyzer is to provide early warning of an increasing (read more)
Browse Gas Sensors Datasheets for Control Instruments Corp. -
Whether small or large, we keep your application in any desired position Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Wastwater Treatment Water purification and wastewater treatment processes produce a wide variety of toxic and combustible gas hazards that must be monitored on a continuous basis. Toxic gases also can build up in confined spaces, depleting oxygen and making those locations (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.