Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ningbo Best Group Co., Ltd.
Description: Piezo ceramic element,Internal Type, External Type Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time
- Frame Diameter / Length: 12 to 42 mm
- Frequency: 1,200 to 12,000 Hz
- Technology: Piezoelectric
- Shape: Round
-
Supplier: NIKKO Company
Description: Features[NP-6]High Mechanical Quality Factor, High output at Eigen Frequency. This is an optimum material for various ultrasonic vibrator applications.[NP-7]The high Piezoelectric Strain Constant offers large static displacement. This is an optimum material for actuator applications.
- Features: Other, Piezoelectric Ceramic
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Ceramic Cylinder Transducer - 17 KHz Part Number: SMC5447T40111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 54.1x47x40mm Resonant frequency fr: 17 KHz±1KHz Electromechanical coupling coefficient Kr:
-
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Ceramic Cylinder Transducer - 32 KHz Part Number: SMC4037T50111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 40x33x50mm Resonant frequency fr: 32 KHz±1KHz Electromechanical coupling coefficient Kr:
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Ceramic Cylinder Transducer - 25 KHz Part Number: SMC3831T25111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 38x31x25mm Resonant frequency fr: 25 KHz±1KHz Electromechanical coupling coefficient Kr:
-
Supplier: Ningbo Best Group Co., Ltd.
Description: The Model No.of Buzzer Chips is compose of six parts(see the picture),piezo ceramic element Illustration the first part:"FT" indicate Piezoeletric Ceramic Buzzer Chips, piezo ceramic element The second part:use the Arab figure to express plate exotic dismeter(mm)
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Ceramic Cylinder Transducer - 127 KHz Part Number: SMC7565T65111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 7.65x6.5x6.5mm Resonant frequency fr: 127 KHz±5KHz Electromechanical coupling coefficient Kr:
-
Supplier: Sitron
Description: The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0…1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 14 to 185 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sitron
Description: The LH860 is an ideal pressure or level measurement solution for water or other liquids regardless of the amount of sediment or other debris. The LH860 features a flush mounted thin film piezoresistive ceramic sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…2bar to
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Texas Instruments
Description: 19-Vpp Mono Class-D Audio Amplifier for Piezo/Ceramic Speakers (TPA2100) 16-DSBGA
- Features: Audio Amplifiers
- RoHS Compliant: RoHS Compliant
-
Supplier: PI (Physik Instrumente) L.P.
Description: Encapsulated PICMA®Stack piezo actuators with high reliability Operating voltage -20 to 150 V. Ceramic insulation, polymer-free. Insensitive to humidity. Excellent temperature stability. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation.
- Blocked Force: 1,200 N
- Maximum Operating Voltage: -20 to 150 volts
- Stiffness: 9 to 20 N/µm
- Resonance Frequency: 0.017 to 0.035 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: Radial and axial displacement Subnanometer resolution Ideal for OEM applications Large choice of designs Short lead times Piezo actuator / scanner tube Operating voltage to 1000 V. Axial and diamter contraction, monolithic piezoceramic actuator with minimal geometric tolerances Custom designs
- Diameter: 0.0787402 to 3.149608 inch
- Bore Diameter (I.D.): 0.8 to 74 inch
- Thickness / Wall Thickness: 0.01181103 inch
- Length: 2.755907 inch
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Mini is one of the smallest flexure guided piezo nanopositioning stages available. Designed for optimum performance on a small footprint, this stage uses an innovative mini-cross section multilayer piezo ceramic which allows for a stiff stage to translate 10 microns
- Stroke or X-Axis Travel: 0.000393701 inch
- Y-Axis Travel: 0.000393701 inch
- Carriage Load: 0.33075 to 1.1025 lbs
- Features: Electrical, Other, Stackable
-
Supplier: Morgan Advanced Materials
Description: Morgan Electro Ceramics announces the release of our new piezoelectric material, PZT-508-HD, for use in demanding transducer and actuator applications. The new, high density material was designed to achieve low porosity and a uniform microstructure, offering increased dielectric constant, low
- Max Use / Curie Temperature: 195 to 215 C
- Density: 7.898987633754085 g/cc
- Features: Dielectric Ceramic, Piezoelectric Ceramic
-
Supplier: Johnson Electric North America, Inc.
Description: Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR series motors range in size from 1 – 8 piezo elements providing forces to
- Blocked Force: 3 N
-
Supplier: PI (Physik Instrumente) L.P.
Description: Ceramic Insulated High-Power Actuators Longer travel ranges Superior lifetime High stiffness µs response time Subnanometer resolution UHV-compatible to 10-9 hPa PICMA® PLUS Stack multilayer piezo actuators with high reliability Operating voltage -20 to 120 V. Ceramic insulation,
-
Supplier: Johnson Electric Group
Description: Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR series motors range in size from 1 – 8 piezo elements providing forces to
- No-load Speed: 250.0000000000001 mm/sec
- Blocked Force: 4 to 32 N
- Motor Type: Linear
-
Supplier: PI (Physik Instrumente) L.P.
Description: position sensor PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Fields of Application Research and industry. Ideal OEM actuators for precision motion control in optics,
- Maximum Displacement: 300 µm
- Blocked Force: 1.5 to 2 N
- Stiffness: 0.01 N/µm
- Resonance Frequency: 0.9 kHz
-
Supplier: Texas Instruments
Description: High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver 12-DSBGA -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Description: Piezoelectric ceramic element are used as audible parts in electronic or electrical devices. They can be used for electronic watches, doorbells and toys as audible devices, also can be applied to industrial automation equipments, security etc. Features: – Small size, easy to install – Stable
- Frame Diameter / Length: 34.7 mm
- Frame Depth: 0.53 mm
- Frequency: 3 Hz
- Technology: Piezoelectric
-
Supplier: Accuris
Description: Informative symbols for use on electrical and electronic equipment - Piezo-electric pick-up, crystal or ceramic
-
Description: The piezoelectric buzzer generates mechanical deformation of piezoelectric ceramic plates by reverse piezoelectric effect, which induces the vibration of vibrators and forms sound wave in the air. This one-piece electronic sound device is widely applied in automotive electronics, security
- Sound Pressure Level: 110 dB
- Operating Temperature: -40 to 105 C
- Technology: Piezoelectric
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 48 mm diameter speaker built using a piezo ceramic for minimum current draw Designed to work with TTL or CMOS signals as high as 30Vp-p Only 2.2 mm thick for slim devices that need high output Convenient 100 mm leads for quick connections
-
Supplier: Newport MKS
Description: of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: Piezosystem Jena, Inc.
Description: affect the leverage geared motion. The ceramic's extension is nearly linear to the applied electric field, but hysteresis and creep still exist. Piezoelectric geared devices are neither affected by nor produce magnetic fields. In cryogenic environments they function down to almost zero
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 1.1 N/µm
- Length: 52 mm
- Diameter or Height: 22 mm
-
Supplier: Newport MKS
Description: The NPX200 Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The NPX400 Nanopositioning Linear Stage is a 400 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all
- Stroke or X-Axis Travel: 0.00393701 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers PIEZO CERAMIC BENDER
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio IC Development Tools LM48580 High Votlage Driver for Ceramic Speakers and Piezo Actuators
-
Supplier: Ningbo Best Group Co., Ltd.
Description: small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our
-
Supplier: Knowles
Description: voltage. This makes them the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for snubber capacitors. And with lower self-heating properties and low loss operation, they can also handle higher ripple currents than conventional
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver 12-DSBGA -40 to 85
- Features: Audio Amplifiers, Other
Find Suppliers by Category Top
Featured Products Top
-
1200N. The splash resistant full encapsulation protects the piezo ceramics from oil, water, chemicals and particles in industrial applications. The actuators are also vacuum compatible. Space-Proven Technology – Unmatched Lifetime and Temperature Stability The (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
calculator. The PI Piezo Component / Transducer Calculator is an online engineering tool designed to help users quickly estimate key performance parameters of piezoelectric ceramic products, for both static and resonant behaviors, based on user-defined inputs. It supports engineers (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
same piezo ceramic actuators at its core as the popular predecessor, LL10. The basic performance characteristics are therefore unchanged, but now with a slimmer design and options for guides that steer the drive rod, and an integrated high resolution optical (read more)
Browse Piezoelectric Motors Datasheets for FAULHABER MICROMO -
miniature piezo stacks, manufactured in-house by PI’s piezo ceramics division, PI Ceramic. This advanced bi-phase inertia drive technology delivers higher drive and holding forces, increased velocity, and extended operational lifetime compared to traditional stick-slip solutions (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
conventional ceramic capacitors. This unique combination of qualities makes Hiteca™ MLCCs the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for use as snubber capacitors. The table below shows the maximum and minimum capacitance (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
ferrite, a key material in electronic and magnetic products. TDK's comprehensive portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The product spectrum also includes sensors and sensor (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
About TDK Corporation TDK Corporation is a leading electronics company based in Tokyo, Japan. It was established in 1935 to commercialize ferrite, a key material in electronic and magnetic products. TDK's portfolio features passive components such as ceramic (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
About TDK Corporation TDK Corporation is a leading electronics company based in Tokyo, Japan. It was established in 1935 to commercialize ferrite, a key material in electronic and magnetic products. TDK’s portfolio features passive components such as ceramic, aluminum electrolytic and film (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
company based in Tokyo, Japan. It was established in 1935 to commercialize ferrite, a key material in electronic and magnetic products. TDK's portfolio includes passive components, such as ceramic, aluminum electrolytic and film capacitors, ferrites and inductors, high-frequency products, and piezo and (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Piezo Ceramic Actuators & Custom Subassemblies
PI Ceramic piezoelectric actuators offer today's motion engineer and scientist a practical way to achieve extremely high positioning accuracy, shortest possible response times, best dynamic operation and largest forces in a wide variety of applications. Presently piezoelectric actuator based motion
-
Piezo Buzzer & Magnetic Buzzer
A piezo buzzer generates sound because of the piezoelectric effect from the piezoelectric ceramic which drives the metallic diaphragm to vibrate. A magnetic buzzer is based on the electromagnetic principle, the metal diaphragm is pulled when input the power, and spring back without power.
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
-
Advances in Piezo Mechanics Aid Eye Surgery
Piezo motion-based mechanisms provide a variety of features that are highly sought after in life-science and medical engineering applications, such sterile ceramic designs and lubricant-free drives. Ceramics are also non-magnetic, an advantage in high-energy imaging/scanning based on strong
-
Performance and Applications of Inertia Based Positioning Drives: Q-Motion
Size matters in miniaturization and automation - smaller is usually better. Traditional electromagnetic motors have limitations when it comes to shrinking dimensions while maintaining high efficiency and accuracy of motion with minimized energy consumption. Piezo ceramic inertia motors can fill
-
How Do Ultrasonic Cleaners Work?
An ultrasonic cleaner is a metal container that has ceramic piezo transducers attached to the side or the bottom of the tank. These transducers convert one form of energy to another. They also change size when an electrical signal excites it. When the transducer is excited it increases in size
-
Piezoelectrics in Positioning
The piezoelectric effect is often encountered in daily life. For example, in small butane cigarette or gas grill lighters, a lever applies pressure to a piezo-electric ceramic creating an electric field strong enough to produce a spark to ignite the gas. Furthermore, alarm clocks often use
-
The Capabilities, Benefits, and Key Applications for StackiCap
a solution designed to provide high capacitance value (CV) in a compact package while reducing the risk of piezo electric cracking. Known as StackiCap TM, this surface-mount multi-layer ceramic capacitor offers the greatest volumetric efficiency and CV per unit mass of any high-voltage X7R ceramic
More Information Top
-
ESDU SPB-M14-1 - Sept.10: Interactions and rheological properties of Asphaltenes studied by Atomic Force Microscopy
Piezo Ceramic Drive .
-
ESDU SPB-M2-1 - Interfacial and rheological properties of asphaltenes studied by atomic force microscopy.
Piezo Ceramic Drive .
-
Optimizing piezoelectric ceramic thickness in ultrasonic transducers
Optimizing the piezo ceramic thickness is important because thinner ceramics result in a higher and more uniform electric field for a given voltage (see Fig. 1), lower impedance or higher current for a given voltage, increased number for a given stack length …
-
Adaptive material systems and its non-destructive characterization
2.1 structure of the material system of CFK piezoceramics .
-
Smart actuators: a novel technique for active damping
A steel ball (mass m) is supported by two strings and pressed gently sideways on a piezo ceramic actuator.
-
Technical acoustics
Comparison: piezoceramics -piezopolymer .
-
Sensor technique
elektrostriktiv cooling piezoceramics discs .
-
Piezoelectricity and its technical meaning
Into the practice, a clear Geometrieabhangigkeit serves Nichtlinearitaten that are relatively coarse particularly by piezoceramics durch.
Indicates content that may require registration and/or purchase.