-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing
-
-
Supplier: Newark, An Avnet Company
Description: ADJ PIPE SADDLE SPRT 4IN BLK STL
-
Supplier: Newark, An Avnet Company
Description: ADJ PIPE SADDLE SPRT 10IN BLK STL
-
Supplier: Newark, An Avnet Company
Description: ADJ PIPE SADDLE SPRT 8IN W/ U-BLT
-
Supplier: Newark, An Avnet Company
Description: ADJ PIPE SADDLE SPRT 12IN W/ U-BLT
-
Description: Agricultural irrigation equipment -- Plastics saddles for polyethylene pressure pipes
-
Supplier: Accuris
Description: PVC Self-Tapping Saddle Tees for Use on PVC Pipe
-
Supplier: Accuris
Description: Agricultural irrigation equipment - Plastics saddles - Part 1: Polyethylene pressure pipes
-
Supplier: Buckaroos, Inc.
Description: The engineer's solution to hanger support on moving pipes. Top saddle moves with the pipe during pipe movement at startup or beyond. Fast and easy to install. Very low material cost versus roller hangers. Made from heavy gauge carbon steel (18, 16, 14 and 12 gauge).
- Support Type: Pipe Support
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 684C - Tapping Saddle for PE and PVC pipes with compression fitting offtake, flat gasket and stainless steel bolts and nuts
- Metric Size: 160.00000000000003 mm
- Fitting Type: Tee
-
Supplier: Buckaroos, Inc.
Description: barrier of the pipe insulation. Each Buckaroo Flared Edge Saddle is individually marked according to the pipe insulation outside diameter. It is recommended that Buckaroo Insulation Supports be used in combination with the Buckaroo Flared Edge Saddles to insure the proper
- Support Type: Pipe Support
-
Supplier: Gagemaker L.P.
Description: The Saddle Gage measures the amount of hook or bend at the end of a joint of pipe. The SG-8001 uses the RC-375 roller contact.
- Display: Dial / Analog / Direct Reading Scale
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Mechanical
-
Supplier: Underground Devices
Description: The Saddle Rack is a versatile cable support. Available in 2 sizes with 1, 2 or 3 saddles, the Saddle Rack is designed for all manhole, tunnel and vault applications. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The
- Pipe Size: 3 inch
- Features: Other / Specialty
- Support Type: Pipe Support
-
Supplier: Accuris
Description: General Guidelines for Butt, Saddle, and Socket Fusion of Unlike Polyethylene Pipes and Fittings
-
Supplier: CSA Group
Description: ISO 13460-1:2015 specifies the required properties and test methods for plastics saddles for assembly on polyethylene (hereinafter "PE") pressure pipes used in above-ground and underground irrigation systems conveying water at temperatures not exceeding 50 °C.
-
Supplier: GAF
Description: The Register Box Saddle allows you to cut and opening of appropriate size in the pipe branch line and secures the saddle over the hole. Insulated ductwork for system efficiency and comfort. Creates horizontal transition from round pipe to an air register or grille
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Supplier: Buckaroos, Inc.
Description: Features a sliding saddle system with the top saddle moving with the pipe. Unique PTFE inner layer allows for controlled movement of the top Saddle. Low K factor of .13 at 75°F Mean temperature. Zero Perm rated vapor barrier jacketing making it ideal for moving
- Pipe Size: 14 inch
- Support Type: Pipe Support
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Supplier: Victaulic Co. of America
Description: SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE - FRACTIONAL 2 INCH
- English Size: 0.75 inch
- Material: Iron (Cast/Ductile)
- Fitting Type: Pipe Fitting
-
Description: Plastics pipes and fittings -- Bending-tensile cycle test for PE/metal transition fittings, PE tapping tees and PE branch saddles
-
Supplier: Elgin Fastener Group
Description: equipment, rely on fasteners with special radius heads designed specifically for individual applications using varying sizes of pipe and tubing. We make an assortment of saddle bolts to fill these requirements.
- Bolt Type: Carriage Bolt
-
Supplier: Accuris
Description: Plastics pipes and fittings - Decohesion test of polyethylene (PE) saddle fusion joints - Evaluation of ductility of fusion joint interface by tear test
-
Supplier: BUG-O Systems, Inc.
Description: The Programmable Pass Through machine automates the end preparation of pipes for fabrication using a program that makes saddle cuts, offset (hillside) cuts, lateral cuts and mitre cuts. The SE-4PTD rotates a pipe held in its three-jaw chuck while driving a cutting torch back and
- AC Input Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Features: Marine Duty / Corrosion Resistant, Other, Programmable / Recall
- Input Phase: Single-phase
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2″, 3″ and 4″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic piping,
- Pipe Diameter: 2 to 4 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 25 to 1,650 GPM
- Operating Pressure: 235 psi
-
Supplier: CSA Group
Description: ISO 13956:2010 specifies a method for the evaluation of the ductility of the fusion joint interface of assemblies of polyethylene (PE) pipe and electrofusion or heated tool saddles, intended for the conveyance of fluids.
-
Supplier: BUG-O Systems, Inc.
Description: The SE-4PD is a programmable machine. It will cut saddles, laterals, miters, offsets (hillsides) and elbows using a micro-processor and handheld terminal. Oxyfuel or Plasma may be used. Cutting diameter 1"-12" (25-300 mm). (Maximum length of pipe to be cut, 18" [450 mm]).
- AC Input Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Features: Other, Programmable / Recall
- Input Phase: Single-phase
-
Supplier: Winters Instruments
Description: Description & Features:• Finished with a cleanout design• Various pipe sizes (1" to 4") and housing materials available• 1 year warrantyApplications: • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants
- Process Temperature at the Seal: 450 F
- Process Connection Size: 1-1/2", Female
- Instrument Connection: 1/2" NPT
- Fill Fluid: Fluorolube®, Glycerin, Halocarbon®, Other, Silicone
-
Supplier: McElroy Manufacturing, Inc.
Description: This combination unit (CU) incorporates both the ability to butt fuse pipe, tees, ells and McElroy's patented sidewall feature. Sidewall clamps with chain vise allow the unit to be attached on the centerline of a pipe main for sidewall fusion of ½" to 2" service saddles, round
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Supplier: Radwell International
Description: COUPLING, DOUBLE BITE SADDLE, 1/2 INCH TRADE SIZE, TUBULAR STEEL . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clark Solutions
Description: They are rated to operate at pressures up to 150 psi. Features: Lower flow measurement than competitive devices from unique mechanical design Moisture resistant construction for underground installations Simple installation — drill the pipe and mount the saddle — no need to measure,
- Pipe Diameter: 3 inch
- Liquid Volumetric Flow Rate: 2.75 GPM
- Operating Pressure: 150 to 510 psi
- Operating Temperature: 32 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Jungle Jeff’s off on another adventure! This time, our intrepid explorer’s nature walk has led him right to a pair of small-scale saddle fusion powerhouses: Sidewinders®! Sidewinder fusion machines give you the ability to saddle fuse 4″ IPS and (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
: Prepare the Pipe: Clean the pipe surface and attach a hot tap saddle or sleeve to secure the tapping equipment. Attach the Hot Tap Machine: Securely mount the tapping machine to the saddle or sleeve. Drill the Tap Hole: Using a (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
with a pulse output for easy connection to McCrometer's proven RemoteCONNECT telemetry system. In addition to different package options, McCrometer Mc Propeller Flow Meters come in multiple design configurations and sizes to best fit specific applications. With bolt-on saddle, fixed ell (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
, couplings, sleeves, repair clamps, saddles, and flange bolts. Carry one wrench instead of four! 1-1/4″ x 1-1/16″ hex and 1-1/8″ x 15/16″ hex Rugged 17″ stamped steel handle has an ergonomic grip for greater comfort (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Socket Weld Fittings - Grainger Industrial Supply
• Pipe Saddle , Socket Weld, 3/4 In Pipe Saddle,Socket Weld,3/4 In .
Indicates content that may require registration and/or purchase.