Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trafag Inc.
Description: Main Features Compact design Rugged housing Protection IP65 (with plug connector) Any mounting position possible
- Working Pressure Range: 14.50377 to 5,801.508 psi
- Operating Temperature: -13 to 185 F
- Switch Point Range: 14.50377 to 5,801.508 psi
- Deadband: 11.603016 to 725.1885 psi
-
Supplier: FIPA Inc.
Description: Unit to precisely guide gripper components such as suction cups to the workpiece Double-acting, separate compressed air connections for extraction and rectraction Sensors for optional detection of piston position (extracted / retracted)
- Stroke: 0.9842525 to 3.93701 inch
- Operating Pressure: 14.50377 to 101.52639 psi
- Operating Temperature: 23 to 158 F
- Cylinder Action: Double
-
Supplier: Malema Sensors
Description: Covol volumetric counter is ideal meter for viscous fluids such as oils, waxes and polymers. The sensor is constructed in SS-316, PVC, PP and PTFE material options to suit corrosive applications. It can be easily cleaned and sterilized. Features Viscosity up to 120,000 mPa.s It will work in
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.044 to 264.17205234 GPM
- Electrical Output: Analog Current
- End Fittings: Flanged, Threaded
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: chemical compatibility. 2. It has different sealing structure to suit different working conditions. Optical detection is at the end position. Photoelectric sensor can ensure whether pump is at the primary position. Max Dispense Volume(Ul) 100 250 500 1000 2500 5000 Piston
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: FIPA Inc.
Description: Gripper for large strokes for handling large parts Double-acting for inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper action via piston position optionally available
- Gripping Force: 22 to 100 N
- Stroke: 10 to 50 mm
- Gripping Size: 10 to 20 mm
- Number of Grips: 2
-
Supplier: FIPA Inc.
Description: Grippers for large strokes for handling large parts Double-acting for inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper action via piston position optionally available
- Gripping Force: 160 to 300 N
- Stroke: 25 to 80 mm
- Gripping Size: 25 to 32 mm
- Number of Grips: 2
-
Supplier: Micro-Epsilon Group
Description: induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion
- Measurement Range: 24.803163 inch
- Operating Temperature: -40 to 185 F
- Output: Current
- Body Shape: Cylindrical
-
Supplier: Rota Engineering Limited
Description: carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer. All our existing solid state Hall Effect linear transducers have improved
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Rota Engineering Limited
Description: linear transducer that can be simply mounted externally onto a standard carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer.
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Radwell International
Description: POSITION SENSOR, AIR PISTON, REED SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Baumer Ltd.
Description: Magnetic cylinder sensors control the position of a cylinder's piston. They are perfectly designed to be easily shifted into standardized T- or C-slot profiles.
- Operating Temperature: 14 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Balluff, Inc.
Description: The cylinder sensors for pull rod cylinders can be integrated into many applications. They are mounted with mounting brackets on cylinders with tie rods and DUO rails. The concept is suitable for the most common types of cylinders with any piston diameter. Features: contact-free
-
Supplier: Automation24, Inc.
Description: of IP67. The sensor can be used in a wide temperature range from -25-70 ° C. The flush mounted sensor is connected by means of a 2 m PUR cable. The MR0100 T-slot cylinder sensor is used for the detection of cylinder positions in packaging or handling technology,
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: Automation24, Inc.
Description: rating of IP67. The sensor can be used in a wide temperature range from -25-70 ° C. The flush mounted sensor is connected by means of a 0.3 m PUR cable with M8 connector (snap-fit). The MR0101 T-slot cylinder sensor is used for the detection of cylinder positions in
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: Automation24, Inc.
Description: rating of IP67. The sensor can be used in a wide temperature range from -25-70 ° C. The flush mounted sensor is connected by means of a 0.3 m PUR cable with M8 connector (rotatable). The MR0102 T-slot cylinder sensor is used for the detection of cylinder positions in
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: Pepperl+Fuchs SE
Description: For mounting on a hydraulic cylinder Detects the piston position through the cylinder wall Suitable for magnetic, hydraulic cylinders made of steel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSORS, THE PANCAKE LINE, PISTON POSITION SENSOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Trafag Inc.
Description: Main Features Compact design Rugged housing Protection iP65 (with plug connector) Any mounting position
- Working Pressure Range: -8.702262 to 5,801.508 psi
- Operating Temperature: -13 to 185 F
- Switch Point Range: -8.702262 to 5,801.508 psi
- Deadband: 4.351131 to 725.1885 psi
-
Supplier: ContiTech AG
Description: crankshaft / camshaft = piston position (electronic mapping of the target wheel position) "True Power on" (camshaft) and “direction sensing” (crankshaft) respectively Axial or radial reading Use of “self-learning” IC (“optimization” of the signal precision by the “adaptive”
- Rotary Speed Range: 0 to 4,000 rpm
- Operating Temperature: -40 to 320 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Rotomation, Inc.
Description: The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 14.95 In-lbs
- Shaft / Table Axial Load Capacity: 30 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PISTON POSITION SENSOR, HALL EFFECT, LED. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: The purpose of the Clutch Position Sensor is to interact with a magnet fixed to the master cylinder piston to indicate the position of the clutch pedal. Applications: Engine start systems Cruise control systems Clutch position Littelfuse vehicle sensors are
- Classification: Sensor Element / Chip
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Rotomation, Inc.
Description: configure this compact actuator as needed, so that it suits your application precisely. For the three-position version, see A032 3-position actuator. If space isn't a limitation but you need larger rotation angles, consider the A1 rotary actuator. Features: High torque density with
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 14.95 In-lbs
- Shaft / Table Axial Load Capacity: 30 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Allied Electronics, Inc.
Description: One type of proximity switch is an enclosed reed switch that is activated by a permanent magnet mounted to the piston. As the piston approaches, the magnetic field closes the switch, completing an electric circuit and producing an electric signal. Others prefer to use Hall-effect
-
Supplier: Radwell International
Description: COMPACT CYLINDER, DOUBLE-ACTING, SQUARE PISTON ROD, 12 MM PISTON DIAMETER, 5 MM STROKE, FEMALE THREAD, ELASTIC CUSHIONING AT BOTH ENDS, POSITIONING VIA PROXIMITY SENSOR, THROUGH PISTON ROD, STANDARD LATERAL FORCE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: One type of proximity switch is an enclosed reed switch that is activated by a permanent magnet mounted to the piston. As the piston approaches, the magnetic field closes the switch, completing an electric circuit and producing an electric signal. Others prefer to use Hall-effect
-
Supplier: Allied Electronics, Inc.
Description: One type of proximity switch is an enclosed reed switch that is activated by a permanent magnet mounted to the piston. As the piston approaches, the magnetic field closes the switch, completing an electric circuit and producing an electric signal. Others prefer to use Hall-effect
-
Supplier: Allied Electronics, Inc.
Description: One type of proximity switch is an enclosed reed switch that is activated by a permanent magnet mounted to the piston. As the piston approaches, the magnetic field closes the switch, completing an electric circuit and producing an electric signal. Others prefer to use Hall-effect
-
Supplier: FIPA Inc.
Description: Unit to precisely guide gripper components such as sprue grippers or nippers to the workpiece Double-acting, separate compressed air connections for extraction and rectraction Sensors for optional detection of piston position (extracted / retracted)
- Stroke or X-Axis Travel: 1.181103 to 5.905515 inch
- Orientation: Horizontal
- Axis Configuration: X Axis Only
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure control optional.
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: Cambridge Viscosity by PAC
Description: constant force. A proprietary circuitry analyzes the piston’s two-way travel time to measure absolute viscosity. A deflector, positioned over the piston, moves fluid into the measurement chamber. This feature, coupled with the constant piston motion, keeps the sample fresh and
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature
- Technology / Test Method: Piston / Ball, Vibratory / Oscillating Viscometry
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0.5 to 1 inch
- Rated Speed: 12 in/sec
- Carriage Load: 35 lbs
- Device Type: Hardened Way Slide
-
Supplier: Festo Corporation
Description: ISO 15552 (ISO 6431, VDMA 24562) Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Standard profile with two sensor slots Wide range of variants for customized applications Comprehensive range of mounting accessories for just about
- Operating Pressure Range: 2.900754 to 145.0377 psi
- Linear Stroke: 12.598432 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 4.9212625 inch
Find Suppliers by Category Top
Featured Products Top
-
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Load Cells Datasheets for RDP Electrosense -
pumps, high-pressure sensors monitor piston position in the hydraulic drive cylinder. Both companies have noticed increased efficiency and reduced maintenance costs thanks to the use of high-quality sensors like those available from Locon Sensor Systems. To place an order for high (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
remote sensor on the heavy duty version of the shaft clamp. On this sensor mountable type, magnetic sensors detect interal piston position and determine clamping condition. Follow us on: (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
jaw bearings Motion via slotted guide system Total opening angle: 40° The benefits to you: Double-acting piston drive Very high repetition accuracy Can be used as either double or single-acting gripper, as required Suitable as external or internal gripper Gripping force back-up End-position sensing via sensors SMx..08 (read more)
Browse Grippers Datasheets for Festo Corporation -
. Optional Custom Accessories: Positioners, limit switches, solenoid valves, motion sensors, and more for tailored applications. The DN15 HLS Pneumatic Control Valve delivers precise, reliable (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
. They might be measuring the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
suit your specific application, and the actuator can be supplied with or without Hall sensors for positioning or synchronization. It is also available in any RAL color. Catalog Download (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
Application: Detect End Limit Position in Piston & Hydraulic Systems - Reed Sensor
Finally there is a reliable way to precisely detect. the end limit positions of pistons and cylinders,. particularly when that detection is critical to the. operation and/or can result in a disaster if the. detection fails. Mechanical limit switches have. been used successfully in the past, but can
-
Application: Hydraulic End Limit Position Sensor (.pdf)
Finally there is a reliable way to precisely detect the end limit positions of pistons and cylinders, particularly when that detection is critical to the operation and/or can result in a disaster if the detection fails. Mechanical limit switches have been used successfully in the past, but can fail
-
Construction Equipment
With the increasing need for improved safety systems, on-board diagnostic systems, control-by-wire and GPS-based excavation and grading control, more precise, predictable, reliable control of actuator motion is imperative. MTS position sensors can form the basis of a sound closed-loop control
-
The Unsung Contributor to Plant Economic Performance
Wherever goods and materials are manufactured, processed, or packaged, the process. often depends on fluid automation components. These include fluid control products. such as solenoid pilot valves, angle body piston valves, linear valve position indicators,. redundant control systems, and pressure
More Information Top
-
Cryocoolers 13
These early protot5T)es enabled the development of LabView based software to control the expansion cycle, the development of lightweight pistons and a piston position sensor , demonstration of the smart electromagnetic valves and the high-speed switching current supply for the smart …
-
Cryocoolers 12
Tactical cryocoolers, with the less demanding vibration requirements, do not require piston position sensors and load cells, and Stirling expander vibrations can be sufficiently damped using comparatively small, passive pneumatic or spring-mass balancers.
-
Experimental study on the tuned operation of a free piston driver
… diagram of NAL-CTA: The piston launcher section A and the test section B were magnified. a: primary launcher diaphragm (Mylar); b: secondary launcher diaphragm (Mylar); c: middle section; d: piston; e: solenoid valve; f: piston position sensor ; g: optical fibers; h …
-
Joint Propulsion Conferences > Performance Measurement of Advanced Stirling Convertors (ASC-E3) (AIAA 2013-3813)
The alternator voltage, alternator current, accelerometer, and piston position sensor waveforms can be stored continuously for analysis later.
-
Advances in Power and Electrical Engineering
The two piston position sensors are arranged with a certain phase difference.
-
Mechatronic electropneumatic servo drives
Electropneumatic servo drives based on propor tional elements are characterized by a high level of integration and a compact structure and contain a microprocessor controller, a mechatronic unit, and a piston position sensor .
-
Discontinuous Control Systems
The main components of a servomechanism are a source of the pressur- ized air, an air valve, a solenoid, an air cylinder, a piston position sensor , a comparison device, a compensating filter, and a relay (class D) amplifier.
-
A New Technique for Residual Gas Estimation and Modeling in Engines (.pdf)
In this method the signal from a piston position sensor is plotted against cylinder volume while the engine is motored, and the encoder is adjusted so that the compression and expansion lines overlay.
-
A New Technique for Residual Gas Estimation and Modeling in Engines
In this method the signal from a piston position sensor is plotted against cylinder volume while the engine is motored, and the encoder is adjusted so that the compression and expansion lines overlay.
-
Effect of Injection Pressure and Timing on the In-Cylinder Soot Formation Characteristics of Low CR Neat GTL-Fueled DI Diesel Engine
An incremental lineal piston positioning sensor is positioned within the so called connecting rod and gives an instantaneous positioning signal of the working piston.
Indicates content that may require registration and/or purchase.