-
Supplier: Accuris
Description: CLAMP, LOOP, PLASTIC, WIRE SUPPORT
-
Supplier: Newark, An Avnet Company
Description: Acces. Cable Clamp Plastic PG 29 min 17 RoHS Compliant: NA
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: Newark, An Avnet Company
Description: Acces. Cable Clamp Plastic PG 21 min 12. RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CABLE CLAMP, STRAIGHT, SZ 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Circular Plastic Connectors RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UTO12JCPGN Cable clamp, metal PG tube and plastic strain relief
-
Supplier: Davies Molding, LLC
Description: ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical,
- Diameter / Width: 0.56 inches
- Height: 0.5 inches
- Knob Type: Clamping / Torque Knob
- Features: Other
-
Supplier: Accuris
Description: STRAPS, CLAMPS, AND MOUNTING HARDWARE, PLASTIC AND METAL FOR CABLE HARNESS TYING AND SUPPORT
-
Supplier: Accuris
Description: CATHETER, PERITONEAL DIALYSIS, PLASTIC, DISPOSABLE, WITH Y-CONNECTOR AND ROLLER CLAMP, 11 INCH, 11 FR
-
Supplier: Witte Company, Inc. (The)
Description: equipment are fast and easy. There is no need to struggle with steel bolts, carbon steel clamps, toggle clamps and other fastening systems. If you need both a tight seal during operation and easy operator access for quick cleaning and maintenance, this clamp is for you. Witte
- Clamping Force: 750 lbs
- Body Material: Aluminum, Stainless Steel
- Clamp Type: C / G Clamp
- Actuation: Manual
-
Supplier: NBK America LLC
Description: A plastic clamp lever with push button. Female screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of
- Operating Load: 2.0232 lbs
- Type: Lever / Control Head
-
Supplier: Radwell International
Description: O-RING PLASTIC C-HOOK CLAMP, BLUE, 3/19 INCH, PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Imao-Fixtureworks
Description: Heavy duty Manual Pull Clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPDH-X, PTPDH-M). Ideal for 5-side machining. Clamping Force: 6000 to 8000N Materials: Body: SCM440 steel,
- Capacity / Opening: 0.0787402 to 0.09842525 inch
- Clamping Width: 1.1023628 to 1.3385834 inch
- Clamping Force: 1,348.8 to 1,798.4 lbs
- Clamping Mechanism: Lever
-
Supplier: Davies Molding, LLC
Description: ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical,
- Diameter / Width: 2.25 inches
- Height: 1.11 inches
- Knob Type: Clamping / Torque Knob
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.
- Body Material: Plastic, Stainless Steel
- Features: Specialty / Other Clamp
-
Supplier: Imao-Fixtureworks
Description: Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and inspection
- Capacity / Opening: 0.0393701 to 0.07480319 inch
- Clamping Force: 22.48 to 67.44 lbs
- Clamp type: Hook / Swing Clamp
- Clamping Mechanism: Lever
-
Supplier: U.S. Plastic Corporation
Description: Screw clamp offers on/off and fine control so accurate that it replaces stopcocks in many applications. It can be installed without disconnecting tubing or interrupting operation. It is molded of Delrin plastic and is autoclavable at 121C (250F). It is resistant to acids, alkalis and
- Features: Specialty / Other Clamp
- Body Material: Stainless Steel
-
Supplier: Imao-Fixtureworks
Description: Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and inspection
- Capacity / Opening: 0.88189024 to 1.90944985 inch
- Clamping Force: 179.84 to 337.2 lbs
- Clamp type: Hook / Swing Clamp
- Material: Steel
-
Supplier: Mersen
Description: NH fuse-bases are available for delivery in single-pole and three-pole designs and can be closely mounted in parallel rows. Each three-pole base is upplied with two phase-partition walls. NH fuse-links plugon covers which clip onto the contact springs can also be supplied for these bases.
- Normal Operating Current: 160 to 630 amps
- Rated Operating Voltage: 690 volts
- Power Dissipation Capability: 25 watts
- Approvals / Ratings: IEC (UMF) Approval, VDE Approval
-
Supplier: Conxall Corporation
Description: 1/4" Mono 2 Conductor Cable Mount Plug, Red Plastic w/Screw Terminals and cable clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.
- Features: 1/4'' Phone Plug / Jack
- Connector Type: Audio / Video Connector
-
Supplier: C-Flex Bearing Company
Description: placed upon bearings. Misalignment forces on the bearings of a rotating system generates heat which is wasted energy. The use of C-Flex couplings will minimize these misalignment forces and result in a more energy efficient system. C-Flex couplings will provide superior technology at
- Bore Diameter: 0.125 to 1.25 inch
- Coupling Diameter: 0.75 to 2.5 inch
- Coupling Length: 0.85 to 3.25 inch
- Angular Misalignment: 7 degrees
-
Supplier: C-Flex Bearing Company
Description: placed upon bearings. Misalignment forces on the bearings of a rotating system generates heat which is wasted energy. The use of C-Flex couplings will minimize these misalignment forces and result in a more energy efficient system. C-Flex couplings will provide superior technology at
- Bore Diameter: 0.1574804 to 1.2598432 inch
- Coupling Diameter: 0.7480319 to 2.50000135 inch
- Coupling Length: 0.85039416 to 3.25197026 inch
- Angular Misalignment: 7 degrees
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: C-Flex Bearing Company
Description: placed upon bearings. Misalignment forces on the bearings of a rotating system generates heat which is wasted energy. The use of C-Flex couplings will minimize these misalignment forces and result in a more energy efficient system. C-Flex couplings will provide superior technology at
- Bore Diameter: 0.1574804 to 0.9842525 inch
- Coupling Diameter: 0.7480319 to 2.50000135 inch
- Coupling Length: 0.62598459 to 2.50000135 inch
- Angular Misalignment: 5 degrees
-
Supplier: Wabash MPI
Description: has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.394 to 0.551 inch
- Number of Wires: 6 #
- Opening Diameter: 0.5 inch
- Number of Elements: 6 #
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.394 to 0.551 inch
- Number of Wires: 6 #
- Opening Diameter: 0.5 inch
- Number of Elements: 6 #
-
Supplier: Heilind Electronics, Inc.
Description: B/SHELL 1-SHELL C/CLAMP
- Connector Type: Circular / Cylindrical Connector
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.394 to 0.551 inch
- Number of Wires: 6 #
- Opening Diameter: 1.5 inch
- Number of Elements: 6 #
-
Supplier: igus® inc.
Description: Slide carriage with manual clamp for simple locking functions. Slide carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6 Plastic may creep over time resulting in decreased
- Bearing Width: 0.5905515 to 1.181103 inch
- Bearing Length: 157.4804 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Perfect for enclosing instruments or P.C. boards that need to be panel mounted. Molded in black flame retardant ABS plastic. Conforms with DIN 43700. Molded guides for two horizontally mounted PC boards (1.6mm thick). Includes two front panels - choose between natural
- Length / Height: 4.72 inch
- Width/Diameter: 2.83 inch
- Depth: 1.42 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Nexperia B.V.
Description: Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a small leadless DFN1006-2 (SOD882-2) Surface-Mounted Device (SMD) plastic package. The combination of ultra low capacitance, high ESD maximum
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a small leadless DFN1006-2 (SOD882-2) Surface-Mounted Device (SMD) plastic package. The combination of ultra low capacitance, high ESD maximum
- VR: 5.5 volts
- IR: 0.05 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Stainless Steel Clamp Bushings The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. HARDENED STAINLESS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
normally provided with two set screws aligned at 90 degrees to each other for clamping to the shaft, however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free clamping of the coupling to a shaft. A collet style shaft locking design is (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
life, even in the most arduous environment. C-Flex couplings are normally provided with two set screws aligned at 90 degrees to each other for clamping to the shaft, however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
either method without specifying a different housing. Push-in pressure-clamp terminals simplify electrical connection. The CSF 028 is rated IP20 and Protection Class II, uses a UL94 V-0 plastic housing, and operates from -45 to +70 °C (-49 to +158 °F) at up to 90% RH. Its compact 90 × 115 × 115 mm (3.5 × 4.5 × 4.5 in) footprint suits enclosures with limited installation space. (read more)
Browse Industrial Heaters Datasheets for STEGO -
1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot. Information on pivot sizes and performance properties can be found HERE: For Lattice Style Couplings For Super Plastic (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot. Information on pivot sizes and performance properties can be found HERE: For Lattice Style Couplings For Super Plastic (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
or 230 V AC, 50/60 Hz. The CSL 028 is rated IP20 and Protection Class II, uses a UL94 V-0 plastic housing, and operates from -45 to +70 °C (-49 to +158 °F) at up to 90% RH. Its compact 90 × 115 × 115 mm (3.5 × 4.5 × 4.5 in) housing is designed for space-constrained enclosures. Selected versions include automatic-reset overheating protection in the event of fan failure. Rated service life exceeds 40,000 hours. (read more)
Browse Industrial Heaters Datasheets for STEGO -
Dual-Clamp Design for Reliable Shaft Positioning Double split collars provide a balanced clamping solution where both installation convenience and holding performance matter. By distributing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
diameter. Perfect for actuation, cooling, or cleaning systems. Durable & maintenance?free – Noble metal contacts + engineering plastic structure provide long life, low wear, and corrosion (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/61608/704568903-MIT.pdf?sequence=2
The dimension of channel height, h, of Poiseuille flow channel is restrained by plastic C - clamps as shown holding the test cell in the figure.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34558/71125952-MIT.pdf?sequence=2
The two plates were held together with a plastic c - clamp .
-
Self-healing polymers and composites based on thermal activation
The plate was then glued to a lightweight plastic c - clamp .
-
Improvements in a simply
constructed prism spectrometer
The light beam is set to hit X.A plastic C - clamp from a hobby shop holds the laser on-off button steady.
-
Design and Development of a Low-Cost Multisensor Inertial Data Acquisition System for Sailing
Rubberized plastic C - clamps were used to secure the unit into position without the need for permanent fasteners or other damaging methods.
-
Properties of thin‐rod immobilized pH gradients
(A) Overall assembly:(a)glass tubes;(b) Perspex tube holder (detailin C); ( c ) plastic clamps ; (d) polytene tubings; (e) mixing chamber (the three inlets from the burettes were removed): (0magnetic stirrer with mixer holder (in the background).
-
The “agitator”: an inexpensive device for culturing large numbers of fragile marine invertebrate larvae
… Close up, cutaway view of cable clamp attachment and PVC piping piece that acts as a spacer so that the main supply tube is seated tightly. b’ Alternate diagram showing structure of a typical plastic cable clamp . c Photograph of a beaker …
-
Dose variations with varying calculation grid size in head and neck IMRT
Plastic clamps (figure 1( c )) were used to further reduce this gap.
-
Forensic Medicine
Fig. 28.1 Objects “forgot- ten” in the surgical area: (a) a surgical cloth in the abdomen, (b) a plastic clamp , and ( c ) a needle a .
-
Mechanical properties of the peristomial membrane of the cidaroid sea‐urchin Stylocidaris affinis
Not to scale.b, plastic bolt; c , clamp ;it, isometric transducer: m, manipulator; PGD, perignathic girdle diameter;pm, peristomial membrane;t, test.
Indicates content that may require registration and/or purchase.