-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures and distributes plastic dowels and pins in a variety of plastic materials.
- Features: All Dowel Pins
-
Supplier: Golden Collar Technology Co., Ltd .
Description: and tanks (thanks to its corrosion resistance). Automotive & Manufacturing: Used as precision guide pins or alignment parts to keep assembly lines running right. Our PTFE teflon Dowel Pins are reliable and durable, ensuring long-term stable operation in harsh environments.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: PennEngineering®
Description: New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series
- Diameter / Size: 0.047 inch
- Length: 0.118 inch
- Material: Aluminum
- Design Units: English
-
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Latch Type Lobe Knobs by ELESA® are ideal for securing entry points in industrial environments. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Plain Stud: Zinc-Plated Steel Spring Dowel
- Features: Choice of Colors and/or Finishes, Locking / Latching, Other
- Knob Material: Plastic
- Mounting Type: Stud
-
Supplier: PennEngineering®
Description: New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series
- Diameter / Size: 0.047 inch
- Length: 0.118 inch
- Design Units: English
- Pin Type: Knurled Pin
-
Supplier: Monroe Engineering
Description: attached. Attaching flange to knob is easily accomplished by three self threading rivets that are supplied.Nominal machine work such as keyways, set screw or dowel pin holes available upon request.
- Knob Type: Fluted Knob
- Features: Indicator / Pointer, Other
- Knob Material: Metal, Plastic
-
Supplier: National Bolt & Nut Corporation
Description: and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins,
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: J. W. Winco, Inc.
Description: Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an economical connection to the shaft. To secure the handle permanently to the shaft, remove the plastic cap and insert
- Handle Type: Crank Handle
-
Supplier: Thermal Press International, Inc.
Description: Change tooling. o Easy rotational adjustment of thermal tooling to align with fixture. o Dowel pins in base for repeatable change out of fixturing. o 3-Point leveling of thermal tooling to fixture. o Available in various heights to accommodate tall or deep parts.
- Equipment Type: Complete System
- Process Capability: Thermal Press
-
Supplier: Monroe Engineering
Description: High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. Nickel-plated steel rotation pin. Fitting by means of 2 through holes for M6 countersunk head screws. With black technopolymer centering
- Length: 1.4173236 inch
- Pin Diameter: 0.3149608 inch
- Open Width: 3.8976399 inch
- Number of Holes: 2
-
Description: segments to eliminate die movement Building up dies/replacing spacers Filling undercuts and voids in dies Setting dowel pins in oversized holes
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 1,500 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,600 psi
-
Supplier: Monroe Engineering
Description: High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. One central part and two side parts. Nickel-plated steel rotation pins. Fitting by means of 2 pairs of through holes for M6 countersunk head
- Length: 1.4173236 inch
- Pin Diameter: 0.3149608 inch
- Open Width: 5.2755934 inch
- Number of Holes: 2
-
Supplier: Titan Tool Supply, Inc.
Description: quite excellent for lapping of valves and other moving parts to reduce friction. The paste can quite easily be loaded on all cast iron or brass lapp wheels as well as wooden dowel pins for the lapping of holes. It can also be used with felt bobs or mounted brushes for mold polishing.
- Grit Size: 150 to 2,000
- Compound / Abrasive Type: Boron Carbide
- Type: Lapping, Polishing
- Form: Paste / Cream
Find Suppliers by Category Top
Featured Products Top
-
SPIROL has expanded its Solid Pin line with the new Press-N-Lok™ Pin, designed to permanently and securely join two plastic components. Featuring opposing backward-angled barbs, the pin allows plastic to backfill during insertion, creating strong axial (read more)
Browse Dowel Pins Datasheets for SPIROL -
is molded of engineering plastic and slotted in the center. Dowel pins mounted in the base and carriage limit the travel of the retainer and help to keep it centered in the slide for full travel and extended life. In applications in which retainer misalignment is a concern., Isotech Anti (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
SPIROL is pleased to announce the release of their new Solid Pin Design Guide. SPIROL recently overhauled their previous Solid Pin catalog to make it an informative design guide with many easy-to-read schematics and diagrams to support each key section. Rather than simply (read more)
Browse Dowel Pins Datasheets for SPIROL -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
SPIROL International Corporation is pleased to announce the release of a new innovative lightweight product to achieve precision alignment. SPIROL's new Series GD100 Ground Hollow Dowels are designed to be a direct replacement for Ground Solid Dowels (read more)
Browse Dowel Pins Datasheets for SPIROL -
Dowel Bushings, Spring Alignment Dowels, and Ground Hollow Dowels SPIROL® Series DB100 Dowel Bushings, (read more)
Browse Dowel Pins Datasheets for SPIROL -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
,000+ hours of corrosion resistance, no risk of hydrogen embrittlement, and no insignificant surfaces! SPIROL is initially rolling out ArmorGalv® for their roll-formed Tubular Product lines that include Dowel Bushings, Spring Dowels, Spacers and Compression Limiters. They will (read more)
Browse Dowel Pins Datasheets for SPIROL -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Dynamics of Gas-Fluidized Granular Rods
The system we study, depicted in Fig. 1(a), consists of a monolayer of 435 cylindrical plastic dowel pins – length L = 0.95 cm, diameter d = 0.24 cm, and mass .
-
Granular materials composed of shape-anisotropic grains
Cylindrical plastic dowel pins with an aspect ratio close to four were fluidized in upflowing air.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36307/77755447-MIT.pdf?sequence=2
Holes were drilled on both the top and bottom surfaces of the posts and 0.25 in. diameter plastic dowel pins were press fit into each of the holes.
-
30 MJ superconducting magnetic energy storage stabilizing coil. Final report for construction
The spacers are attached to the inner support ring by gluing with a two-part room temperature curing epoxy adhesive and a plastic dowel pin o f 0.06 inch diameter.
-
“Split Cast Mounting: Review and New Technique”
Two dowel pins with plastic /metal sleeves, are then inserted in the boxing wax, with a gap of 2–3 mm on right and left side.
-
Editorial
… which are met a series of discriminations by the subsequently set attachment elements in cracked and divides ungerissenen concrete: - rear cutting dowels - kraftkontrollierte expansion dowels, verformungskontrollierte expansion dowels, chemical anchorages in form of composite dowel and injection systems, setting bolts , plastic dowels .
Indicates content that may require registration and/or purchase.