-
Supplier: icotek Corp
Description: The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet
- Temperature Range: -40 to 194 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Waytek, Inc.
Description: plastic box with cover that seats over the base with fastening screws, also includes mounting screw holes Each pole has a 10-32 thread with nut for secure connection Includes hardware: 5 open rubber grommets 5 closed rubber grommets (7) #10-32 keps nuts
-
Supplier: Hydrofarm, Inc.
Description: apart to give them growing room. The PowerGrower 8-Pack Kit is built from high-impact plastic that will give you years of pleasure. Comes with everything you need to start your hydroponics garden: 3-gallon Growing Chamber - 8 Individual Reservoir - 8 Split Tees - 8 Drip Rings - 8 Clear
-
-
Supplier: DigiKey
Description: "Circular - 0.750"" (19.05mm) Bushing 0.375"" (9.52mm) White"
- Material: Plastic
-
Supplier: DigiKey
Description: Screw Grommet Nylon Natural
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Slotted grommet edging natural
- Groove Width: 0.06299216 inch
- Shape: Other
- Material: Plastic
-
Supplier: bisco industries
Description: Grommet Strips, Rolls, and Channels
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Compact Can be pressure fit into place
- Overall Thickness: 0.3125 inch
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Creme Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore
- Inside Diameter: 1.3125 inch
- Overall Thickness: 1.8125 inch
- Material: Plastic
- Shape: Round
-
Supplier: BRIM Electronics, Inc.
Description: the grommet to the exact size/length you want, then place over the panel edge to be covered. It fits snugly, and securely. It wont jar loose. Eliminate the need to buy & stock a variety of grommets. Material: Polyethylene (for general all-purpose uses) and Nylon (for severe
- Groove Width: 0.026 to 0.25 inch
- Overall Thickness: 0.125 to 0.188 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
-
Supplier: Sugatsune America, Inc.
Description: Compact Can be pressure fit into place
- Overall Thickness: 0.3125 inch
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Double-sided adjustable grommet For panel thickness 1-3/16" to 1-9/16" (30 to 40 mm) also for 11/16" to 1-9/16" (18 to 30 mm) by snapping off edge Cover can be removed to increase the grommet opening.
- Overall Thickness: 1.5 inch
- Material: Plastic
-
Supplier: BRIM Electronics, Inc.
Description: the grommet to the exact size/length you want, then place over the panel edge to be covered. It fits snugly, and securely. It wont jar loose. Eliminate the need to buy & stock a variety of grommets. Material: Polyethylene (for general all-purpose uses) and Nylon (for severe
- Groove Width: 0.026 to 0.25 inch
- Overall Thickness: 0.125 to 0.188 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through
- Groove Width: 0.25 inch
- Outside Diameter / Length: 0.188 inch
- Overall Thickness: 0.188 to 0.25 inch
- Packaging: Bulk Package
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: Daemar Inc.
Description: The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place.
- Inside Diameter: 0.562 inch
- Outside Diameter / Length: 0.94 inch
- Overall Thickness: 0.45 inch
- Construction / Type: One Piece Construction
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.085 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
-
Supplier: Utmel Electronic Limited
Description: FRAME GROMMET SPLIT PLASTIC BLK
- Material: Plastic
-
Supplier: Daemar Inc.
Description: The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and
- Construction / Type: One Piece Construction
- Material: Plastic
- Shape: Round
-
Supplier: ICO RALLY
Description: Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of
- Inside Diameter: 0.188 inch
- Groove Width: 0.063 inch
- Groove Diameter: 0.313 inch
- Outside Diameter / Length: 0.438 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES • NOISE
- Inside Diameter: 0.226 inch
- Groove Width: 0.125 inch
- Groove Diameter: 0.375 inch
- Outside Diameter / Length: 0.563 inch
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.187 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
Supplier: Utmel Electronic Limited
Description: FRAME GROMMET SPLIT PLASTIC GRAY
- Material: Plastic
-
Supplier: Web Seal Inc.
Description: Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded relieve strain, as
- Shape: Oval / Oblong, Round, Square / Rectangular
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through
- Groove Width: 0.031 inch
- Outside Diameter / Length: 0.125 inch
- Overall Thickness: 0.036 inch
- Packaging: Bulk Package
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.05 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: Minerallac Company
Description: TANGENT SPLIT TYPE PLASTIC MATERIAL NEC 300 4B/(1) APPLICABLE STANDARD PROTECTS WIRES FROM DAMAGE BY METAL STUDS APPLICATION STANDARD PACKAGE 100
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Panduits Grommet Edging Features Protects and insulates wires and cables from chafing against sharp edges General purpose material for indoor use up to 122°F (50°C) Provided in 0.030" (0.8 mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.1 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
Supplier: TFC Ltd.
Description: Prevents chafing of electric wires Used as an insulating bush Acts as a water - tight seal Offers edge protection for drilled holes Material: PVC Colour: Black
- Construction / Type: One Piece Construction
- Material: Plastic
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
. Commonly requested custom parts include: Bellows Bulbs Bumpers Bushings Check balls Connector seals Convoluted boots Cups Diaphragms Gaskets Grommets (read more)
Browse Plastic Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
manufactured from durable EPDM rubber in black or blue color. The mating, custom fitted shoulder screws are made of Nickel plated steel in 6-32 and M3 threads. Supplied as unassembled sets (Insulator and Screw), grommet availability is from stock through Keystone’s global (read more)
Browse Grommets Datasheets for Keystone Electronics Corp. -
OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
So You Want To Know Connectors? (.pdf)
… a mating pair • Potting Boot - A type of accessory which forms a mold for potting compound • Rear Termination - An accessory which threads to back of shell … … pair • Sealing Plug - Plastic type slug, placed in unused grommet holes to seal .
-
Suppliers to the new VW Polo
PP & LHD IP soft] Woco Door Grommet MISCELLANEOUS A. Raymond Cable Channel, Nuts [With and without Metrical Thread ], Panel Fasteners, Pipe Clips [Brackets and … … Fasteners, Uclips Alcoa Lock bolts Drxlmaier Grommet Dura Flexible Shaft Emhart Plastic Fasteners and Weld Studs …
Indicates content that may require registration and/or purchase.