-
Supplier: Hi-Tech Seals, Inc.
Description: A wear strip is designed to perform the same function as a wear ring. Wear strip helps to keep the piston centered, which allows for even wear and pressure distribution on the seals. This is an excellent product for individuals who need custom sizes of
- Function: Abrasion / Sliding Wear
- Industry / Application: Oil & Gas / Petrochem, Plastic
- Features: Other, Wear Plate / Strip / Part
-
Supplier: Fluoro-Plastics, Inc.
Description: and many other high-tech industries where products have to travel over or along metal rails through harsh environments at high temperatures. PTFE guide rails and wear strips will provide thousands of hours of continuous, economical service where all of the melt-processible
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By
- Overall Thickness: 0.005 to 0.125 inch
- Overall Width: 0.25 to 24 inch
- Tensile Strength (Break): 6,373 to 7,740 psi
- Tensile Modulus: 97.4647560480364 to 105.151708533968 ksi
-
-
Supplier: Redwood Plastics
Description: Used extensively to reduce wear, eliminate noise and cut installation cost, UHMW polyethylene is a proven alternative to AR plate. Available in full sheets, cut to size strips or the various profile shapes. It is easy to install using the plugweld fastening system. Ask us about 250′
- Function: Abrasion / Sliding Wear
- Features: Other, Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: Redwood Plastics
Description: will not absorb water or swell. Available in various thicknesses and widths in 120″ lengths. B E N E F I T S Eliminates wear on the bottom and side rails Corrosion resistant Light weight Easy to install
- Function: Abrasion / Sliding Wear, Corrosion Resistant
- Features: Food / Pharmaceutical (Sanitary), Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Perfect for mixing, pumping and storing nearly any liquid, powder or paste, such as inks, chemicals, adhesives, greases, paints, coatings, silicones and food, meets FDA standards. Seamless, vacuumformed inserts have a contoured lip that snaps over a pails top bead to prevent leakage between the
-
Supplier: Nylatech, Inc.
Description: on chains) Bearing blocks Bearing housings Chain guides Gears Wear strips (chosen due to its corrosion and chemical resistance) Wear pads (chosen for its range of thicknesses, widths, and lengths) Scrapers Bespoke components Boom pads Slew rings Lever Skate rollers Stoppers
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: Nylatech, Inc.
Description: on chains) Bearing blocks Bearing housings Chain guides Gears Wear strips (chosen due to its corrosion and chemical resistance) Wear pads (chosen for its range of thicknesses, widths, and lengths) Scrapers Bespoke components Boom pads Slew rings Lever Skate rollers Stoppers
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Fluoro-Plastics, Inc.
Description: Lower deformation under load Higher compressive and flex modulus and increased hardness Chemically inert–can be used in strong alkali and in HF, where glass reinforced compounds fail Good initial wear and rubbing or sliding characteristics in both dry and water applications Frequently used in
- Thickness: 0.091 to 0.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: Fluoro-Plastics, Inc.
Description: Anti-Static PTFE - Amorphous Carbon powder additive Increased hardness Increased thermal conductivity Adds to creep resistance Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings Softer carbon additive lowers tool
- Thickness: 0.01 to 0.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: Fluoro-Plastics, Inc.
Description: Adds to hardness and stiffness Reduces friction, especially starting coefficient of friction and steady-state wear Effect on electrical properties is negligible Unreactive chemically, and dissolves only in strong oxidizing acids
- Thickness: 0.01 to 0.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
Supplier: Redwood Plastics
Description: Redco™ Synsteel Chip Screens Faster flow over screen Less problems with pitch build-up and freeze up Longer wear – up to 100% longer wear Fewer hang ups TOP SCREENS Usually done in 2 or 3 sections depending on the sizes: should be supported 18-24″ to allow for sag – if possible, 16″
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
Supplier: Simplex Isolation Systems
Description: Simplex Refrigeration Strip Doors Benefits Simplex refrigeration strips prevent 80% to 90% of air loss experienced when you use conventional refrigerator doors. Temperatures remain stable. You will experience less shrinkage, product spoilage, less frost build-up on coils, and reduced
- Application: Industrial, Interior Doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: Dynatect Manufacturing, Inc.
Description: Durable Polyurethane Wear Components for Asphalt Pavers & Milling Machines Increase uptime and service life with Dynatect’s superior wear components, formulated with a patented urethane with superior abrasion resistance. Due to the unique chemistry, Dynatect track pads will outperform
- Thickness: 0.94 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery, Plastic
- Features: Other
-
Supplier: GGB
Description: STRUCTURE Proprietary Filled PTFE Tape CHARACTERISTICS Superior sliding bearing material which can be easily bonded to any clean, rigid substrate Reduces vibration
- Thickness: 0.014960638 to 0.12598432 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: QC Industries Conveyors
Description: Longer. Faster. Stronger. LOW PROFILE - only 3.03" high Industry standard 1" PITCH BELTS More than 100 BELT STYLES AVAILABLE to fit any application HIGH SPEEDS - up to 375 fpm HEAVY LOADS - up to 500 lbs. Lengths up to 30' Self Tracking Wear Strips and Center Support for INCREASED BELT
- Maximum Load: 500 lbs
- Speed: 375 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Crown Plastics Co., Inc.
Description: outdoors than standard UHMW products. DuraSurf TM ASC-UV is available in wear strips or with adhesive backing. A wide range of adhesives is available to meet virtually any application.
- Thickness: 0.031 to 0.125 inch
- Industry / Application: Manufacturing / Machinery, Plastic
- Features: Polyethylene - HDPE / UHMW, Static Discharge / ESD, Wear Plate / Strip / Part
-
Supplier: Simplex Isolation Systems
Description: frost build-up on coils. So Simplex strip doors mean reduced wear and tear on compressors, motors and switches. Simplex vinyl strip doors mean fewer problems, more profits! The Simplex Strip Door (immediately after installation) Installation time: 35 minutes Replacement
- Application: Industrial, Interior Doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: Crown Plastics Co., Inc.
Description: wear pads and anti-friction surfaces. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical
- Thickness: 0.031 to 0.125 inch
- Function: Abrasion / Sliding Wear
- Features: Flow Promoting / Release (Nonstick), Other, Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Manufacturing / Machinery, Plastic
-
Supplier: Novaflex Group
Description: Material: Thermo Plastic Rubber with molecularly bonded wear strip Diameters: 1.5” to 24” Bend Radius: 6”= 6.5” Weight: 6” I.D.= .77 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 25’ -10” diam. and up Compression Ratio: 2:1 Temperature range:–40°F to +275°F continuous, (+300°F
- Inside Diameter: 2 to 12 inch
- Maximum Vacuum: 4 to 26 in Hg vac
- Temperature Range: -40 to 275 F
- Specialized Construction: Corrugated
-
Supplier: Crown Plastics Co., Inc.
Description: Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is
- Thickness: 0.001574804 to 0.004724412 inch
- Industry / Application: Automotive / Transportation, Plastic
- Function: Impact Protection
- Features: Polyethylene - HDPE / UHMW, Waterproofing, Wear Plate / Strip / Part
-
Supplier: Habasit America
Description: Product Sub-Group: Guides for PMB, chains and goods
- Industry / Application: Plastic
-
Supplier: Habasit America
Description: Product Sub-Group: Accessories
- Industry / Application: Plastic
-
Supplier: Novaflex Group
Description: wire) Material: Thermo Plastic Polyvinyl Chloride. Wire encapsulated PVC external helix wear strip Diameters: 1.5” to 24” Bend radius = 6” diam.= 5.5” Weight: 6” = .88 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 20’ -10” diam. and up Compression Ratio: 2:1 Temperature
- Outside Diameter: 1.5 to 24 inch
- Temperature Range: -20 to 165 F
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
-
Supplier: Utility Parts Central, Inc.
Description: Model D2424 outrigger pad Material: UHMW Plastic Load Capacity vertical: 60,000lbs Load Capacity 45 degree: 35,000lbs Dimensions: 24' x 24' x 1' Square Inches: 576 Weight: 18lbs
-
Supplier: Utility Parts Central, Inc.
Description: Model D1818 Outrigger pads Material: UHMW Plastic Load capacity vertical: 55,000 lbs Load capacity- 45 degree : 30,000 lbs Dimensions (WxLxH) = 18" x 18" x 1" Square Inch: 324 weight: 10 lbs.
-
Supplier: Titan Tool Supply, Inc.
Description: Hones. Sanding Discs. PLASTIC MOLD AND DIE CAST DIES. Polishing in thin Slots And Slits where Polishing Stones would break. It can be fastened to any backing from thin (Sucker Sticks) to strips of plastic for this purpose. Special Files can be made from it for materials where
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: All-State Industries, Inc.
Description: All-State Industries is a leader in custom engineered plastic components. We can show you how high-performance plastics can improve part life, reduce wear on mating surfaces, decrease corrosion and reduce or eliminate lubrication. From simple wear strips to
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Milling, Turning, Water / Abrasive Jet Machining
- Features: Midwest US Only, North America, United States Only
- Secondary Operations: Welding
-
Supplier: Renold Canada
Description: Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear
- Features: Attachment Chain, Conveyor Chain, Engineering Chain, Other Metal Material, Other Plastic Material
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: U.S. Plastic Corporation
Description: This conveyor rail snap-on wear strip fits over conveyor bed or side rails 1/8" to 3/16" thick.
Find Suppliers by Category Top
Featured Products Top
-
any thermoplastic polymer presently on the market. UHMW is a cost-effective and versatile plastic known for its durability and machinability. UHMW is ideal for applications where the coefficients of friction are high, such as in wear strips, belt scrapers, guides, and rollers. It can also be (read more)
Browse Datasheets for Osborne Industries, Inc. -
Wear Resistant Alloys Wear is said to be second in a failure of a part. First corrosion occurs, then the particles act against the mating surfaces, after severe galling and seizing, the part finally ceases to move, or (read more)
Browse Wear Strips, Wear Plates, and Wear Parts Datasheets for High Performance Alloys, Inc. -
Protective wear strips These components are often engineered to reduce weight, improve durability, and withstand the repeated wear associated with high-cycle aircraft operations. Aerospace Fluid Management (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Water Treatment Plant Design, Fifth Edition > CLARIFICATION
In addition, fiberglass flights have replaced the wooden boards, and plastic wearing strips are attached to the concrete floor and walls to replace iron rails.
-
ASA Meeting Exhibits Feature Safety Themes
It is a disposable battery-powered plastic strip worn overnight with thermal sensors in front of the nose and mouth that senses breathing pattern and efficiency in a manner that allows the indicator to analyze for the presence of OSA, even the…
-
Contact problems of thermoelasticity taking account of heat production
A method of solving contact problems of thermoelasticity for elastic and elastoplastic bodies while simultaneously taking into account the microgeolnetry of the surfaces, plastic strips , wear , and heat pro- duction from friction has been developed [16-18].
-
Smith and Nesi’s Ophthalmic Plastic and Reconstructive Surgery
Some patients have been known to wear clear plastic adhesive strips , commercially sold in Asian catalogs, for the purpose of creating an eyelid crease.
-
Improved Wire Rope Endurance Life With Nylon Sheaves
In the early 1950's, attempts were made to use wear resistant plastics by strip lining metal grooves and by mounting grooved rings on metal hubs.
-
CR4 - Thread: Inclined Screw Conveyor
I wouldn't recommend to use plastic for the wear strips as they will not last very long but if the material you are conveying is quite "soft" then you may be able to get away with it.
-
Hydrostatic directions and bearing
Sliding directions show in the comparison with hydrostatic directions and rolling direction however following disadvantage: a relatively large wear of the plastic glide paths plays it, and the very low modulus of elasticity of plastics leads to relatively large Durchfedern of the…
-
Wideband Optical Storage
Because of the impervious nature of the noble metal film, and the chemically inert characteristics of the heavy plastic strip , neither strip wear nor chemical oxidation will impact the permanently recorded data integrity for several tens of years.
-
Increasing the wear resistance of working elements of a mixer-granulator
It is evident from Fig. 1, showing grinding s~rips of the materials tested, that when the metal hard- ness is increased the resistance of the strip to plastic strain and wear are also increased.
-
Pobco plastics.
Varieties of plastic guide rails and conveyor wear strip profiles are also highlighted.
Indicates content that may require registration and/or purchase.