Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The HCTL-1101 series is a high performance, general purpose motion control IC, fabricated in Avago Technologies CMOS technology. It frees the host processor for other tasks by performing all the time-intensive functions of digital motion control. The programmability of
- Configuration: IC / PCB-Mounted
-
Supplier: OMRON Automation and Safety
Description: CS1 solution for advanced motion control The MC402 is a PLC-based advanced motion controller. It controls 4 axes and up to 16 modules can be installed in the same PLC. The module controls the position speed or torque of the servo drive via an analogue
-
Supplier: Revere Control Systems
Description: Revere builds the control systems that drive the industrialized world. We can drive a single motor or an entire plant. We apply our professional expertise in the latest control system technologies to help end users and OEMs improve operations, generate efficiencies,
- Industry: Automotive, Chemicals / Materials, Food and Beverage, Metals and Mining, Packaging, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper, Utilities, Waste Water Treatment
- Capabilities: CAD / CAM Support, Construction Management, DSC Programming, Documentation, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Industrial Communication Design, Instrumentation / Calibration, Motion Control, On-site Support / Training, PLC Programming, Panel
- Services: Design, Prototype
- Features: North America, Other, Southern US Only, United States Only
-
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The LD77MH simple motion modules offer the flexibility to include or add motion to the L series PLC. A variety of controls including positioning control, speed control, torque control, cam control and synchronous control can be achieved
- Number of Axes / Motors: 2 to 16
- Setup: Computer Interface
- Configuration: DIN Rail
- Features: Other
-
Supplier: Automation Ware
Description: AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that enable precise and accurate motion control in manufacturing
- Drive Type: Belt Drive
-
Supplier: OMEGA Engineering, Inc.
Description: cost of the drives, and more importantly, the cost of configuring and/or replacing drives in your system. Connections are made with low cost, reliable RJ11 cabling. Any of our popular, cost effective programmable Stepper or Servo Si™ drives or Si™ motor controls can be used with the
- Maximum Output Voltage: 28 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The Q Series Motion Controllers meets your need for higher performance and smaller size, all with high-speed motion control! Ideal for small to large scale applications with up to 96 control axes. Various motion controller operating system software packages
- Applications: Motion Control
- Device Category: PAC Module
-
Supplier: Codesys Group
Description: CODESYS SoftMotion Axes extends the functional range of CODESYS Control SL systems from pure logic to motion control with optional support for CNC and robotics. This license is application-based and requires at least the application-based license CODESYS Control
-
Supplier: Codesys Group
Description: CODESYS SoftMotion Axes extends the functional range of CODESYS Control SL systems from pure logic to motion control with optional support for CNC and robotics. This license is application-based and requires at least the application-based license CODESYS Control
-
Supplier: Codesys Group
Description: CODESYS SoftMotion Axes extends the functional range of CODESYS Control SL systems from pure logic to motion control with optional support for CNC and robotics. This license is application-based and requires at least the application-based license CODESYS Control
-
Supplier: Codesys Group
Description: CODESYS SoftMotion Axes extends the functional range of CODESYS Control SL systems from pure logic to motion control with optional support for CNC and robotics. This license is application-based and requires at least the application-based license CODESYS Control
-
Supplier: Schneider Electric
Description: Industrial Machine Controllers (PLC) Programming software for Twido Nano PLC with a focus on HVAC and pumping control solutions The Modicon M258 high-performance PLC is made to control large and complex machines. Programs with SoMachine software. Uses TM5 expansion
- Total Number of Points: 42
- Number of Inputs: 32
- Number of Outputs: 32
- Power: 12V DC, 24V DC
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: operators should not overlook the belt boss as a high precision alternative to more expoensive and complex PLC systems. The 1100 is proof enough that PBE intends to continue offering superior products to meet our customers requirements, while maintaining production and controlling
-
Supplier: MCTD, Inc.
Description: pick-and-place, material handling and conveying, programmable logic control (PLC) based systems, PC control and data acquisition test systems, human machine interface (HMI), supervisory control and data acquisition (SCADA), and good old fashioned discrete
- Industry: Aerospace, Agricultural / Forestry, Automotive, Chemicals / Materials, Food and Beverage, General Industrial, Medical, Metals and Mining, Petroleum / Oil & Gas, Waste Water Treatment
- Capabilities: Automated Testing / Inspection, CAD / CAM Support, Documentation, Embedded System Design, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Motion Control, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, SCADA Design, System
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily
- Supply Voltage (AC): 208 to 575 volts
- Setup: Manual
- Configuration: Stand Alone
- Features: Variable Speed Drive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor Drive Controller 5V 44-Pin PLCC Product overview: HCTL-1101-PLC from Broadcom is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Supply Voltage (DC): 5.25 volts
- Operating Temperature: -20 C
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: he Sigma-7Siec offers single axis motion in a compact package: - IEC61131-3 and PLCopen programming standards - Controller and SERVOPACK integrated in one unit - Single axis of motion control Overview Communication Protocols: Open standards EtherNet/IP and Modbus/TCP for
- Number of Axes / Motors: 1
- Setup: Computer Interface
- Communication: Ethernet
- Configuration: Panel Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor / Motion / Ignition Controllers & Drivers Motion Control IC Product overview: HCTL-1100#PLC from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
-
Supplier: Spiroflow Systems, Inc.
Description: system integration, specifically several different areas of industrial control, including PLC and motion control, press control and process automation. From stand-alone machine control to full multi-controller networks, Spiroflow Automation excels in
- Services: Design
- Capabilities: Equipment Design, PLC Programming
- Industry: Food and Beverage
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE CARD, MOTION CONTROL, 380V, 50HZ, LOW AND MID RANGE GEARED FOR TMS CONTROL SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kollmorgen Corporation
Description: customer, Kollmorgen Automation Suite™ has proven to dramatically accelerate development time, increase machine throughput, reduce scrap and increase overall equipment effectiveness (OEE). Software Motion Programming - Our graphical programming solutions help you achieve better motion,
- Features: Auxiliary I/O
- Setup: Computer Interface
- System: PC-based Motion Control / Drive
- Configuration: Stand Alone
-
Supplier: Delta Electronics (Americas)
Description: To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 15,000 watts
-
Supplier: IBT Industrial Solutions
Description: a range of experience and knowledge in modern industrial technology, our engineers are specialists in the areas of PLC programming, material handling layout, sortation, robotic palletizing, HMI programming, motion control systems, complete controls package design,
- Industry: General Industrial, Packaging
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Nutfield Technology
Description: Pro can be used with any of our SurfBoard or Pipeline scan control hardware products to operate a 2-axis or 3- axis scan system. Operates as stand alone or integrated with host computers/PLCs.
-
Supplier: Nidec Control Techniques
Description: your valuable knowledge remains secure. Digitax ST – EZ Motion offers a standalone solution for many common indexing and synchronized motion applications. This is achieved using a unique PC programming interface that guides the user through the drive’s I/O and motion
- Number of Axes / Motors: 1 to 1.5
- Maximum Output Voltage: 230 volts
- Rated Power: 1,350.0000000000023 watts
- Continuous Output Current: 3.8 amps
-
Supplier: Unico, Inc.
Description: Our STF® Servo Transfer Feed is a sophisticated multiaxis control system for in-press automation. The standard STF® system provides coordinated motion control for as many as 16 drives in four independent axes, while custom systems can control a
-
Supplier: Keystone Automation, Inc.
Description: motion servo systems. The services we offer: PLC Programming Operator Interface programming SCADA Integration Motion and Drive Control Systems Advanced troubleshooting Vision system integration Service We service what we sell. We also do installation
- Capabilities: Automated Testing / Inspection, CAD / CAM Support, Embedded System Design, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Motion Control, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, Preventive Maintenance, Process
- Industry: Biotechnology, Building and Construction, Electrical / Electronics, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Packaging, Pharmaceutical, Pulp and Paper, Rail / Mass Transit, Utilities, Waste Water Treatment
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Features: North America, Northeast US Only, United States Only
-
Supplier: Nordson EFD
Description: The original BaitGun System is the preferred choice for the application of paste and gel baits. The BaitGun provides total application control in both for precise deposits and crack and crevice fill. The original BaitGun gives you total application control of all paste and gel
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
-
Supplier: Sames North American Corporation
Description: motion type Light curtain/part detection Independent spray triggers Conveyor pulse control Performance System reliability: the system is managed by a Programmable Logic Controller (PLC). Speed adjustable from 0 to 60 m/min, stop/start running up to six spray guns
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Power Source: Electric
-
Supplier: JST Manufacturing, Inc.
Description: or on a dedicated load/unload station. Control is via an industrial grade PLC with touch screen user interface. Standard Control Features Operator Touch Screen Interface 10 Recipes Stored Security Access for Changing Operational Parameters and Diagnostic Settings Automated
-
Supplier: IBT Industrial Solutions
Description: Roller, Zero Pressure Accumulation, Chain Drive Specialty Applications: Sortation Systems, Robotic Pick and Place, Automated Palletizers Warehouse Equipment Services: Layout and Design, Storage Rack and Shelving Systems, Mezzanines, In-Plant Offices Control Packages:
- Services: CAD / CAM Support, Equipment Design, On-site Support / Training, Systems Design / Integration
- Capabilities: Conveyors
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Mountz, Inc.
Description: fastening. The poka-yoke device system reduces the risks of improper fastening through the use of a position-control system (posi-control device). It consists of a torque arm equipped with an encoder and a touch screen posi-control device. Full control of
- Torque Measurement Range: 105.6 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: fastening. The poka-yoke device system reduces the risks of improper fastening through the use of a position-control system (posi-control device). It consists of a torque arm equipped with an encoder and a touch screen posi-control device. Full control of
- Torque Measurement Range: 220.8 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: IntelLiDrives, Inc.
Description: parameter can be assigned to a register for efficient control by a PLC. Custom functions can be provided for complex applications. Install the Java "bean" and fill in the blanks. Copley also provides a flexible OEM programming environment. Copley Virtual Machine assembler/debugger
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process
- Number of Inputs: 24
- Number of Outputs: 24
- Programming Options: Computer Programmable
- Mounting Options: Modular
Find Suppliers by Category Top
Featured Products Top
-
State-of-the-art control systems available today integrate machine control and safety PLC capabilities, enabling a highly responsive safety control system and easing the user's development tasks. In this webcast, the participant will learn fundamental machine and functional safety concepts, how (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
crowded control cabinets. This brings motion automation users several important advantages: Direct replacement – Sigma-7 products are readily compatible with Sigma-5 servo systems. Performance - industry-leading 3.1 kHz bandwidth delivers significantly improved settling (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
In addition to PLC logic, many machines also require motion control. Until now, both "disciplines" have usually been handled separately, each configured with its own software and executed on different hardware. The computing power of current control architectures enables logic and motion control (read more)
Browse Motion Control Software Datasheets for Codesys Group -
, maintenance, or repair, manufacturers rely on high-performance motion control systems to ensure accurate, safe, and repeatable movement of aerospace components. At Columbus McKinnon, we offer advanced power & motion control solutions that enhance automation, precision lifting, and (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Automationdirect.com -
Compass™ 2 is the CNC software solution for iCube Control™. Compass 2 is engineered to combine the scalability of an industrial PC for user interface and path planning with the real-time motion and logic control of Yaskawa’s iC9200 machine controller, providing machine tool (read more)
Browse Motion Control Software Datasheets for Yaskawa America, Inc. - Motion Division -
, eliminating the need for a separate PLC or other low-level controller. The MP2600iec motion controller provides machine control and monitoring via 15 discrete inputs, 11 discrete outputs, one analog input and one analog output. All of these inputs and outputs can be controlled via execution of any of the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
Sigma-7Siec, a unit that combines a SERVOPACK servo amplifier with a one-axis motion controller in a single compact package, was created for automation applications that require the control of only one servo motor yet also call for exceptionally quick, precise, and reliable servo (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
specifying gearheads for high-dynamic servo applications leaves motion control systems vulnerable to an often-overlooked mechanical obstacle: torsional windup. Torsional windup refers to the elastic twisting of internal gearhead components under rapid acceleration and (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
type 316, 150-grit finish and electropolished. Operated through a 7" color touch screen interface, PLC Recipe Controls deliver superior batch-to-batch consistency in the mixing of high-solids, high-viscosity applications. The accompanying (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
PLC in Staple Machine Control
In the staple machine control project, PLC (programmable logic controller) can play the following main purposes: (1) PLC can be used to control various movements of the staple machine, such as paper feeding, cutting, folding, binding, etc. Through PLC program control, precise motion control
-
Key Components of a Soft PLC
A Soft PLC is software that enables you to transform a conventional PC into an industrial programmable logic controller. By using the a Soft PLC, industrial automation engineers can efficiently manage and deploy robotics controller applications that execute such functions as motion control
-
4 Critical Requirements for PC-Based Motion Control
A number of trends and reliability concerns affect the controller choices engineers make in regards to PC-based motion control systems and machine control systems. The PC has become the common control device in manufacturing industries and processes, replacing the CNC and the PLC in many industrial
-
Excessive Vibration of Servo Motor
The servo motor has an encoder structure, which can realize the industrial control execution structure of motion feedback. It is generally connected to the PLC through the bus to realize precise control of position, speed and torque. Sometimes, we will find that the servo motor vibrates greatly
-
Customers Benefit from Supplier's PLM
Industrial Control Associates, Inc. (ICA) is a systems integrator and machine builder specializing in programmable logic control (PLC) system machines. The company provides custom fabricated machinery and control panels, complete electrical/mechanical installation and turn-key integration, custom
-
The Basics Of How An Encoder Works
Before you can fully understand how an encoder. works, you should first understand what an encoder. is and what it does. An encoder is a sensing device. that provides feedback from the physical world-- it. converts motion to an electrical signal which can be. read by some type of control device
-
Application of Estun AC Servo System on Heat-Seal Cut-Making Bag Machine (.pdf)
Estun puts forward special servo control solution aimed at the present heat-seal cut-making bag machine of our domestic market. This solution have received warm from a bag making Machine Company and is broadly applied. The solution selected Estun servo motor, Touch screen, PLC, frequency conversion
-
Noise Suppression of Differential Signals
An encoder is an electro-mechanical transducer that converts mechanical rotary motion into digital. signals for the control of machinery. The encoder produces a square wave signal as the shaft rotates. Speed, position, servo feedback, etc., can be determined through proper processing of this signal
More Information Top
-
Scientific.Net: Materials Science
Abstract:The main objective of this project is to identify the development of PLC and movement control system providers to eat in wireless cable.
-
Beckhoff Automation Introduces BK1250 Compact I/O Coupler
Beckhoff Automation provides advanced, open automation products based upon proven technologies so that customers can implement high performance control systems faster and at a lower overall cost than traditional PLC and motion control systems .
-
Integration of Motion and Discrete Logic
…databases multiple software packages to program and configure each piece of hardware complexity of connecting components and exchanging data and commands between them MULTIPLE HARDWARE PLATFORMS - As shown in Figure 1, a typical PLC system with motion control has a number of…
-
MCCs, Control Gear and Soft Starters Report - Medium Voltage - World - 2013
…are not just medium-voltage motor control center and soft starter manufacturers, but rather they are complete solution providers, offering a wide range of industrial automation products including low-voltage and medium-voltage motors and motor drives, motion control systems and PLCs .
-
A Programmable System for Motion Control
The motion control system is PLC -based, which leads to highly accurate positioning ability, as well as reliability.
-
Computer control for a high speed, precision laser cutting system
The motion control system has PLC (Programmable Logic Control) capability, so it can perform any auxiliary tasks such as monitoring or execution of other control functions that are independent of motion commands.
-
SolaHD Power Supplies Factor in New Design (.pdf)
Dynapace has set themselves apart from their competition by employing SolaHD power supplies that drive a PLC -based motion control system .
-
SolaHD Power Supplies Factor in New Design (.pdf)
Dynapace has set themselves apart from their competition by employing SolaHD power supplies that drive a PLC -based motion control system .
Indicates content that may require registration and/or purchase.