Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCH, ROLL LEVER, 5/32 INCH, CONTROL VALVE, DIRECTIONAL, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Tecmark Corporation
Description: Series CP100 and CP700 control packages are designed to utilize Tecmark's pneumatic switching technology, LectricAir®, which safely isolates the user from direct contact with the electrical current. As the button on the air transmitter is depressed and released, air is transmitted
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Standards and Compliance: Other
-
Supplier: RS Components, Ltd.
Description: LIMIT SWITCH
- Pressure Rating: 116.03016 psi
- Media: Air
- Primary Material: Aluminum
- Valve Type: Control Valves
-
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see Figure a, b). The
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see Figure a, b). The
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Description: limit switches, air sets, three-way pneumatic solenoid valves, lockup valves, position transducers. · High strength of diaphragms, springs, and packings. · Small size and weight. (a)Direct-acting Pneumatic Diaphragm Actuator(PZMA) direct acting diaphragm pneumatic
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: BI-TORQ® Valve Automation
Description: Our 3-15PSI pneumatic and 4-20mA electro-pneumatic positioners provide repeatable, positive control of quarter-turn ball and butterfly valves. The modular design allows for retrofit of component parts and the corrosion-resistant housing makes it ideal for a wide variety of
- Pneumatic Input Signal Range: 3 to 15 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 150 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Media Temperature: -10 to 195 F
- Number of Ports: 3
-
Supplier: GF Piping Systems
Description: air on one side, while adjustment on the other side is by spring force. This means that if there is air failure they return automatically to a safety position. Standard interfaces enable easy configuration of solenoid valve, limit switch and positioner. The Pneumatic Full Plastic
- Actuator Torque: 35.3982300884956 to 33,982.3008849558 In-lbs
- Air Supply Pressure: 101 psi
- Air Supply Pressure Range: 101 psi
- Failsafe: Close at No Power, Open at No Power
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: KSB AG
Description: Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure 3 bar Actuator closing time 0 s Max. torque 17 Nm Min. ambient temperature, actuator 20 °C Ambient temperature, actuator 20- °C Actuator
- Actuator Torque: 176.99115044247787 to 155,752.21238938053 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting (Air to Air)
- Features: Local Position Indication, Manual Override of Power Actuator, Pneumatic, Travel Stop (Limit Stop)
-
Supplier: KSB AG
Description: energy and industrial engineering. Overview of technical data Actuator effect Single- acting Manual override for actuator Yes Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure 3 bar
- Actuator Torque: 141.5929203539823 to 77,876.10619469026 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Local Position Indication, Manual Override of Power Actuator, Pneumatic, Travel Stop (Limit Stop)
- Operation: Modulating
-
Supplier: Armstrong International
Description: A compact pneumatic temperature pilot with broad temperature ranges, the OBK-2000 can be located away from the regulator valve, an advantage not available with a conventional capillary system. Capable of reverse or direct-acting operation, the OBK-2000 features a simple design with fewer
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control, Heating Control
- Interface: Knobs / Switches / Meter
-
Supplier: SVF Flow Controls, Inc.
Description: Internally anodized body for corrosion resistance Available in Spring Return (QS) and Double Acting (QD) models ISO 5211 bottom flange for valve automation NAMUR output drive for installation of limit switches and positioners Bi-Directional Stroke Adjustment 1/4” NPT air inlet manifold
- Actuator Torque: 53 to 23,767 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Operation: Modulating
-
Supplier: GF Piping Systems
Description: optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide variety of applications. 3-Way Ball
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Description: include: Integral hoist/trolley design provides compact overall envelope dimensions. Steel construction to withstand harsh environments. Pilot air control permits variable speed hoisting and trolley traverse. Redundant limit switches for upper and lower hook travel. Plain, hand
-
Description: include: Integral hoist/trolley design provides compact overall envelope dimensions. Steel construction to withstand harsh environments. Pilot air control permits variable speed hoisting and trolley traverse. Redundant limit switches for upper and lower hook travel. Plain, hand
-
Description: include: Integral hoist/trolley design provides compact overall envelope dimensions. Steel construction to withstand harsh environments. Pilot air control permits variable speed hoisting and trolley traverse. Redundant limit switches for upper and lower hook travel. Plain, hand
-
Supplier: Erdmann Corporation
Description: mounting. Dual stroke adjustment is also offered on all E Series actuator models. Integrated control options include manual override, PosiFlex" positioning system, limit switches, solenoid valves, and breather blocks. Special actuator options may be supplied upon application.
- Actuator Torque: 1,011 to 3,072 In-lbs
- Valve Stem Stroke Length: 1.5 inch
- Air Supply Pressure: 20 to 120 psi
- Actuation Time: 2.3 seconds
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 1 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: SPIROL
Description: USB and Ethernet ports • Easy access quick disconnects of all fixture sensors and pneumatic devices Safe: • Full perimeter safety interlocked guarding with light curtain • Hands clear installation • CE certified / Safety Controls meet safety category 4 per EN 954-1 / Performance Level
- Capacity / Operating Force: 0.5 to 1 tons
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 320 F
-
Supplier: Air Logic
Description: The F-4014-Series Diaphragm Amplifier is a miniature interface device that performs the same function as a piloted three-way valve, but at low outlet flow rates. Pneumatic signals of several inches of water gauge applied to the input will control the output pressure up to 35 PSI in
- Air Supply Pressure: 0 to 25 psi
- Operating Temperature: 40 to 120 F
- Air Supply Pressure Range: 0 to 25 psi
- Actuator Type: Diaphragm Actuator
-
Supplier: Assured Automation
Description: flow capacity. The dual packing design, and a large diameter self aligning stem insures the highest cycle life. A full range of accessory items are available including limit switches, solenoid valves, manual override devices, stroke limiters. Features & Benefits: Integrated
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.68 to 77.72
-
Supplier: BI-TORQ® Valve Automation
Description: YT-2500 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration PD control 4 buttons for local control LCD display
- Pneumatic Input Signal Range: 20.3051575100076 to 101.525787550038 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 176 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: LS Industries
Description: Features: All Steel Construction Physical Dimensions : 15’ Long x 7’ Wide Truck Rim Capacity : 160 rims/ 8hr shift Cycle: A rim cycles through every three to four minutes Temperature Control : Digital Curing Temperature : 850 degrees radiant heat Pneumatic operated doors Limit
- Temperature Range: 850 F
- External: Continuous (Convey, Shuttle)
- Application: Drying
- Heat Source: Infrared / Radiant
-
Supplier: Assured Automation
Description: range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Actuated electrically, pneumatically, or manually Full Port for unobstructed flow 2-piece body Integrated mounting pad for actuators Compact
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 900 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Bijur Delimon International
Description: Application The SMC Controller is available in various timer and divider valve cycle count-based models, with adjustable on and off ranges to control electric motor-driven lubrication systems. The controller has the ability to detect abnormal operating situations. The unit has a lapsed time
- Control Signal: Analog Voltage, Switch / Relay Output
- Type: DC Voltage Input, Switch / Relay Input
- Interface: Digital Front Panel
- Features: Limit / Set Point Control, Linear Control, Other, Rate Indication / Control
-
Supplier: Siemens Process Instrumentation
Description: The series 760 P/E Valve positioners provide a cost effective, universal approach to your valve control. Their modular concept allows all models to be built on the base pneumatic unit (760P). The electro-pneumatic model (760E) is created by adapting an I/P transducer to the base
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 185 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
Find Suppliers by Category Top
Featured Products Top
-
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
.S. Visit www.otto-controls.com/mil-cross to reference products by the military qualification or OTTO part number. P6-4 models are intended for commercial applications. Features: Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Optional Custom Accessories: Positioners, limit switches, solenoid valves, motion sensors, and more for tailored applications. The DN15 HLS Pneumatic Control Valve delivers precise, reliable (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The Pneumatic Small-Port Single-Seated Control Valve is an advanced solution for professional buyers managing challenging process control scenarios. Designed for high differential pressure and heavy-duty service, the valve offers superior flow control, minimizing erosion and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Selecting Pneumatic and Electrical Actuators: Part 2
To ensure automated valve performance in today's sophisticated process control systems it is essential to develop a complete specification for each of the elements in the control package. Though the valve actuator is the basic element in a valve automation package, pilot valves, limit switches
More Information Top
-
Oxygen Transfer and Industrial Wastewater Treatment Efficiency of a Vertically Moving Biofilm System
cylinder moved the modules vertically up into the air and down into the water and the movement was controlled by pneumatic limit switches and timers.
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules
Adjustments were made as required to various sensors, limit switches , pneumatic controls , and software.
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules; Annual Technical Progress Report: 15 June 1999--14 July 2000
Adjustments will be made as required to the sensors, limit switches , pneumatic controls , motor controls, and software to achieve proper system operation.
-
Universal remote controlled reversible pneumatic actuator
The control scheme, pneumatic limit switches , pushbutton control panel, and remote position indicator are un- changed.
-
Web-based hardware-neutral sequential controller
combined valve controlled pneumatic devices with limit switches and electrical devices to complete the definition of the system.
-
Linear Scarifying End-Effector Developed For Wall Cleaning In Underground Storage Tanks
Rotational direction of the pneumatic motor was controlled via limit switches providing momentary pulses to a latching relay that, in turn, controlled a four-way solenoid valve connected to the two ports on the motor.
-
Intelligent Knowledge-Based Systems
B9: Cylinder device; B9D1: Provide pneumatic air; BIO: Limit control switch ; B IOD J= Secure device; BI1 : Stepmotor device; BII DI : Provide electricpouler; B /2: R otation-to-translation cam device; B/2 DI : Provide loll'speed rotational motion; E I 'S environmental output…
-
Nonlinear Control of Vehicles and Robots
• Digital inputs and outputs (for limit switches , pneumatic actuators for gripper control , etc.).
-
Multidimensional gas chromatography using a double cool-strand interface.
An extremely simple interface has been set up to overcome these limitations without requiring any pneumatic control or valves switching .
-
Circuit Breakers Companies (page3), Circuit Breakers Manufacturers, Circuit Breakers Suppliers & Exporters
Products/Services:ABB, TELEMECANIQUE, SIEMENS, GE, L&T, CONTACTORS, SWITCHGEAR, CONTROL RELAYS, LIMIT SWITCH , SENSORS, PNEUMATIC .
Indicates content that may require registration and/or purchase.