-
Supplier: Radwell International
Description: PNEUMATIC VOLUMETRIC FLOW METER, 0-30 STANDARD CUBIC FEET PER HOUR, 100-150 PSIG TO 100-150 DEGREE F, 1/8 INCH FEMALE NPT VERTICAL MOUNT, ACRYLIC PLASTIC MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC IN-LINE FLOW METER, 10 TO 100
-
Supplier: Sensirion
Description: The SFM3300 mass flow meter is a sensor for proximal flow measurement in respiratory applications such as ventilation or anesthesia. There are two versions available: the SFM3300-AW is autoclavable and washable and the SFM3300-D is single-use. The SFM3300 features outstanding
- Pipe Diameter: 0.442913625 inch
- Gas Volumetric Flow Rate: -8.82768361581921 to 8.82768361581921 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
-
Supplier: Sensirion
Description: Proximal Flow Sensor for Neonatal and Pediatric OEM Applications The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D)
- Gas Volumetric Flow Rate: -1.16525423728814 to 1.16525423728814 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
- Process Media Type: Gas
-
Supplier: Williams
Description: The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump
- Maximum Discharge Flow: 0.0011666666666666668 to 0.15133333333333335 GPM
- Maximum Discharge Pressure: 13,100 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the controller
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: Allied Electronics, Inc.
Description: Speed Control, Flow Control, elbow, meter-in, 10-32UNF port
-
Supplier: Allied Electronics, Inc.
Description: Provides Metered Flow Control in One Direction Built-In Check Valve Allows Free Flow in the Other Direction Metal Body with Threaded Ports or Molded Body with One-Touch Fittings Available Inline or Elbow Type Available Elbow Type Designed to Be Mounted in Cylinder Ports
-
Supplier: Allied Electronics, Inc.
Description: Provides Metered Flow Control in One Direction Built-In Check Valve Allows Free Flow in the Other Direction Metal Body with Threaded Ports or Molded Body with One-Touch Fittings Available Inline or Elbow Type Available Elbow Type Designed to Be Mounted in Cylinder Ports
-
Supplier: Allied Electronics, Inc.
Description: Provides Metered Flow Control in One Direction Built-In Check Valve Allows Free Flow in the Other Direction Metal Body with Threaded Ports or Molded Body with One-Touch Fittings Available Inline or Elbow Type Available Elbow Type Designed to Be Mounted in Cylinder Ports
-
Supplier: DigiKey
Description: FLOW METER, PNEUMATIC, IN-LINE,
-
Supplier: Radwell International
Description: PNEUMATIC AIR FLOW SWITCH, 300FPM, 2-1/8" X 6-7/8" PADDLE, DETECTS AIR FLOW OR ABSENCE OF AIR FLOW IN AIR DUCTS. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400
- Maximum Discharge Flow: 0.0237754845 GPM
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Other
-
Supplier: Badger Meter
Description: The Hedland® air and compressed gas meter is designed for use in pneumatic systems, including a wide range of gas flow processes, as well as monitoring compressor efficiencies and pneumatic tool usage. Versatile Meter. Flexible Solution. The Hedland air and
- Pipe Diameter: 0.25 to 3 inch
- Gas Volumetric Flow Rate: 0.05 to 2,200 SCFM
- Operating Temperature: -20 to 240 F
- Operating Pressure: 0 psi
-
Supplier: Radwell International
Description: PNEUMATIC VALVE, 1/8IN PORT, 1/4IN OD TUBING, KNURLED KNOB WITH LOCK NUT, COMPOSITE MATERIAL, METER OUT FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: PNEUMATIC FITTING, PUSH-TO-CONNECT, ELBOW FLOW CONTROL VALVE, METER-OUT, 5/32 INCH TUBE TO #10-32 THREADED CONNECTION, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, (PRICE/ PK OF 2). FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Elbow, Tube Fitting
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: OMEGA Engineering, Inc.
Description: The FLMG flowmeters feature rugged construction, easy installation and direct reading flow rates of air. The units are calibrated at 100 psi pressure suitable for most compressed pneumatic applications. The flowmeters utilize a spring and piston type assembly which enables them to be
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 2 to 1,000 SCFM
- Operating Temperature: 240.8 F
- Operating Pressure: 600 to 1,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: This rugged direct-reading flowmeter monitors air flowrates to determine optimum performance, flow regulator settings, or pneumatic system performance. It is intended for use in mobile or industrial pneumatic systems as well as air power operated hand tool systems. These
- Pipe Diameter: 0.25 inch
- Gas Volumetric Flow Rate: 5 to 250 SCFM
- Operating Temperature: 240.8 F
- Operating Pressure: 1,000 psi
-
Supplier: Bijur Delimon International
Description: Application AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the machinery or vehicle being lubricated. Features Economical and simple design
- Capacity: 0.528344 to 1.056688 gallons
- Operating Pressure: 1,450 psi
- Maximum Operating Temperature: -13 to 176 F
- Application: Automotive, General Purpose
-
Supplier: FineTek
Description: Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders, dusts, pellets, and granules from 1 nm up to 2 cm in pneumatic or free fall conditions. The measurement
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are available for use in
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Pump Solutions Group
Description: Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features • No-clog design. Straight-thru flow pattern eliminates pockets where slurries can settle. • Easily handles high viscosity liquids. • Double
- Pump Type: Diaphragm Pumps, Metering Pumps, Self-Priming Pump
-
Supplier: Proportion-Air, Inc.
Description: The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an electronic
- Maximum Pressure: 150 psi
- Flow Capacity: 200 to 300 SCFM
- Port Size: 0.5 inch
- Material: Aluminum
-
Supplier: EXACT Dispensing Systems
Description: For those applications which require precise flow rate control, or those which demand higher flow rates than are practical with piston metering products, we offer our line of Stainless Gear Pump systems. Long noted for their precision, reliability and simplicity, their unique design
- Application: Adhesive / Silicone
- Mounting: Machine Mounted
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Milton Roy
Description: Leak-proof performance. A selection of diaphragms including metallic, high-performance, and critical service diaphragms can provide leak-proof performance at pressures up to 20,000 psi (1380 bar) Accurate flow control. Capacity adjustable by manual control, electronic actuator,
- Maximum Discharge Flow: 0.00055 to 34.666666666666664 GPM
- Maximum Discharge Pressure: 100 to 20,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Sames North American Corporation
Description: Performance Continuous flow Automatic, real-time material viscosity adjustment capability Productivity Superb flushing Reduced fluid waste Sustainability Maximum volumes 75cc 16:1 ratio
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Automation / Control: Automatic
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Sames North American Corporation
Description: Temperature conditioned nozzle 22:1 ratio Sustainability Robot or pedestal mounting High flow applications
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Automation / Control: Automatic
-
Supplier: ACS Valves
Description: Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Watson Marlow Pumps Group
Description: High-power, four-vane air motor-driven pumps 5:1 speed control capability with suitable regulator Two-year warranty 24-hour-duty rated Maximum flow rate 4.8 gpm (18.1 liter/min) Reversible A filtered and lubricated air supply is essential. The speed of the pump is controlled by fitting a
- Maximum Discharge Flow: 4.8 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: Air / Pneumatic
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: FLSmidth
Description: enables material to move swiftly and easily. Embedded aeration troughs and piping eliminate restrictions that can inhibit material flow. The gentle slope directs the flow of material out of storage, ensuring nothing is left behind. That’s it – air, gravity, and very little power
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400
- Maximum Discharge Flow: 0.0031700646 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Pneumatic electrical slip rings:1 Passage Pneumatic + Electrical slip ring Pneumatic electrical slip rings are devices that allow the transmission of electrical signals and power while also accommodating the flow of pressurized air or
- Number of Circuits: 57
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
expected to produce 180,000 barrels of oil equivalent per day. The actuators will be operated by end user Modec to control the flow of oil and gas from the FPSO to the metering system, with the accuracy of the IQ3, CP and GP actuators a key factor in the customer’s decision to (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Ex incorporates several fail-safe features to ensure safety under all conditions. The inherent design of the flame temperature technology is that the flame must always be on and the system working properly or an alarm is given. Whether it is a loss of fuel, air, sample flow or power, a malfunction relay is (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
to the nature of the contents. Pipeline tapping procedure is typically done for the following reasons: Adding new branch lines. Install flow meters, valves, or other components. Making system modifications or repairs (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
and gaskets also destroyed meters and gauges. Liquid for all practical purposes is not compressible, any energy that is applied to it is instantly transmitted. This energy becomes dynamic in nature when a force such as quick closing valve or a pump applies velocity to the fluid (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
meters. During sludge drying processes, AERZEN positive displacement blowers can be used for the subsequent pneumatic transport of the dried sludge. These are not the only examples of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and bulk packaging plants. When machinery is coupled with proportional solenoid valves for flow control, entire systems become automated and able to release raw ingredients continuously or infrequently for precise recipe control. Both linear and rotary solenoid valves are mounted on food processing