Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: FILTERS, POLARIZING (FOR OPTICAL INSTRUMENTS)
-
Supplier: Accuris
Description: Standard Test Method for Measurement of Comparative Legibility by Means of Polarizing Filter Instrumentation
-
Supplier: Chroma Technology Corp.
Description: Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard microscope manufacturer filter cubes.
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Filter Shape: Circular, Rectangular
- Features: Other
-
-
Supplier: Dontech Incorporated
Description: Circular polarizers (CPs) are used to enhance the readability of emissive displays by suppressing internal reflections (by up to 99%) and improving the display’s contrast. Circular polarizers are typically produced by the lamination of several different materials including a linear
- Optical Polarizer: Circular Polarizer
-
Supplier: American Polarizers, Inc.
Description: Linear polarizers are used in a wide variety of applications. A linear polarizer is an excellent solution in applications that require glare reduction due to reflected light. Camera filters, sunglasses, machine vision systems greatly benefit from the use of a linear
- Wavelength Range: 1,000 to 2,000 nm
- Extinction Ratio: 0.001 : 1
- Transmittance: 33.1 %
- Thickness: 0.3047998354080889 mm
-
Supplier: Shanghai Optics
Description: our shortpass filters, they can create custom narrow bandpass filters. Types of Polarizers Circular Polarizers Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
-
Supplier: Automation24, Inc.
Description: The retro-reflective sensor 950811290 - S100-PR-2-B10-PK from Datalogic has a maximum range of 6 m as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The PNP-switching retro-reflective sensor 950811290 - S100-PR-2-B10-PK is connected via a 2 m cable and is
- Operating Distance: 0.393701 to 236.2206 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Automation24, Inc.
Description: The retro-reflective sensor 950811030 - S100-PR-2-B00-PK from Datalogic has a maximum range of 3 m as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The PNP-switching retro-reflective sensor 950811030 - S100-PR-2-B00-PK is connected via a 2 m cable and is
- Operating Distance: 0.393701 to 118.1103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Automation24, Inc.
Description: The PNP-switching retro-reflective sensor 950811170 - S100-PR-5-B00-PK is connected via a 4-pole M8 connector and is ideal for position detection in factory automation as well as packaging and conveyor technology, especially for The retro-reflective sensor 950811290 - S100-PR-2-B10-PK from
- Operating Distance: 0.393701 to 118.1103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: American Polarizers, Inc.
Description: API manufactures linear and circular polarizers for a wide range of 3D projection systems. Our polarizer filters are superior in clarity and resolution. Our 3-D linear polarizer and circular polarizer filters are available in the following substrates: *
- Extinction Ratio: 0.00051 : 1
- Transmittance: 80 %
- Operating Temperature: -50 to 70 C
- Optical Polarizer: Circular Polarizer
-
Supplier: American Polarizers, Inc.
Description: API manufactures linear and circular polarizers for a wide range of 3D projection systems. Our polarizer filters are superior in clarity and resolution. Our 3-D linear polarizer and circular polarizer filters are available in the following substrates: *
- Extinction Ratio: 0.00019 : 1
- Transmittance: 80 %
- Operating Temperature: -50 to 70 C
- Thickness: 2.539998628400741 mm
-
Supplier: American Polarizers, Inc.
Description: Linear polarizers are used in a wide variety of applications. A linear polarizer is an excellent solution in applications that require glare reduction due to reflected light. Camera filters, sunglasses, machine vision systems greatly benefit from the use of a linear
- Extinction Ratio: 0.0023 : 1
- Transmittance: 42 %
- Operating Temperature: -50 to 70 C
- Thickness: 0.17779990398805187 mm
-
Supplier: Meadowlark Optics, Inc.
Description: Meadowlark Optics is pleased to present its bandpass polarizer. Manufactured by depositing the filter coating on fused silica, this polarizer works well in situations for when the user only wants a small wavelength range to pass through with a specific polarization. Bandpass
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Long pass filter allow the longer wavelength throught, and cut off the shorter wavelength.These filter mainly used in Beauty equipment, police multiband testing instruments, strong light flashlight, stage lighting shade, four-wheel, iris recognition system, face recognition attendance
- Wavelength Range: 488 to 1,550 nm
- Extinction Ratio: 300 to 10,000 : 1
- Transmittance: 97 %
- Surface Flatness: λ/10
-
Supplier: ASTM International
Description: 1.1 This test method provides an objective means to comparatively measure the ease of reading printed matter for use in package labeling. 1.2 This test method is not intended to quantify the legibility of a printed item against a standard but to compare its legibility against other items. 1.3 This
-
Supplier: HG Optronics, Inc.
Description: Reflection/Transmission (R/T) ratio with unspecified polarization tendencies. Polarizing beamsplitters are designed to split light into reflected S-polarized and transmitted P-polarized beams. 1.3、What is a Polarizing beamsplitter Cube used for? Beamsplitter is also a kind of filter, it is
- Beam Deviation: 180 arcsec
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Polarizer Features: Antireflective
-
Supplier: ZGC, Inc.
Description: Tiffen 4x5.650 Linear Polarizer
- Filter Type: Linear Polarizer
-
Supplier: Abrisa Technologies
Description: Beam Splitter (BS) is a term used to describe various coatings which divide a beam of light into separate beams. Dichroic filters are often called beam splitters. In this section, we will be describing beam splitters that divide light at each wavelength of interest into two separate beams.
-
Supplier: ZGC, Inc.
Description: Tiffen 4x5.650 Warm Linear Polarizer
- Filter Type: Linear Polarizer
-
Supplier: Chroma Technology Corp.
Description: Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard microscope manufacturer filter cubes.
- Wavelength Range: 325 to 1,200 nm
- Transmittance: 0 to 75 %
-
Supplier: Chroma Technology Corp.
Description: Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard microscope manufacturer filter cubes.
- Wavelength Range: 325 to 1,200 nm
- Transmittance: 0 to 75 %
-
Supplier: Argyle International, Inc.
Description: Filter designs include-- Colored glass High and low pass coatings Band pass, either wide or narrow Hot and cold mirrors Polarizing Custom designs and coating specifications are always possible. Contact Argyle for further information. Substrate Options: Glasses Pyrex® Zerodur® Silicon Zinc
- Surface Quality: 10-5 Scratch / Dig
- Features: Bandpass / Interference Filters, Cold Mirrors, Color Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Filter Shape: Circular, Rectangular, Square
-
Supplier: ZGC, Inc.
Description: Tiffen 4x5.650 Low Light Linear Polarizer
- Filter Type: Linear Polarizer
-
Supplier: ZGC, Inc.
Description: Tiffen 6.6x6.6 Warm Linear Polarizer
- Filter Type: Linear Polarizer
-
Supplier: Abrisa Technologies
Description: Beam Splitter (BS) is a term used to describe various coatings which divide a beam of light into separate beams. Dichroic filters are often called beam splitters. In this section, we will be describing beam splitters that divide light at eac h wavelength of interest into two separate beams.
- Transmission: 45 %
- Wavelength Range: 475 to 625 nm
-
Supplier: Qioptiq
Description: Thin sheet polarizer without plastic protective film, directly cemented between plano cover glass Ideal for stress analysis and polarimetry Sizable free aperture Linear polarizing Glass filter Mean transmittance of single filter for unpolarized white light ≈ 42 % Resultant
- Clear Aperture: 78 mm
- Extinction Ratio: 3,500 : 1
- Transmittance: 42 %
- Thickness: 2.6 mm
-
Supplier: Newport MKS
Description: The LPGF-1 Linear Polarizing Glass Filter has a 25.4 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.
- Wavelength Range: 400 to 700 nm
- Extinction Ratio: 100 dB
-
Supplier: Newport MKS
Description: The LPGF-2 Linear Polarizing Glass Filter has a 50.0 mm diameter and is 2.4 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.
- Wavelength Range: 400 to 700 nm
- Extinction Ratio: 100 dB
-
Supplier: Qioptiq
Description: types of mount) available Transmission for unpolarized white light ≈ 32 % Resultant transmittance of two filters, E-vector direction parallel (DP) > 20 % Resultant transmittance of two filters, E-vector directions crossed (DS) < 0.005 % Extinction ratio 1 : 4,000 Degree of linear
- Clear Aperture: 21.4 to 30 mm
- Extinction Ratio: 4,000 : 1
- Transmittance: 32 %
- Diameter: 25 mm
-
Description: Description Retroreflective sensor with polarization filter for clear object detection, Medium design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating mode with long
- Operating Distance: 196.8505 inch
- Mode: Dark-on, Light-on
- Features: Photoelectric Sensors
- Optical Technology Type: Polarized Retroreflective, Retroreflective
-
Supplier: Newport MKS
Description: The LPNIR-2 NIR Linear Polarizer has a 25.0 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 1000 to 2000 nm.
- Wavelength Range: 1,000 to 2,000 nm
- Extinction Ratio: 1,000 dB
-
Supplier: Newport MKS
Description: The LPNIR-1 NIR Linear Polarizer has a 25.0 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 750 to 850 nm.
- Wavelength Range: 750 to 850 nm
- Extinction Ratio: 1,000 dB
-
Description: operation. Description Retroreflective sensor with polarization filter for clear object detection, Miniature design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating
- Operating Distance: 118.1103 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: retroreflective sensors is an excellent solution for detecting the presence of shiny or highly reflective objects accurately. It requires a reflector which reflects the light back to the sensor allowing it to be captured by the receiver. A horizontal polarized filter is placed in front of the
- Operating Distance: 118.1103 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Optical Technology Type: Polarized Retroreflective, Retroreflective
-
Description: retroreflective sensors is an excellent solution for detecting the presence of shiny or highly reflective objects accurately. It requires a reflector which reflects the light back to the sensor allowing it to be captured by the receiver. A horizontal polarized filter is placed in front of the
- Operating Distance: 118.1103 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Optical Technology Type: Polarized Retroreflective, Retroreflective
Find Suppliers by Category Top
Featured Products Top
-
Fuzhou, China, CeNing Optics is an ISO 9001:2015-certified manufacturer specializing in high-precision optical components. Broad product range including lenses, prisms, beamsplitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystal, achromatic lenses, and Ca (read more)
Browse Polarizing Cube Beamsplitters Datasheets for CeNing Optics Co., Ltd. -
, prisms, beamsplitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystal, achromatic lenses, and CaF2 windows Both standard catalog and fully customized designs available Committed to on-time delivery of quality products that meet customer specifications (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
Manufacturing Capability Founded in 2004 and based in Fuzhou, China, CeNing Optics is an ISO 9001:2015-certified manufacturer specializing in high-precision optical components. Broad product range including lenses, prisms, beamsplitters, waveplates, polarizers, interference (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
. Broad product range including lenses, prisms, beamsplitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystal, achromatic lenses, and CaF2 windows Both standard catalog and fully customized designs available Committed to on-time delivery of quality (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
range including lenses, prisms, beamsplitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystal, achromatic lenses, and CaF2 windows Both standard catalog and fully customized designs available Committed to on-time delivery of quality products that meet (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
, beamsplitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystal, achromatic lenses, and CaF2 windows Both standard catalog and fully customized designs available Committed to on-time delivery of quality products that meet customer specifications (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
High-Performance Tunable Filters for Precision Optical Control In fields like hyperspectral imaging, optical communications, and laser tuning, engineers face the challenge of achieving fast (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
TAJB106K016RNJ is designed for professional applications including general-purpose filtering, timing, and energy storage in compact industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
must also be quite similar in length to avoid skew and minimize reflection from one line to the other. Careful power source routing and distribution is necessary to avoid low noise coupling and may have to be filtered on the board itself. The dielectric constant, (Dk), of p.c. board materials (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Polarization Optics Tutorial: Polarizers, Waveplates, Rotators, and Lyot Filters
We will discuss polarized light; some of the optical components used to control, direct, and modify it; and applications. This tutorial is intended to be an accessible introduction to technicians, buyers, and generalists; and to be useful to engineers, designers, and quality assurance personnel.
-
Properly Clean and Maintain Optical Filters
Some optical filters are only installed on the lens when they are used, such as polarizers, grayscale filters, while some are installed in front of the lens for a long time, such as UV lenses. At present, many people use UV mirrors as lens protection lenses, so they don't take good care of UV
-
What are the Main Applications of Optical Coating?
The main high precision optical thin film include reflective films, anti-reflection films, polarizing films, interference filters, beam splitters, and so on.
-
An Introduction to Optical Coatings
Optical coatings are used to manipulate the reflectance and transmittance of an optical component. Typical coating examples include: Antireflection Coatings which reduce the amount of light reflected at a given wavelength or wavelength range; Narrow Band Filters which allow only a given window
-
Introduction to Microscopes and Objective Lenses
Microscopes magnify objects and reveal hidden details. They consist of lenses, filters, polarizers, and beamsplitters. Magnification and resolution are the two main specifications of a microscope. Magnification enlarges the image, while resolution determines how far apart two points must
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. It is important to note that Re{K(o)} can take both. positive and negative values based on the sign of Eq. (6). When the particle is more polarizable than the medium, the. particle will move toward regions containing the highest. gradient of the inner product of the electric field (positive. DEP
More Information Top
-
Fabrication and test of a wide-field H-Lyman alpha coronagraph/polarimeter
Polarizer ( Filter ) Coatings: Induced 'ftansmission and Absorption, MgF2/Al (11-stack) s-Polarization (p-Polarization) Reflectance: 88.67% (1.21%) Double Reflection Polarizer: s-Reflectance: 79% .
-
Handbook of Visual Display Technology
Depending on the crystal twist and polarizer filter the light passes through the liquid crystal cell or is blocked as the voltage Vp is applied.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38680/164432533-MIT.pdf?sequence=2
Rectangular-line punch filter with polarizer ( Filter 30, Name: eyeballs-and-polarizer .
-
Cassini Imaging Science: Instrument Characteristics And Anticipated Scientific Investigations At Saturn
Finally, Cassini ISS includes IR polarizer filters , which reduce the effects of haze at moderate phase angles.
-
The Cassini-Huygens Mission
Finally, Cassini ISS includes IR polarizer filters , which reduce the effects of haze at moderate phase angles.
-
Experimental Stress Analysis for Materials and Structures
Let us consider the generation of different kinds of polarized light, setting up an optical system constituted by a polarizer filter followed by a birefringent one.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8563/49201442-MIT.pdf?sequence=2
In the long term, full integration of the spectral polarizer filter layer, detector array, VLSI pre-processor, with a Sterling engine into a single package should be attempted.
-
Tunable Birefringent Networks
The resulting configuration becomes a tunable element which may he used in Solc or partial polarizer filters .
-
Design considerations for a liquid crystal tuned Lyot filter for laser bathymetry
4: The alternate partial polariser filter ," App!
-
Practical anterior segment fluorescein angiography
One polar- izer filter was placed in front of the fundus camera and the other was oriented perpendicularly to the first in front of the camera lens.
Indicates content that may require registration and/or purchase.