-
Supplier: ABB Inc.
Description: Description UA contactors can be used for the switching of capacitor banks whose inrush current peaks are less than or equal to 100 times nominal rms current. The capacitors must be discharged (maximum residual voltage at terminals ≤ 50 V) before being re-energized when the contactors
-
Supplier: SCHURTER Inc
Description: Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Medical version M80, 220 nF X capacitors Class X1- and Y1-capacitors for enhanced withstand voltage Protection class II, 70°C
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: SCHURTER Inc
Description: drawer 2-pole, with shorting bar Other rocker marking Line switch, illuminated Line switch 1-pole Medical Version (M80) Class X1- and Y1-capacitors for enhanced withstand voltage
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on from front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version V-Lock notch standard Quick connect terminals 6.3 x 0.8 mm Unique Selling
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These
-
Supplier: Allied Electronics, Inc.
Description: are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, 2 POLE, 150VRMS METAL OXIDE VARISTOR, CHASSIS MOUNT, ERZC20EK241. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 241,000,000 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Capacitors - Trimmers, Variable Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom) (8/20µS): 20
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: SCHURTER Inc
Description: 60601-1 (1 MOOP, 1 MOPP) Other versions on request Class X1- and Y1-capacitors for enhanced withstand voltage Medical Version (M80) Additional factory-mounted sealing (IP54) of power input Version with current rating 3 A Newly available variants corresponding to V-Lock mating cordset.
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Richardson RFPD
Description: Surge-proof electrolytic capacitor in plastic case. Poles brought out to single or double fast-on terminals. Normally supplied with end cup. On request: bipolar cable, discharge resistance, metal mounting bracket, with or without cover.
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 320 volts
- Operating Temperature: -25 to 75 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Eaton Cooper Power Systems
Description: voltage support, harmonic filtering and surge suppression. Power capacitors can be installed singly or in factory-assembled switched or unswitched banks in: pole-mounted racks, substation banks, metal enclosures, and mobile capacitor banks. FEATURES All-film,
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor
- Features: Other
-
Supplier: Eaton Cooper Power Systems
Description: power capacitors can be installed individually or in factory-assembled switched or unswitched: open style indoor and substation banks, or metal enclosed banks. Note that Cooper Power Systems does not recommend the use of internally fused capacitors on pole-mounted,
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor
- Features: Other
-
Description: The protection of shunt power capacitor and filter banks are covered. Guidelines forreliable applications of protection methods intended for use in many shunt capacitor applicationsand designs are included. The protection of pole-mounted capacitor banks on
-
Description: This guide applies to the protection of shunt power capacitor banks and filter capacitor banks. Included are guidelines for reliable applications of protection methods intended for use in many shunt capacitor applications and designs. The guide does not include the protection of
-
Supplier: GE Grid Solutions
Description: Multilin Capacitor Bank Controller The Multilin DGCC Capacitor Bank Controller enables a utility to optimize operational planning and asset tracking through 3-Phase power quality monitoring, and to reduce system downtime. The Multilin Capacitor Bank Controller is a 3-Phase
-
Supplier: NDK
Description: This four-pole crystal filter with a built-in coupling capacitor also supports surfacemounting. Supports surface mounting. (Packed with embossed tape) Built-in coupling capacitor. Excellent shock-resistance. Frequency range Fundamental: 30 to 90 MHz
- Operating Temperature: -20 to 70 C
- Cutoff or Center Frequency (Fc): 45,000 to 45 kHz
- Bandwidth: 44,996.25 to 45,003.75 kHz
- Pin Count: 6
-
Supplier: Allied Electronics, Inc.
Description: are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR DUTY CONTACTOR, POWER FACTOR CORRECTION, TESYS LC1D.K, 690 VAC, 3 POLE, 120 V AC COIL, 50/60 HZ, 33.3 KVAR, DPST-NC, SPST-NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 690 volts
- Number of Poles: 3
- Features: AC Motor Starter, Motor Contactor Only
-
Supplier: Newark, An Avnet Company
Description: Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Capacitance:100nF RoHS Compliant: Yes
-
Supplier: Dart Controls, Inc.
Description: power on indicator lamp, front access fuse, as well as convenient input and output cords and plugs. The heart of the control is a triac fired in a manner to adjust phase and thereby vary speed. The 55 Series is designed to work with shaded pole, permanent split capacitor, permanent
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 120 volts
- Rated Power: 1,149.999999999998 watts
- Continuous Output Current: 10 to 15 amps
-
Supplier: Mechatronics Fan Group
Description: pole permanent split capacitor, single phase Air flow: centrifugal Connection: 22 AWG lead wires; nom. 14 inches Protection: thermal Insulation: Class B
- Maximum Air Flow: 500 to 530 SCFM
- Maximum Static Pressure: 1.4 to 1.7000000000000002 in H2O
- Maximum Sound Level: 65 to 70 dbA
- Operating Current: 0.35 to 0.8 amps
-
Supplier: RS Components, Ltd.
Description: Electromechanical off-delay timer relay provides the user with a robust & reliable timing solution Capacitor powered time range from 1 second to 600 seconds. Relay & power supply status easily recognised thanks to LED indication. Knob-adjustable time setting. 17.5mm DIN rail mounting. 5A SPDT
- Minimum Time Interval: 60 seconds
- Maximum Time Interval: 0.166666666666667 hours
- Number of Contacts: 2
- Features: Other
-
Supplier: RainWise, Inc.
Description: provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted, Pole-mounted (Typically via clamps)
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
Supplier: Skyworks Solutions, Inc.
Description: small size, and low cost make this switch ideal for all WLANs and devices that support Bluetooth® signals operating in the 2.4 to 2.5 GHz band. The SKYA21039 has integrated DC blocking capacitors, so external DC blocking capacitors are not required. The SKYA21039 is manufactured in a
- Frequency Range: 2,400 to 2,500 MHz
- Isolation (Port to Port): 35 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Qorvo
Description: The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking
- Frequency Range: 5 to 6,000 MHz
- Insertion Loss: 0.9 dB
- Isolation (Port to Port): 62 dB
- Switching Speed: 0.00015 ms
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY59272-707LF is a Quad Flat No-Lead (QFN) 4X single-pole, single-throw (4XSPST) switch designed for antenna tuning applications that require ultra-low ON resistance and low OFF capacitance. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) v2.1
- Frequency Range: 600 to 6,000 MHz
- Features: Other
- Type: SPST
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY19247-686LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF The SKY19247-686LF is a Quad Flat No-Lead (QFN) single-pole, triple-throw (SP3T) switch designed for antenna tuning applications that require very low RON and
- Frequency Range: 100 to 2,700 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: Qorvo
Description: The QPC3025 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G / 5G wireless infrastructure applications and other high performance communications systems. It offers low insertion loss in a symmetric topology with excellent linearity. The switch
- Supply Voltage (VS): 2.7 to 5.5 volts
- Min Operating Current: 0.09 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: speech. The extended lows and great top-end make it at home for music playback in DJ applications or anywhere live sound reinforcement is needed. Features include the dual-angle, 35 mm pole-mount socket as well as Neutrik® Speakon® and ¼" input connectors. JBL 15 inch low frequency driver
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The JRX112Mi is an economical, suspendable, twelve-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. The JRX112Mi is well suited to a variety of sound reinforcement applications including live music,
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. The JRX115i is well suited to a variety of sound reinforcement applications including live music,
-
Supplier: Honeywell Sensing & IoT
Description: been optimized to provide an output that is not affected by target runout or sudden air gap changes. It is insensitive to magnet pole size, allowing one sensor to be paired with different ring magnets. The VM721V1 sensor IC contains an integral capacitor for EMC protection, eliminating
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to solid-state, single-phase motor speed controls, rated at 300 V and less, 20 A and less, designed to be used in circuits for the control of shaded pole, permanent split capacitor, or universal motors, and other motors suitable for use with this type of
-
Supplier: Richardson RFPD
Description: The SKY13551-668LF is a dual single-pole, five-throw (2xSP5T) Mobile Industry Processor Interface (MIPI) controlled antenna switch designed specifically for receive diversity in carrier aggregation applications. The 2xSP5T switch is optimized for broadband performance. Using advanced
- Frequency Range: 400 to 3,800 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 29 dB
- Switching Speed: 0.002 ms
Find Suppliers by Category Top
Featured Products Top
-
power on ("│") and off ("O") from the module to the rest of the unit. The "│" marking on the module needs to be vertical when mounted. Rocker style switches are the choice of module manufacturers. Some modules use a double-pole, single-throw switch and others use single-pole, single (read more)
Browse Power Entry Modules Datasheets for Interpower -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Electric Power Distribution, Sixth edition > Power Capacitors
Pole mounted capacitor banks can connected on to 11 or 22 kV distribution line in ungrounded star or delta configurations and at 33 kV in a grounded star configuration.
-
ElectricNet Newsletter: GE Partners With Wind Farm Developer In $381 Million Project
SmartBank Pole Mount Capacitor Bank Kits .
-
Development of a System for Field Testing of High Voltage Capacitors on Electrical Utility Systems With In-Circuit Measurement
System conductors on the pole lines could be carrying heavy load currents (400 amps or less) within 5 feet of the pole mounted capacitor bank.
-
Electric Power Distribution, Sixth edition > Rural Supply
The pole mounted capacitor bank optimum electrical location distance (D) in km from sending end of the feeder should roughly be: .
-
ElectricNet Newsletter: Protecting Electrical Equipment Against Lightning Damage
SmartBank Pole Mount Capacitor Bank Kits .
-
ElectricNet Newsletter: ABB To Sponsor GridWeek 2009
SmartBank Pole Mount Capacitor Bank Kits .
-
Renewable Energy Integration
To keep the voltage drop within the limit all along the feeder, the utilities install single–phase pole mounted capacitors or increase the cross–section of the feeder.
-
CR4 - Thread: 3 phase kwhr meter
That is why the power company has the pole mounted capacitor banks on the circuits.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7554/Madhavan_Adarsh.pdf?sequence=1
When pole mounted capacitors became available, LDCs started to install capacitors on the primary distribution feeders rather than at the substation.
-
ElectricNet Newsletter: Innovative Wind Spirit Project Moves Forward
SmartBank Pole Mount Capacitor Bank Kits .
Indicates content that may require registration and/or purchase.