Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mahr Inc.
Description: Mahr Metering System offers a standard meter/mix-machine for the production of engineered polymers by the means of in-situ polymerization. The machine comprises the melting down of raw materials, mixing of liquids and metering of the mixture into the mould. Typical applications:
- Dispense Rate: 0.05 to 120 L/min
- Media Viscosity: 85 cps
- Mounting: Machine Mounted
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Hexpol Compounding
Description: Elastomer Solutions Suitable for Industrial Applications Excel Polymers’ Industrial compounding business provides a harmony of innovative products, systems and services to markets worldwide. Excel Polymers elastomeric solutions are the result of close cooperation with Original
- Capacity (Mass Basis): 100 lbs
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Warehousing / Distribution
- Form: Bulk Solids / Granules, Liquids, Powders, Webs / Continuous Stock
- Materials Processed: Carbon / Graphite, Elastomers / Rubber
-
Description: ISO 2476:2009 specifies: physical and chemical tests on raw rubbers; standard materials, standard test formulations, equipment and processing methods for evaluating the vulcanization characteristics of solution-polymerized butadiene rubbers (BR), including oil-extended types (OEBR), and the
-
-
Supplier: CSA Group
Description: ISO 2476:2014 specifies: - physical and chemical tests on raw rubbers; - standard materials, standard test formulations, equipment, and processing methods for evaluating the vulcanization characteristics of solution-polymerized butadiene rubbers (BR), including oil-extended types (OEBR), and
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Mark 5 Application Gun 14280 is a hand-held applicator that is used for applying epoxies and methacrylates from 35 mL, 47 mL, and 50 mL cartridges. It is easy to use, eliminates waste, and features a mix nozzle for two component adhesives. 50 mL Dispenser.
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Hapco, Inc.
Description: cure at room temperature and can be accelerated with heat. Another key attribute of this series is that the base color of all components is colorless with no amber or yellow tint. These products are available in a 20 minute and 5 minute gel time for hand mixing or use with equipment.
- Viscosity: 3,000 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Industry: Electronics, Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment. All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details. In addition, the
- Viscosity: 3,900 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: cure at room temperature and can be accelerated with heat. Another key attribute of this series is that the base color of all components is colorless with no amber or yellow tint. These products are available in a 20 minute and 5 minute gel time for hand mixing or use with equipment.
- Viscosity: 4,300 cP
- Industry: Electronics, OEM / Industrial, Tooling / Mold Material
- Features: Liquid, Unfilled
- Chemical System: Polyurethane (PU, PUR), Rubber Based / Elastomeric
-
Description: About us Sunkaier is a leading global supplier of process equipment, providing professional products and solutions to customers worldwide, and dedicated to the core technologies: mixing equipment, reacting equipment, thermal separation equipment, mechanical
-
Supplier: Invotec Solutions Ltd.
Description: the SMN static mixing elements from possible damage during a “Cold Start” when a slug of unmelted polymer under high pressure can strike the face of the mixing elements and damage them. The GPD is extremely strong and prevents unmelted polymer from striking the
- Configuration: In-line
-
Supplier: Continental Products Corp.
Description: The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting
-
Supplier: Alfa Laval Inc.
Description: performance of the Belt Press G2 is a unique sludge/polymer mixer valve that gives thorough, uniform mixing of the polymer into sludge. The operator therefore gets higher cake dry solids and better filtrate quality from the unit, with reduced polymer consumption and no
-
Supplier: Alfa Laval Inc.
Description: flocculated sludge. A patented sludge/polymer mixing valve uses a unique method for injecting and mixing the polymer to ensure optimum turbulent blending. After this, the patented ramp feeding section delivers a consistent load across the filtration area to maximise
- Features: All Gravity Filters
- Application / Industry: Waste / Sludge
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: mixing errors Easy to apply with any traditional painting equipment Very good curing times Can be applied in damp or humid conditions
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: Continental Products Corp.
Description: products, fertilizers, livestock premixes, gourmet tea, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing tobacco, rodenticides, herbicides and much more. Accurate rotary drum mixing with liquid addition Featuring Free-Fall
-
Supplier: Master Bond, Inc.
Description: prolonged immersion in such active organic solvents as alcohols, gasoline, trichloroethylene and butyl acetate for more than one year making it a prime candidate for applications such as chemical storage tanks, fuel tanks, chemical piping, fuel handling equipment and chemical processing
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: to damaging U.V. raysUltimate protection when used as a finishing coat over Glass Shield epoxies, moisture cure urethane primers or polyurethane topcoats Can be applied and cured at temperatures below freezing (-4C) Single component product avoids mixing errors Can be applied in damp and
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: GIG Karasek, LLC
Description: (Wiped Film evaporation technology) and a specialist in crystallization technology. Anyone in need of tailor-made, precisely planned plant and equipment, for, the pharmaceutical, polymer, petrochemical, oleochemical, fine chemical, pulp & starch, and food industries as well as for the
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Liquid Recycling, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Solvent Recovery, VOC Recovery / Abatement, Waste Water Treatment
- Process: Blending / Mixing, Crystallization, Distillation, Drying, Evaporation
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Other, South / Central America Only, South Asia Only, United States Only
- Components: Columns, Heat Exchangers, Heaters, Mixers, Pressure Vessels, Separators
-
Supplier: Invotec Solutions Ltd.
Description: into the dead areas around screws and front zone and removes difficult to manage colours, whether granulated powder or liquid and degraded production polymer. RU Grade Premixed with HDPE is most suitable for injection moulding will work with most polymer types that melt within a
-
Supplier: ASTM International
Description: 1.1 These test methods specify the standard materials, test formulas, mixing procedures, and test methods for the evaluation and production control of oil-extended polybutadiene rubber (OE-BR) polymerized in an appropriate solution. 1.2 The values stated in SI units are to be regarded as the
-
Supplier: TelephoneStuff.com
Description: with shield (served bare copper shield preferred) - Applications supported: Pro audio equipment, amplifiers, mixing boards, microphones - Available in 7 housing colors - RoHS compliant
- Type: Data Jack Wall Plate
-
Supplier: Master Bond, Inc.
Description: compound readily develops a high bond strength of 3000 psi at room temperature which unlike that of many other epoxy compositions, is relatively insensitive to mixing ratio. Master Bond Polymer System EP22 produces durable, high strength, and tough bonds with outstanding adhesion to
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 45 µin/in-F
- Tensile Strength (Break): 8,000 psi
- Dielectric Strength: 110 kV/in
-
Supplier: Master Bond, Inc.
Description: sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21ARHT also features
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
- Industry: Automotive, Electronics, Marine, OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21AR also features
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: Samsung Electro-Mechanics
Description: Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment. Tantalum capacitors are divided into manganese dioxide type and conductive polymer type, depending on the type of cathode
- Capacitance Range: 0.15 to 685 microF
- DC Rated Voltage Range (WVDC): 2.5 to 35 volts
- Capacitance Type: Fixed
- Applications: General Purpose
-
Supplier: FORREST Technical Coatings
Description: FirmFoot® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing Meets VOC
- Form: Aerosol, Liquid
- Coating Material: Aluminum, Epoxy, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Exterior, Floor, Interior, Other, Pavement / Walkway, Specialty / Other, Touch-Up, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Paint, Traction Coating / Friction Modifier
-
Supplier: Georgia-Pacific Corporation
Description: Fiber-reinforced polymer (FRP) composites are used to replace typical structural materials of steel, metal, aluminum and wood. GP Chemicals offers a complete line of products that includes GP® and RESI-LAM® resins for this market. In FRP applications with fire safety concerns or
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Carestream Tollcoating
Description: Conveyance Expertise in reliable web conveyance over long distances at high speeds Proficient in pre-conditioning of webs to eliminate static and promote adhesion Drying Extensive oven sections deliver a full range of drying conditions Process control verification of drying equipment systems
- Capabilities: Adhesive / PSA
- Features: North America, Northwest US Only, Other, United States Only
- Materials: Plastic / Polymer
-
Supplier: ASTM International
Description: material for mortar for unit masonry or for concrete mortar shall be used. Mortar mixing equipment, which must be provided with a bowl positioning adapter, shall be used to ensure clearance for the largest size aggregate in the mix being tested. The specification includes the following
-
Supplier: ASTM International
Description: material for mortar for unit masonry or for concrete mortar shall be used. Mortar mixing equipment, which must be provided with a bowl positioning adapter, shall be used to ensure clearance for the largest size aggregate in the mix being tested. The specification includes the following
-
Supplier: Hubbard-Hall Inc.
Description: and marketing, Hubbard-Hall is the partner for you. Chemical Blending and Manufacturing Capabilities: Chemical Blending Both powders and liquids All equipment on load cells Full service analytical lab for quality assurance Formulation assistance Lot tracking of raw materials Packaging 55
- Processes: Blending / Mixing, Formulation
- Services Offered: Chemical Processing and Synthesis Services, Compounding, Formulation and Blending, Inspection and Analytical Testing, Process Optimization, Warehousing / Distribution
- Chemicals Processed: Inorganic Chemicals, Organic Chemicals, Polymers
- Form: Liquids, Powders
-
Supplier: Woodex MECO Industries
Description: is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Supplier: Custom Processing Services, Inc.
Description: Custom Processing Services' staff are experts in the fields of micronizing and media milling. We utilize over 20 different processing stations in order to perfectly match the equipment selection to the raw material which is being transformed. Using the most technologically-advanced fluidized
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Minerals, Noble / Precious Metal, Non-ferrous, Refractory / Reactive (Tungsten, Zirconium)
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Polymers
- Processes: Blending / Mixing, Coating, Crushing / Compacting, Drying / Freeze Drying, Screening / Grading
- Form: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
-
Supplier: Eastern Instruments
Description: Calibrations Calibrations can be done with the simple push of a button! Complete customization of the electronics is available for almost any application from batching to custom mixing applications. SYSTEM SOLUTIONS SINGLE UNIT For simple and accurate measurement and control of a single
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 11306------77 Cellulose Nitrate, 0,45µm, 300mm x 50m 0.45µm nitrocellulose microporous membrane High protein binding capacity (up 180 µg of IgG per cm²) Clean, uniform and very open structure Smooth and defect free application surface Works with contact or non contact dispensing equipment
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Dental composites are synthetic polymers filled with reinforcing glass and/or ceramic particles. A typical mixing procedure starts with blending two or more monomers often of significantly different viscosities. Various particle size fillers are then added to the liquid binder and mixed (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
ARDE Barinco, Inc., is an American manufacturer of specialty mixing, grinding, dispersion, emulsification and size reduction equipment that is supplied to a variety of industries including specialty chemical, polymers, cosmetics, processed foods, environmental, paper, pharmaceutical, adhesives (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to provide them with innovative, proven solutions in mixing, coating and batch process. Our persistent engineering, expertise and development, have been (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
manufacturer of specialty mixing, grinding, dispersion, emulsification and size reduction equipment that is supplied to a variety of industries including specialty chemical, polymers, cosmetics, processed foods, environmental, paper, pharmaceutical, adhesives, coatings, and textile industries. ARDE (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Formulation Development, Custom Rubber and Plastic Compounding, Specialty Toll Manufacturing & Color development. Cri-Tech's state of the art facility includes both internal and twin-screw mixing capabilities. Cri-Tech’s “clean” mixing operation provides overall (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
, the AH Type–2 is non-abrasive to the shaft, accommodating shaft runout while transferring wear to replaceable polymer seal faces instead of expensive rotating equipment. The seal's low-profile design makes it ideal for equipment where installation space is limited. Pneumatic loading with (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
twin-screw mixing capacity. Cri-Tech's "clean" mixing operation provides overall contamination control and allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Specialty Fluoroelastomers (FKM & FFKM (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
-screw mixing capacity. Cri-Tech's "clean" mixing operation provides overall contamination control and allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Specialty Fluoroelastomers (FKM & FFKM), Fluoroplastic (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to provide them with innovative, proven solutions in mixing, coating and batch process. Our persistent engineering (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
Leader in Rotary Drum Mixing,Blending & Coating Technology Continental Products Corp. specializes in industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
Conduct Research Top
-
Plastics Consultancy Network - Mixing and compounding masterbatches
to be one of the following: low density polyethylene, polypropylene, polystyrene, EVA , low molecular weight wax, an alkyd resin, or a more polymer specific material.
-
Products & Services 2
contains: a polymer mix/dispense system, coagulant addition system, product feed pump, solids discharge system, water testing instruments to gage water cleanliness, and an effluent return system with a pump to return the liquid to the source. Cartridge Filters Maximize Efficiency for High Protein
-
Drum Mixer Compounds Wide Range of Particles; Modified Paddle Mixer Solves Tricky Problem
A manufacturer uses a Munson rotary drum mixer for thorough mixing of a polymer-cement coating, and a paddle mixer with incorporated choppers to blend PVC with wood fibers and other ingredients.
-
How White Rubber is Made
Additives and pigments are important, but producing white rubber involves more than just mixing chemicals. Choosing a curing process and selecting rubber compounds are also important. Curing, or crosslinking as chemists call it, is a process that alters the properties of polymers. Henry Ford
-
Aqueous Film Coating: Get It Right the First Time
for example, a clear coating or a controlled-release membrane. However, most coatings are formulated during the suspension process. Typically, a coating formula will consist, roughly, of 7 to 18% film-forming polymer, 0.5 to 2% plasticizer, and between 2.5 and 7% pigment or colorant. Table 1 summarizes
-
Handling Highly Active Ingredients
process, but we re close, says Heath. It s not for everybody, but it can certainly be justified for hazardous, highly active materials. It all comes down to the type of product handled, and the frequency with which the operation is done. Disposable enclosures are particularly useful for mixing
-
UV Curing Adhesives and Potting Compounds
Recent advancements in ultraviolet curing have given engineers a new opportunity when choosing adhesives, potting compounds, coatings, and sealants. Until now, most of these systems were either two-component systems requiring mixing, one-component heat cure systems, or solvent-based systems
More Information Top
-
Nonisothermal modeling of heat transfer inside an internal batch mixer
The internal batch mixer is an important piece of polymer mixing equipment that is widely used in the rubber process- ing industry for producing final parts and in research labora- tories for preliminary testing such as new materials develop- ment, studying polymer–polymer…
-
A Designer Water Process for Offshore Low Salinity and Polymer Flooding Applications
As evident from Figure 7, major polymer facilities on the platform would consist of polymer and ITW storage, polymer mixing equipment (both slicing and dissolution), polymer mother solution (1 wt%) hydration tanks, and high-pressure mother solution injection pumps.
-
Polymer Flood Application to Improve Heavy Oil Recovery at East Bodo
Thus, the capacity of the polymer mixing equipment was essentially over-designed for Phase 1 of the polymer pilot, but it allows for immediate expansion .
-
Recent developments in wood machining processes: Novel cutting techniques
This cutting system consists of McCartney intensifier pumps and polymer mixing equipment (Fig. 3).
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Physical–Chemical Treatment
The major mechanical equipment to maintain includes polymer mixing equipment ; chemical feeders; rapid mixer motors, gear drives, and shaft bearings; flocculator drive motors, speed reducers, and shaft bearings; settling tank scraper drive motors and speed reducers; sludge pumps; and vibrators on lime…
-
In‐line optical monitoring of polymer injection molding
It can be compounded with the melt resin using stan- dard polymer mixing equipment .
-
Assessment of Mixing Performance and Power Consumption of a Novel Polymerization Reactor System
Power measurements from molten- polymer mixing equipment are useful because they can be used to infer the melt viscosity [4].
-
A Reeled-Tubing Downhole Jet Cleaning System
Polymer mixing equipment .
-
Increasing Oil Recovery by Chemical Control of Producing Water-Oil Ratios
The results were good enough to stimulate research aimed at improving the process and to design special polymer mixing equip- ment that would make the j bs easier and less expensive to run.f2 .
Indicates content that may require registration and/or purchase.