-
Description: Polysiloxane XLE-80 is a high performance, two-component, high solids epoxy siloxane that combines the properties of both a high performance epoxy and a polyurethane in one coat. Plus, it is free from isocyanates. Replaces a two coat epoxy/polyurethane system High-gloss, self-priming coating
- Wet / Applied Thickness: 0.004 to 0.009 inch
- Cure / Dry Temperature: 40 to 100 F
- Substrate: Aluminum, Concrete / Masonry, Steel
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Pfaltz & Bauer, Inc.
Description: 2-(Ethylbutoxy)polysiloxane
-
Supplier: Accuris
Description: SILICONE FLUID, DIMETHYL POLYSILOXANE
-
-
Supplier: Accuris
Description: Polysiloxane Topcoat for Exterior Exposure, Performance-Based
-
Description: Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is free from isocyanates. Low VOC Isocyanate free No recoat window HAPS free
- Wet / Applied Thickness: 0.0024 to 0.004 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 250 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Accuris
Description: Damping Fluid, Silicone Base (Dimethyl Polysiloxane)
-
Supplier: Accuris
Description: SILICONE FLUID, CHLORINATED PHENYL METHYL POLYSILOXANE, NATO CODE NUMBER H-536
-
Description: these rubbers often form carbonaceous residues which interfere with the analysis. Application of an appropriate procedure minimizes these interferences. This method also applies to rubbers with a polysiloxane backbone (VMQ, etc.) and to rubbers not listed above.
-
Supplier: CSA Group
Description: these rubbers often form carbonaceous residues which interfere with the analysis. Application of an appropriate procedure minimizes these interferences. This method also applies to rubbers with a polysiloxane backbone (VMQ, etc.) and to rubbers not listed above.
-
Supplier: Piedmont Chemical Industries, Inc.
Description: Complex polysiloxane designed to give drape and softness to printed and woven goods.
-
Supplier: Restek
Description: (proprietary Crossbond® diphenyl/dimethyl polysiloxane phase) Application-specific columns for volatile organic pollutants. Stable to 280 °C. Similar Phase(s): VOCOL
- Column Length: 30 to 105 m
- Inner Diameter (ID): 250 to 530 µm
- Film Thickness: 1 to 2 µm
- Column Type: Capillary Column
-
Supplier: Restek
Description: (high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane) Application-specific columns, specially tested for triglycerides. Stable to 370 °C.
- Column Length: 15 to 30 m
- Inner Diameter (ID): 250 to 530 µm
- Film Thickness: 0.1 µm
- Column Type: Capillary Column
-
Supplier: Restek
Description: (high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane) Application-specific columns, specially tested for triglycerides. Stable to 370 °C.
- Column Length: 15 to 30 m
- Inner Diameter (ID): 250 to 350 µm
- Film Thickness: 0.1 µm
- Column Type: Capillary Column
-
Supplier: Restek
Description: (midpolarity phase; Crossbond® 50% diphenyl/50% dimethyl polysiloxane) General purpose columns for pesticides, herbicides, rosin acids, phthalate esters, triglycerides, sterols. Temperature range: 40 °C to 320 °C.
- Column Length: 10 to 30 m
- Inner Diameter (ID): 100 to 530 µm
- Film Thickness: 0.1 to 1.5 µm
- Column Type: Capillary Column
-
Supplier: Techsil Limited
Description: Silforce SS4300C is solventless reactive polysiloxane from Momentive Performance Materials which can be used as a crosslinker for solvent based and solventless addition curing silicone release coatings. This material offers superior anchorage on most substrates.
- Function: Crosslinker / Vulcanizer
-
Supplier: FORREST Technical Coatings
Description: A single-component, high-performance, high-gloss acrylic polysiloxane finish coat. Provides a polyurethane-like finish with outstanding weatherability, gloss and color retention. Isocyanate-free formulation makes it safer to use than conventional two-component polyurethanes. Less than 1.0
- Coverage: 500.00000000000006 to 1,219.0000000000002 ft²
- Substrate: Aluminum, Metal, Plastic, Steel
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: Interstate Plastics, Inc.
Description: Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
- Form / Shape: Extruded Profile, Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an
- Overall Thickness: 0.118 to 0.236 inch
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
-
Supplier: Techsil Limited
Description: NovaGard® G624 is an amorphous fumed silica thickened, polysiloxane based compound which offers an excellent water barrier with superior corrosion protection properties. Novagard® G624 is a general purpose compound; formulated specifically for use as a water repellent coating to prevent
- Type / Function: Dielectric (Transformer / EDM)
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Description: SHER-LOXANE™ 800 coating is a versatile, high-performance polysiloxane exhibiting a glossy final appearance: Provides long-term protection and improved durability for the most aggressive and highly corrosive environments Reduces total operational costs compared to conventional three-coat and
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 40 to 90 F
- Operating / Use Temperature: 40 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Waytek, Inc.
Description: Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum capabilities as well.
- Operating / Use Temperature: 40 to 400 F
- Type / Function: Dielectric Grease
- Features: Grease / Gel
-
Supplier: Wacker Chemical Corp.
Description: SILRES® H44 is a powdered silicone resin with excellent solubility in various organic solvents and good compatibility with organic resins. Special features solvent-free, solid phenylmethyl polysiloxane resin high solubility in organic solvents fast curing in the presence of catalysts
- Features: Electronics, Encapsulating / Potting, Pellets / Solid Form, Photonics / Optoelectronics
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Cole-Parmer
Description: and amines. With a maximum operating temperature of 320°C and its low phase bleed, these columns are easily baked out and reconditioned. This non-polar column is 100% Dimethyl polysiloxane.
- Column Length: 60 m
- Inner Diameter (ID): 320 µm
- Film Thickness: 0.25 µm
-
Supplier: Cole-Parmer
Description: and amines. With a maximum operating temperature of 320°C and its low phase bleed, these columns are easily baked out and reconditioned. This non-polar column is 100% Dimethyl polysiloxane.
- Column Length: 30 m
- Inner Diameter (ID): 320 µm
- Film Thickness: 3 µm
-
Supplier: Cole-Parmer
Description: and amines. With a maximum operating temperature of 320°C and its low phase bleed, these columns are easily baked out and reconditioned. This non-polar column is 100% Dimethyl polysiloxane.
- Column Length: 30 m
- Inner Diameter (ID): 250 µm
- Film Thickness: 1 µm
-
Supplier: Cole-Parmer
Description: and amines. With a maximum operating temperature of 320°C and its low phase bleed, these columns are easily baked out and reconditioned. This non-polar column is 100% Dimethyl polysiloxane.
- Column Length: 50 m
- Inner Diameter (ID): 150 µm
- Film Thickness: 0.5 µm
-
Supplier: ASTM International
Description: This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. This
-
Supplier: ASTM International
Description: This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. This
-
Supplier: Gelest, Inc.
Description: Dimethylhydropolysiloxane; Dimethicone/methicone copolymer; Polysiloxanes dimethyl methyl hydrogen; Hydride functional polydimethylsiloxane; Siloxanes and silicones, dimethyl, methyl hydrogen Viscosity: 5,000-8,000 cSt Molecular Weight: 45,000-60,000 g/mol Mol% Hydride: 0.5-1.5 High molecular
- Viscosity: 5,000 to 8,000 cP
- Index of Refraction: 1.404
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Hydrogen dimethicone; Dimethylhydropolysiloxane; Dimethicone/methicone copolymer; Polysiloxanes dimethyl methyl hydrogen, Hydride functional polydimethylsiloxane; Siloxanes and silicones, dimethyl, methyl hydrogen Viscosity: 25-35 cSt Molecular Weight: 1,900-2,000 g/mol Mol% Hydride: 6-7
- Viscosity: 25 to 35 cP
- Index of Refraction: 1.401
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Hydrogen dimethicone; Dimethylhydropolysiloxane; Dimethicone/methicone copolymer; Polysiloxanes dimethyl methyl hydrogen, Hydride functional polydimethylsiloxane; Siloxanes and silicones, dimethyl, methyl hydrogen Viscosity: 25-35 cSt Molecular Weight: 1,900-2,000 g/mol Mol% Hydride: 25-35
- Viscosity: 25 to 35 cP
- Index of Refraction: 1.399
- Features: Other
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Hydrogen dimethicone; Dimethylhydropolysiloxane; Dimethicone/methicone copolymer; Polysiloxanes dimethyl methyl hydrogen, Hydride functional polydimethylsiloxane; Siloxanes and silicones, dimethyl, methyl hydrogen Viscosity: 25-35 cSt Molecular Weight: 1,900-2,000 g/mol Mol% Hydride: 25-35
- Viscosity: 25 to 35 cP
- Index of Refraction: 1.399
- Chemical System: Silicone
Find Suppliers by Category Top
Featured Products Top
-
silicone with added organic functional groups. Also known as polysiloxane, silicones comprise an alternating molecular chain of silicon (Si) and oxygen (O). They are inherently lubricating and chemically inert. Adding organic functional groups, such as carbon (C) and hydrogen (H), to a polysiloxane (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
To the chemistry and technology of Silicone
In some areas, silicic acid esters and Polysilicic acid ester form an interesting addition to the technological …
-
Medical technology
245 12.2.9 polysiloxanes .
-
The secondary flow in a cone-plate-arrangement: AbhÄngigkeit of the rotation speed in different polymer systems
a) uniform polysiloxanes yon average molecular weight and mixtures same with relatively narrow molecular weight distribution, b) mixtures yon high-molecular with low-molecular polysiloxanes, c) polysiloxanes hShermolekularen of L6sungen yon in decalin, 2.
-
Plastics
Hoses for tires, sealings, membranes, damping elements, linings in the apparatus construction up to 140 ° C (wear-resistant), electrical insulations in the cable industry polysiloxane rubber .
-
New developments of the molecular chemistry for Sol‐Gel‐Prozesse
The molekiilchemischeAspekt is highlighted while we present synthesis preliminaries as well as a new variant of the sol-gel-method, and iiber a new class of materials that report the polysiloxanes to organic verbriickten.
-
Polymers and the Periodic Table: new developments by inorganic polymers
Abstract of The infusion inorganic elements in polymer main chains can lead to useful properties, how one can see from polysiloxanes [R2Si-O]n, polyphosphazenes [R2P=N]n and Polysilanes [R2Si]n.
-
Gaschromatografische Enantiomeren separation on metallkomplexfreien stationary phases
Through connection of the chiral separating component on could by means of high resolution capillary columns as well as through suitable Derivatisierungsstrategien thermally stable polysiloxanes the gaschromatografische Enantiomeren separation to a modern routine method for numerous material classes is drawn up.
-
Molecular orientations by the Spreitung of Organopolysiloxanen on water
The MSglichkeit, in this manner Spreitungskurven in a short time, receive to kSnnen, proved important as very after is known, kSnnen undergoes the dai ~ monomolecular films Ver ~ of nderungen of alkyl polysiloxanes in the contact with the Wasseroberfl ~ …
-
Contributions to the interface chemistry of the Organopolysiloxane. II
The Spreitungsverhahen yon dimethyl and methyl hydrogen polysiloxanes in Abh / ingigkeit of the pH value .
-
Crystal chemistry of silicates and structural chemistry of the Organopolysiloxane
Are we, sehr/inken, zun & chst, become in Organopolysiloxane only the methyl polysiloxanes for discussion dab of the coarse number m6glicher the circuit of the views dadm'ch set.
Indicates content that may require registration and/or purchase.