Products/Services for Polystyrene Mold Releases
-
Mold Releases and Release Agents - (263 companies)Mold releases and release agents are film-forming lubricating oils, solid lubricants, waxes, or fluids that prevent other materials from sticking or adhering to an underlying surface. Unlike permanent non-stick coatings, release agents...TypeChemistry / ConstituentsApplications / Function -
Polymers and Plastic Resins - (879 companies)...then be molded into a variety of shapes for a wide range of uses. How to Select Polymers and Plastic Materials. Polymers and plastic materials are high molecular weight compounds comprised of two or more repeating organic or synthetic base molecules... -
Molding Compounds and Resins - (285 companies)...materials that consist of epoxy resins, phenolic hardeners, silicas, catalysts, pigments, and mold release agents. A product 's chemistry and filler material help to determine key mechanical, physical, thermal, and electrical properties. Molding Compound... -
Foams and Foam Materials - (581 companies)Others contain plastics, polymers, elastomers, thermoset plastics, thermoset resins, or thermoplastics. Casting Resins. Casting resins are plastic or elastomer compounds used to cast parts or molds, or form structures in place. They usually consist... -
Release Liners - (115 companies)Release liners are paper or film materials with specialized non-stick coatings for adhesive tape, sealant, composite handling, dispensing and processing applications. Release liners are materials with specialized non-stick coatings for adhesive tape... -
Polystyrene Resins and Styrene Copolymers - (52 companies)Polystyrene is a synthetic aromatic polymer that can be rigid, foamed, or an integral part of a copolymer. Copolymers includes systems such as high impact polystyrene (HIPS) and acrylonitrile butadiene styrene (ABS), which have wide use due...
-
Mold Bases and Mold Plates - (86 companies)Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
-
Resins and Compounds - (403 companies)...compounds that are used to cast parts, molds, or form a structure in place. Casting compounds usually consist of a two-part (A+B) system that is placed into open molds or forms. Caulk and Grout. Caulk and grout have a low viscosity that allows...
-
Mold and Die Change Equipment - (64 companies)Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold. Mold change equipment and die change...
-
Elastomers and Rubber Compounds - (538 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Product News
-
Everlube Products
Mold Release for Die Casting LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more)Browse Mold Releases and Release Agents Datasheets for Everlube Products -
Bansbach Easylift®
Release Systems Bansbach release systems offer an ergonomic alternative to the actuation of our lockable gas springs. Release systems available include a direct release lever as well as flat grip forehands and feet. Bowden wire and hydraulic release systems are also available for remote actuation. These release systems can also be used to actuate two springs with one button, or one spring with two buttons. Buttons are available in elegant aluminum or black plastic. (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
Osborne Industries, Inc.
Mold Building Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. Plastic molding is typically not considered for low volume parts due to high tooling costs. Osborne Industries has overcome this, by successfully developing low-cost composite molds. They begin by using a CNC router to make a precise mold pattern using electronic models. Our skilled craftsmen then build your molds on-site using durable composite... (read more) -
General Plastics Manufacturing Co.
MOLDED PARTS ACE COST, DELIVERY AND DETAIL times as high for machining the parts than it would be for molding them. As an added benefit, General Plastics ' molded parts are self-skinning, so when the part is released from the mold, the surface will require little, if any, finishing. Paint and texture can also be applied based on customer specifications. "The densified surface of the material results in a nice, shiny finish that closes out the cells and provides added durability sought by many customers, " said Regional Accounting Manager... (read more) -
Luna Innovations
Optical Pressure Sensors released! The os9100 features an all new approach to pressure sensing by utilizing FBG technology to measure minute changes in pressure, all while being able to pair with various physical parameters e.g. strain, temperature, displacement, acceleration. Installation is simple and repeatable with self-adhesive affixed on the os9100. With pressure ranges of -3,000 to 13,000Pa and a resolution of down to 2Pa, the os9100 series presents a unique capability for sensor deployments. Up to 304 os9100 sensors can... (read more) -
Husky Technologies™
Maximizing Output with Stack Molds To stay competitive in today 's market, plastic packaging manufacturers must strive for ways to achieve higher productivity, increased flexibility and reduced costs. Our latest article shows you how Husky stack mold technology can help you leverage equipment to maximize output and meet consumer demand. It 's no secret that to remain competitive in today 's market, plastic packaging manufacturers must constantly strive for ways to achieve higher productivity, increased flexibility and reduced... (read more) -
Atlantic Rubber Company, Inc.
Custom Molded Rubber Products Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
CT Gasket & Polymer Co., Inc.
Quick Turn Around on a Mold The Staff at CTG, Inc. has many years helping customers see their products through the complete product life cycle. When designing custom molded parts we go through four phases: Customer Input and Design. Our team carefully converts your product specifications to detailed 3-D models to validate the product prior to tooling purchases. Prototyping (Optional). While it is not a critical phase, the unique capabilities of CTG, Inc. allow us to offer prototypes on most of our customer's products... (read more) -
Golden Collar Technology Co., Ltd .
ptfe molded sheet PTFE Molded Sheet Manufacturer. We manufacture high-quality PTFE molded sheets for industrial applications requiring outstanding chemical resistance, low friction, electrical insulation, and excellent thermal stability. Our PTFE molded sheets are produced from premium virgin PTFE resin and are available in virgin, filled, and modified grades to meet different engineering requirements. Features. Excellent chemical and corrosion resistance. Continuous operating temperature from -200 C to +260 C... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Caplugs
Custom Molds & Parts Caplugs has thousands of custom molds in the tooling library. Just because you don't see it on our site, doesn't mean we don't have a part to fit your needs. Contact our Technical Sales Department (1-888-CAPLUGS) today to discuss your customized requirements. If we don't have a mold to fit your needs, we have a team of design engineers that will work with you one-on-one to develop a part to meet even the most exact requirements. With a full in-house toolroom we can save you time, money... (read more)Browse Caps, Grips, and Closures Datasheets for Caplugs
Conduct Research
...the. concentration of 2-mm polystyrene beads and live. THP-1 human leukemia cells from a heterogeneous media. solution. Finite element analysis of the electric field within. the microfluidic channel of the device allows for the. determination of effective experimental parameters and. accurate predictions...
-
Encyclopedia of Industrial Additives, Volume 2
Petrochemicals Co., Inc. Chem. Descrip.: Zinc stearate USP Category/Applications: Lubricant and mold release agent in polystyrene , mel- amine, urea-formaldehyde, phenol-for- maldehyde, and polyester molding res- ins; dusting agent for uncured rubber slabs; suspending agent in solvent- and water-based paints…
-
The Chemical Formulary, Volume 15
Dissolved in water, it can also be used as a spray lubricant and mold - release for polystyrene and phenolic resins.
-
Handbook of Lubricants
Uses: Lubricant for PVC, PS, ABS, some engineering resins, food-contact coatings; mold release agent in PVC, polystyrene , and polyesters; pigment .
-
Basics of Troubleshooting in Plastics Processing: An Introductory Practical Guide
Polysiloxanes are used widely as mold release agents for poly- olefins, polystyrene , polyacetal, nylon, and ABS.copolymers.
-
Polymers - Opportunities and Risks II
mould release agent for PVC, polystyrene or other plastics Aqueous calcium stearate dispersions can be used in all the above applications as long as water can be accepted as a carrier.
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Lubricant for PVC, PS, ABS, some engineering resins, food-contact coat- ings; mold release agent in PVC, polystyrene , and polyesters; pigment dispersant .
-
Plast-Ex 2007 Technology Preview - Canadian Plastics
Incromax is a range of mold release additives for PET, polystyrene and polycarbonates, and gives the same benefits as Incromold does.
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
Fischer – Tropsch waxes are used in plastics processing as lubri- cants for poly(vinyl chloride) and polystyrene , as well as mold - release agents; as melting point improvers, hardeners, and viscosity reducers in hot melts and candles; and, because of their good…
-
Emulsion copolymerization of vinylidene chloride and butyl methacrylate, 83:17 in mol %
For mechanical studies,VDC-BMA copolymer latex films 3-4 mm thick were dried at 50°C in small polystyrene Petri dishes pretreated with a mold re- lease agent for epoxy resin (Parafilm,Brice-Driscoll Corp.) .
-
Encyclopedia of Surfactants Volume 2
Applications: Internal lubricant in thermoplastic and thermosetting resins; imparts antitack, antiblock- ing, and antistatic properties; used in vinyls, polystyrene , polyethyl- ene, ABS; mold release , lubricant, antiblock, and detackifying agent in synthetic rubbers; surface-fin- ishing agent in hard rubber; in paints and…
Indicates content that may require registration and/or purchase.