Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Adhesive, One Part, Polyurethane, Trim Bonding
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite URA-BOND 24N Polyurethane Adhesive Clear is a two component, high impact, high viscosity adhesive that is used for general purpose bonding of metal, glass, butyrate, and wood. It has provides high impact resistant bonds. 50 mL Cartridge.
- Viscosity: 10,000 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 220 %
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond E500 series bonding tapes are made with durable black, closed-cell polyurethane foam carrying a high performance, acrylic adhesive system. The polyurethane foam carrier is specifically formulated to meet the most demanding exterior applications. Applications: Rear
- Thickness: 0.01968503937007874 to 0.09055118110236221 inches
- Temperature Resistance: -34 C
- Adhesive: Acrylic
- Features: Single-Sided Adhesive
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab URA-BOND™ 24N-HV Polyurethane Adhesive Clear, formerly a Henkel product, is a two component, rapid curing adhesive that is used for general purpose bonding of metal, glass, butyrate, and wood. It has high viscosity and impact resistance. 1:1 mix ratio by volume.
- Tensile Strength (Break): 1,700 psi
- Elongation: 220 %
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Titebond
Description: GREENchoice Premium Polyurethane Construction Adhesive is an advanced urethane formula for interior and exterior projects. It is the highest performing product of its kind, offering unmatched strength and durability even when bonding two non-porous materials. It offers a fast
- Viscosity: 100,000 cP
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Protavic America, Inc.
Description: PNU-56200™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit
- Viscosity: 5,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Ablestik 724-14C amber polyurethane adhesive. Provides a 30 min working time. Delivers great performance with peel strength of 20 lb/in. Formerly known as Loctite Tra-Bond 724-14C.
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: The 10-2080 and 10-2080 HV were developed to produce a general purpose, semi rigid polyurethane adhesive for bonding a wide variety of plastic and metal substrates. The flexibility of these adhesives allows bonding to substrates with high coefficients of thermal
- Viscosity: 3,000 to 9,000 cP
- Thermal Conductivity: 0.11538232 W/m-K
- Dielectric Strength: 400.000000000001 kV/in
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Thermal / Heat Conductive
-
Supplier: Epoxies Etc...
Description: The 10-2055 and 10-2055 HV were developed to produce a general purpose, semi flexible polyurethane adhesive for bonding a wide variety of plastic and metal substrates. The flexibility of these adhesives allows bonding to substrates with high coefficients of thermal
- Viscosity: 3,000 to 8,000 cP
- Thermal Conductivity: 0.11538232 W/m-K
- Dielectric Strength: 400.000000000001 kV/in
- Features: Die Bonding Adhesive / Compound, Flexible / Dampening, Grease / Paste, Thermal / Heat Conductive
-
Description: 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a medium set time, low viscosity and is
- Use Temperature: 250 F
- Tensile Strength (Break): 4,000 psi
- Elongation: 625 %
- Industry: Aerospace, OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: 3M Polyurethane Multi-Purpose Adhesive 5010 is a one component, fast grabbing, 100 percent solids polyurethane based moisture curing adhesive that is designed for wood bonding and features excellent water resistance. 310 mL Cartridge.
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond OP45 is a new generation blocking pad designed specifically to bond to the latest generation of low surface energy super hydrophobic coatings. Based on the proven design of the highly successful OP Series, OP45 improves on this with the incorporation of a unique adhesive system
- Thickness: 0.031496062992125984 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
-
Description: Fast curing, high modulus, ultra-high initial adhesion, high polarity material bonding.
- Viscosity: 4,000 to 7,000 cP
- Use Temperature: -40 to 176 F
- Elongation: 810 %
- Cure / Technology: Reactive / Moisture Cured, Thermoplastic / Hot Melt
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond® Z500 and E500 automotive bonding tapes are engineered with a durable, closed cell polyurethane foam and a high-performance acrylic adhesive system to meet the most demanding exterior applications. These high-performance adhesive systems are designed especially
- Type: Flexible
- Material / Composition: Plastic / Polymer
-
Description: It is a reactive hot melt adhesive based on polyurethane prepolymer. It takes a long time to turn on. After the bonding line has cured, the adhesive provides good initial strength. The secondary moisture-cured cross-linked tie has good elongation and structural
- Cure / Technology: Reactive / Moisture Cured, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex-252 Polyurethane Elastic Adhesive White is a one component, moisture curing elastic adhesive that is used for bonding of floors, applications for manufacturing, exterior and interior building components. It is high strength, high thixotropic, fast curing,
- Tensile Strength (Break): 580 psi
- Elongation: 300 %
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Techsil Limited
Description: AP-1230 is a two part, flexible polyurethane adhesive with a 3-4 minute work time, also known as Armor-Bond Flex. Designed to bond together many of BJB's flexible (25 Shore A and under) polyurethane cast products, this adhesive exhibits excellent bond strength and shock
- Chemical System: Polyurethane
-
Description: good adhesive strength and flexibilityy over a wide temperature range. RECOMMENDED USAGE A filler and sealer for narrow masonry control joints and grooves Helps prevent damage to the joint and its edges
- Applied Thickness / Gap Fill: 0.25 to 1 inch
- Viscosity: 200 to 550 cP
- Use Temperature: -40 to 200 F
- Elongation: 80 %
-
Supplier: Total Plastics, Inc.
Description: TITE -R-Bond™ Adhesion Promoter is for use with pressure-sensitive acrylic adhesives. Improves bonding where chemical nature of substrate resists adhesion Can be used to develop immediate quick-stick, an aid in many applications Helps pressure-sensitive adhesive systems cling to
- Applications: Adhesives / Sealants
- Form & Features: Liquid / Solution
- Function: Tackifer / Adhesion Promoter
-
Supplier: Chemence Inc.
Description: Krylex KHB8636 is a one component reactive polyurethane hot melt. It is solid at room temperature. It is a poly-battery assembly adhesive. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KHB8636 will achieve
- Industry: Building / Construction, Electrical Power / HV, OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Pellets / Solid Form
- Substrate Compatibility: Plastic
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE HHD 3542, Polyurethane Hot Melt, Reactive, Long open time, Solidification and Moisture LOCTITE® HHD 3542 is a reactive hot-melt adhesive based on polyurethane prepolymers. It is designed for robotic dispensing and has a relatively long open time. Immediately after
- Viscosity: 7,000 cP
- Use Temperature: 194 to 230 F
- Dielectric Constant (Relative Permittivity): 3.48
- Substrate Compatibility: Metal, Plastic
-
Supplier: Maxi Adhesive Products, Inc.
Description: A tan polyurethane foam single-coated with a medical grade acrylic adhesive.
- Thickness: 0.01695 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Backing: Foam
-
Supplier: Epoxies Etc...
Description: 70-2800 Polyurethane Elastomer Series are a line of high performance urethane prepolymers based on menthane diisocyanate, MDI. They do not contain MOCA or TDI. 70-2800 Urethanes are very low in viscosity, have extremely low shrinkage, and excellent air release properties.
- Viscosity: 1,000 to 3,200 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Encapsulanting / Potting, Flexible / Dampening
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Total Plastics, Inc.
Description: White Polyurethane Foam Bonding Tape for Interior Use. Retail Packaging Circuit Board Mounts Signs Security Pads Component Mounts Wire/Cable Mounts Appliance Emblems Mirror Mounting Wall Displays Interior Trim and Ornamentation Tiles and Panels Kick Panels Panel Stiffner Attachment
- Adhesive: Acrylic
- Backing: Foam
-
Supplier: Budnick Converting, Inc.
Description: 51930 is a double coated polyurethane foam tape, 32 mils thick, used for bonding tractor trailer roof panels, indoor and outdoor signs.
- Thickness: 0.032 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Total Plastics, Inc.
Description: White, Black and Clear (Depending on Grade) Normount® is a closed-cell line of polyurethane foam attachment tapes, designed to simplify the installation of many items, and is often used as a replacement for liquid adhesives and mechanical fasteners. These tapes use an acrylic-based
- Width: 0.25 to 1 inches
- Thickness: 0.03125 to 0.0625 inches
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Foam
-
Supplier: Hapco, Inc.
Description: This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials. Filter-bond™ R-36 R-36 can be used in ratios from
- Viscosity: 15,000 to 23,000 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Textiles / Fabrics, Wood / Wood Product
- Features: Encapsulating / Potting Compound
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Epoxies Etc...
Description: This series of polyurethane systems is engineered for electronic potting, encapsulating, and casting applications. They are low in viscosity, low in toxicity and available in the popular TriggerBond® dual barrel cartridge dispensing system. These elastomeric systems are suitable for a variety
- Viscosity: 1,500 to 5,500 cP
- Use Temperature: -22 to 257 F
- Thermal Conductivity: 0.297109474 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: Protavic America, Inc.
Description: PNU-46202™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit
- Viscosity: 8,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Dymax
Description: 3069 adhesive cures in seconds upon exposure to UV/Visible light to rapidly bond and laminate both flexible and rigid substrates. The fast-curing material adheres to many different plastics including PVC, polycarbonate, polyurethane, PET, PETG, as well as ABS. The bond strength of this
- Viscosity: 450 cP
- Elongation: 175 %
- Features: Other
- Substrate Compatibility: Plastic
-
Supplier: Protavic America, Inc.
Description: PNU-46203™ is an electronics grade, two-component polyurethane adhesive or encapsulant for high temperature resistance. PNU-46203™ is designed for the encapsulation by casting of completed circuit boards. Cured PNU-46203™ is expected to meet the flammability requirements of UL 94, V-0
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Protavic America, Inc.
Description: PNU 46220™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit
- Viscosity: 1,500 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Hapco, Inc.
Description: Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™
- Viscosity: 43,000 to 57,000 cP
- Features: Encapsulating / Potting Compound
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Polyurethane (PU, PUR), Rubber Based / Elastomeric
-
Supplier: Budnick Converting, Inc.
Description: V7916 is .5" thick Polyurethane foam specifically developed for log home gasketing.
- Thickness: 0.5 inches
- Backing: Plastic / Polymer
- Features: Single-Sided Adhesive, Specialty / Other
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaPanel™ Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes
- Industry: Building / Construction
- Substrate Compatibility: Dissimilar Substrates, Paper / Paperboard, Plastic, Porous Surfaces
- Features: Flexible / Dampening, Other, Specialty / Other, Water Based / Latex Dispersion
- Chemical System: Rubber Based / Elastomeric
Find Suppliers by Category Top
Featured Products Top
-
Polyurethane ELANTAS PDG, Inc. brings innovative bonding and potting solutions to filtration and separation applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
-4700 boards and a high temperature ambient-cure epoxy adhesive are stacked together to form a bonded block of foam. The bonded blocks are vacuum bagged to ensure thin bond lines, then it is cured, and prepared for machining. 2.Machining A rough cut of the tool is made (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Do your adhesives struggle to bond in demanding environments? CILBOND® by H.B. Fuller offers advanced rubber and polyurethane bonding technology designed to provide flexibility, strength, abrasion resistance, and chemical resistance. CILBOND® one-coat bonding agents are essential for (read more)
Browse Primers and Adhesion Promoters Datasheets for Ellsworth Adhesives -
About Master Bond Master Bond Inc. was founded in 1975. Our focus has been on developing the best in epoxies, silicones, polyurethanes, polysulfides, UV cures and other specialty (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
variety of adhesive systems. Their excellent bonding ability allows you to create monolithic tools and polyurethane foam molds necessary for building large-scale projects. Substituting LAST-A-FOAM® for metals offers significant cost savings on prototype development prior to building the final (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
window trim applications with intricate and 3-dimensional details. LAST-A-FOAM® adheres well to composite skins, and it may also be used without adhesive when bonding, for example, when curing pre-impregnated skin together with a lower density foam or molding a cured composite (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the 1950s. ELANTAS also has developed a (read more)
Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
Electric Motors Sealing and Bonding Adhesive and Sealant Foams, Tapes and Extruded Adhesive Ribbons Fire and Electrically Resistant Adhesives and Sealants Structural Epoxies and Polyurethanes Suppliers and Manufacturers Resource (read more)
Browse Standards and Technical Documents Datasheets for Adhesives.org -
Henkel LOCTITE® offers fast UV curing adhesives, ISO 10993 tested adhesives, and essential application equipment developed for medical device manufacturers for assembling, sealing, and protecting electronics (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives -
Easypoxy®product range of adhesives for industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
Conduct Research Top
-
UV Curable Polyurethane Adhesive
UV curable polyurethane adhesive is a powerful adhesive that offers several advantages over traditional adhesive systems. It is a fast-curing, high-performance adhesive widely used in many industries due to its superior bonding capabilities, reduced environmental impact, and increased efficiency
-
Exploring the Advantages of UV Curable Polyurethane Adhesives
Adhesive bonding plays a critical role in a wide range of industries, from automotive and electronics to medical devices and construction. To meet the demands of these industries, various types of adhesives are available, each with its unique advantages and limitations. One such adhesive is UV
-
Why you Need a Polyurethane Adhesive Manufacturer for High-Performance Products
A polyurethane adhesive manufacturer plays a key role in ensuring that customers have access to various bonding solutions in the industry. These are manufacturers of various engineering solutions that contain polyurethane as their key ingredient.
-
Is Glass Bonding Epoxy Adhesives Used for Bonding Glass Ceramics?
Glass surfaces are made of various oxides, chief of which is silicon oxygen bond. Glass surfaces are known to be polar in nature, making it easy for them to bond to polar adhesive solutions, like acrylics, epoxies, silicones, and polyurethanes.
-
A Guide on Wholesale Product Purchases from an Industrial Bonding Adhesive Manufacturer
Without an industrial bonding adhesive manufacturer, adhesive users will not have the right bonding solution to assemble or repair products. These manufacturers formulate and distribute a wide range of industrial adhesives such as polyurethanes, cyanoacrylates, epoxies, tapes, liquid adhesives
-
The Top 8 Areas UV Cure Adhesives Glue Are Used
UV-curing adhesives are also commonly referred to as light-curing adhesives. These adhesives use UV light and other radiation sources to start their curing process. Free radical elements make the process possible without any need for heating to achieve the desired permanent bond. The adhesives come
-
Best industrial electronic component adhesives manufacturers and types available in the market
Industrial electronic component adhesives are inorganic or organic chemical compounds used to bond components. The products include industrial sealants, UV curing electronic component adhesives, thermosets, silicone, polyurethane, hot melt, epoxy, and acrylic. Under the industrial category
-
Overcoming the Challenges of Bonding Composite Materials
In this white paper, Techsil analyses key adhesives types such as cyanoacrylate, epoxies, polyurethane and UV adhesives and by defining a few key performance or manufacturing requirements can quickly narrow down the search to the most suitable adhesive types for the application.
More Information Top
-
Handbook of Adhesives and Sealants, Second Edition > EPOXY, POLYURETHANE, ACRYLIC, AND CYAIMOACRYLATE ADHESIVES
Because of their wetting ability and good flexibility, polyurethane adhesives bond well to many substrates, including hard-to-bond plastics.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Plastics and Elastomers in Adhesives
Polyurethane adhesives bond well to many substrates, including hard-to-bond plastics.
-
Adhesive surface pretreatment of aluminum surfaces with SIP‐Haftvermittler
…contribution, the influence of a combined pretreatment through corundum beams became therefore or investigates thermoset beams and the adhesive agent application SIP on the adhesive strength increase and the fracture behavior of aluminum sheet metals bonded with epoxide and polyurethane adhesives .
-
Improvement of tensile shear strength and wood failure percentage of 1C PUR bonded wooden joints at wet stage by means of DMF priming
(1998) Strength and durability of one-part polyurethane adhesive bonds to wood.
-
Handbook of Adhesives and Sealants, Second Edition > SELECTION OF ADHESIVES
[6] Vick, C. B., and E. A. Okkonen, “Strength and Durability of One-Part Polyurethane Adhesive Bonds to Wood,” Forest Products Journal, 48( 11 /12), 1998, p. 71.
-
Advances in Manufacturing and Mechanical Engineering
Green Polyurethane Adhesive Bonding of Aluminum: Effect of Surface Treatments .
-
Edge and face gluing of green timber using a one-component polyurethane adhesive
(1998) Strength and durability of one-part polyurethane adhesive bonds to wood.
-
A feasibility study of using two-component polyurethane adhesive in constructing wooden structures
Strength and durability of one-part polyure- thane adhesive bonds to wood.
Indicates content that may require registration and/or purchase.