Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Creative Composites Group
Description: SUPURTUF™ Polyurethane Profiles are manufactured in a polyurethane resin matrix. The polyurethane resin provides a superior pultruded profile with exceptional impact, abrasion, interlaminar shear and overall strength values. The SUPURTUF™ Polyurethane
- Industry: General Industrial
- Chemical System: Polyurethane (PU)
- Form / Shape: Pultruded Profile
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES High quality anticorrosive polyurethane primer Fast dry primer for efficient job completion Very good sanding and curing times High build capabilities Very good application characteristics. Easy to apply with any traditional painting equipment Easy to sand primer Long pot
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: FORREST Technical Coatings
Description: FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
- Substrate: Aluminum, Ceramic / Porcelain, Metal, Plastic, Steel
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Weather / UV Resistant
- Type: Clear Coat / Top Coat
-
-
Supplier: Ensinger North America
Description: Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical
- Deflection Temperature (@ 264 psi, 1.8 MPa): 280 to 290 F
- Coeff. of Thermal Expansion (CTE): 35 µin/in-F
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 240 ksi
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 4,105 psi
- Elongation: 238 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber, Thermoset (Crosslinked / Vulcanized)
-
Supplier: AGC Chemicals Americas, Inc.
Description: Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid
- Industry: Automotive, OEM / Industrial
- Form: Liquid
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Protective
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 2,470 psi
- Tensile Modulus: 0.22 ksi
- Elongation: 410 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Description: Two component, multi-purpose urethane pot-hole, and concrete repair material. Material is mixed and cured at room temperature for patching holes, cracks, depressions and other surface imperfections on a variety of substrates. 4700 INSTANT PATCH RESIN sets within 2 minutes and the repaired
- Features: Coating, Other
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
- Form: Liquid
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 3,525 psi
- Elongation: 335 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber, Thermoset (Crosslinked / Vulcanized)
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 5,870 psi
- Tensile Modulus: 1.94 ksi
- Elongation: 485 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Features: Elastomer / Rubber, Thermoset (Crosslinked / Vulcanized)
- Industry: Industrial, Tooling / Molds
- Chemical System: Polyurethane
- Filler: Unfilled
-
Description: General Polymers 4638 HS POLYURETHANE FLOOR ENAMEL is a VOC compliant, tough, high-gloss, durable finish used as a coating system or a topcoat over General Polymers high-build flooring systems. 4638 HS POLYURETHANE FLOOR ENAMEL is formulated to meet the tight VOC
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Industry: Automotive
- Features: Chemical / Oil Resistant, Coating, Other, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Enamel Paint
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Description: HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and
- Wet / Applied Thickness: 0.0045 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Description: General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating, slurry or troweled system. 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL is formulated
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive
- Type: Clear Coat / Top Coat, Enamel Paint
- Substrate: Concrete / Masonry
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Remarkable chemical impact and abrasion resistant topcoat Excellent gloss and color retention when exposed to damaging U.V. rays Tough finish coat that can be easily cleaned Fast dry times for reduced downtimes and increased productivity Good application characteristics with any
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: Epoxies Etc...
Description: Two component high performance polyurethane coating. This room temperature curing system is formulated for applications requiring low embedment stress over a wide range of temperatures, excellent hydrolytic stability, and low moisture permeability. 30-2352 remains flexible down to -60°C and
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -76 to 275 F
- Resistivity: 40,000,000,000,000,000 ohm-cm
- Dielectric Strength: 14,960,629.921259811 V/m
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Polymer Remover - Heavy Duty A powerful polymer remover that is effective on ABS, Acetals, Acrylates, Epoxy resins (uncured), Polyamides, Polystyrenes, Polyurethane’s, PVC, Rubbers and Silicone, Cellulose and Alkyd resins. Effective on ABS, Acetals,
- Type: Aerosol / Contact Cleaner
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polyurethane ready-to-use ESD / anti-static coating is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: Techsil Limited
Description: BJB TC-89 Polyurethane Primer was developed to apply against cured urethane substrates for achieving good adhesion when applying another urethane product for painting or bonding applications. TC-89 has also proved to be a good adhesion promoter when casting polyurethanes against
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polyurethane ready-to-use ESD / anti-static coating is sold 4 gal per case and is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polyurethane ready-to-use ESD / anti-static coating is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polyurethane ready-to-use ESD / anti-static coating is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Description: Rugged 4 mil thick polyurethane protective film (no adhesive). Applications include co-cure for composite abrasion and erosion protection and matte black paint replacement. Very tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion, erosion,
- Features: Coating, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion)
- Location / Orientation: Exterior
- Form: Film / Laminate
- Industry: OEM / Industrial
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 800 psi
- Thermal Conductivity: 0.121 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: FORREST Technical Coatings
Description: A high-solids, high-gloss acrylic aliphatic polyurethane finish formulated with the highest quality polyurethane resins and pigments. Provides outstanding performance in the most severe climates with excellent abrasion and chemical resistance. Less than 2.8 lbs/gallon VOCs.
- Coverage: 425.00000000000006 to 1,026.0000000000002 ft²
- Substrate: Aluminum, Metal, Plastic, Steel
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: General Plastics Manufacturing Co.
Description: FR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure,
- Bulk Density: 6 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Medical
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant
- Type: Closed Cellular, Rigid
-
Molding Compounds and Resins - Steralloy FDG - Elastomeric Liquid Molding Polymer -- Steralloy 2791Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 4,000 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Form / Shape: Liquid
-
Supplier: Heresite Protective Coatings, LLC
Description: UC-5500 is formulated as a high gloss coating and as a top coat for other Heresite Coatings. It exhibits outstanding UV resistance with excellent weathering qualities, along with good flexibility and good abrasion resistance. This two component coating is typically sprayed on the exterior surfaces
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Type: Clear Coat / Top Coat
Find Suppliers by Category Top
Featured Products Top
-
Ducoya G021 is a PMDA-ODA high-performance polyimide with 15% graphite encapsulated into the polymer. This combination is optimised for low wear and low friction tribological applications. This high-performance formula with exceptionally low wear and low friction qualities has been (read more)
Browse Specialty Polymers and Resins Datasheets for Duvelco Limited -
Alliance Films, based in Wisconsin, collaborated with ExxonMobil Signature Polymers and Cloeren to develop a high-performance pre-stretch film designed to deliver strong holding force, high stretchability, and reliable puncture and tear resistance (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
By collaborating with the value chain, ExxonMobil is helping customers create recyclable* packaging solutions
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
In close collaboration with value chain partners, ExxonMobil developed a solution with Exceed™ Flow and Exxtra™ Seal high performance polymers for non-barrier liquid packaging applications, without the use of low densiy polyethylene. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
This case study documents how ExxonMobil, Tobe Packaging Industries Pte Ltd, and Aegis Packaging collaborated to help create an all-PE laminated film that is suitable for frozen food applications.
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
ExxonMobil, Thong Guan Industries, Newton Research & Development Centre and Tiong Huat Rubber Factory developed a thinner and lighter stretch hood film (when compared with existing shrink hood film) able to secure more than a ton of pallet load with no compromise on load stability and mechanical properties, resulting in enhanced palletization productivity and potential cost savings.
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
See how ExxonMobil collaborated with Reifenhauser and other value chain members to simplify traceability from resin to packaging for recyclable pouch creation with certified-circular materials. (* Recyclable in communities with programs and facilities in place that collect and recycle plastic film.) (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Case study: MDO film solution with high stiffness and optics combined with moderate stretch ratio
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Mono-material solutions can now be made more heat resistant, allowing them to run on conventional Vertical Form Fill Seal (VFFS) packaging machines.
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Napco employs thinner heavy duty sacks (HDS) that can offer excellent bag drop performance and creep resistance.
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products
Conduct Research Top
-
Polyurethane Composites: A Versatile Thermo-Set Polymer Matrix for a Broad Range of Applications. Mechnical Analysis on Pultruded Laminates.
Polyurethane resin is currently a minor player in the composite industry, with unsaturated. polyesters and epoxies having the largest shares among thermosetting materials1. . However, the. outlook for this chemistry is positive due to the quest for fast, automated and quality composite. production
-
Polyurethane Resin Vs Silicone Resin Conformal Coating Material For Electronics
Conformal coating is a special polymeric film product that keeps circuit boards, components, and other electronic devices protected from environmental conditions that can have adverse effects on them. The coatings are designed to conform to the inherent structural irregularities of circuit boards
-
Dielectric Materials for Use in Radomes
to eliminate dielectric framework scattering and wall insertion loss. [5]. Fabrication of such radomes generally involves layup or prepreg methods where a resin reinforced laminate material is bound to low or medium density polyurethane foam. Choice of layup or prepreg materials can vary depending
More Information Top
-
Determination of Rutin in Green Tea Infusions Using Square‐Wave Voltammetry with a Rigid Carbon‐Polyurethane Composite Electrode
The use of a new composite electrode prepared with graphite and polyurethane polymer resin which is prepared from a vegetable oil (castor oil) is very promising.
-
Chemical Tradename Dictionary
Ethac:ar4 [Ethyl) Curing agenis for epoxy and polyurethane resins ; poly- mer modifien.
-
亀FUNDAMENTAL INVESTIGATIONS ON
CORROSION DETERIORATION OF STEEL STRUCTURES
Polyurethane resins: Polyurethane resins are polymers formed by the reaction between hydroxy compounds containing isocyanates.
-
Synthetic Resins
2.4.4.16 Polyurethane Resins Most polyurethane polymers are pre- pared from the adduction-polymerization of a number of diisocyanates with polyols and polymeric glycols, or with higher molecular weight materials such as poly- esters having available hydroxyl groups.
-
PENETRATION OF A GLASS-FACED TRANSPARENT ELASTOMERIC
RESIN BY A LEAD-ANTIMONY-CORED BULLET
The penetration of the lead antimony-cored 7.62 mm × 51 mm bullet into a glass-faced polyurethane elastomeric polymer resin has been studied.
-
Engineer geology
…Plastizitatszahl 35, 80 plate compression test 45, 201 of tone stone positions, 322f,494 - 325 more dynamic Plattengriindung 241 plate tectonics 139 Plausibilitatspriifung 441 Poisson number 38,46,51,519,537 Polstergriindung 246 polymers 554 polyurethane resin 252 polycyclic aromatic hydrocarbons…
-
Handbook of Green Chemicals
polyurethane polymer See Polyurethane resin .
-
Fabrication of Monolithic Bridge Structures by Vacuum‐Assisted Capillary‐Force Lithography
In the first molding step (first column), a UV-curable polymer resin of polyurethane acrylate (PUA) was drop-dispensed on a flexible poly(ethylene terephthalate) (PET) film or a rigid silicon substrate.
-
In‐Line Monitoring and Control of Conversion and Weight‐Average Molecular Weight of Polyurethanes in Solution Step‐Growth Polymerization Based on Near Infrared...
It was also shown that the relative torque signal provided by the agitator can be used effectively for monitoring of the Mw of the polymer resin during polyurethane reactions.
-
Chemical Engineering and Material Properties II
Because the CSW has large length-diameter ratio, good toughness, wear resistance, good heat aging resistance and surface treatment easily Characteristics[2], it is widely applied in polymer such polyurethane resin [2,4], bismaleimide resin [5,6], epoxy resin [7], etc. as…
Indicates content that may require registration and/or purchase.