Products/Services for Portable Dynamic Balancing Machines
-
Balancing Machines and Systems - (87 companies)Balancing machines and systems dynamically measure and/or correct machine or component balance (load balancing). Dynamic balancing distributes the weight (mass) of a rotating body evenly around the axis of rotation, reducing vibration, improving...ConfigurationRotatingMeasurements / Test Modes -
Balancing Weights - (32 companies)...of Balancing Weights. There are many different types of balancing weights. Products include: balancing correction weight kits. balancing clips. balancing c-clamps. balancing machine drive belts. lead weights for balancing sheaves. Features. Balancing... -
Scales and Balances - (947 companies)Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications. Scales and balances are instruments which reflect an object's mass -- it's matter independent of gravity, often represented by grams... -
Brushing Machines - (18 companies)Dynamic wheel balancing (eliminates vibration). Adjustable stroke oscillation. Double-sided operation. Turbo blower. Heat-resistant brushes. Individual brushing unit pull-off mechanism. Applications. Use of brushing machines extends to a broad range...
-
Tool Balancers - (87 companies)Tool balancers hold a hand-operated tool in a pre-set position to minimize operator effort during use of the tool. Tool balancers hold a hand-operated tool in a pre-set position to minimize operator effort during the use of the tool. These dynamic... -
Dynamic Seals - (674 companies)Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
-
Network Load Balancers - (12 companies)Network load balancers are components that distribute interactive traffic across a number of hosts using dynamically updated rules for load balancing, while providing a single system image to the client system. Network load balancers distribute...
-
Laboratory Balances - (221 companies)Laboratory balances are used to measure an object 's mass to a very high degree of precision. Laboratory balances are used to measure an object 's mass to a very high degree of precision. They consist of a beam with a friction-free fulcrum...
-
Dynamic Braking Resistors (DBRs) - (35 companies)Dynamic braking resistors (DBRs) produce braking torque and absorb the high amounts of energy generated by stopping electric motors. They are used in variable-speed drive systems such as elevators, cranes, and trains. Some DBRs are also used...
-
Lifts - (1632 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Product News
-
New York Blower Company (The)
Balancing Capabilities We can rebalance any manufacturer 's wheel/shaft assemblies either in the field or in one of our facilities. Every fan is dynamically balanced before it is shipped, from the smallest wheel to sizes up to 150" diameter and 20,000 lbs, using two in-house balancing machines. We are currently in production of a new facility which will increase our balancing capabilities. (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Norlok Technology, Inc.
Watson Portable Clinching Machine The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features: Light weight-for great portability. Two hand operaton-for greater operator safety. Simple tool adjustments-little or no setup time... (read more) -
APSX, LLC
Portable All-in-One LSR Injection Molding Machine makers, this creates a gap between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production. Not every silicone part requires high-volume production. Many industrial applications start with small batches: product testing, customer samples, pilot... (read more)Browse Molding Machines Datasheets for APSX, LLC -
Waukesha Bearings
Free White Paper: Balancing AMB-Supported Rotors Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and the transfer of dynamic loads to the bearings and supporting structure. To limit the negative effects of rotor vibration, ISO and API standards set balancing criteria and acceptance levels for residual rotor... (read more)Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Waukesha Bearings
Efficient Balancing of AMB-Supported Rotors Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and the transfer of dynamic loads to the bearings and supporting structure. Download our free white paper to learn about the considerations required to efficiently balance ABM-supported rotors. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
ETEL S.A.
Torque Motors with dynamic performance TMM TORQUE MOTORS. The ETEL TMM torque motor is a low weight and low cost version of the famous TMB motor. This motor range is perfectly suited for applications that require the dynamic performance level of a direct drive torque motor while being less demanding in continuous torque. The TMM is used in applications where water cooling is not requested. TMM motors are designed to be glued directly in the final machine structure. Characteristics. 25 standard sizes available. Low cost. No water... (read more)Browse DC Motors Datasheets for ETEL S.A. -
Waukesha Bearings
Reduce Dynamic Bearing Forces ISFD technology provides highly engineered damping and stiffness to shift critical speeds and increase the dynamic stability of the rotor/bearing system. In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher and more accurate damping capability than a conventional squeeze film damper and makes ISFD technology a leading solution for controlling vibrations. Stiffness and damping are each optimized for the application... (read more) -
3X Motion Technologies Co., Ltd
High-Dynamic Servo Motors for Robotics In robotics and AGV applications, engineers often face limited dynamic response, unstable low-speed motion, and excessive heat buildup, especially in compact systems requiring continuous precision and reliability under harsh operating conditions. The SL Series servo motors are engineered to solve these challenges with high slot-fill concentrated windings, optimized cogging torque, and full-speed dynamic balancing, ensuring smooth low-speed performance, reduced vibration, and extended service... (read more)Browse DC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
Advanced Linear Devices, Inc.
Efficient Supercapacitor Balancing The ALD8100 series from Advanced Linear Devices is a family of Supercapacitor Auto Balancing (SAB TM) MOSFET arrays. These chips manage voltage and leakage current balancing with near-zero power dissipation, preventing catastrophic cell failure of supercapacitors connected in series. The product line is the ideal solution for automatic supercapacitor balancing in applications where cost, board space, efficiency, simplicity, and power dissipation are important design considerations. The devices... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Advanced Linear Devices, Inc.
Supercapacitor Voltage and Leakage Balancing The ALD810016 from Advanced Linear Devices is a part of the ALD8100xx family of Supercapacitor Auto Balancing (SAB) MOSFETs. This innovative solution is designed to address the critical challenges of voltage and leakage-current balancing in series-connected supercapacitors. By utilizing one or more devices connected across each supercapacitor stack, over-voltages can be prevented, ensuring optimal performance. One of the standout advantages of the ALD810016 is its near-zero additional leakage... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
-
Multibody modeling and vibration dynamics analysis of washing machines
The paper [3] presents a simplified 3D dynamic model of a horizontal axis portable washing machine with a balancing device.
-
A novel design of electric measurement system for balancing machine
Traditional measurement system for dynamic balancing machine is very often in bad results as its low measure accuracy, long measurement time, short range of measurement and low possibility of portable .
-
Embedded Microclusters in Zeolites and Cluster Beam Sputtering -- Simulation on Parallel Computers
These MD simulations were executed with highly efiicient, portable and scalable, muhiresolution algorithms including the fast multipole method for the long-range Coulomb interaction and a dynamic load- balancing scheme for mapping irregular applications on parallel machines .
-
Evolution of automation in steel production
… vibration and for determining the slag-metal boundary electrically and by microwaves; rapid weighing machines for free-flowing and ferrous alloys and crane balances for hydraulic dynamometers for dynamic drives for pouring and … … precision multielement spec- trometers; portable spectrometers with fiber light …
-
Advances in Computing, Control and Industrial Engineering
The designed instrument system mainly composed of a portable intelligent instruments and a set of data management … The instrument has the function of tour inspection, condition evaluation, dynamic balance , starting-stopping analysis of rotating machines , etc.
-
Performance portability on EARTH: a case study across several parallel architectures
In the future, by integrating state-of-the-art high performance net- working support into the EARTH RTS, we can expect the performance to be portable from SMP machines to clusters. 3) Portability of dynamic load balancing : One impor- tant feature of the EARTH PXM is the dynamic load bal- ancing support.
-
Information Security and Assurance
• Easy support for VO- Virtual Organizations- specific worker nodes • Reduce grid cycles • Dynamic balance of resources between VO’s • Fault tolerance of key cloud … … pre-configured components • Cheaper development nodes • Simplified training machines deployment • Performance partitioning … Application virtualization; the hosting of individual applications on alien hardware/ software such as portable application, cross-platform …
-
The concurrent graph: basic technology for irregular problems
These calculations inevitably require dynamic partitioning and load balancing to effectivelyuse a large parallel machine . … for dealing with these calcula- tions to ensure that the resulting programs are scalable, portable , and maintainable.
-
Portable petaFLOP/s programming: applying distributed computing methodology to the grid within a single machine room
… there- fore believe that these systems can be used to develop practical and portable petaflopls programming tech … The decomposition of a job into a self-scheduled list of tasks for DSM machines , each of which is itself a self-scheduled list of … … CPUs, is a natural way to address the need for dynamic load balancing in irregular computations or …
-
A Novel Design of a Hard-bearing Dynamic Balancing Machine
and short range of measurement and low possibility of portable . To remove above disadvantages, this paper is to present a novel design of dynamic balancing machine using hardware .
Indicates content that may require registration and/or purchase.