Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Standards and Technical Documents - Development of a Frequency Weighted Portable Ride Meter -- J1225Supplier: Accuris
Description: Development of a Frequency Weighted Portable Ride Meter
-
Supplier: Micronics, Ltd.
Description: Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9 user
- Pipe Diameter: 0.5118113 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 122 F
-
Supplier: SAE International
Description: The task force was assigned responsibility for the following activities: 1 Formulate a recommendation for an acceptable ride meter including features, functional performance, and design specifications. 2 Conduct a survey to determine if there is a commercially available ride meter
-
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow meter can be installed in
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a pipe. Within seconds,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
Supplier: RDI Technologies Inc.
Description: RDI’s CableView™ Tension Meter is a revolutionary cable tension measurement tool. The system is completely non-contact, utilizing a camera to measure the tension of multiple guy wires at once. The tool uses industry approved methodologies* and removes human error by relying on precision
- Meter Style: Cable or Fiber
- Computer Interface: Computer Interface
- Application: Hand-held or Portable
- Configuration: Non-contact / Frequency
-
Supplier: ValueTronics International, Inc.
Description: The 6970 is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
Supplier: ValueTronics International, Inc.
Description: language user manual Multi-language manual CD The Fluke 345 is more than an electric power meter. Combining the functions of a clamp meter, oscilloscope, data logger and digital power meter into one handy device, the Fluke 345 is ideal for working with variable frequency
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or evaluate.
- AC Voltage Range: 600 volts
- Operating Temperature: 0 to 40 C
- AC Current Range: 660 amps
- Resistance / Impedance Range: 0 to 0.6 kohms
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features SS, Aluminum, PVDF, PVC or Nylon® Bodies Lithium Battery Powered (9000 Hr. Battery Life) Compact and Portable Ranges 0.3-3 GPM to 60 - 600 GPM Rate and Totalizing Display Optional Analog or Frequency Outputs New and Improved Computer Electronics The EDM turbine
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
Supplier: ValueTronics International, Inc.
Description: The 72C is a capacitance meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Test Frequency: 100 kHz Measurement range: 1 pF to 3000 pF full scale DC output response time: 1 ms to
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The belt tension meter is an optical measuring instrument for determining the belt tension force. This belt tension meter consists of a display unit and a sensor on a gooseneck cable. The belt tension meter measures the tension of the belt in a stationary state.
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 203 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Portable vibration meter used to monitor, diagnose, control and solve problems related to the vibration velocity of various industrial equipment.
- Linear Velocity: 0.000393700787401575 to 7.8740157480315 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: ValueTronics International, Inc.
Description: The 415E is a 1 kHz swr meter from Agilent. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission line. Use an SWR meter to document and log the degree of mismatch between a transmission load, usually the
-
Supplier: TelephoneStuff.com
Description: Portable Bluetooth Desktop Speakerphone is a portable desktop speakerphone that can be used any time even during travel. Features: - Bluetooth version 2.0 - 25mm speaker with full range driver x2 - Passive sub-woofer for DEEP BASS - Up to 5 hours of playback - Range of up to 30' (9
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: Elspec
Description: The G3500 BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time allowing no gaps in data recording. This new generation G3500 has all of the most desired features of a Portable Power Quality Analyzer,
-
Supplier: Allied Electronics, Inc.
Description: The world's No. 1 market leader in LCR meters now makes the LCR meter accessible to more — with that same reliability and trusted quality of its best selling bench tops. But at a price that is affordable to all, and with convenience that comes only from a handheld. Features Trusted and
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Fiberscope.net by MEDIT
Description: The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells, and power plants. The high resolution CCD chip is designed to capture bright, crisp, color
- Tube or Sheath Diameter: 31.24198312932911 mm
- Working Length: 38.09997942601111 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 29 is a portable handheld electromagnetic radioactivity meter or detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered RF meter
- Number of Axes: 3
- Sensing Accuracy: 2.4 ±% Full Scale
- Bandwidth: 50,000 to 3,500,000 kHz
- Output: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours), data storage up to 8000 readings,
- Analog Input Channels: 6 #
- Sampling Frequency: 1.6 kHz
- Resolution: 12 bits
- Features: Application Software Included, DC Current Input, DC Voltage Input, Frequency Input, Networkable System, Other Output
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: TLOGWLS heat flux meter for transmittance measurements is characterized by the maximum accuracy in the data acquisition (24 bit resolution) as well as its great versatility and simple operation. Thanks to the use of four probes (for the measure of the contact temperature) and one heat flux
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: db(A) at a frequency of 20 Hz ... 12.5 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-428 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: Allied Electronics, Inc.
Description: frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna included
-
Supplier: Tinsley Precision Instruments
Description: suitable for receiving 15 to 30Hz signals emanating from a suitably energised submarine cable. The 5918 detector amplifies, filters, and indicates the signal received at the selected frequency. At the highest gain setting a 10µV RMS input signal at the correct frequency will give a
- Test Features: Capacitors, Resistors
- Configuration: Handheld
-
Description: transformers; • metering systems comprising multiple devices (except LPITs) physically remote from one another; • portable meters; • meters used in rolling stock, vehicles, ships and airplanes; • laboratory and meter test equipment; • reference standard meters; •
-
Description: may be tested for compliance with this document only if such meters and their LPITs are tested together and meet the requirements for directly connected meters. This document does not apply to: • meters for which the voltage line-to-neutral derived from nominal voltages exceeds
-
Supplier: ABSOPULSE Electronics Ltd.
Description: high-frequency conversion technology to deliver up to 1500W continuous output power. The charging voltage and current are indicated on digital meters on the front panel. The unit is built with field-proven internal power modules. The Pelican case must be open during operation. High
- DC Output Voltage: 20 to 400 volts
- DC Output Power: 1,500 watts
- AC Input Voltage: 180 to 264 volts
- AC Input Current: 10 amps
-
Supplier: Fiberscope.net by MEDIT
Description: adjustable white LED lights, to illuminate the inspection area, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. The PVC coated fiberglass cable is waterproof and available in a 20 meter(65.6'), 35 meter (114.9 foot) and 40
- Tube or Sheath Diameter: 23.000000000000004 mm
- Working Length: 20 to 40 m
- Field of View: 120 degrees
- Operating Temperature: -18.4 to 122 F
-
Description: 61869 series) when tested without such transformers; • metering systems comprising multiple devices (except LPITs) physically remote from one another; • portable meters; • meters used in rolling stock, vehicles, ships and airplanes; • laboratory and meter test equipment;
-
Supplier: Allied Electronics, Inc.
Description: × 2.677 In.) Typical Applications: Portable/Mobile/Remote Flow Monitoring (e.g. Sewer Pumping, Pesticide Application) Position Display Frequency Count (RPM) Length Measurement (e.g. Carpet, Cable)
-
Description: Applies only to newly manufactured indoor or outdoor static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating-current electrical active energy of a frequency in the range 45 Hz to 65 Hz and to their type tests only. Does not apply to watt-hour
Find Suppliers by Category Top
Featured Products Top
-
The PM880 hygrometer is a complete, intrinsically safe, portable system with options and accessories to meet all industrial moisture measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large LCD displays moisture readings in dew point (°C or (read more)
Browse Moisture Meters Datasheets for Panametrics -
downtime and operational costs, making it an ideal choice for demanding environments. Reduce manhours 50% Automatically calculates total discharge based on USGS and ISO methods Real-time velocity graphed on color display Lowest maintenance solution on the market Lightweight, rugged portable meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
readings change with temperature; TDS does not change. Some instruments ignore the importance of temperature. Others require a separate thermometer for testing sample temperature, then manual adjustment of the instrument. All Myron L RO meters, however, feature fast and precise Automatic (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Features
Instant and accurate TDS tests
Electronic Internal Standard for easy field calibration
Fast Auto Temperature Compensation
Rugged design for years of trouble-free testing
Simple to use
(read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The new CM-26d portable sphere spectrophotometer offers unprecedented accuracy/inter-instrument agreement (IIA) of 0.12 DE* (average of 12 BCRA tiles), usually found only in laboratory-grade instrumentation. This extreme precision combined with an overhauled interface and multi (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20°C / 68°F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Learn how our PM880 Portable Aluminum Oxide analyzers are employed to measure moisture content at various points in the LNG value chain processes to ensure process efficiency. Click here to read the full story > https://lnkd.in/eAZtHgqt (read more)
Browse Moisture Meters Datasheets for Panametrics -
Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes. Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
-limiting applications. Option SPI is designed for use in embedded systems such as portable calibration and verification devices. This TTL option features both SPI and I2C capability. When combined with our thermal stability and no zero or cal before use technology, customers can develop traceable portable (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Microchip Stack for the ZigBee Protocol
and control net- works. There are a number of applications that can benefit from the ZigBee protocol: building automation FEATURES networks, home security systems, industrial control The Microchip Stack for the ZigBee protocol is networks, remote metering and PC peripherals are designed to evolve
-
Cloud-Based Apps Transforming Grain Storage
technology requires fewer people. and processes and is therefore, a very cost-effective investment providing a high ROI. Inventory information is portable and available to. any authorized user at any location wherever they. may be locally or globally situated. Personnel in. functional areas
More Information Top
-
The technique of frequency measurement, and its application to telecommunications
Portable frequency meters have for some years been in use for checking the frequencies of non-crystal-controlled transmitters.
-
Development and metrological support of methods and means of diagnostics and research on Power-Generating Structures
… pressure (soil dynamometers), pore pressure (piezodynamometers), concrete strains (concrete-strain gages), and resistance-type temperature sensors (resistance thermometers); the development of principal bases of the procedure used to produce the sensors; the creation of a portable frequency meter with an independent power …
-
http://dspace.mit.edu/bitstream/handle/1721.1/53894/RLE_QPR_070_XX.pdf?sequence=1
This instrument is a self-contained, completely transistorized, portable frequency meter that is capable of measuring rates from 3 cycles per minute to 500 cps.
-
The British Instrument Industries' Exhibition, 1955: A preview
The series of portable frequency meters , type TF1026, com- .
-
Determining the Occurrence of Electroluminescence in Polymeric Materials with respect to the Applied Alternating Electrical Stress
In addition, a portable frequency meter was used to measure the period of the ac sinewave during phase-resolved EL measurements.
-
Discussion
3 portable frequency meters , range 450 to 650 cycles per second.
-
Specifications for Steamship Radio Equipment
3 portable frequency meters , range 450 to 650 cycles per second.
-
Techniques of Frequency Measurement in the Centimetre-Wave Region
2) PORTABLE HETERODYNE FREQUENCY METER .
-
Frequency Meter
Portable Line Frequency Meter .
-
Positions Open
Similar Frequency Meter in Portable Case-Battery operated (or A.C. power supply can be substituted); ranges of various Frequency Meters: Type 221 .
Indicates content that may require registration and/or purchase.