-
Supplier: PCB Piezotronics, Inc.
Description: Portable Vibration Calibrator, includes on-board ICP®, Voltage, Charge & Modulated Current input, adjustable frequency range (5 Hz-10 kHz) and amplitude, sensitivity display, memory, programmable, pass/fail notification, creates calibration records
- Calibrator Style: Portable
-
Supplier: PCB Piezotronics, Inc.
Description: Portable Vibration Calibrator with 5-10k Hz frequency range adjustable amplitude ranges (acceleration, velocity, displacement). Calibrates all types of vibration transducers. LCD readout in English or metric units
- Operating Temperature: 32 to 122 F
- Calibrator Style: Portable
-
Supplier: PCB Piezotronics, Inc.
Description: Portable Vibration Calibrator: ICP, charge, voltage inputs - frequency range 5 Hz to 10 kHz - amplitude to 20 g, 20 ips, 150 mils – English & metric scales – certificate generation in mV, pC, µA, mA – A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz)
- Calibrator Style: Portable
-
-
Supplier: MTI Instruments Inc.
Description: use. The strategy of the PBS-4100+ is to correlate vibration magnitude to the specific moving parts within an engine. This way, different vibration content is “matched-up” with each of their respective spools. The overall engine vibration may be considered as the summation of
- Frequency Range: 5 to 10,000 Hz
- Operating Temperature: 32 to 131 F
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement, Rotary Velocity/Tachometer
- Features: Event Triggered, Self Test / Diagnostics / Self Calibrating
-
Supplier: OTEK Corporation
Description: OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press
- DC Current Range: 0.001 amps
- Physical Properties: Acceleration / Vibration, Acoustic (Microphones), Displacement / Position, Force / Load, Torque
- Calibration Signal: DC Current
- User Interface: Digital Front Panel
-
Supplier: PCB Piezotronics, Inc.
Description: Low Frequency Portable Vibration Calibrator. Calibrates vibration transducers with adjustable frequency range (0.7 Hz to 2 kHz) and amplitude settings. Features ICP power, LCD readout, internal memory & flash drive.
- Calibrator Style: Portable
-
Supplier: DynaTronic Corporation
Description: The Vibration transducer calibration system includes a vibration shaker, vibration controller and the software needed to calibrate various types of acceleration transducers, velocity transducers and vibrometers, including voltage type, charge type, IEPE, TEDS, etc. Frequency
- Frequency Range: 2 to 20,000 Hz
- Operating Temperature: 32 to 104 F
- Physical Properties: Acceleration / Vibration
- Software: Application Software Included
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing environments.
-
Supplier: ValueTronics International, Inc.
Description: accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool. The Fluke 714B Temperature Calibrator is designed for the temperature calibration professional that wants a highly accurate, easy-to-use and single function temperature
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing environments.
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: Instrumented Sensor Technology
Description: Our portable impact, shock and vibration recorder has a built-in tri-axial accelerometer along with many other features including easy setup and use and can be battery powered for over thirty days, onboard memory and more. Highlights: Measures Shock, Vibration & Temperature
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: CEC Vibration Products
Description: Facilities Control Instrumentation Description: Designed to calibrate instrumentation systems, the portable CEC 2700 Precision Signal Source provides accurate signals that simulate charge or millivolt outputs from piezoelectric accelerometers or other motional transducers. This
-
Supplier: OROS
Description: OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field
- Frequency Range: 2,000 to 102,400 Hz
- Minimum Accuracy: 0.005 +/-% FS
- Number of Input Channels: 8 #
- Maximum Shock: 2 g
-
Supplier: LMI Technologies
Description: series is highly dust proof and water resistant, and impervious to high vibration. It also comes pre-calibrated ready to produce repeatable 3D scanning results out-of-the-box.
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 4.724412 to 4.8818924 inch
- y-axis Measuring Length: 6.8897675 to 7.480319 inch
- Features: 3-D Scanning / Profiling, Digitizing / Imaging, Reverse Engineering
-
Supplier: Instrumented Sensor Technology
Description: the dynamic environment experienced during a recording session. The EDR-6DOF portable acceleration data logger / recorder offers you a time-tested reputation for proven performance and reliability. The EDR-6DOF portable acceleration data logger / recorder is built upon the EDR-3C
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Orange Research, Inc.
Description: limited. This makes them popular for OEM applications where simple flow switch actuation is required. Rugged materials are used to allow for long-term, high-pressure use. The switches are popular for portable systems where shock and vibration are common. Stainless steel springs and
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
-
Supplier: ValueTronics International, Inc.
Description: channel configurations, or a combination of acoustic and vibration transducer inputs is possible High input signal range. Low noise. Extensive overload facilities Supports transducers with TEDS according to IEEE 1451.4 Available for: charge, microphone, sound intensity, DeltaTron™ and very
-
Supplier: ACCES I/O Products, Inc.
Description: terminal blocks The USB-AIO M Series is a highly integrated multifunction data acquisition and control system. The system offers an ideal solution for adding portable, easy-to-install high-speed analog and digital I/O capabilities to any PC or embedded system with a USB port. These units are
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Thermocouple break detection and cold-junction compensation (CJC) temperature sensor Voltage divider +10V sensor excitation The High-Density USB-AIO OEM Series is a highly integrated multifunction data acquisition and control system. The system offers an ideal solution for adding portable,
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
Find Suppliers by Category Top
More Information Top
-
Portable Shaker Vibration Calibrator Simplifies Industrial Sensor Calibration
The Modal Shop's 9100D Portable Vibration Calibrator (http://www.modalshop.com/calibration/ID=639) provides fast and simple, precision field calibration for various types of accelerometers, velocity transducers and proximity probes.
-
QP Toolbox
Portable Vibration Calibrator Produces NIST Reports .
-
Traceable vibration measurements--who needs them?
2.3 Portable calibrators as references There are several portable vibration calibrators on the market, developed principally for accelerometer- based measuring systems.
-
new products
Type 4291 is a portable calibrator for vibration pick- ups with a calibration level of 1g at 79-6Hz.
Indicates content that may require registration and/or purchase.