-
Supplier: McWane Plant and Industrial
Description: from mild or stainless steel, depending upon the application. All Waterman lifts are compatible with either benchstands or pedestals. Waterman Type 1 Handwheel lifts have machined thrust collars in lieu of bearings. All Waterman lifts are available with a variety of handwheel sizes or
-
Supplier: Reid Supply
Description: indicators, shaft position indicators, and handwheel indicators. We also have electronic position indicators. We offer both clockwise and counter clockwise rotation counters. Knurled control knobs are your most common position indicator
- Outside Diameter: 2.75 inch
- Material: Aluminum
- Features: Other
-
Supplier: Reid Supply
Description: indicators, shaft position indicators, and handwheel indicators. We also have electronic position indicators. We offer both clockwise and counter clockwise rotation counters. Knurled control knobs are your most common position indicator
- Number of Digits: 5
- Features: Dial Indicator
-
-
Supplier: Reid Supply
Description: indicators, shaft position indicators, and handwheel indicators. We also have electronic position indicators. We offer both clockwise and counter clockwise rotation counters. Knurled control knobs are your most common position indicator
- Number of Digits: 5
- Features: Dial Indicator
-
Supplier: Reid Supply
Description: indicators, shaft position indicators, and handwheel indicators. We also have electronic position indicators. We offer both clockwise and counter clockwise rotation counters. Knurled control knobs are your most common position indicator
- Number of Digits: 5
- Features: Dial Indicator
-
Supplier: J. W. Winco, Inc.
Description: GN 323.8 handwheels are designed with a circular recess to accept position indicators EN 000.8. The hub dimenions (connection dimension) correspond to those of disk handwheels GN 323 and/or handwheels according to DIN 950.
-
Supplier: Mahr Inc.
Description: The OPTIMAR 100 is the most cost-effective test station for the partially or fully automated testing of dial indicators, dial comparators, dial test indicator measuring devices and 2-point bore gages as well as inductive and incremental measuring probes. Features Automated
- Range: 0 to 3.93701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gaging Technology: Electronic
-
Supplier: Gemu Valves
Description: Construction All medium wetted parts, the bonnet and handwheel of the GEMU 677 2/2-way diaphragm valve are made of plastic. The maintenance-free plastic bonnet has an economically designed handwheel with integral optical position indicator. Features Suitable for inert and
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Gemu Valves
Description: Construction The GEMU 653 manually operated 2/2-way metal diaphragm valve has a stainless steel bonnet and is available in two versions - GEMU 653 has a handwheel in high temperature and chemically resistant plasticl. The handwheel is non-rising and has a standard optical
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Media Temperature: 140 to 176 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: A range of compact linear actuators having 5 diaphragm sizes for matching the requirements of different valves at various differential pressures. Each actuator is fitted with a mechanical stroke indicator and incorporates a semi-rolling diaphragm which gives good linearity over the operating
- Features: Pneumatic
-
Description: retracts the steam) – direct action, handwheel – reverse action, handwheel II. FEATURES · Completely reversible action, option to change spring range w/o extra parts. · Rigid structure of cast yoke. · Wide range of the available forces. · Linear relationship between rod displacement
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Burkert Fluid Control Systems
Description: device variant is available. The add-on body and the handwheel are optionally available in plastic or stainless steel and are equipped with an integrated optical position indicator. The manual actuator can be optionally equipped with a stroke limiter, sensors for position
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Smooth operation with efficient gearing Full flange design Stainless steel stem Isolated gear box FC25 gear wheel Multi-point seal Position indicator Design & Materials: Valve body and disc are PVC. Seats are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem,
- Valve Size: 8 to 24 inch
- Valve Type: Butterfly Valves
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Erdmann Corporation
Description: For On-Off and modulating 13 sizes with torques from 58 Nm to 2452 Nm Dome type position indicator for high visualization Manual override with auto declutching lever for handwheel 2 pes limit switches 2 pes potential free limit switches for communication with control system 2
- Features: Electric
- AC Phase: Single Phase
-
Supplier: DeZURIK, Inc.
Description: position. Open and closed position stop screws are externally adjustable, permitting easy and quick adjustment of gear limit stop positions for the valve. The actuator is weatherproof as standard, and is sealed to prohibit entry of moisture and dirt. The operator is
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: DeZURIK, Inc.
Description: inch square nut. Open and closed position stop screws are externally adjustable, permitting easy and quick adjustment of gear limit stop positions for the valve. They feature an external, easy-to-read indicator that clearly indicates valve position. As an option, a
- Actuation Method: Manual
-
Supplier: Hymark/Kentucky Gauge
Description: The MD50 manual stop system with optional digital display offers a cost effective way to boost productivity. The operator can quickly and accurately move the gauge into the correct position. A quick turn of the lever locks the arm into position. Features Steel guide rail with easy
-
Supplier: Bray Commercial
Description: integrated controls and a manual override handwheel. The standard AU models are 120V single phase. Three phase units are available as an option. All AU series actuators include two auxiliary switches, torque switches, a position indicator and a heater. Modulating units provide
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: Gemu Valves
Description: Standard Features Stainless steel bonnet with sanitary internals Ultem® 1000 polymer handwheel, EHEDG certified sealing concept Autoclavable Compact design Visual position indicator Second generation PTFE or EPDM diaphragm Body material forged 316L stainless steel Integral
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Advanced Torque Products, LLC
Description: Torque Loader Features Lightweight high tensile aluminum casting. Rugged solid twin stainless steel reaction shafts. Two way adjustable multi-position reaction slide and post. High efficiency ball screw drive system. All ball bearing construction for durability. Dual input hand-wheel to drive
- Physical Properties: Torque
-
Supplier: KSB AG
Description: Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 to 362.59425 psi
- Media Temperature: 14 to 662 F
- Number of Ports/Ways: 2
-
Supplier: Waterman Industries, Inc.
Description: 1. 2. 3. 4. 1. Lever Operator 2. Geared Operator with Handwheel 3. Gear and 2" Nut 4. Travelling Nut Operator Shown with Handwheel Waterman butterfly valves are available with the full range of operators, from basic lever, geared or traveling nut operators to highly automated electric,
- Actuation Method: Manual
-
Supplier: DynaQuip Controls
Description: The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be
- Actuator Torque: 795 to 30,975 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Actuation Time: 15 seconds
-
Supplier: ProMation Engineering, Inc.
Description: Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can
- Actuator Torque: 450 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: ProMation Engineering, Inc.
Description: actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional
- Actuator Torque: 445 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: U.S. Plastic Corporation
Description: makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.
- Primary Material: CPVC, PTFE - Teflon®
- Valve Type: Diaphragm Valves
- Features: Union
-
Supplier: Spirax-Sarco
Description: internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). Operation: The valve is
- Pressure Rating: 464.12064 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
- Valve Type: Check Valves
-
Supplier: DeZURIK, Inc.
Description: Application Requires: AWWA nut Handwheel on top with no bevel gear Bevel gear operator Bevel gear operator with dial gear (G.P.I.) position indicator Features No packing to maintain, ever Same face-to-face as gate, plug or ball valves to 12” Sleeve is the only wetted part
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: KSB AG
Description: Design Flanged or weld end globe valve with gland packing, throttling valve plug, non-rotating stem, integrated position indicator, back seat, stellited seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 7,251.885 psi
- Media Temperature: 14 to 1,112 F
- Number of Ports/Ways: 2
-
Supplier: ProMation Engineering, Inc.
Description: larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
- Actuator Torque: 55 In-lbs
- AC Voltage: 24 to 230 volts
- Operating Temperature: -22 to 150 F
- Features: Electric, Local Position Indication, Manual Override of Power Actuator, Thermostat / Motor Overload Protection, Travel Stop (Limit Stop)
-
Supplier: Clark Solutions
Description: direction. Optional solid cast aluminum override handwheels are available (spoked handwheels are not acceptable due to safety issues). The actuator housing is a high strength aluminum casting with an exterior grade polyurethane enamel coating for excellent wear, corrosion, impact and
- Actuator Torque: 300 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: KSB AG
Description: Design Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 842 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
More Information Top
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
Manual vzve handwheels and position indicators on valves, circuit breaker position indicators (open/closed lilts and labeled brlnk'er position at the breaker switch)? and pushbuttons for ventilation fan stnelp are also located at the txnk farms.
Indicates content that may require registration and/or purchase.