Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Supplier: Omnikote Ltd.

    Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled

    • Coating Capabilities: Electrostatic Spray , Fluidized Bed
    • Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
    • Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
    • Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin

  • Description: Polymer/Powder Wire Coating A proprietary polymer coating for magnet wire and a range of functional and decorative applications such as electrical insulation, abrasion resistance, UV light protection, corrosion resistance, anti-reflection or simply added color. Alternate Polymer

    • Features: Europe Only, North America, Other, United States Only

  • Supplier: Omnikote Ltd.

    Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium

  • Description: Widely used successfully in Europe for many years as a muffler coating, INFERNEX® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800° F (426° C) for exterior exposures. APPLICATIONS This INFERNEX® liquid was

    • Coverage: 109 ft²
    • Cure / Dry Temperature: 450 F
    • Cure / Set Temperature: 450 F
    • Industry: Automotive, OEM / Industrial

  • Supplier: Omnikote Ltd.

    Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled

    • Functional Capabilities: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Mold Release / Nonstick, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Selective Coating, Stripping / Coating Removal
    • Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium

  • Description: The 204HP series is a very high purity hollow sphere powder with a white color. The material is designed to be low activity and will pass the pending European regulation of < 0.5 bequerels per gram also known as low NORM. The low silica levels reduce sintering with up to 2x coating

    • Features: Heat Resistant / High Temperature
    • Chemistry: Inorganic (Ceramic, Conversion, Glaze)

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability,

    • Services: Abrasive / Blasting, Anodizing, Buffing / Polishing, Deburring / Deflashing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, Passivation, Pickling / Chemical Deburring, Research & Development, Sanding / Grinding
    • Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Spray Coating, Thermal Spraying, Thin Film Coating
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only

  • Description: Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
    • Materials: Aluminum, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Coating Capabilities: Coil / Roll Coating, Conformal Coating, Painting, Plating / Electroplating, Powder Coating, Spray Coating, Thermal Spraying, Vacuum-Pressure Impregnation (VPI)
    • Functions & Features: Conductive, Reflective, Wear / Erosion Resistant

  • Supplier: Tanfel

    Description: / Stress relieving, Welding, Anodizing, Electroplating, Painting, Powder coating, Printing / Labeling

    • Size Capabilities: 8.267721 inch
    • Materials: Aluminum
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
    • Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production

  • Description: SLS - Selective Laser Sintering Functional products directly from 3D data. Products are created by selectively fusing layers of powder material Selective Laser Sintering made of materials with wide-ranging properties specially developed for the process. Optionally, the surfaces can be refined

    • Capabilities: Direct Metal Laser Sintering (DMLS), Selective Laser Sintering (SLS)
    • Features: Europe Only

  • Supplier: Boyd

    Description: finishes: natural, electroplated (tin, zinc, nickel, gold), electroless plating, powder coating, wet coat painting, polishing), Heat treating including annealed heat treatment, quenching, hydrogen embrittlement Rubber or plastic over-molded metal Materials Various industry or

    • Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
    • Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
    • Materials: Ferrous Metals, Nonferrous Metals
    • Stamping Capabilities: Progressive Dies

  • Description: Reach out to our sales team for a demo so we can prove it to you. Made in the USA: From cutting the steel to welding and powder coating, all Hi-Vacs are manufactured in our facility in Rome, Georgia. The MIG Fume guns are imported from Germany. Keep Your Lenses Clean: By using a MIG

    • Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes

  • Supplier: Boyd

    Description: Capable of providing many value added in-house services including, shot blasting, vibratory finishing, testing, etc. Finishing services available including powder coating, painting, conversion coatings, and other corrosion resistant surface treatments Capable of tight tolerances

    • Materials: Aluminum / Aluminum Alloy
    • Secondary Operations: Coating, Machining
    • Services Offered: Design Assistance, Prototype / Market Entry Casting, Testing and Inspection
    • Casting Type: Die Casting

  • Supplier: Cir-Q-Tek

    Description: PROCESSES WE OFFER INCLUDE: CNC: Turret Punching, Forming, and Laser Cutting Welding: TIG, MIG, and Resistance High Speed Precision Stampings Including Progressive Painting: Wet, Powder, and E-Coat Plating Per Your Requirements

    • Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
    • Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Shearing, Stamping, Welding
    • Features: Europe Only, North America
    • Materials: Ferrous Metals, Nonferrous Metals

  • Supplier: Omnikote Ltd.

    Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled

    • Capabilities: Abrasive Blasting / Shot Peening, Passivation
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Chemical Finish / Conversion, Europe Only, Phosphate Coating
    • Services: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Refinishing

  • Description: together design, just unpackage them and throw them together with a small amount of labor required. Made in the USA: From cutting the steel, to welding, to powder coating, we manufacture all our units at our plant in Rome, GA. Protect Your Students Today Health and safety issues are

    • Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
    • Collector Type: Collection Booth

  • Description: Aluminium Castings & Brass Castings Since 1964 the Micro Metalsmiths' precision investment casting process still leads the field in the production of small, finely detailed and often very complex aluminium castings and brass castings. Having established a reputation for world excellence in

    • CNC Machining: 3-axis Machining, Milling
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: Sheet metal parts fabrication is various forming processes types for metal sheets, such as mold shearing, stamping and punching, laser cutting, flame cutting, waterjet cutting, bending, riveting, stretching, flanging, spinning, welding and other forming processes. we offer prototype development,

    • Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Production, Prototype
    • Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
    • Features: East Asia / Pacific Only, Europe Only, North America
    • Materials: Ferrous Metals, Nonferrous Metals

  • Description: Lee Spring operates technologically advanced plants strategically located to service the United States, Canada, Mexico, Europe, China and other Asian countries. State-of-the-Art manufacturing equipment combines with Lean Manufacturing Techniques to produce the exact springs and metal parts

    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Capabilities: Coiling / Spring Making, Grinding
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
    • Features: North America, Northeast US Only, Other, Southern US Only, Southwest US Only, United States Only

  • Description: Our forming capabilities utilize both standard and autoload CNC Turret Punch Presses and European Style Press Brakes. Our specialty is chassis and server enclosure manufacturing, in addition to chassis component manufacturing. Both standard tooling and specialized forms can be utilized in the

    • Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
    • Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
    • Features: Midwest US Only, North America, United States Only

  • Supplier: Tanfel

    Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Stamping Materials: Aluminum, Copper, Zinc, Nickel / Nickel alloy, Steel Tool

    • Secondary Operations: Anodizing, Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
    • Stamping Capabilities: Blanking / Piercing, Deep Drawing, Fine Blanking, Progressive Dies
    • Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
    • Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only

  • Supplier: Precipart

    Description: From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micromechanical sub-assemblies.

    • Secondary Operations: Anodizing, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Features: Europe Only, North America, Northeast US Only, South Asia Only, United States Only
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals

  • Description: Systems & Plants The Business Unit Grinding & Dispersing of the NETZSCH Group is a leader in wet and dry processing of products from many branches of industry. Based on our know-how in machine technology and plant engineering, we are able to offer you complete solutions (turnkey plants) – direct

    • Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Metals / Elements, Pulp & Paper, Wood Products
    • Features: Africa Only, East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, Oceania Only, South / Central America Only, South Asia Only, United States Only
    • Chemicals Processed: Biochemicals / APIs, Cosmetics / Soaps, Foods / Beverages, Pharmaceuticals / Drugs, Pigments / Dyes
    • Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders

  • Supplier: Tanfel

    Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened metals,

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: CNC Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Surface Grinding, Turning, Wire EDM

  • Description: Atlas is the industry leader and the only weathering organization to provide a global approach to providing natural and accelerated weathering testing solutions for materials durability issues with over 20 exposure sites and laboratories to serve your needs. As part of a commitment to provide the

    • Standards (Test / Certify To): ASTM, EPA, MIL-SPEC, OEM Specific
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders, Textiles, Thin Films / Plating
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Packaging, Pharmaceutical / Biotech, Structural / Construction
    • Capabilities: Environmental Exposure Testing, Environmental Testing and Analysis Services, Sunlight Exposure / Solar Simulation

  • Description: Atlas is the industry leader and the only weathering organization to provide a global approach to providing natural and accelerated weathering testing solutions for materials durability issues with over 20 exposure sites and laboratories to serve your needs. As part of a commitment to provide the

    • Standards (Test / Certify To): ASTM, EPA, MIL-SPEC, OEM Specific
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders, Soil, Textiles, Thin Films / Plating
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics, Structural / Construction
    • Capabilities: Environmental Exposure, Environmental Testing and Analysis Services, Materials Testing Services, Standards Testing / Certification, Sunlight Exposure / Solar Simulation

  • Description: manufacturer. 14 gauge steel parts. Double rivet beams at every level for enhaced rigidity. Optional center supports to increase even more the loading capacity per level. No rust electrostatic epoxy-polyester lead-free powder coat finish. - The rust resistant easy-to-clean galvanized

    • Capacity: 650 lbs
    • Depth: 18 inch
    • Length: 120 inch
    • Width: 72 inch

  • Supplier: Tanfel

    Description: Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large Production

    • Circle / Diameter Capabilities: 0.4724412 to 9.055123 inch
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
    • Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Rod / Wire, Tubing / Hose
    • Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only

  • Supplier: Cole-Parmer

    Description: applications. Their durable construction ensures long service life with minimal maintenance. The sturdy materials of construction include stainless steel/carbon steel, a cast aluminum housing with an epoxy-powder coating, and Nylatron rollers for rugged dependability. |All B/T pumps

    • Maximum Discharge Flow: 11.088 GPM
    • Horsepower: 0.5 HP
    • Power Source: AC Powered
    • Pump Type: Peristaltic Pumps

  • Supplier: Pfannenberg

    Description: Our DTS 3141 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL

    • Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
    • Voltage: 460 VAC
    • Frequency: 50 Hz, 60 Hz
    • Application: Industrial

  • Supplier: Pfannenberg

    Description: Our DTS 3141 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL

    • Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
    • Voltage: 115 VAC
    • Frequency: 60 Hz
    • Application: Industrial

  • Supplier: Pfannenberg

    Description: Our DTS 3141 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL

    • Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
    • Voltage: 230 VAC
    • Frequency: 50 Hz, 60 Hz
    • Application: Industrial

  • Description: Interplex Precision Machining, LLC is a manufacturer of precision machined medical components that provides a wide array of manufacturing services including turning, milling, laser marking, wire EDM, sinker EDM, hand finishing and assembly. Products machined by Interplex are typically hip/knee

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Secondary Operations: Black Oxide, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Machining is a processing method that removes the surface materials to obtain the desired working features. With the development of technology, we gradually transitioning from manual control of machine tools to numerical control to produce the industrial products , which enables us to produce more

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding


Conduct Research Top

  • Powder Coating Manufacturing Process
    Although the powder coating technology was born over fifty years ago, today it is considered as the alternative paint technology for a sustainable solvent-free coatings future. This is due to its economical and ecological advantages when compared to liquid coatings. Powder Coatings are manufactured
  • The Importance of Powder Coating
    In industries of manufacturing, the term "powder coating" is fairly common. However, when a client orders custom springs, they may not fully understand what powder coating is and its importance to the durability and longevity of a spring product. A powder coat is a tough, slender
  • Why Add Graphene to Powder Coatings?
    Functional powder coatings are surface coating materials with special functions and applications.
  • Powder Coating Tape Selection Guide
    Powder coating is a dry finishing process that has become extremely popular since its introduction in North America in the 1960s. Representing over 15% of the total industrial finishing market, the global powder coatings market is expected to reach $16.55B by 2024. Applied as a substance which
  • Powder Coating: a Vital Element of Actuators Manufacturing
    See how powder coating helps protect Indelac actuators.
  • What Tapes Are Used in the Powder Coating Processes?
    In many applications, designs require that certain component sections remain uncoated. These areas need to be masked before the powder coating process. Polyester tapes provide an ideal solution for this need.
  • FEVE Formulations Improve Durability & Value of Powder Coatings
    Fluoroethylene vinyl ether (FEVE) resin-based. powder coatings provide exceptional weatherability, corrosion and chemical resistance, and environmental benefits. These powder coating resins do not require a solvent, thereby eliminating volatile organic compounds at detectable limits. Moreover, new
  • Plastic Media Blasting for Powder Coating Removal
    An effective method for stripping all metal types, plastic media blasting removes all or a portion of a cured powder coating from the surface of a part without causing damage. This article defines plastic media blasting and compares it to several other stripping methods used in powder coating

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire