Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GEA Process Engineering Inc.
Description: high-speed rotary fillers (maximum throughput is over 400 cpm) provide feedback to each filling head, ensuring maximum accuracy. GEA Colby fillers can successfully fill the widest range of powders from free flow powders such as skim milk to sticky powders such as
- Features: Filling / Packer Machines
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Hot filling possible Agitator systems for preventing product separation are optional Dosing/Weighing 200 parameter sets can be stored in the
- Rate: 180 Pieces / Min
- Features: Filling / Packer Machines
- Goods: Liquid, Powder / Granular
- Type: Semi-Automatic
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s Drum Filling Systems provide refined containment and ergonomic designs that ensure effective and completely protected operations. Drum filling users can benefit from straightforward procedures including PSL’s double o-ring technology. Our Drum Filling Systems
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
-
Supplier: Optima Packaging Group GmbH
Description: product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Filling station on the module trolley for a quick change and separate cleaning Hot filling possible Multi-component filling with different volumes is
- Rate: 160 Pieces / Min
- Features: Cap / Lid, Closing Machines, Filling / Packer Machines
- Industry: Household Product / Merchandise
- Goods: Liquid, Powder / Granular
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Synchronization interface for the bottling plant Vibrating the containers under the filling positions for product
- Rate: 60 Pieces / Min
- Features: Cap / Lid, Closing Machines, Filling / Packer Machines
- Industry: Household Product / Merchandise
- Goods: Powder / Granular
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling Suction nozzles or suction bell for reduced dust emergence during filling is optional Dosing/Weighing Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling weight/volume Shapes User-friendly, fast and
- Rate: 30 Pieces / Min
- Features: Filling / Packer Machines
- Goods: Powder / Granular
- Type: Semi-Automatic
-
Supplier: Durovac Industrial Vacuums
Description: An evolution of the popular PowerLift series, the Elevator (EL) Series of industrial vacuums is designed to quickly fill Supersacs, drums or hoppers for material reclamation. Available from 20 to 40 horsepower, the EL industrial dust filtration systems combine forklift portability with
- Ultimate Operating Vacuum: 353.6 torr
- Pumping Speed: 400 to 860 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
- Mounting: Floor / Skid
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Plastic Porcelain Powder No. 30 Tan is a chemically setting, magnesium oxide based powder that is used for assembling silverware, sealing conduits, potting applications, and insulating lead wires. This inorganic material cures into a porcelain-like substance and is good for
- Tensile Strength (Break): 200 psi
- Chemical System: Ceramic / Inorganic Cement
- Features: Encapsulating / Potting Compound
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Low Expansion Cement Powder No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and coils. It bonds well with metal, glass, ceramics, and porcelain. It
- Tensile Strength (Break): 425 psi
- Dielectric Strength: 25.000000000000004 to 51.00000000000001 kV/in
- Chemical System: Ceramic / Inorganic Cement
- Features: Encapsulating / Potting, Gap Filling Sealant / FIP Gasket
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Low Expansion Cement Powder No. 29 Off-White is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and coils. It bonds well with metal, glass, ceramics, and porcelain.
- Tensile Strength (Break): 425 psi
- Dielectric Strength: 25.000000000000004 to 51.00000000000001 kV/in
- Chemical System: Ceramic / Inorganic Cement
- Features: Encapsulating / Potting, Gap Filling Sealant / FIP Gasket
-
Supplier: amixon GmbH
Description: interesting innovation: a single-shaft powder mixing system with comparatively small dimensions. This precision powder mixer is characterised by particularly short mixing and discharging times, amongst other things. It is thus capable of processing large product quantities in a
- Capacity: 70.62931453963094 cubic feet
- Operating Condition: Batch Operation
- Mixer Type: Conical Screw, Single Rotor
- Mounting: Floor-Mounted
-
Supplier: Ingredion
Description: and heat ARAGUM® T-1998 Powder was designed for use as an emulsifier, thickener and stabilizer. It is recommended as a complete emulsifying system for preparing beverage, bakery flavor and salad dressing emulsions. Other applications include car waxes and polishes. A very versatile gum
- Features: Natural
-
Supplier: Ingredion
Description: TIC Gums has developed a full line of tragacanth replacers that are readily available and reasonably priced. Features Thickens and emulsifies salad dressings and flavor oils Stabilizes clear pie fillings and bakery emulsions Replaces gum tragacanth as an emulsifying system Tolerant to
-
Supplier: Haver & Boecker USA, Inc.
Description: We produce big bag type packing/filling and weighing systems for flexible packaging such as FIBC’s octabins, cartons and other semi-bulk packaging units. When compared to conventional bags or other small packages, these systems represent a cost effective alternative within the
- Features: Agriculture, Filling / Packer Machines, Industrial / General Use, Mining / Aggregate, Other
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Powder / Granular
-
Supplier: Ingredion
Description: applications Hydrates without boiling Creates gels that set upon cooling to 90°-103°F and remelt when heated above 185°. Agaroid® RS-507 is a hydrocolloid system developed as a gelling system for confections. Gels formed with Agaroid RS-507 are more flexible and elastic than other agar
- Features: Natural
-
Supplier: amixon GmbH
Description: For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer Technically
- Capacity: 1.0999999999999999 cubic feet
- Motor Speed: 41 to 157 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Ingredion
Description: Our Agaroid RS line is a series of readily soluble agar products that can be used to create gels and other textures. Agaroid RS systems do not require boiling for complete hydration, saving processors money on equipment, energy, and personnel. Our product range includes blends that are
-
Supplier: Eastern Instruments
Description: The Railcar and Truck Loadout System allows you to fill trucks and railcars both accurately and dependably. The system ensures extremely accurate weighing accuracy and state of the art fill accuracy for simple and reliable loadout. The system includes a CentriFlow in-line flow
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Application / Operation: Filling, Metering
- Loader / Unloader: Loader / Filler
-
Supplier: All Packaging Machinery Corporation
Description: Nae Pac and APM have just released a new Complete Weigh Fill and Seal System. This system is great for various dry materials like food, coffee, electronic parts, candy, grains, pills, plastic pieces, seeds, and more. It’s easy to use and helps with filling and sealing these
- Features: Agriculture, Construction Material, Fill and Seal Machines, Filling / Packer Machines, Heat Seal, Industrial / General Use, Mining / Aggregate, Other
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Medical, Military, Pharmaceutical
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Powder / Granular
-
Supplier: Powder Systems Limited (PSL)
Description: PSL provides bespoke high containment retrofit systems to existing capsule filling machines and tablet presses. PSL has collaborated with Capsugel in the design and manufacture of the Xceloprotect™ isolator. Capsugel’s Xcelodose® precision powder micro-dosing system is
- Isolator Type: Glovebox
- Isolator Features: Two Sided
-
Supplier: BinMaster, Inc.
Description: The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide
- Measuring Range: 2,160 inch
- Material Temperature Range: 185 F
- Features: Analog Voltage, Can handle liquids with suspended solids (slurries), Top mount
- User Interface: Computer Controllable
-
Supplier: Sterling Systems & Controls
Description: ensures batch integrity, quality & consistency (ingredient weighments within a programmable tolerance). Common Material Weighing Systems Micro Weighing Systems Minor and Bulk Weighing Systems Bulk Bag Unloading & Weighing Systems Material Weighing System Features
- Industries Served: Agriculture, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Eastern Instruments
Description: CentriFeeder™ device, our recipe-blending system can easily and accurately blend any number of individual ingredients together to ensure a perfectly blended end product every time. BATCHING WITH FLOW RATE CONTROL For easy and accurate bulk bag filling utilize our bag filling
- Industries Served: Agriculture, Food / Beverage
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, Southern US Only, United States Only
- Services: On-site Support / Training, Systems Design / Integration
-
Supplier: Terra Universal, Inc.
Description: The K series cryogenic systems provide reliable liquid nitrogen storage with controllable temperatures between -100ºC and -196ºC. The added safety of automatic filling, alarms, easy access to stored product, and the unique Temperature Gradient Suppression System significantly
-
Supplier: Mar Cor Purification
Description: work area free of rust and corrosion. Equipped with a spray nozzle for thorough tank cleaning and disinfecting. Low profile 50- or 100-gallon tanks allow easy bicarbonate powder loading. Complete bicarbonate mixing is attained with a powerful 3/4 or 1/2 hp pump system, while the
- User Interface: Analog Front Panel
- Mounting: Floor-Mounted
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: GEA Process Engineering Inc.
Description: The GEA Avapac RBF (Rotary Bag Filler) range is designed to pack a wide variety of products at high filling rates. The RBF range features a bottom-up filling system which maintains a constant distance between the outlet of the filler tube and the top of the powder in the
- Features: Filling / Packer Machines
-
Supplier: Flexicon Corporation
Description: Move virtually any bulk material, from any upstream source, to any downstream destination Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of the above; weigh batching one ingredient or 50; blending your recipe; filling containers,
- Type: Other Scale
-
Supplier: Flexicon Corporation
Description: Move virtually any bulk material, from any upstream source, to any downstream destination Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of the above; weigh batching one ingredient or 50; blending your recipe; filling containers,
- Bulk Container Type: Bag
- Common Features: Blending Capability, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
-
Supplier: FLSmidth
Description: pressurised airslide conveying systems such as the patented Möller FFPV Ash Handling System, as well as venting systems with only slightly inclined segments. The Möller FLUIDFLOW® can be used for all fluidisable and fine bulk materials, such as alumina, fly ash, cement,
-
Supplier: FLSmidth
Description: Plastic Powders Engineered Resins Grains Coffee Beans Any Pelletized Materials The FULLOAD system is an automated railcar loading system for pelletized or granular materials. Functioning as an extension of a conventional pneumatic transfer system to distribute material in
- Loader / Unloader: Loader / Filler
-
Supplier: Sesotec GmbH
Description: mill). • Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos. • Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and
- Applications: Chemicals / Fertilizers, Dry / Free Flowing Materials, Food Processing / Grain, Other, Pharmaceutical / Cosmetics
-
Supplier: Haver & Boecker USA, Inc.
Description: HAVER offers the filling of powder and granular products into plastic bags in stationary and rotating systems. Our proven HAVER FFS systems meet your demands for efficiency, high product protection and longer shelf life.
- Packaging: Bag / Pouch
- Industry: Construction Material, Food / Beverage, Industrial / General Use
- Machine Type: Form Fill and Seal Machines
- Features: Other
-
Description: Producing beautiful stick packs was never easier than with Viking Stick Pack baggers from Viking Packaging Technologies. Our Viking Stick Pack systems are available with powder and liquid fillers and produce stick packs up to nearly 8” long by 2” wide. Our machines can be constructed
- Features: Filling / Packer Machines
-
Supplier: Admix
Description: Powder Induction and Dispersion Skid High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system using a specially designed powder suction pump and proven
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Powders or Granules
- Mixer Type: Rotor-Stator
-
Supplier: Spiroflow Systems, Inc.
Description: table densification system which densifies material in the bag, increases bag stability, and bulk bag filling throughput. Consider the CTE Bulk Bag Filler when you require maximum bulk bag densification, bag stability, bag stacking capabilities, weighing accuracy and the highest
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Powder / Granular
- Industry: Chemical / Petrochemical, Food / Beverage, Pharmaceutical
- Features: Construction Material, Feeder Included, Filling / Packer Machines, Other, Processor Interface
Find Suppliers by Category Top
Featured Products Top
-
densities up to 100 lbs./ft3. The double ribbon agitator is powered by a 10HP TEFC motor and features a solid stainless steel type 304 shaft with heavy-duty ribbon support arms. This custom-made blender includes a bag dump/powder filling station per the end user’s preference, as well as a (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Seal System. This system is great for various dry materials like food, coffee, electronic parts, candy, grains, pills, plastic pieces, seeds, and more. It’s easy to use and helps with filling and sealing these items exactly. Our Weigh Fill and Seal System is super easy for all (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
national safety container standards. Design features include continuous operation with single or automatic water filling, a vacuum purification system, and automatic temperature/pressure detection safety access control with a circular door. Its working principle (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Automated Line Improves Sanitary Filling of Bulk Bags with Coffee Creamer Powder
Anchor Products' new, automated packing line for filling bulk bags with sodium caseinate eliminates aeration experienced with a rotary sack filler, and cuts dust and packaging waste by 90%, while achieving bag weight accuracy of 1 percent.
-
Proper Filling of Hazardous Materials to Avoid Static Discharge in Sensitive Powders
Newson Gale addresses the issues associated with static electricity on plastic packaging and provides solutions to grounding plastic drums and IBCs. Examine best practices to see if your company is following them.
-
Product Showcase and Marketplace
Moisture Measurement of Bulk Materials Discover the MM710, an intelligent, high-speed, accurate gauge for online measurement of moisture and other organics in bulk materials. We also offer Powder-Vision, which provides moisture and other key constituent measurements of powder in enclosed ducting
-
Artificial Intelligence at Nestlé: Innovative Process Control with Deep Learning
The health science division of the world 's largest food company, Nestl e, offers specialized products for people with specific nutritional requirements. For example, sip feeding and supplemental food, which are manufactured at the Osthofen plant in Germany. The powder produced here under state
-
Creative Isolation at Schering-Plough, Las Piedras
was made to put the equipment into a single multi-chamber isolator. We had lots of questions, says Moreno. How are we going to clean the equipment? How can we maintain it? In addition, an existing capsule-filling machine (encapsulator) had to be adapted to enhance dust containment and operator
-
3D Scanners Take Volume Measurement to a New Level
3D Scanners take Volume Measurement to a New Level. Advanced non-contact technology for measuring the volume of solids in silos. There are many devices on the market today for detecting the level of solids and powders in silos. Many devices will only alert when material reaches a particular high
More Information Top
-
Self‐Generating High‐Temperature Oxidation‐Resistant Glass‐Ceramic Coatings for C–C Composites Using UHTC s
Based on criterion for reaching a stable mass (neither mass loss nor mass gain) during oxida- tion testing, the 14– and 18 vol% ZrB2 powder filled systems are considered most effective for high-temperature oxidation protection of C–C composites.
-
The Manufacture of Low-Dose Oral Solid Dosage Form to Support Early Clinical Studies Using an Automated Micro-Filing System
Automated powder filling systems utilize a programmable tapping method at a high and low frequency to dispense the powder but the tapping motion of the hopper can potentially induce segregation.
-
News & Views
Powder filling systems agent .
-
Assessment of adhesion in natural rubber-aluminium powder composites by equilibrium swelling in aliphatic solvents
In metal pow- der filled systems , the major problems are non-uniform dispersion of the powder and poor adhesion [9, 10]. between the polymer and the filler surfaces.
-
A world forum | Archive | Process Engineering
Also in Hall 3, All-Fill International is showing a selection of its vertical auger-based powder filling systems .
-
The start-to-finish PPMA show | Archive | Process Engineering
For production line filling requirements All-Fill International is showing a selection of its vertical, auger-based powder filling systems .
-
Design and application of an automatic packaging machine controller based on ATmega 128
19(2), 2003 [6] C. Chen, A Study of Powder Filling System , Chinese Packaging Annual Book, pp. 238-240, 2004 [7] L. Wu, Application of the Stepper Motor in the Packaging Mechanism, Chinese Packaging Industry, pp.37-38, vol.
-
Injection Moulding of Powders
An extended particle size distribution above and below a given median value of -- 10 Ilm produces a high degree of homogeneity within a filled powder system .
-
Rheology of Mixed Powder Plastisols
< 10 Jlm would lead to a greater degree of homogeneity within a filled powder system as opposed to a coarse particle system and, because the rate of diffusion is inversely proportional to the square of particle size, shrinkage and densification of a…
-
Superposed flow properties of ceramic powder‐filled polymer melts
For the above-described process, the determination of rheological properties of ceramic- powder - filled systems is very important.
Indicates content that may require registration and/or purchase.