-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, NYLON; Accessory Type:Cable Gland; For Use With:Protecting Cords of Computers & Apparatus; No. of Positions:-; Strain Relief Material:-; Product Range:-; Cable Diameter:7.6mm; Cable Gland Material:Nylon (Polyamide) RoHS Compliant: Yes
-
Supplier: Legrand
Description: Wide range, Straight male, Dust tight grips. 1 1/4" NPT, 0.940-1.250". FEATURES Wide range grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. Includes insulated bushing.
-
Supplier: Legrand
Description: Wide Range, Straight Male, Dust Tight Grip, 1/2", 0.300-0.430. FEATURES Wide range grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. Includes insulated bushing.
-
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF BUSHING, NYLON 6; Accessory Type:Strain Relief Bushing, Round Style; For Use With:SP-1, SPT-1 Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF BUSHING, NYLON 6, BLACK; Accessory Type:Strain Relief Bushing, Round Style; For Use With:HPD, SV, SVT Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
-
Supplier: Quail Electronics
Description: This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: This variant of the 0426 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Y-splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is
- Cord Length: 120.078805 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Essentra Components
Description: Protects electronic products by absorbing the forces of pull, push, and twist that may be exerted on a flexible power cord Securely protects cable at entry point Available for round and flat cables Can be mounted into a round hole or an oblong hole that prevents rotation To install:
- Features: Other
- Bearing Surface: Plastic
-
Supplier: Newark, An Avnet Company
Description: 1000 WATT STEP UP/STEP DOWN TRANSFORMER (110V/220V) BUILT-IN (NON-DETACHABLE) POWER CORD WITH STRAIN RELIEF HEAVY DUTY TRANSFORMER FOR SAFETY AND RELIABILITY
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or
-
Supplier: Quail Electronics
Description: This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle
- Cord Length: 179.921357 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Sealevel Systems, Inc.
Description: highest level of protection in the industry. The TR129 is a switching power supply with a universal input from 100-240VAC and a rated output of 5VDC at 4 amps, supplying a full 20 watts of power to connected devices via the 2.1mm barrel plug. An integrated cable strain
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 4 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Allied Electronics, Inc.
Description: Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power
-
Supplier: Allied Electronics, Inc.
Description: Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power
-
Supplier: Allied Electronics, Inc.
Description: Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power
-
Supplier: Allied Electronics, Inc.
Description: Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power
-
Supplier: SCHURTER Inc
Description: Description Pin temperature 70 °C, Protection class I, Strain relief for 8 or 10 mm cable included | The strain relief for 8 mm can be cut off for 10 mm cables
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 4 kilovolts
- Power Type: AC Power Connector
-
Supplier: Appleton Electric
Description: STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 4.06 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3 INCH THREAD SIZE 2.5 TO 2.843 INCH CORD SIZE CG MODEL
-
Supplier: AgozTech LLC
Description: charging performance, helping reduce downtime caused by power interruptions. Built with reinforced strain relief and a rugged cable jacket, the Square Terminal USB C Cable withstands frequent handling and flexing in busy commercial settings. Its USB‑A to USB‑C connector design
- Cable Length: 6 ft
- Features: Cable Assembly, Other
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Tripp Lite by Eaton
Description: The P046-006-LL-30A Heavy-Duty Power Extension Cord features a NEMA L5-30P plug on one end and a NEMA L5-30R receptacle on the other, allowing you to extend the length of your existing power cord. Both molded connectors twist and lock into place, which prevents
- Cord Length: 72 inch
- Maximum Cable Temperature: 5.00000000000002 to 35 C
- Rated Current: 30 amps
- Rated Voltage: 125 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Both ends molded on with integral strain relief for long life Cord length is 72" minimum. Some may be slightly longer.
- Current Rating: 10 amps
- Features: Other
-
Supplier: Interpower
Description: Color: Black CE Marking: no Contains power cord and strain relief 20 IEC 60320 Sheet F power outlets Lighted CBE w/rocker Maximum operating ambient temp 40ºC
- Number of Electrical Outlets: 20
- Current Rating: 10 amps
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: from tight areas, ensuring the power cord always stays connected.Designed to Keep Your Equipment Connected a Long Time without StressThe SJT cable jacket is accentuated with integral strain relief, which gives the cable extra flexibility, reduces stress, and helps the
- Cord Length: 24 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
-
Supplier: Tripp Lite by Eaton
Description: from tight areas, ensuring the power cord always stays connected.Designed to Keep Your Equipment Connected a Long Time without StressThe SJT cable jacket is accentuated with integral strain relief, which gives the cable extra flexibility, reduces stress, and helps the
- Cord Length: 36 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
-
Supplier: TE Connectivity
Description: Length : .15 M [.49 FT ] Packaging Features Packaging Method : Carton Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : SATA Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable
- Cable Length: 0.49212625000000004 ft
- Operating Temperature: 80.00000000000007 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: electrical connection Twist lock system - plug locks securely into socket Internal strain relief and cord seal Nickel-plated copper alloy used for all current carrying components Maximum Voltage: 12VDC Cut Out Dimensions: 1 1/8" (29 mm) dia. hole
- Voltage Rating: 12 volts
- Current Rating: 15 amps
- Power Type: DC Power Connector
- Applications: Industrial
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 761950-1301460077 Series: Watertite 130146 Packaging: Bulk Number of Positions: 2 Current - UL: 15A Voltage - UL: 125VAC Features: Cord Grip, Locking Blade, Strain Relief Connector Type: Plug, Male Blades Termination: Screw
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cable Glands, Strain Reliefs & Cord Grips MSR-1 METAL STRAIN RELIEF Product overview: 7410 from Heyco Products is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Standards / Certifications: RoHS
-
Supplier: Legrand
Description: Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Quick-drive assembly screws allow for fast installation, saving time and money. Self-centering cord clamps provide superior strain relief.
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Mounting Style: In-Line / Cable End
-
Supplier: UL Standards & Engagement
Description: the Standard for Conduit, Tubing, and Cable Fittings, UL 514B: 1) Cord grips; 2) Insulating bushings; 3) Liquid-tight flexible cord fittings; 4) Mesh grips; 5) Strain relief grips; 6) Strain relief grips for bus drop cables; 7) Strain relief
-
Supplier: UL Standards & Engagement
Description: the Standard for Conduit, Tubing, and Cable Fittings, UL 514B: 1) Cord grips; 2) Insulating bushings; 3) Liquid-tight flexible cord fittings; 4) Mesh grips; 5) Strain relief grips; 6) Strain relief grips for bus drop cables; 7) Strain relief
Find Suppliers by Category Top
Featured Products Top
-
Interpower has a full line of strain reliefs for use in North American and international markets. We now offer flex and dome types of metric strain reliefs. O-rings are included for Ingress Protection (IP) rating. Interpower strain reliefs provide a liquid tight seal on the power cord entry and (read more)
Browse Strain Reliefs Datasheets for Interpower -
. Power cords come in a wide selection of plugs and connectors with various cable insulations, voltage ratings, colors, lengths, and shielding. Custom configurations and strain reliefs are available upon request. UL and CSA Safety approved PVC and Rubber Cordages available (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
lugs, and connectors. "Improper crimps and lack of strain relief are some of the most common causes of failed connections and overheating,” said Sam Jaros, Product Manager at Anderson Power. “By integrating verified crimps and enhanced strain relief, our new cable (read more)
Browse Cable Assemblies Datasheets for Anderson Power Products -
in stock. Additionally, the Industrial Battery Connector includes patent-pending clamps that provide cable strain relief for power wires and — in an industry first — for auxiliary signal wires as well. By (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
Interpower is the premier supplier of power system components worldwide. Now based in Oskaloosa, Iowa, Interpower manufactures cord sets and power cords in the United States for the North American and international markets (read more)
Browse Power Strips Datasheets for Interpower -
deliver high-reliability performance in rugged applications, the EP7 series is an ideal solution for customers seeking durable and secure power connections in harsh environments. Large contacts with screw terminals are ideal for heavy-duty wire up to 10awg. A large backshell with rugged chuck-style strain (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Assembly Instructions for Strain Relief for GPU Cables (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
resistance, localized heating, insulation damage, or fire. Conductors should use suitable crimp terminals, insulation covers, strain relief, and a cable size appropriate for the current and ambient temperature. The relay measures approximately 73 mm long, 36 mm (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. Amphenol composite backshells offer excellent strain relief and are appropriate for EMI applications. Features Weight savings of composite Plated and unplated options Strain relief and (read more)
Browse Cable Clamps Datasheets for DigiKey -
-conductor, flat cable, bend protection, and EMI/RFI applications Provides cable retention, strain relief, and protection from moisture and contaminants Learn More (read more)
Browse Cable Glands Datasheets for Altech Corp.
More Information Top
-
Cisco Intrusion Prevention System
Appliance and Module Installation Guide
for IPS 5.1
Figure 4-10 Power Cord Strain Relief .
-
Federal Register > Friday, October 19, 2007 > [72 FR 59259] TAP Enterprises, Inc., d/b/a Cummins Industrial Tools, a Corporation; Provisional Acceptance of a S...
In addition, improper assembly of the power cord strain relief component and improper routing of internal conductors can cause a shock hazard to consumers.
-
Shopping In Other - Big Bruin
…and presentable voltmeter with large LED display - legible from 30ft (9m) Line voltage compensation keeps power constant even if input power varies by 10% Power efficient for exceptional value and return on your investment Power cord strain relief Remote control capability Remote…
-
Shopping In Other - Big Bruin
…and presettable volmeter with large LED display - legible from 30ft (9 m) Line voltage compensation keeps power constant even ifinput power varies by +-10% Power efficient for exceptional value and return on your investment Power cord strain relief Remote control capability Remote…
Indicates content that may require registration and/or purchase.